Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: BRANCH CIRCUIT MONITOR 40-75 KVA
-
Supplier: CE+T Power
Description: Site and system monitoring solution designed for the TSI technology. Internet ready and remotely accessible for monitoring supervision and system configuration. Highly configurable interface with user definable input and output alarms. Data logging provides measures flexibility for system
- Volt-Amp Rating: 20 to 60 kVA
- Compliance: IEC 62040-3
- Features: Other
-
Supplier: CE+T Power
Description: Site and system monitoring solution designed for the TSI technology. Internet ready and remotely accessible for monitoring supervision and system configuration. Highly configurable interface with user definable input and output alarms. Data logging provides measures flexibility for system
- Volt-Amp Rating: 20 to 640 kVA
- Compliance: IEC 62040-3
- Features: Other
-
-
Supplier: CE+T Power
Description: Site and system monitoring solution designed for the TSI technology. Internet ready and remotely accessible for monitoring supervision and system configuration. Highly configurable interface with user definable input and output alarms. Data logging provides measures flexibility for system
- Volt-Amp Rating: 20 to 160 kVA
- Compliance: IEC 62040-3
- Features: Other
-
Supplier: Chromalox
Description: Applicable to: - ITAS 6-36 - ITLS 6-36 - FPASM - FPLSM Remote Monitoring: Chromalox Supervisory Software Power Distribution Panel: Ordinary and Hazardous Area, includes panel board, cabinet, circuit breakers Transformers: Ordinary and Hazardous Area, 15 KVA to 115 KVA Frames: Painted
- Secondary Applications: Industrial, Power Distribution, Process Monitoring
- Features: Other, Programmable
-
Supplier: Mesta Electronics, Inc.
Description: Features and Benefits Output power range of 10KVA to 50KVA Automatic and programmable battery testing under real load conditions Advanced front panel/LCD display allows for monitoring of operating conditions Universally compatible to phase-lock with any generator Electronic short circuit and
- Volt-Amp Rating: 25 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 120, 208
- Features: Audible Alarms, LCD or LED Display, On-line (Double-Conversion), Other, Remote Monitoring Contacts, Self-diagnostics, Three Phase
-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV2-STS-2KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets and delivers up to a
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV1-STS-1KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets and delivers up to a
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
Supplier: TelephoneStuff.com
Description: This APC provides power protection, environmental control and site monitoring services that are designed to proactively identify and correct problems before downtime occurs. You deserve the legendary reliability and peace of mind that only APC can provide. Features: - Plug-in modules - Memeory
- Volt-Amp Rating: 4 to 16 kVA
-
Supplier: Tinsley Precision Instruments
Description: measures electrical parameters like AC current, Voltage, frequency, active energy import & active energy export, Current Demand, kW Demand, kVA Demand and Max Current Demand, Max kW Demand and Max kVA Demand. The instrument has optional output as one pulse output or two pulse output
- Electrical Parameters: AC Current, AC Voltage
- Power Quality Parameters: Harmonics, Power Factor, Total Harmonic Distortion (THD), True RMS Voltage
- Phase: Single-Phase, Three-Phase
-
Supplier: Unipower, LLC
Description: keeps the battery fully charged at all times. In the event of utility failure INVO automatically transfers the load to the inverter and monitors the battery charge state. Using a typical 100AH battery INVO will maintain the load for over 45 minutes and the 30A charger will replenish the
- DC Output Power: 4,200 watts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 230 volts
- Type: DC Power Supply, DC/AC Inverter
-
Supplier: SOCOMEC
Description: Compatibility The FLYWHEEL system provides a high level of availability for DELPHYS GP, DELPHYS MP elite and DELPHYS MX Uninterruptible Power Supply units. Applications FLYWHEEL, a dynamic energy storage solution, removes restrictions linked to traditional battery use. FLYWHEEL is the solution for:
- Input Voltage: 400 to 630 volts
- Operating Temperature: 0 to 40 C
- Power Capacity: 0 to 300,000 watts
- Features: Fault Diagnostics, Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU80KX (80kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU80KX provides four self-contained, redundant 20kVA power modules that can be
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Maximum Input Current: 111 to 121 amps
- Operating Temperature: 32 to 104 F
-
Supplier: CSA Group
Description: monitoring and condition-based maintenance programme, such as described following ISO 17359. ISO 18095:2018 is applicable to single-phase alternating current power transformers of ≥ 1 kVA and three phase alternating current power transformers of ≥ 5 kVA.
-
Description: Description of the electrical control and monitoring requirements for equipment and systems associated with small (100 kVA to 5 MVA) hydroelectric power plants.
-
Description: Description of the electrical control and monitoring requirements for equipment and systems associated with small (100 kVA to 5 MVA) hydroelectric power plants.
-
Supplier: Nova Electric
Description: Nova Electric’s CGL-Series inverters are intended for commercial and industrial applications wherever pure sinewave power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom systems, radios, fluorescent lamps from
- DC Input Voltage: 48 volts
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Nova Electric
Description: Nova Electric’s CGL-Series inverters are intended for commercial and industrial applications wherever pure sinewave power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom systems, radios, fluorescent lamps from
- DC Input Voltage: 12 volts
- AC Output Voltage: 220 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Nova Electric
Description: Nova Electric’s CGL-Series inverters are intended for commercial and industrial applications wherever pure sinewave power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom systems, radios, fluorescent lamps from
- DC Input Voltage: 24 volts
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Description: This guide describes the electrical control and monitoring requirements for equipment and systems associated with small (100 kVA to 5 MVA) hydroelectric power plants.
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s SUDC208V42P Power Distribution Cabinet supports 20-60kVA 3 phase UPS power distribution in critical datacenter equipment racks. Full size rack enclosure with pre-installed 42 pole circuit breaker panel supports 3 phase 208V and single phase 208V and 120V output via optional corded
- Voltage: 208 VAC
- Unit Type: Hardwire Model
- Phase: Three Phase
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s SUDC208V84P Power Distribution Cabinet supports 20-160kVA 3 phase UPS power distribution in critical datacenter equipment racks. Full size rack enclosure with pre-installed 42 pole circuit breaker panel supports 3 phase 208V and single phase 208V and 120V output via optional corded
- Phase: Three Phase
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU40K (40kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU40K provides two self-contained, redundant 20kVA power modules that can be
- Volt-Amp Rating: 40 kVA
- Watt Rating: 31.999999999999968 kwatts
- Runtime at Half Load: 13 minutes
- Runtime at Full Load: 5.5 minutes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO DRIVE, 9 AMP, 230 VAC, 1.2 KVA, SAC-DE, BUILT IN 24 VDC POWER SUPPLY, REAL TIME MONITORING. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 9 amps
- Supply Voltage (AC): 230 volts
- Supply Voltage (DC): 24 volts
-
Supplier: Mitsubishi Electric Power Products, Inc.
Description: Design: 3-Phase, On-Line Double Conversion Topology Power Rating: 100, 150, 225kVA Voltage Input: 208V Output: 208V Available for Isolated Redundant Applications Design Features: * IGBT(Converter/Inverter) * 1:1 Generator Compatible * Dual Input * Low Audible Noise * Two (2) Year Warranty * Low
- Volt-Amp Rating: 100 to 225 kVA
- Watt Rating: 80.0000000000003 to 180.00000000000028 kwatts
- Full Load Output Current: 600 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Powerstar UPS Inc.
Description: Your choice of optional power connectors. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Intelligent snmp with PS9630 or monitor remote devices also with PS9631. Bi Weekly Battery testing std., removable front exit batteries for hot-swap replacement.
- Input Voltage Range: 82 to 144 volts
- Volt-Amp Rating: 1 to 1.55 kVA
- Watt Rating: 0.09999999999999999 to 0.9799999999999973 kwatts
- Runtime at Half Load: 0 to 25 minutes
-
Supplier: ValueTronics International, Inc.
Description: Rating: 2.0 KVA The Keithley S900A is a Parametric Test System with a power rating of 2.0 KVA.
-
Supplier: ZTE Corporation
Description: ZXUPSE Q200 is an on-line double conversion modular UPS system with three-phase input and three-phase output. This modular UPS system is scalable from 20 kVA to 200 kVA, which is composed of 20 kVA power units (PU) to offer flexible options. The series is widely used in
- Input Voltage Range: 130 to 275 volts
- Interfaces: Ethernet
- Features: LCD or LED Display, Power Failure, Remote Monitoring Contacts, Single Phase
- Technology: Off-line (Standby)
-
Supplier: ZTE Corporation
Description: ZXUPSE X500 is an on-line double conversion modular UPS system with three-phase input and three-phase output. This modular UPS system is scalable from 50 kVA to 500 kVA, which is composed of 50 kVA power units (PU) to offer flexible options. The series is widely used in
- Input Voltage Range: 130 to 275 volts
- Interfaces: Ethernet
- Features: LCD or LED Display, Power Failure, Remote Monitoring Contacts, Single Phase
- Technology: Off-line (Standby)
-
Supplier: AMETEK Programmable Power
Description: PSTE is intended to negate the need for purchasing new power test equipment with each new spacecraft. With a review of current and future needs and industry trends, power resources can be sized to provide the optimal blend of flexibility and price. The system also monitors and provides
- Tester / Test Capability: Functional Test (Performance)
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: InspectorTools
Description: A 3-Phase Power Analyzer/Datalogger (50 Hz) Large backlighting LCD display Displays 10 parameters simultaneously (kW, kVAR, kVA, PF plus the voltage and current of the three phases) Clamp-on True RMS power measurements with software for Harmonics analysis Current measurements to 1000A and
-
Supplier: InspectorTools
Description: A 3-Phase Power Analyzer/Datalogger (60 Hz) Large backlighting LCD display Displays 10 parameters simultaneously (kW, kVAR, kVA, PF plus the voltage and current of the three phases) Clamp-on True RMS power measurements with software for Harmonics analysis Current measurements to 1000A and
-
Supplier: Eaton | Power Quality
Description: The Eaton 9130 Rackmount UPS delivers online power quality and scalable battery runtimes for rack servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while packing up to three kVA of power into only 2U of
- Volt-Amp Rating: 0.7 to 3 kVA
- Watt Rating: 0.6300000000000003 to 2.699999999999997 kwatts
- Compliance: C-UL Listing Mark, IEC 62040-3, UL
- Technology: On-line (Double-Conversion)
-
Supplier: Allied Electronics, Inc.
Description: The Eaton® 9130 Rackmount UPS delivers online power quality and scalable battery runtimes for rack servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while packing up to three kVA of power into only 2U of
-
Supplier: Allied Electronics, Inc.
Description: The Eaton® 9130 Rackmount UPS delivers online power quality and scalable battery runtimes for rack servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while packing up to three kVA of power into only 2U of
Find Suppliers by Category Top
Featured Products Top
-
. Wide Capacity & Flexible Compatibility: 75–3735 kVA range with customizable voltage combinations (HV 34.5–13.8 kV; LV 277–600 V) to fit diverse grids and loads. Oil Immersed Cooling & Monitoring: Radiator cooling plus oil level (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
. Advanced Smart Features Modern Static SCR Voltage Stabilizers integrate intelligent digital technologies including: Real-time voltage monitoring (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
algorithm, with 150% long-term and 300% short-term overload capacity, capable of handling impact loads without pressure; Standard LCD large screen, real-time display of operating parameters, easy to operate; Support multi-mode networking, remote monitoring, parameter setting, and fault alarm, solving (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
capacity in the medium to high power range, 1250kVA is widely used in key fields such as steel, chemical, data center, medical, and new energy. Its performance directly affects the continuity of industrial production and the safety of equipment operation. Servo voltage regulators rely on (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
-voltage configurations, FortaGrid supports 5–40 kVA, enabling consistent, standardized power infrastructure across distributed deployments. “Customers are under pressure to support higher-density IT and AI (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for AMETEK Programmable Power
Conduct Research Top
-
Comparing Harmonics Mitigating to K-Factor Transformers
for treating non-linear load generated harmonics. 1. The load harmonic spectrum used is that of a typical 120V, 1-ph., switch-mode power supply. Examples of such loads include personal computers, monitors, telecommunications and broadcasting equipment. 2. Each 112.5 kVA transformer is fed by a distortionless
More Information Top
-
Optical Monitoring of PKS 2155-304 during August-September 2004 with the
KVA telescope
The Tuorla and KVA monitoring programmes have been partially supported by the Academy of Finland.
-
The Simultaneous Low State Spectral Energy Distribution of 1ES 2344+514
from Radio to Very High Energies
On a correlation can only be specu- lated though, taking into account that the exact time of the flare maximum cannot be determined neither from the Mets¨ahovi nor the OVRO or KVA monitoring data.
-
The Simultaneous Low State Spectral Energy Distribution of
1ES 2344+514 from Radio to Very High Energies
On a cor- relation can only be speculated though, taking into account that the exact time of the flare maximum can be determined neither from the Metsähovi nor the OVRO or KVA monitoring data.
-
MAGIC and Multi-Wavelength Observations of three HBLs in 2008
MAGIC observed on 24 nights, mostly during moderate moonlight or twilight, accom- panied by dense KVA monitoring .
-
CR4 - Thread: Maximum Demand (KVA) Calculation Formula
What influence will the PF have on the monitored kVA , .
-
Optical Fibres In The Industrial And Commercial Environment
The fourth unit is in the control room and monitors KVA , KVAr, switchgear positioning, as well as flow, (using incremental encoders).
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 5: Design validation assessments and lists
…91 HVAC DEMAND = 22.62 KVA + 0.09 KVA = 22.71 KVA TELECOMMUNICATIONS DEMAND = 100%s0.74 KVA x 1.0 = 0.74 KVA HOT WATER HEATER DEMAND = (3 x 12 KVA) x .3 = 10.80 KVA CONTAMINATION MONITOR DEMAND = 100%, 0.24…
-
CR4 - Thread: UPS
We have connected the two same CPU's in an single UPS- 0.50 KVA & Monitors are directly connected with Electricity supply(EB) .
-
Croatian scientific bibliography - Browsing paper
Optical monitoring with KVA telescope (La Palma) also shows evidence of an increased flux (R=17.2 in December 2013, R=16.9 in January 2014).
-
A reliable temperature control system for the Alcator C-MOD vacuum vessel
POWER MONITOR 150 KVA SHUNT TRIP I 7 EXP POWER I .
Indicates content that may require registration and/or purchase.