-
Supplier: Newark, An Avnet Company
Description: 16 Port USB KVM Switch; Computer Switch Type:KVM; Computer Switch Function:Automatic; No. of Ways:16; Input Connection:-; Output Connection:1 x DC Jack; Product Range:
-
Supplier: Newark, An Avnet Company
Description: 2 Port Mini KVM Switch - USB; Computer Switch Type:KVM; Computer Switch Function:Manual; No. of Ways:2; Input Connection:1 x VGA F / 2 x USB A; Output Connection:1 x VGA / 2 x USB / 1 x 3.5mm Audio; Product Range:MiniView Series
-
Supplier: Newark, An Avnet Company
Description: 4 Port KVM Switch with USB Hub and Audio; Computer Switch Type:KVM; Computer Switch Function:Automatic; No. of Ways:4; Input Connection:-; Output Connection:-; Product Range:
-
-
Supplier: Newark, An Avnet Company
Description: 2 Port USB KVM Switch with DVI-D Video & Microphone; Computer Switch Type:KVM; Computer Switch Function:Automatic; No. of Ways:2; Input Connection:-; Product Range:
-
Supplier: Thinklogical
Description: KVM Switch- 1 User controls up to 3 CPUs The Thinklogical OriginKVM 3125 is a high performance KVM switch that enables one user station to access and switch between three multi-platform computers or servers. The OriginKVM improves operational productivity,
- Number of Computers: 3
- Number of Users: 1
- Operating Temperature: 32 to 122 F
- Features: Other, Serial Port, USB Port
-
Supplier: Custom Sensors, Inc.
Description: Model: 2L-5002U 1.8m 2L-5003U 3.0m KVM Cable for USB KVM Switch PC Cable
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: KVM Cable
-
Supplier: Custom Sensors, Inc.
Description: Model: 2L-5002U 1.8m 2L-5003U 3.0m KVM Cable for USB KVM Switch PC Cable
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: KVM Cable
-
Supplier: DigiKey
Description: DUAL-DP/USB 5GBPS KVM CABLE
- Product Type: KVM Cable
-
Supplier: L-com, Inc.
Description: The AdderView Prism is a reverse KVM switch that enables up to four consoles to access a single computer or KVM switch. The Prism is ideal for video splitting, resource sharing and KVM matrix applications. The Prism is also ideal for connecting to the front
-
Supplier: L-com, Inc.
Description: The AdderView Prism is a reverse KVM switch that enables up to four consoles to access a single computer or KVM switch. The Prism is ideal for video splitting, resource sharing and KVM matrix applications. The Prism is also ideal for connecting to the front
-
Supplier: Black Box
Description: KVM Extender for VGA PS/2 Keyboard, mice to USB computers SAM technology allows the computer to connect with a low profile dongle instead of the traditional box type local unit VGA resoultions distance dependant 1600 X 1200@328 ft 1900 x 1440@164 ft
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 15-ft. daisy chain cable is designed to connect a B020 / B022 NetDirector KVM switch to another NetDirector KVM switch, allowing for the expansion of the number of computers/servers that can be controlled from a single keyboard, mouse and monitor. This
- Cable Length: 15 ft
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: KVM Cable
-
Supplier: Custom Sensors, Inc.
Description: Model: 2L-1601P 1.8m 2L-1603P 3.0m KVM Switch Cable
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: KVM Cable
-
Supplier: Tripp Lite by Eaton
Description: computers. Easily switch between computers via front-panel push buttons or keyboard hotkey commands. Features Control 2 computers from a single keyboard, mouse, and monitor Comes with 2 PS/2 KVM cable kits P776-Series USB KVM cable kits are available
- Number of Users: 1
- Features: USB Port
-
Supplier: Black Box
Description: The CX Uno KVM Switch enables users to easily access up to 8 servers and computers over CATx cabling. Offers support for VGA and DisplayPort video targets with PS/2 or USB Keyboad & Mouse interfaces when using the appropriate Server Access Module.
- Features: USB Port
-
Supplier: Black Box
Description: The CX Uno KVM Switch enables users to easily access up to 16 servers and computers over CATx cabling. Offers support for VGA and DisplayPort video targets with PS/2 or USB Keyboad & Mouse interfaces when using the appropriate Server Access Module.
- Features: USB Port
-
Supplier: Custom Sensors, Inc.
Description: Model:CS-172 2 Port Compact KVM Switch including 2 Cables (2L-5001P/C) DESCRIPTION: · 2 Computers Can Share a Single Console (Monitor, PS/2 Keyboard, and PS/2 Mouse), plus USB Peripherals · Mouse Protocol Conversion - Control both PC/AT and PS/2 Computers With One PS/2
- Features: Hot Key Switching, Integrated Keyboard, Integrated Mouse, USB Port
- Platform: PC
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 6-ft. daisy chain cable is designed to connect a B020 / B022 NetDirector KVM switch to another NetDirector KVM switch, allowing for the expansion of the number of computers/servers that can be controlled from a single keyboard, mouse and monitor. This
- Cable Length: 6 ft
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: KVM Cable
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 2-ft. daisy chain cable is designed to connect a B020 / B022 NetDirector KVM switch to another NetDirector KVM switch, allowing for the expansion of the number of computers/servers that can be controlled from a single keyboard, mouse and monitor. This
- Cable Length: 2 ft
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: KVM Cable
-
Supplier: Black Box
Description: Sharing a single computer or KVM system is made simple with this 4-Port Reverse KVM Switch. Up to 4 users can simultaneously control the same target using VGA video and PS/2 keyboard & mouse interfaces.
- Features: Visual Indicator
-
Supplier: L-com, Inc.
Description: AdderView DDX Matrix is a new breed of digital KVM Matrix that provides powerful functionality inside a small, compact form factor. The DDX Matrix enables multiple users to access groups of computers located safely and securely inside your server room. Features Frame rate mathing ideal
-
Supplier: SFCable.com
Description: 8 Port Rackmount USB PS/2 KVM Switch. The Linkskey LKV-7308 KVM Switch is designed for computer/server management on a centralized single admin desk in corporate, factory as well as in campus computing environment. LKV-7308 USB PS/2 KVM Switch offers
- Features: USB Port
-
Supplier: TRENDnet Inc.
Description: 4-Port KVM switch with VGA and USB connections to computers Device monitoring with Auto-Scan and audible feedback High quality 2048 x 1536 resolution for a crisp display Supports most operating systems and advanced mouse designs All required cabling included
- Number of Computers: 4
- Features: Auto Scan, Hot Key Switching
-
Supplier: TRENDnet Inc.
Description: 8-port KVM switch with VGA and USB connection to computers Supports both USB and PS/2 connections to console port Device monitoring with adjustable Auto-Scan and audible feedback Supports most operating systems and advance mouse designs
- Number of Computers: 8
- Platform: Apple Mac®, PC, Unix / Linux
- Features: Auto Scan, Hot Key Switching
-
Supplier: TRENDnet Inc.
Description: Manage two PCs and/or Macs with one set of console controls 2-port KVM switch with VGA and USB connections to computers and console devices Position the toggle switch in an ergonomic location on your work station All required cabling included
- Number of Computers: 2
- Platform: PC
-
Supplier: SFCable.com
Description: 16 Port Rackmount USB PS/2 KVM Switch. The Linkskey LKV-7316 KVM Switch is designed for computer/server management on a centralized single admin desk in corporate, factory as well as in campus computing environment. LKV-7316 USB PS/2 KVM Switch offers
- Features: USB Port
-
Supplier: TRENDnet Inc.
Description: 16-port KVM switch with VGA and PS/2 connection to computers Device monitoring with Auto-Scan and audible feedback High quality 1920 x 1440 resolution for a crisp display Supports most operating systems Rack mountable 2U design
- Number of Computers: 16
- Features: Hot Key Switching
-
Supplier: SFCable.com
Description: 8-port Cascadable Rackmount USB PS/2 KVM Switch w/ OSD The Linkskey Prima KVM is a 4/8/16-port USB PS/2 Rackmount KVM Switch that is designed for computer/server management on a central console in corporate, factory as well as in campus computing
- Platform: Apple Mac®
- Features: USB Port
-
Supplier: Visual Sound, Inc.
Description: RGB Spectrum RGB Spectrum's MultiPoint KvM solution surpasses capabilities of traditional KVM systems. It is the only KVM solution combining high-resolution, uncompressed graphics, multi-screen displays, ease of navigation, and a flexible control station architecture. Its
-
Supplier: Visual Sound, Inc.
Description: Switcher. Push the selector button in the front panel to switch to the computer you want to control and signals from that computer will go to the display and keyboard/mouse. Note: The 2x1 DVI KVM Switcher is HDCP Pass-Through.
-
Supplier: L-com, Inc.
Description: and DDX-CAM-DVI computer access modules. Features Designed to be used with the DDX-CAM-DP and DDX-CAM-DVI computer access modules Lossless HD video at resolutions of up to 1920x1200 at 60Hz providing real time experience Provides video extension at 1920X1200 up to 50 meters via
-
Supplier: SFCable.com
Description: The Linkskey LDV-DM712AUSK Dual Monitor DVI/VGA KVM Switch is designed specifically for sharing two monitors/Flat Panel Displays "- one DVI and one VGA specifically -- between two multimedia computers with Dual Head (DVI+VGA) display. With Linkskey LDV-DM712AUSK, you can fully
- Features: Integrated Monitor
- Platform: PC
-
Supplier: Visual Sound, Inc.
Description: Gefen LLC Cross-platform computer integration can now be had easily and without networking. Gefen's 8x1 DVI KVM DL Switcher allows switching between up to 8 DVI Dual Link KVM/Video sources using a single DVI-DL display. Switch Between any Eight Computers (Mac or
-
Supplier: Visual Sound, Inc.
Description: Gefen LLC 2x1 DVI-DL Dual-Link Keyboard/Video/Mouse Switcher with USB and Audio. Switch Dual Link DVI, USB 2.0 & Audio between Two Computers (PC or Mac) Gorgeous, super high resolution video are possible with Dual Link DVI -- at massive resolutions of up to 3800x2400. The ex•tend•it
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CABLE SET, 3 IN 1 UNIVERSAL,ULTRA THIN,PS/2 KVM SWITCH CABLE,50FT CABLE. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
Find Suppliers by Category Top
Conduct Research Top
-
Cableless KVM Switches are Here
Beyond eliminating hardware, software KVM switches easily enable configurations that are difficult to manage with hardware switches and create a degree of integration between multiple PCs to the point they seem to meld into a single multifunctional computer.
-
KVM Switch Buying Guide
A KVM (Keyboard, Video, and Mouse) Switch is a device that allows you to control multiple computers from a single keyboard, video monitor and mouse console. This can be particularly beneficial when there is insufficient room for multiple monitors and keyboards, such as in a server room rack
-
Server Cabinet & KVM Switches FAQ
cables. Then check the usable depth of the Server Cabinet you are purchasing. KVM is the industry term for Keyboard-Video-Mouse. A KVM switch allows single or multiple workstations to have local or remote access to multiple computers located in server rooms or on the desktop regardless
-
White Paper: KVM Switches
Keyboard, video, and mouse (KVM), is an industrial instrument that allows users to control numerous amounts of computers all at the same time starting at keyboards, video monitors and the mouse. This piece of machinery brings productivity at its finest.
-
Reference Guide: Avocent SwitchView MP KVM Switch
video monitors, and four mice. That would also take up a lot of space and waste expensive electricity. But with a KVM switch (keyboard, video, mouse), I can use one keyboard, monitor, and mouse to control all four systems.
-
Case Study: Bank’s Entire Computer Center Managed by Avocent KVM over IP
the new branch operation with the existing operating personnel,” said Adrian Bärlocher, the IT project leader responsible for the architecture of the decentralised systems at Clariden Bank. Clariden chose the DSR™2010 KVM over IP switch from Avocent because the solution enables servers to be controlled
-
Case Study: Manitoba Hydro Gives Data Center a Power Boost
. Manitoba Hydro used analog KVM (keyboard, video, mouse) switches for local control of their servers. Remote control needs were handled through software tools. Unfortunately, this approach presented several limitations. For example, in cases where a remote server was unhealthy, software remote access tools
More Information Top
-
CR4 - Thread: Keyboard colour - why mostly black?
You might be interested in: Industrial Keyboards, Notebook and Laptop Computers , KVM Switches .
-
sync 2 PDA on 1 outlook
I thought about building another computer + KVM switch if i won't find another cheap solution.
-
Servers Test
The CAT5 KVM Extender allows users to control their computer or KVM switch from up to 500 feet away.
-
Server Test / Switches
The CAT5 KVM Extender allows users to control their computer or KVM switch from up to 500 feet away.
-
sync 2 PDA on 1 outlook
I thought about building another computer + KVM switch if i won't find another cheap solution.
-
XP new system boot problems | Techie7 - Free Technical Help
I shut down and connected the wireless USB keyboard/mouse combo to the computer (no KVM switch ).
-
To Mac Mini or not to Mac Mini - MacRumors Forums
I use a KVM to switch between computers so an iMac won't work out for me.
-
USB True Emulation for KVM Switches
Car journeys needed maps not satellites, mobile phones were too large to lose, and the Bakelite® knob on your keyboard/video/mouse ( KVM ) switched you between computers in a manner more befitting the age of steam than silicon.
-
Dual Monitor Set-up - MacRumors Forums
I have 2 monitors on my desk. both monitors are hooked up to my G4 but only one is hooked upto my PC (I use a KVM to switch between computers ).
Indicates content that may require registration and/or purchase.