-
Supplier: Laser 2000 GmbH
Description: lasers are used at 193 nm. Visual inspection and metrology Optics and micro-optics inspection Laser patterning and scribing Micromachining brittle materials, such as ceramic, metal, or plastic Laser ablation / Pulsed laser deposition (ICP-MS) Dermatology, e. g. treatment
- Wavelength Range: 193 to 248 nm
- Laser Power: 1,200 to 10,000 milliwatts
- Pulse Energy: 6 to 10 mJ
- Pulse Length: 5 to 10 ns
-
Supplier: Newport MKS
Description: The LV-F22.P1L02 is for Argon, Diode, Dye, Excimer, Nd:YAG (KTP + Harmonics) and Ti:Sapphire wavelengths. F22 style glasses with brown color polycarbonate lenses. Laservision's Polycarbonate eyewear is designed to provide excellent field-of-vision lenses with multiple wavelength coverage. 30
-
Supplier: Newport MKS
Description: The LV-F22.P1L15 is for Excimer, Diode, Fiber, and Nd:YAG wavelengths. F22 style glasses with green color polycarbonate lenses. Laservision's Polycarbonate eyewear is designed to provide excellent field-of-vision lenses with multiple wavelength coverage. 25% VLT (visible light transmission).
-
-
Supplier: HG Optronics, Inc.
Description: Laser mirrors are fabricated with specialized coatings, which will offer high damage thresholds. 5.1、What are Laser Mirrors? Laser mirrors are fabricated with specialized coatings, which will offer high damage thresholds. 5.2、What are Laser Mirrors used for? Our mirrors
- Wavelength Range: 351 to 1,550 nm
- Surface Quality: 40-20 Scratch / Dig
- Mirror Types: Laser Mirror
- Mirror Shape: Round
-
Supplier: Rainbow Research Optics, Inc.
Description: Mirrors (720-780 nm) Aluminum, Silver and Gold Mirrors (protected) Co2 Laser Optics Copper vapor Laser Mirrors Diode Laser Mirrors Dual Reflective Nd:YAG/YLF Laser Mirrors Er: Glass Laser Mirrors Excimer Laser & UV Optics Er:YAG Laser Mirrors
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Mirror Materials: BK7 Glass, Fused Silica, UV Grade Fused Silica
- Mirror Coatings: Bare Aluminum, Bare Gold, Dielectric, Protected Aluminum, Protected Gold, Silver
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Magnesium Fluoride crystal is used as a lens, prism and window for wavelength from 110nm to 7.5μm.The MgF2 magnesium fluoride window can penetrate well through the VUV region to 121nm and beyond.Magnesium fluoride is mainly used in UV spectra and has good applications for excimer
- Surface Quality: 10-5 Scratch / Dig
- Mirror Types: Laser Mirror
- Features: Other Mirror Material
-
Supplier: Newport MKS
Description: The LV-F22.P1L07 is for Argon, Alexandrite, Diode, Dye, Excimer, Nd:YAG (KTP + Harmonics), and Ti:Sapphire wavelengths. F22 style glasses with brown color polycarbonate lenses. Laservision's Polycarbonate eyewear is designed to provide excellent field-of-vision lenses with multiple wavelength
-
Supplier: Hamamatsu Photonics Europe
Description: Vacuum UV (VUV) monitoring photodiodes S8553 have sensitivity in the vacuum UV region. It is specially suitable for excimer laser (ArF: 193 nm, KrF: 248 nm) monitoring. Its design optimized for use in the VUV region provides improved stability in sensitivity for VUV light
- Sensitivity: 0.06 A/W
- Spectral Response Range: 190 to 1,000 nm
- Active Area Diameter or Length: 18 mm
- Active Area Height: 18 mm
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Magnesium Fluoride Windows applicable for wide range spectrum, transmits well into the VUV region at the hydrogen Lyman-alpha line and beyond and it is particularly useful for Excimer laser application.It is resistant to mechanical and thermal shock, to radiation, and is chemically
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 to 38.1 mm
- Surface Quality: 60-40 Scratch / Dig
- Windows Features: Antireflective
- Window Shape: Circular
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: than single crystals CaF2 Elements' Applications: Thermal imaging systems, Spectroscopy, Excimer lasers, Fourier analysis, Testing instruments, Gas liquid laser system, Astronomical telescope.
- Materials: Calcium Fluoride
- Lens Application: Infrared
-
Supplier: Newport MKS
Description: cw and pulsed lasers. The 23 x 23 mm active area is located at one end of the 25 x 100 mm anodized Aluminum card for both models. Typical applications include sensing and locating Excimer lasers, Gas lasers and tripled ND:YAG lasers. High Power Ratings With maximum
- Features: Specialty / Other
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: environmental monitoring. 3. Infrared analysis and reaction monitoring in the chemical field. 4. Aerospace and optical communications. 5. Excimer laser optics. 6. Cold thermal imaging systems.
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
- Window Material: Calcium Fluoride
-
Supplier: Hamamatsu Photonics Europe
Description: Highly reliable quadrant photodiode for ArF excimer laser monitor The S10359 is a quadrant Si photodiode that has achieved high reliability for ultraviolet light. It exhibits low sensitivity deterioration under UV light irradiation and is suitable for applications such as optical axis
- Sensitivity: 0.06 A/W
- Spectral Response Range: 193 to 1,000 nm
- Rise Time: 1,000 ns
- Dark Current: 0.5 nA
-
Supplier: HG Optronics, Inc.
Description: Magnesium Fluoride Windows applicable for wide range spectrum, transmits well into the VUV region at the hydrogen Lyman-alpha line and beyond and it is particularly useful for Excimer laser application.It is resistant to mechanical and thermal shock, to radiation, and is chemically
- Thickness: 1 to 80.00000000000001 mm
- Parallelism or Wedge Angle: 3 arcmin
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
-
Description: Features: • Maximum diameter 200mm • Transmitting range 0.18μm to 8.0μm • High transmission rate in the UV, VIS ,and IR region • High damage threshold and low chromatic aberration • Applications: Spectroscope, thermal imaging, fluorescence imaging, excimer laser, etc. Calcium Fluoride
- Parallelism or Wedge Angle: 1 arcmin
- Surface Quality: 60-40 Scratch / Dig
- Features: Other
- Window Shape: Square
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: laser threshold, so it is suitable for application in excimer laser optical system, we are manufacture CaF2 optics, the size range from 3mm to 280mmSurface Quality: 40-20, Flatness: 1/10 lambda@633nm(Lens diameter and thickness need to be right proportion)
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Lens Application: Infrared, Ultraviolet
-
Supplier: HG Optronics, Inc.
Description: fluoride used for? Calcium fluoride is often used in spectroscopic windows and lenses due to its high transmission from 250nm to 7μm. Its low absorption and high damage threshold make it a popular choice for excimer laser optics. Calcium fluoride's low index or refraction allows it to
- Diameter, Square Side, or Rectangular Length: 220 mm
- Parallelism or Wedge Angle: 3 arcmin
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: HG Optronics, Inc.
Description: deep UV excimer laser lithography. In terms of laser applications, laser diode pumped CaF2 crystals activated by Er3+, Tm3+, Yb3+ and other 3-valent rare earth ions were obtained at room temperature. Main application: 1) VUV , UV ,IR optical systems 2) CaF2 crystals used
- Diameter: 7.086618 inch
- Refractive Index: 1.2299 to 1.4951 n
- Surface Quality: 20-10 Scratch / Dig
- Optical Application: Infrared, Ultraviolet
-
Description: for excimer lasers • Standard CaF2 Plano concave lenses are available in uncoated versions, while custom coatings like BBAR, high-performance V-coatings, and MgF2 coatings • Applications: Infrared Lenses, Ultraviolet Optical Components, Laser Processing such as Excimer
- Diameter / Length: 12.700000000000001 to 25.400000000000002 mm
- Surface Flatness: λ/4
- Lens Application: Infrared, Ultraviolet
-
Description: for excimer lasers • Standard CaF2 Plano concave lenses are available in uncoated versions, while custom coatings like BBAR, high-performance V-coatings, and MgF2 coatings • Applications: Infrared Lenses, Ultraviolet Optical Components, Laser Processing such as Excimer
- Focal Length: -100 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/2
- Surface Quality: 80-50 Scratch / Dig
-
Description: for excimer lasers • Standard CaF2 Plano concave lenses are available in uncoated versions, while custom coatings like BBAR, high-performance V-coatings, and MgF2 coatings • Applications: Infrared Lenses, Ultraviolet Optical Components, Laser Processing such as Excimer
- Focal Length: -75.00000000000001 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/2
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Shanghai Optics
Description: transmittance is essential. The high damage threshold and low UV absorption of calcium fluoride make uncoated CaF2 windows a good choice for excimer laser optics. These specialty UV laser systems are used in micro-machining devices and in eye surgery, and we ensure that each of
- Window Material: Calcium Fluoride
-
Supplier: Edmund Optics Inc.
Description: UV radiation sources and receivers, as well as excimer laser applications. MgF2 is a rugged material resistant to chemical etching, laser damage, and mechanical and thermal shock. It has a Knoop Hardness of 415 and index of refraction of 1.38.
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 3 mm
- Parallelism or Wedge Angle: 1.000000000000002 arcmin
- Surface Flatness: λ/2
-
Supplier: Edmund Optics Inc.
Description: UV radiation sources and receivers, as well as excimer laser applications. MgF2 is a rugged material resistant to chemical etching, laser damage, and mechanical and thermal shock. It has a Knoop Hardness of 415 and index of refraction of 1.38.
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 3 mm
- Parallelism or Wedge Angle: 1.000000000000002 arcmin
- Surface Flatness: λ/2
-
Supplier: Edmund Optics Inc.
Description: UV radiation sources and receivers, as well as excimer laser applications. MgF2 is a rugged material resistant to chemical etching, laser damage, and mechanical and thermal shock. It has a Knoop Hardness of 415 and index of refraction of 1.38.
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Thickness: 2 mm
- Parallelism or Wedge Angle: 1.000000000000002 arcmin
- Surface Flatness: λ/2
-
Supplier: Edmund Optics Inc.
Description: UV radiation sources and receivers, as well as excimer laser applications. MgF2 is a rugged material resistant to chemical etching, laser damage, and mechanical and thermal shock. It has a Knoop Hardness of 415 and index of refraction of 1.38.
- Diameter, Square Side, or Rectangular Length: 5.000000000000001 mm
- Thickness: 1 mm
- Parallelism or Wedge Angle: 1.000000000000002 arcmin
- Surface Flatness: λ/2
-
Supplier: Shanghai Optics
Description: as UV viewpoints, and are a good option for UV polarizers and excimer laser applications. It has a high transmittance between 120 nm and 8 µm, and between 0.4-5.0 µm transmits over 90%. MgF2 has a melting point of 1255 degrees Celsius. It has a density of 3.177 g/cm3, and a tetragonal
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: laser threshold, so it is suitable for application in excimer laser optical system, we are manufacture CaF2 optics, the size range from 3mm to 280mmSurface Quality: 40-20, Flatness: 1/10 lambda@633nm(Lens diameter and thickness need to be right proportion)
- Diameter, Square Side, or Rectangular Length: 1 to 1,000.0000000000001 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Windows Features: Antireflective
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: laser threshold, so it is suitable for application in excimer laser optical system, we are manufacture CaF2 optics, the size range from 3mm to 280mmSurface Quality: 40-20, Flatness: 1/10 lambda@633nm(Lens diameter and thickness need to be right proportion)
- Diameter/Width: 1 to 1,000.0000000000001 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Mirror Materials: BK7 Glass
-
Supplier: Linde North America, Inc.
Description: For over twenty years, the excimer laser industry has relied on our SPECTRA™ lithography gases. SPECTRA gases were used in the development of the earliest lasers for lithography and are now the most widely used excimer gases for DUV photolithography in the semiconductor
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
- Composition: Gas Mixture
-
Supplier: Shanghai Optics
Description: Calcium Fluoride is often used in spectroscopic windows and lenses due to its high transmission from 350nm to 7µm. Calcium Fluoride is also commonly found in cryogenically cooled thermal imaging systems. Its low absorption and high damage threshold make it a popular choice for excimer
- Materials: Calcium Fluoride
- Lens Type: Spherical Lens
- Lens Application: Ultraviolet
Find Suppliers by Category Top
Featured Products Top
-
Datasheet BENCHTOP LASERS World Star Tech Benchtop Lasers are ultra-compact and easy (read more)
Browse Lasers Datasheets for World Star Tech -
WLD-100-685 Data Sheet Download Overview of WLD-100-685 Laser Diode WLD-100-685 laser (read more)
Browse Lasers Datasheets for World Star Tech -
CUSTOM LASER AND PHOTONICS DESIGN World Star Tech has a proven track record of co-developing new applications, upto products lines, in close co-operation with our customers. Our highly skilled and experienced (read more)
Browse Lasers Datasheets for World Star Tech -
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
Education: How to Pick the Best Laser Machine for Schools Laser machines are incredibly versatile tools that enhance the learning experience for students at nearly any grade level. Younger students can learn about the science and technology behind laser (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
Lasers for security & defense applications Lasers have seen an explosive growth in the field of defense and security in the past few years. Low power lasers and laser systems are widely used applications of range (read more)
Browse Lasers Datasheets for World Star Tech -
200-watt laser option now available from Epilog Unleash unmatched power with Epilog’s 200-watt Fusion Pro! Engineered for precision and speed, it cuts and engraves tougher materials (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable and powerful light source. Housed in (read more)
Browse Lasers Datasheets for World Star Tech -
COMPACT LASERS WITH DISPLAYS COMPACT computer controlled laser systems have integrated laser head and control electronics in a single compact box. The RS (read more)
Browse Lasers Datasheets for World Star Tech -
PLT5 520B Data Sheet Download PLT5 520B is a Osram Green Laser Diode (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
VUV-UV multiwavelength excitation process using F2 and KrF excimer lasers
VUV-UV multiwavelength excitation process using F2 and KrF excimer lasers .
-
GaN etching by simultaneous irradiation of KrF excimer laser and F2 laser
GaN etching by simultaneous irradiation of KrF excimer laser and F2 laser .
-
High-efficiency refractive index modification of fused silica by F2 and KrF excimer laser multiwavelength excitation process
High-efficiency refractive index modification of fused silica by F2 and KrF excimer laser multiwavelength excitation process .
-
High-speed and efficient control of refractive index change of fused silica by multiwavelength excitation process using F2 and KrF excimer lasers
High-speed and efficient control of refractive index change of fused silica by multiwavelength excitation process using F2 and KrF excimer lasers .
-
Nd:YAG laser welding of aluminum alloy assisted by high-peak pulsed lasers
According to the optical emission of the plasmas, not only KrF excimer laser but also 2nd harmonic of a Q-switched Nd:YAG laser is applicable for the laser hybrid welding as the high-peak pulsed laser.
-
Deep etching of epitaxial gallium nitride film by multiwavelength excitation process using F2 and KrF excimer lasers
Deep etching of epitaxial gallium nitride film by multiwavelength excitation process using F2 and KrF excimer lasers .
-
Hybrid laser processing for microfabrication of glass
...developed laser-induced backside wet etching (LIBWE) for micropatterning of transparent materi- als, in which one side of the substrate is in contact with an acetone solution containing pyrene and the other side is irra- diated with a KrF excimer laser [3].
-
Pulsed Laser Deposition of Thin Films: Applications-Led Growth of Functional Materials Complete Document
Using a KrF excimer laser beam focused on a target made of pressed powder, 1 mm films with low roughness could be obtained on silica substrates at room temperature.
-
Photo-Excited Processes, Diagnostics and Applications
We have mentioned already that the experimental data on mass-loss kinetics of polyimide irradiated by KrF excimer laser [31] demonstrate “Arrhenius tails�? near the ablation threshold.
-
Excimer Laser Technology
Periodic nanostructure on a LiNbO3-crystal obtained by superposition of two plane waves from a KrF excimer laser according to Ref. [2] .
Indicates content that may require registration and/or purchase.