Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: RGB LED MATRIX PANEL, ARDUINO UNO BOARD ROHS COMPLIANT: YES
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.7 inch matrix height Dot size 2mm Stackable horizontally and vertically Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
- Color Wavelength: 590 nm
- Character Height: 17.78 mm
- Typical Luminous Intensity: 47,000 microCandela
- Display Type: Dot Matrix Display
-
Supplier: Kingbright Corporation
Description: Features and Applications 2.0 inch matrix height Dot size 5mm Column cathode and column anode available Stackable horizontally Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications
- Color Wavelength: 590 nm
- Character Height: 50.8 mm
- Typical Luminous Intensity: 51,000 microCandela
- Display Type: Dot Matrix Display
-
-
Supplier: Kingbright Corporation
Description: Features and Applications 2.0 inch matrix height Dot size 5mm Column cathode and column anode available Stackable horizontally Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications
- Color Wavelength: 570 nm
- Character Height: 50.8 mm
- Typical Luminous Intensity: 20,000 microCandela
- Display Type: Dot Matrix Display
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.7 inch matrix height Dot size 2mm Stackable horizontally and vertically Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
- Color Wavelength: 570 nm
- Character Height: 17.78 mm
- Typical Luminous Intensity: 12,000 microCandela
- Display Type: Dot Matrix Display
-
Digital LED Displays - Panel Display, 2.1, E-Paper Dot Matrix; Supply Voltage Min Lascar -- 49AC0471Supplier: Newark, An Avnet Company
Description: PANEL DISPLAY, 2.1", E-PAPER DOT MATRIX; Supply Voltage Min:4VDC; Supply Voltage Max:9VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:48.3mm x 23.7mm; Screen Size:2.1"; Panel Cutout Height:34mm; Panel Cutout RoHS Compliant: Yes
-
Supplier: Piper Aircraft, Inc.
Description: The Piper Matrix presents the perfect step up from any four-place aircraft. With an attractive airstair door entrance and the largest cabin volume in its class, the Matrix projects sophistication. Once in the air, the 350 HP dual turbocharged engine continues to step up the game by
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions With the LED-06AF1, a modular, cost-effective LED wall display designed for indoor environments, your video walls will know no limits. Create bright screens of any shape and size for digital signage applications, sports venues, transportation hubs and any other
- Features: Flat Panel Monitor, LED Display
-
Supplier: Biamp Systems, Ltd.
Description: controlled from the front panel (with digital display), via the RS232-connector or via the IR serial. On top of that you can control the unit via the ZONE4R remote control panels. These control panels have a clear LED status display and buttons for music level, MIC/MIX
- Type: Preamplifier
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Break free of the constraints associated with traditional video walls with the LED-15BF1, a modular, cost-effective LED wall display designed for brightly lit environments. This module allows you to create screens of any shape and size for digital signage
- Features: Flat Panel Monitor, LED Display
-
Supplier: Visual Sound, Inc.
Description: ToteVision *LED backlight provides longer life, uses less power and provides better color saturation *Ultra-bright technology provides sunlight readability *Mercury and lead free green design *High shock and vibration resistance *On-screen display for: brightness, contrast, back light, hue
- Features: Flat Panel Monitor, LED Display
-
Supplier: Allied Electronics, Inc.
Description: Feature Low Power Consumption High Intensity I.C. Compatible Applications Commercial Outdoor Sign Board Front Panel Indicator Dot-Matrix Module LED Bulb Description These High Intensity LEDs are Based on InGaN/Sapphire Material Technology Emitted Color: White Water
-
Supplier: Allied Electronics, Inc.
Description: Feature Low Power Consumption High Intensity I.C. Compatible Applications Commercial Outdoor Sign Board Front Panel Indicator Dot-Matrix Module LED Bulb Description These High Intensity LEDs are Based on AlGaAs/GaAs Material Technology Emitted Color: Red Water Transparent
-
Supplier: MilesTek Corporation
Description: 1920x1440, status LEDs, front panel port selector and supports analog flat panel, projectors & VGA monitors up to 21". Includes power adaptor. Click Here for User Manual
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lighting Development Tools Matrix RGB panel kit
- Category: Development Suite / Kit
-
Supplier: Newark, An Avnet Company
Description: E PAPER DOT MATRIX DISPLAY, 2.1", 9V; Supply Voltage Min:4VDC; Supply Voltage Max:9VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:48.3mm x 23.7mm; Screen Size:2.19"; Panel Cutout Height:34mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LCD DOT MATRIX DISPLAY, 16X2, 16-CHARACTER, 2-LINE, DOT-MATRIX, LCD PANEL. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Allied Electronics, Inc.
Description: Feature Low Power Consumption High Intensity I.C. Compatible Applications Commercial Outdoor Sign Board Front Panel Indicator Dot-Matrix Module LED Bulb Description These High Intensity LEDs are Based on InGaN/(ITO)Sapphire Material Technology Emitted Color: Blue Water
-
Supplier: Barantech, Inc.
Description: communication - Bluetooth or WiFi Marine Switch Panel / Marine Control Panel
- Length: 4.9606326 inch
- Width: 3.543309 inch
- Voltage: 12 volts
- Operating Temperature: -4 to 167 F
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions The 23" NEC MultiSync EA232WMi (16:9 aspect ratio) not only delivers all of the latest display technologies and design accents to your desktop, it provides you with many eco-friendly benefits. Featuring an IPS panel, LED backlighting, DisplayPort input, an ambient
- Features: Flat Panel Monitor, LCD Display
-
Supplier: NEC Display Solutions
Description: widescreen model was developed with efficiency in mind. With its LED-backlit panel, Intelligent Power Manager (IPM) system, compact packaging among many other "green" features, this model consumes significantly less power consumption while maximizing your productivity. IPS active
- Diagonal Screen Size: 23 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
- Environmental Temperature: 41 to 95 F
-
Supplier: AMP Display Inc.
Description: This is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a 5.7inch TFT-LCD panel, touch panel, a driving circuit and LED backlight system . This TFT-LCD has a high resolution (640(R.G.B) X 480) and can display
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: NEC Display Solutions
Description: The NEC 55" X551S makes your digital signage easy to implement, configure and operate. This super-slim full HD LCD display offers a much slimmer depth with LED backlighting and an Open Pluggable Specification (OPS) slot to increase flexibility for users in any digital signage application.
- Diagonal Screen Size: 55 inch
- Screen Width: 47.62207296 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: NEC Display Solutions
Description: The LED backlighting technology in NEC's 40" X401S full HD LCD display allows for a super-slim depth of 1.7" and low power consumption. The premium industrial-grade panel with internal temperature sensors and integrated cooling fans allow it to be used in robust 24/7 environments. This
- Diagonal Screen Size: 40 inch
- Screen Width: 34.86616056 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: Daisy Data Displays, Inc.
Description: (COTS) Flat Panel 6.5" LCD Color Display 640x480 Resolution capable of providing 3 lines of variable text up to seven characters each per line Resistive Touch Screen with 6x6 Matrix of raised clear, tactile domes EMI/RFI Shielding Long Life, high efficiency, dimmable LED
-
Supplier: NEC Display Solutions
Description: Operating digital signage has never been easier than with the 46" NEC X461S. This super-slim. full HD LCD display offers LED backlighting technology to deliver high-quality imagery at a lower power consumption than its peers. The industry's first standardized input, the Open Pluggable
- Diagonal Screen Size: 46 inch
- Screen Width: 40.09450984 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: Grayhill, Inc.
Description: J1939 and CAN-open) protocols, matrix output and single pole / common bus. All keypads have options for custom legends and many feature backlit keys. Often, a keypad technology is specified for integration into a custom front panel assembly. In these cases, the keypad technology can be
- Max Current Rating: 0 to 2 amps
- Max AC Voltage Rating: 0 to 24 volts
- Max DC Voltage Rating: 0 to 24 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Red Lion Controls, Inc.
Description: TFT Active Matrix 256 Color QVGA 320 X 240 pixel LCD 5-button keypad for on-screen menus Three front panel LED indicators Resistive Analog Touchscreen
- Nominal Display Size: 5.7 inch
- Display Options: Color Display, Integrated Keypad Interface, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: Acme Chip Technology Co., Limited
Description: 32X16 RGB LED MATRIX PANEL (6MM
- Category: Development Board
- Features: Other
-
Supplier: General Digital Corporation
Description: General Digital has developed a highly integrated and intelligent display head assembly for deployment in an airborne / cockpit application. In order to fit the 5" active matrix LCD display into a 4 x 5 ATI enclosure, the LCD had to be laser cut in one corner. To make the LCD sunlight
- Diagonal Screen Size: 5 inch
- Screen Width: 4 inch
- Environmental Temperature: -40 to 159.8 F
- Features: AMLCD, EMI/RFI Shielding, Flat Panel Monitor, LCD Display, Ruggedized Housing, TFT
-
Supplier: Radwell International
Description: GRAPHIC DOT MATRIX LCD DISPLAY, LED. FREE 2 YEAR RADWELL WARRANTY
- Screen Type: LCD / Flat Panel
Find Suppliers by Category Top
Featured Products Top
-
panel was developed in-house and had not been updated since the invention of the device. Belmed wanted to reduce the time and money that was spent on manufacturing. Read More (read more)
Browse Light Emitting Diodes (LED) Datasheets for NKK Switches -
Innodisk’s GMSL2 Camera Module and Adapter Board Series delivers long-distance, low-latency, high-resolution imaging for edge AI applications. Supporting up to 15 m FAKRA cables and powered by the Sony ISX031 sensor with HDR and LED Flicker Mitigation, it captures clear, stable images in (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Chemi-Con introduces a new camera module with color image sensor for high-speed, high-precision inspection. Featuring global shutter, up to 100 fps output, low power design, and MIPI-CSI connectivity, it supports platforms like Raspberry Pi for flexible evaluation from PoC to production.
(read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Bivar's LED Surface Mount Chips (read more)
Browse Light Emitting Diodes (LED) Datasheets for bisco industries -
Vishay introduces the VLMRGB6122.., a high-performance tricolor LED in a compact PLCC-6 package, delivering up to 2800 mcd at 20 mA. With independent anode and cathode connections for each RGB chip, it enables precise color mixing across the full gamut triangle in the CIE 1931 color space. The (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Chemi-Con’s NCM12-FC-80 is a compact color camera module with built-in ISP, supporting Quad VGA (1280×960) via a 1/3.8" optical format. Featuring ROM-coded control software, it’s ideal for automotive rear-view cameras and dashcams, delivering high-performance image processing in a space-saving design.
(read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Vishay’s VEML4031X00 is the industry’s first AEC-Q100 qualified rectangular ambient light sensor. In a compact 4.38 × 1.45 × 0.6 mm
(read more)SMD package, it combines ALS and IR photodiodes for high accuracy and integration in space-constrained designs. With a 0–172,000 lx range and I²C interface, it’s ideal for automoti...
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Geometries: Precision die-cutting allows the tape to fit complex PCB layouts or circular LED heat sinks perfectly. Cost-Control: Ideal for high-volume indoor lighting (panel lights, LED (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Watch Video – CHT’s Optically Clear QSil 212 Dispensed Over an LED Channel Why are silicones used in LED & Lighting (read more)
Browse Datasheets for CHT USA Inc. -
Skyworks introduces its Si82Ex/Fx value and performance isolated gate drivers for silicon MOSFET, IGBT, SiC and GaN devices.
Skyworks Solutions, Inc. provides an upgrade path for its Si823x and Si823Hx ISO drivers with the launch of the Si82Ex/Fx value and performance isolated gate drivers. Both lines can be used to drive silicon MOSFET, IGBT, silicon carbide (SiC) and gallium nit...
(read more)
Browse LED Drivers Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Semiconductor, has invested $40 million to bring on line volume production of a new kind of LED it has invented that can be directly connected to 110V or 220V AC outlets using a simple circuit, eliminating the need for a DC converter. EDAC panel to probe business in India the EDA Consortium (EDAC
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, backers this week projected that DTV sales will reach 1 million units by 2003. Kodak, Sanyo develop active-matrix organic display Eastman Kodak Co. and Sanyo Electric Co. Ltd. have jointly developed an active-matrix organic LED display panel, an essential step to making OLEDs high in resolution and large
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
LCD sourcing policy backfires on Pentagon A policy of relying on domestic sources of flat-panel displays backfired on the U.S. military recently when Planar Systems Inc. threatened to halt shipments of active-matrix (AM) LCD head assemblies to a defense subcontractor unless their price was nearly
More Information Top
-
Recent Advances in Mechanism Design for Robotics
Arduino (Mega 2560) for control, one 32 × 32 RGB matrix LED panel for face, and three Pololu RGB LED strips Movement base .
-
Lighting&Sound America Volume 10 Issue 7 July 2013
The RUSH Strobe 1 5x5, a white strobe/blinder, is a 5 x 5 LED matrix panel with individually controllable LEDs.
-
LED engine and system displays
Caution messages are displayed on two dot matrix LED panels .
-
Computation and technology as expressive elements of fashion
Long slender "feelers" extend from the brace- let; when they come into contact with another unit's feelers, the voltage changes are recorded and used to form a noise pattern on one of the LED matrix panels , instantiating a new "charm".
-
A Successive Scans Method of Adjusting Scan-Time for Injection Electroluminescent Display Panels
Figure 1 is the schematic diagram of a 64×32 com- mon cathode matrix LED panel .
-
Implementation and control of a 360 degree rotating cylindrical LED full color display
The scan display control mode of this display is similar to LED dot matrix panel .
-
Image and Signal Processing
Shrestha and Hardeberg [7] has proposed a binary tree based LED matrix / panel design method which produces an optimal or subopti- mal arrangement of LEDs for equal energy and uniform lighting.
-
Scheme of IMSF-EP for matrix video display
A proof-of-principle LED matrix display panel of 64 x 48 double-color (R, G) pixels was constructed, with the breadboard- based controlling circuits.
-
Color Calibration for a Surrounding True-Color LED Display System by PWM Controls
…color characteristics of LCDs and methods for their color correction have been studied and reported in the last few years, most investigations of the direct view of LED display panels are focused on dot- matrix LED display panels for LED driving controls…
-
Integration of projection displays into military and commercial aircraft cockpits
1) LCOS Engine with Arc Lamp, 2) DMD Engine with Micro-Laser, 3) Transmissive LCD Panel With LED Matrix , 4) LCOS Engine with Micro-Laser.
Indicates content that may require registration and/or purchase.