-
Supplier: Gemu Valves
Description: The GEMU 1230 electrical position indicator is suitable for linear valves with actuator strokes up to 20 mm (actuating travel). It has a corrosion resistant housing and one or two micro switches. Switching rod and actuating spindle have a positive connection without axial play.
- Maximum Number of Switches: 2 #
- Max AC Current Rating: 2.5 amps
- Max DC Current Rating: 4 amps
- Max AC Voltage Rating: 250 volts
-
Supplier: Gemu Valves
Description: The GEMU 1235/1236 electrical position indicator is a microprocessor controlled programmable intelligent position indicator with an integral electronic travel sensor system (stroke). Optical position indication is made by LED and electrical position
- Operating Temperature: 14 to 158 F
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
- Position Indication Options: ON-OFF (Two-way)
-
Supplier: Alfa Laval Inc.
Description: IndiTop valve position indicators provides a smart solution for cost-effective control of your plant. Effective valve indicator Reliable valve indication based on proven ThinkTop design contribute to process safety: No-touch, set-and-forget sensor system.Detects both the
- Operating Temperature: -4 to 185 F
- Type of Position Indication: A Position Transmitter, LED Indicator
- Valve Actuation: For Linear Actuated Valves
-
-
Supplier: Burkert Fluid Control Systems
Description: The control head Type 8691 is designed for decentralized automation of ELEMENT Type 21xx pneumatic process valves. The registration of the valve position is done through a contact-free analogue sensor element, which automatically recognises and saves the valve end position through the
- Operating Temperature: 14 to 131 F
- Type of Position Indication: LED Indicator
- Switching Options: Non-Contact Switch or Proximity Sensor
- Position Indication Options: ON-OFF (Two-way)
-
Supplier: SunLED Company, LLC
Description: SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of
- Applications: Computer
- LED Color: Green, Red, Yellow
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: SunLED Company, LLC
Description: SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of
- Applications: Computer
- LED Color: Green, Red, Yellow
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: SunLED Company, LLC
Description: SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of
- Applications: Computer
- LED Color: Green, Red, Yellow
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: SunLED Company, LLC
Description: SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of
- Applications: Computer
- LED Color: Green, Red, Yellow
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: Fluidwell bv
Description: The F195 has been developed for the valve position indication and monitoring in hydraulic systems. By using a bi-directional flow meter to measure the volume displaced by the actuator, an accurate position of the system is calculated. The display shows the position as a
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Display Types: Digital
-
Supplier: Assured Automation
Description: Description • Solid state proximity switch • Target puck with position Indicator & two red LED's • Two solid state switches (N/O), (1-open, 1-closed) Enclosures & Connections • NEMA 3,4,6,12,13, IP67 • 6' Cable Switch Ratings Max Load Current: 200mA Min Load Current: 5mA Part
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Hayward Flow Control
Description: Manual Limit Switch fits all Hayward ball and butterfly valves up to 8 inch.
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 120 volts
- Operating Temperature: -7 to 93 F
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: Specialty Product Technologies
Description: The MAX Jr. Series provides the flexibility needed for the most demanding item counting and length measurement applications. Its bidirectional operation, high contrast display with polarity indicator, and reference preset function make it especially well-suited for use as a low cost
- Number of Digits (or Characters): 5
- Functions: Count Totalizer, Position Indicator
- Mounting: DIN Rail Mount
- Sensor & Specialized Inputs: Encoder
-
Supplier: Specialty Product Technologies
Description: The Veeder-Root brand C628 Position Indicator is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. The large LED display features the ability to change color based on process status such as exceeding
- Number of Digits (or Characters): 5
- Programming: Computer Programmable, Keypad
- Mounting: DIN Rail Mount
- Sensor & Specialized Inputs: Encoder
-
Supplier: Hansen Technologies Corporation
Description: The Valve Position Indicator, model VPIF, is a digital monitoring module for use with Sealed Motor Valves (SMV). The VPIF displays the valve position during normal (automatic) operation. It can also be used to locally open or close the valve. This is particularly helpful when
- Features: Other
- Valve Type: Shut Off Valves
-
Supplier: Status Instruments, Inc.
Description: The DM700 I Cap is a two wire current loop indicator that is powered by the 4 to 20 mA DC process signal it is displaying. The face of the Cap houses a 4 digit red LED display. The back contains the screw terminal connections and three push buttons used to program and calibrate the
- Number of Digits: 4
- Input Type: DC Current, Temperature
- Features: Intrinsically Safe
- Display Technology: LED
-
Supplier: PUI - Projections Unlimited, Inc.
Description: A Relative Humidity between 40% and 60% is recommended in ESD-protected work areas to reduce static build up during assembly process.
- Viewing Angle: 60 degrees
- LED Type: Multi-Colored
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators KEYLOCK RECT 2POSITION
- Lamp Type: LED Lamps
-
Supplier: Broadcom Inc.
Description: appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs. These super high
- Forward Voltage: 3.8 to 4.6 volts
- Forward Current: 30 milliamps
- Luminous Intensity: 450 to 700 milliCandela
- Optical Power Output: 114 milliwatts
-
Supplier: Newark, An Avnet Company
Description: LED PANEL INDICATOR; Connector Type A:LED 3mm Panel 2 Position Socket; Connector Type B:Header Receptacle 2 Position Locking; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black, White; Product Range:- RoHS Compliant: Yes
-
Supplier: ifm efector inc.
Description: maintenance Individually adjustable RGB LED with flashing mode for easy visual localization in challenging environments User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and
- Max DC Voltage Rating: 30 volts
- Operating Temperature: -13 to 158 F
- Type of Position Indication: LED Indicator
-
Supplier: Waytek, Inc.
Description: OptiFuse BLM-I-304 MINI / ATM LED Fuse Block Category: Fuse Blocks Space saving Mini ATM fuse block with LED indicators for easy open fuse indication Uses 1/4" quick disconnect terminals Input terminal: #10-32 threaded studs Use with Mini blade fuses Recommended input wire size:
- Voltage Rating: 32 volts
- Current Rating: 100 amps
- Fuse Type: Miniature
-
Supplier: Waytek, Inc.
Description: OptiFuse BLM-I-310 MINI / ATM LED Fuse Block Category: Fuse Blocks Space saving Mini ATM fuse block with LED indicators for easy open fuse indication Uses 1/4" quick disconnect terminals Input terminal: #10-32 threaded studs Use with Mini blade fuses Recommended input wire size:
- Voltage Rating: 32 volts
- Current Rating: 100 amps
- Fuse Type: Miniature
-
Supplier: ifm efector inc.
Description: Position feedback for single and double seat valve and for diaphragm valves Freely selectable switching outputs: valve open / closed, seat lift Replaces three binary pulse pick-ups Resolution of 0.2 mm across the entire measuring range Programming of valve positions with pushbuttons
- Max DC Voltage Rating: 36 volts
- Operating Temperature: -13 to 185 F
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
-
Supplier: ifm electronic gmbh
Description: Position feedback for single and double seat valve and for diaphragm valves Freely selectable switching outputs: valve open / closed, seat lift Replaces three binary pulse pick-ups Resolution of 0.2 mm across the entire measuring range Programming of valve positions with pushbuttons
- Max DC Voltage Rating: 36 volts
- Operating Temperature: -13 to 185 F
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
-
Supplier: Waytek, Inc.
Description: OptiFuse BLR-I-310 Standard ATOF / ATC LED Fuse Block with Clear Cover Category: Fuse Blocks Space saving ATOF/ATC fuse block with LED Indicators for easy open fuse indication Uses 1/4" quick disconnect terminals Input terminal: #10-32 threaded studs Recommended input wire size:
- Voltage Rating: 32 volts
- Current Rating: 100 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: OMEGA Engineering, Inc.
Description: Vdc, and current from 0 to 50 mA. In addition, the unit can be scaled for both zero and span, to display in engineering units. The decimal point position is also jumper selected. The DP35 is an 1/8 DIN loop powered process indicator that can be jumper configured to select one of three
- Number of Digits: 3.5
- Accuracy: 0.2 ± % of Full Scale
- Width: 45 mm
- Height: 22.2 mm
-
Supplier: SCHURTER Inc
Description: Description Indicator elements in identical design as MSM II push buttons With torsion protection for easier positioning Equipped with quick connect terminals to permit fast connection Unique Selling Proposition High quality materials Long life span Color marking and variety of design options
- Voltage Rating: 5 to 24 volts
- LED Color: Blue, Green, Red
- Lamp Type: LED Lamps
-
Supplier: TE Connectivity
Description: Specification : General Purpose Output Indicator Type : Yellow LED Output Protection : Thermal Position Detection Method : Magnetic Usage Conditions Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
- Operating Temperature: -4 to 131 F
-
Supplier: Kingbright Corporation
Description: Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
- Peak Wavelength: 625 nm
- Luminous Intensity: 20 milliCandela
- Viewing Angle: 40 degrees
- LED Type: Red
-
Supplier: Kingbright Corporation
Description: Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
- Peak Wavelength: 568 nm
- Luminous Intensity: 25 milliCandela
- Viewing Angle: 40 degrees
- LED Type: Green
-
Description: Available in 24 Vdc or 120 Vac Factory assembled Small footprint – only 2.2 in diameter (55.9 mm) Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Optional 20,000-hour LED lamp Optional sound module (MSS), pipe mount base and flasher
- Width or Diameter: 55.88 mm
- Height: 317.5 mm
- Current Rating: 0.6 amps
- Rated Average Life: 7,000 hours
-
Supplier: BARTEC
Description: such as those on large buildings, masts, cranes, wind turbines, towers, chimneys, or front position/aviation obstruction lamps for targeting traffic management in the area of airports. Identifying very high buildings, telecommunication towers, factory chimneys, masts, etc. is essential in and
- Voltage Rating: 100 to 277 volts
- Rated Average Life: 55,000 hours
- Lamp Type: LED Lamps
-
Supplier: Dover Flexo Electronics, Inc.
Description: The TI15 tension indicator displays web tension in any of three ways. A three position rotary switch on the front of the enclosure allows the machine operator to select total tension or display the tension at either side of the web. This makes it easy to equalize the tension at the
- Control Signal: Analog Voltage, Current Loop
- Interface: Computer Programmable, Ethernet / Networkable, Knobs / Switches / Meter, Web Enabled
- Type: DC Voltage Input
- Standards and Compliance: Other
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: conditions. Each LED Strobe flashes Super Bright LEDs every few seconds that can be seen over 100 feet down a tunnel or mine shaft. The color of the light indicates your position towards or away from the face. White LEDs can mark header and breaks and SCSR storage
- Features: Other
- Visual Indicators: Strobe Light
-
Supplier: Kingbright Corporation
Description: Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
- Peak Wavelength: 640 nm
- Luminous Intensity: 100 milliCandela
- Viewing Angle: 40 degrees
- LED Type: Red
Find Suppliers by Category Top
Featured Products Top
-
MultiPack® multiturn actuator, like all Series 19 actuators, comes standard with multi-voltage capability, a visual position indicator, an LED light to indicate valve position or fault, and auxiliary contacts. Read the entire (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
indicator Inductive proximity sensors are used for non-contact detection of metallic objects to control, position and monitor processes in automated machinery and industrial equipment. The presence of a metal in the sensing area causes the sensor the change its output state (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
circuit protection and a LED indicator. Inductive proximity sensors are used for non-contact detection of metallic objects to control, position and monitor processes in automated machinery and industrial equipment. The presence of a metal in the sensing area causes the sensor the (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Valves CAFE Actuated Ball Valves offer automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Standard actuation time is 5 (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Fail-Safe battery pack optional. Standard actuation time is 5 seconds; torque configurations to 20 Nm. CAFE (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
CAFE & CAFE NITRO Electric Actuators Superior CAFE Actuators provides automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights (read more)
Browse Electric Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
when the valve plunger moves and outputs a 0 or 12/24 VDC signal to the user’s control or data acquisition system. For normally-closed valves, the output is 0 when the valve is off and 12/24 V when open; for normally-open valves the logic is reversed. LED indicators provide clear, color (read more)
Browse Pinch Valves Datasheets for Clippard -
most hostile environments. Tamper-resistant … cannot be bypassed with simple magnets. Rugged, corrosion-resistant housing … tolerates most industrial environments. Integral LED status indicators (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
pushbuttons (5 colors available) • Mushroom buttons (6 colors available) • LED Indicator lights (5 colors available) • Selector switches (one or two direction, latching and/or spring return) • Key Selector switches (latching or spring return) The pushbuttons (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
visual inspection of backlit icons, text, and unique shapes; for example: illuminated indicators, buttons and controls, LED-backlit components (functional, accent), instrument clusters, and panels Used to ensure quality of backlit controls and indicators in automotive assemblies, avionics (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
More Information Top
-
Trends in Intelligent Robotics, Automation, and Manufacturing
Table 1 shows the data of middle mass x value, which LED position indicator will light on and the array value range based on the location of middle mass x.
-
Gas flow regime changes in a bubble column filled with a fibre suspension
These regions include lead position indicators (affixed to the column exterior) and radiograph identificationlabels, and have beendigitally removedfrom each image to enhance clarity.
-
International Encyclopedia of Robotics: Applications and Automation Volume 3 Complete Document
LED positioning indicator .
-
Sell 2-port Internal Threaded Valve
LED position indicator on actuator .
-
RF/microwave switch considerations
Design Tip: Taking the time to add a simple schematic and switch position indicator LEDs to the front panel is an easy way to save money.
-
Safety evaluation report by the Office of Nuclear Reactor Regulation, U. S. Nuclear Regulatory Commission for U. S. Energy Research and Development Administrat...
7.7.2 Lead Screw Position Indicators and Cold-Water Interlock .
-
Mergers and Alliances in Higher Education
While it can be hard to compete in their own fields with some small specialised institutions, the large University can achieve a leading position on indicators which combine quality and quantity – sometimes referred to as “research power”.
-
Improvements in robotic natural orifice surgery with a novel material handling system
The system is automated with a motor and microcontroller and has a simple four-button interface with light-emitting diode ( LED ) indicators for position feedback (Fig. 2).
Indicates content that may require registration and/or purchase.