Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Fundamentals Governing the Design and Operation of Local exhaust Ventilation Systems
-
Description: Scope This standard establishes minimum requirements for the commissioning, design, specification, construction, and installation of fixed industrial local exhaust ventilation (LEV) systems used for the reduction and prevention of employee exposure to harmful airborne substances
-
Description: Description / Abstract This Standard establishes minimum requirements for the commissioning, design, specification, construction, and installation of fixed industrial local exhaust ventilation (LEV) systems used for the reduction and prevention of employee exposure to harmful
-
-
Supplier: Greenheck
Description: FumeJet™ Exhaust Systems The FumeJet™ Exhaust fan is a pre-engineered, centrifugal exhaust system designed to safely remove and disperse contaminated air in commercial, institutional or industrial applications. Quick and easy package installation with slip-fit stack connections,
- Air Flow Rate: 250 to 15,000 SCFM
- Static Pressure: 5 to 8 in H2O
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Supplier: Sentry Air Systems, Inc.
Description: responsible for conforming to all applicable exhaust ventilation regulations. Consult local, state and federal agencies regarding the suitability of your application prior to venting fumes to the environment. It is your ultimate responsibility to ensure the safety and
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: responsible for conforming to all applicable exhaust ventilation regulations. Consult local, state and federal agencies regarding the suitability of your application prior to venting fumes to the environment. It is your ultimate responsibility to ensure the safety and
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: responsible for conforming to all applicable exhaust ventilation regulations. Consult local, state and federal agencies regarding the suitability of your application prior to venting fumes to the environment. It is your ultimate responsibility to ensure the safety and
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: responsible for conforming to all applicable exhaust ventilation regulations. Consult local, state and federal agencies regarding the suitability of your application prior to venting fumes to the environment. It is your ultimate responsibility to ensure the safety and
- Fume Hood Type: General Purpose
-
Supplier: American Welding Society (AWS)
Description: This document introduces the reader to various types of ventilation systems, including general supply and exhaust and local exhaust, for control of weld fumes. It contains or refers to information on air contaminants found in welding fumes, principles of system design and
-
Standards and Technical Documents - ANSI/ASSE Z9 Ventilation Systems Standards Package -- E_Z9_1_ALL
Description: Operation of Local Exhaust Ventilation Systems Z9.3-2007 Spray Finishing Operations: Safety Code for Design, Construction and Ventilation Z9.4-2011 Abrasive-Blasting Operations – Ventilation and Safe Practices for Fixed Location Enclosures Z9.5-2012 American
-
Supplier: CSA Group
Description: newly produced, non-recirculating direct gas-fired heating and forced ventilation appliances, hereinafter referred to as heaters, whose purpose is to address building infiltration, replace building air that is exhausted, offset building conduction heat loss and provide outside air
-
Description: The Z9 Laboratory Package Includes: Z9.2-2012 Fundamentals Governing the Design and Operation of Local Exhaust Ventilation Systems Z9.5-2012 American National Standard for Laboratory Ventilation Z9.11-2016 Laboratory Decommissioning Z9.14-2014 Testing and
-
Supplier: Filtrabox by PAT Technology
Description: lightweight, high-flow, high-maneuverability extraction arm. For local exhaust ventilation.
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
-
Supplier: Allied Electronics, Inc.
Description: protective eyeglasses or chemical safety goggles. Wear appropriate protective clothing to prevent skin contact. Use a NIOSH approved respirator when necessary for personal protection. Use adequate general or local exhaust ventilation to keep airborne concentrations below
-
Supplier: CSA Group
Description: unsafe operation and workplace practices to ensure safe working with regard to exposure. Significant hazards are listed in Clause 4. It does not cover electrical, mechanical and pneumatic hazards. ISO 15012-4:2016 is applicable to the following: - local exhaust ventilation
-
Supplier: CSA Group
Description: ISO 29042-9:2011 specifies a method for the measurement of the decontamination index of pollutant control systems, e. g. capture devices including local exhaust ventilation, water spray systems and, when appropriate, separation equipment installed on a machine. This method uses
-
Description: ISO 29042-9:2011 specifies a method for the measurement of the decontamination index of pollutant control systems, e. g. capture devices including local exhaust ventilation, water spray systems and, when appropriate, separation equipment installed on a machine. This method uses
-
Supplier: TSI Incorporated
Description: the lab. This controller will modulate supply and general exhaust air flows to maintain laboratory ventilation and the room pressure differential, to comply with standards such as NFPA45-2000 and ANSI Z9.5-2003. As a stand-alone device, the Model 8636 modulates the supply and general
- Controller Type: Laboratory Controller
-
Supplier: CSA Group
Description: ISO 29042-8:2011 specifies a room method for the measurement of the pollutant concentration parameter of a given airborne hazardous substance from machines, located in a test room and operating the machines under defined conditions. This method is applicable only to machines with a local
-
Description: ISO 29042-8:2011 specifies a room method for the measurement of the pollutant concentration parameter of a given airborne hazardous substance from machines, located in a test room and operating the machines under defined conditions. This method is applicable only to machines with a local
-
Supplier: TSI Incorporated
Description: Will be discontinued Jan 1, 2020. Recommended replacement Lab Room Controller (LRC). The TSI SureFlow™ Adaptive Offset Controller Model 8681 is an ideal digital controller for laboratories with fume hoods. A stand-alone device, the 8681 ensures that the exhaust volume is always greater than
- Controller Type: Laboratory Controller
-
Supplier: TSI Incorporated
Description: Will be discontinued Jan 1, 2020. Recommended replacement Lab Room Controller (LRC). The TSI SureFlow™ Adaptive Offset Controller Model 8682 is an excellent laboratory pressure controller, designed to maintain more exhaust from a laboratory than is supplied to it. This negative air balance
- Controller Type: Laboratory Controller
-
Supplier: TSI Incorporated
Description: alarms, alerting staff to the alarm condition. The Model RPC30 even accepts supply and exhaust volumetric flow measurements, alarming if the ventilation rate is too low. The Model RPC30 features adjustable alarm delays to avoid nuisance alarms. When the room is unoccupied, it can be
-
Supplier: Caterpillar Oil & Gas
Description: exhaust outlet Flywheels and Flywheel Housing SAE 0 and SAE 1 flywheel housing Fuel System MEUI injection; primary fuel filter, secondary fuel filters, fuel transfer pump, electronic fuel priming Lube System Open crankcase ventilation system, oil cooler, oil filler, oil filter, oil
- Horse Power: 600 to 755 HP
- RPM: 1,900 rpm
- Displacement: 18.0994976757567 liters
- Length: 60.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: capable of a minimum 10% of engine rated power. See the Web Ambient Tool (https://wbdat.cat. com/) for estimated ambient capability based on rating, fan drive ratio, fan, altitude and auxiliary heat load. Exhaust System Mid-mount turbocharged system with front and rear exhaust
- Horse Power: 385 to 520 HP
- Displacement: 12.500042396620383 liters
- Length: 50.1 inch
- Width: 39.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: ambient capability based on rating, fan drive ratio, fan, altitude and auxiliary heat load. Exhaust System Mid-mount turbocharged system with front and rear exhaust configurations Flywheels and Flywheel Housing SAE No. 0 and SAE No. 1 flywheel housings; available SAE 1 power take-off
- Horse Power: 475 to 580 HP
- Displacement: 15.200628378480687 liters
- Length: 56.6 inch
- Width: 38.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: integrated Electronic Control Unit (ECU) remote fan control Cooling System Vertical outlet thermostat housing, centrifugal water pump Exhaust System Dry exhaust manifold, Diesel Oxidation Catalyst (DOC) Flywheels and Flywheel Housing SAE 0 and SAE 1 flywheel housing Fuel System MEUI
- Horse Power: 755 to 800 HP
- RPM: 1,800 rpm
- Displacement: 18.0913041503263 liters
- Length: 60.2 inch
-
Supplier: Hartzell Air Movement
Description: operation at 500°F exhaust air temperature, with ambient air drawn through a belt tube. Standard sizes are 18 to 60″, with flow rates from 3,220 CFM to 64,035 CFM at free air. An increasing number of insurance companies, local code bodies, and business and building owners are requiring
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 18 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive
Find Suppliers by Category Top
Featured Products Top
-
large product supports. Optional functions Nitrogen replacement, exhaust ventilation device, explosion-proof structure, temperature curve recording, explosion-proof door, low-temperature refrigeration composite model. (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
Video Emissions Monitoring: New Compliance Tool?
that focus on tableting and solid dosage forms, can pose hidden hazards. And sometimes they re not that hidden either for instance, when particulates are made airborne by an operator who doesn t know how to apply local exhaust ventilation effectively. Hazardous active pharmaceutical ingredients (HAPI
More Information Top
-
Patty's Industrial Hygiene 4-Volume Set 6th Edition
The home hobbyist, however, often does not have available the appropriate protective devices such as local exhaust ventilation , protective clothing, goggles, and respirators.
-
Bookshelf and Unified Agenda > Federal Register Archive > 1989 > 54 FR 2332 - Air Contaminants (Jan. 19‚ 1989: pages 2332 to 2983)
OSHA finds that general dilution ventilation, local exhaust ventilation , and process enclosure can be used effectively in tub, shower, and diving board manufacturing because the size and configuration of these items lend themselves to effective control.
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Preambles > Cadmium (29 CFR 1910.1027, 1915.1027, 1926.63,...
Frequently containment maximizes the effectiveness of other engineering controls such as local exhaust ventilation .
Indicates content that may require registration and/or purchase.