-
Supplier: Accuris
Description: INTERFACE STANDARD FOR SHIPBOARD SYSTEMS
-
Supplier: Accuris
Description: DC MAGNETIC FIELD ENVIRONMENT
-
Supplier: Accuris
Description: HIGH VOLTAGE ELECTRIC POWER, ALTERNATING CURRENT
-
-
Supplier: Accuris
Description: Cooling Water for Support of Electronic Equipment
-
Supplier: Zurn Industries LLC
Description: Hydrant guard stem.
-
Supplier: Zurn Industries LLC
Description: Faucet Lock comes complete with brass hose bibb lock with key operated lock/un-lock feature for 3/4" hose thread connection. Features And Benefits Protects water from unauthorized usage Ideal for light commercial applications
-
-
Supplier: TCI America
Description: Dichlorocyclohexylmethylsilane / Polyvinyl chloride and polyethylene polymers, which have long been the mainstay of industrial polymers, are now making way for new high performance polymers. Engineering plastics are polymers that have various properties designed into the polymer. For example, some
-
Supplier: Newark, An Avnet Company
Description: MIL-DTL 5015 Firewall
-
Supplier: Small Quantity Boxes, Inc.
Description: 13 x 9 x 9 R.S.C.
- Application: Packaging
-
Supplier: Powell Electronics, Inc.
Description: SR 17-2 COLORS
-
Supplier: Win Source Electronics
Description: Manufacturer: Hitachi, Ltd Win Source Part Number: 1124882-2SB1399 Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 719096-LT1399CS#TR Manufacturer Homepage: www.linear.com RoHS State: Request Verification Reference case: SOP Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
-
Supplier: Rochester Electronics
Description: LT1399 - Triple 300MHz Current Feedback Amplifier with Shutdown
- Features: Current Sense Amplifier, Other
- Standards: RoHS Compliant
- Package Type: SOP, SSOP
-
Supplier: DigiKey
Description: Fluted Knob Shaft with Line on Top and Side Thermoplastic Black, White
- Features: Choice of Colors and/or Finishes, Indicator / Pointer
- Knob Material: Plastic
-
Supplier: DigiKey
Description: 1.8432MHz ±30ppm Crystal 13pF 800 Ohms HC-49/U
- Total Frequency Stability: 50 ppm
- Load Capacitance: 13 pF
- Operating Temperature: -20 to 70 C
- Features / Standards: Lead Free
-
-
Supplier: DigiKey
Description: SDRAM - DDR Memory IC 128Mb (4M x 32) Parallel 200MHz 700ps 144-LFBGA (12x12)
- Density: 128,000 kbits
- Operating Temperature: -40 to 85 C
- Memory Category: DRAM
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas Railway In-Carriage, WiFi Dual-band Omni, 2.4 / 5 GHz, 4 / 6 dBi, vert. polarized, 3 x 3 MIMO, Conn. QMA (f)
-
Supplier: WAGO
Description: 4-conductor sensor terminal block; LED (green); with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray
- Operating Temperature: 0 C
- Mounting Options: 35 mm DIN Rail
- Features: Other
-
Supplier: bisco industries
Description: Strain Relief Bushings
- Type: Cable Bushings
-
Supplier: AENOR
Description: RESILIENT FLOOR COVERINGS. DETERMINATION OF RESISTANCE TO STUBBED AND BURNING CIGARETTES.
-
Supplier: Davies Molding, LLC
Description: ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
- Height: 0.9645669291338582 inches
- Handle Length: 1.7716535433070866 inches
- Handle Type: Adjustable Handle
- Features: Other
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though
- Outer Diameter (OD): 0.5 inch
- Inner Diameter (ID): 0.426 inch
- Wire Diameter: 0.037 inch
- Free Length: 1.38 inch
-
Supplier: Powell Electronics, Inc.
Description: Polamco connectors, RJ USB and Power Inc
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: TE Connectivity
Description: Body Features Case Material : Aluminum Dimensions Full Stroke Range : 5080 MM [200 INCH ] Industry Standards IP Rating : IP67 Operation/Application Output Signal Details : 0 - 10 VDC Other Encoder Drive : No Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02
- Operating Temperature: -40 to 194 F
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 821412-CY7C1399BN-12 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
-
Supplier: Newark, An Avnet Company
Description: *
-
Supplier: Hobart Electronics
Description: General Specifications Low-Voltage, Low-Current for Small DC Power Supplied Single or Dual output in DC Power Supplied Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts Voltages from 4 to 116 volts P.C. Mount
- Power Rating (Watts): 7.500000000000001 watts
- Mounting: PC / PCB Mount
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: RAF Electronic Hardware
Description: Spacers
- Outside Diameter / Width: 0.375 inch
- Body Length / Working Height: 0.5625 inch
- Material: Aluminum
- Type & Shape: Spacer (Clear Hole / Unthreaded)
-
Supplier: Quarktwin Technology Ltd.
Description: 788.5MHz, 1.5845GHz, 2.025GHz, 2.45GHz, 3GHz, 4.1GHz, 6.0125GHz General Purpose Module RF Antenna 617MHz ~ 960MHz, 1.35MHz ~ 2.7GHz, 1.559MHz ~ 1.610MHz, 2.4MHz ~ 2.5MHz, 2.7MHz ~ 3.3MHz, 3.3MHz ~ 4.9GHz 5dBi, 7dBi, 6dBi, 5.5dBi, 5.5dBi, 7dBi, 6.5dBi N Type Female (4), TNC Male Bracket Mount
- Polarization: Other
-
-
Supplier: Zurn Industries LLC
Description: Vacuum Breaker for non-freeze areas, non-removable hose connection vacuum breaker, with single diaphragm back check, atmospheric vent, all brass construction, breakaway screw, and 3/4" hose connection inlet/outlet. Features And Benefits For use in non-freeze areas Ideal for light commercial
- Features: English
Find Suppliers by Category Top
Featured Products Top
-
MIL-STD-1553B: The Backbone of Modern Defense Technology For 50+ years, MIL-STD-1553B has been the gold standard in military and aerospace data communication (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
Purpose of MIL-STD-167-1 MIL-STD-167-1 focuses on identifying structural weaknesses, premature failures, and performance degradation caused by steady-state vibration. It helps manufacturers and defense contractors confirm that their equipment will remain reliable under (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
MIL-STD-810 DoD Test Method Standard, Environmental Engineering Considerations and Laboratory Tests Although originally designed for military applications, many aerospace, automotive, electronics, and commercial industries also use MIL-STD-810 to prove (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
MIL-DTL-901H (Formerly MIL-S-901) Shock Testing — Naval Shock Qualification for Shipboard Equipment E-Labs offers MIL-DTL-901H Shock Testing that verifies shipboard equipment can survive and remain functional after severe shock events such as underwater explosions (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
remains fully accessible. Close it, and the actuator is held in the desired position. The guard works with two- and three-position toggles used in MIL/aero and commercial applications. These guards are among the thousands of MIL-qualified products that OTTO manufactures in the U.S. (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
MIL-qualified and commercial T3 toggles fit in tight spaces.
(read more)
Browse Toggle Switches Datasheets for OTTO Controls -
solid film lubricants, water based coatings, Mil spec and aerospace approved coatings, (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
VMI offers the most complete range of MIL qualified, high voltage diodes in the world, designed and manufactured in the USA. Hermetically sealed, glass, high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
facility. We offer extensive testing to insure that our customers receive the highest quality diodes possible. Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577 (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
. Look up MIL-qualified switches with our online tool, which cross references OTTO part numbers and military part numbers. Switches are continuously being added. Ask OTTO about custom options, MIL-STD testing conducted in our in-house lab and other capabilities. (read more)
Browse Limit Switches Datasheets for OTTO Controls
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/39730/181006289-MIT.pdf?sequence=2
The current and voltage distortion were compared to MIL STD 1399 and IEEE STD 519 and 45.
-
DSpace@MIT: Analysis of system wide distortion in an integrated power system utilizing a high voltage DC bus and silicon carbide power devices
The current and voltage distortion were compared to MIL STD 1399 and IEEE STD 519 and 45.
-
DSpace@MIT: Analysis of system wide distortion in an integrated power system utilizing a high voltage DC bus and silicon carbide power devices
The current and voltage distortion were compared to MIL STD 1399 and IEEE STD 519 and 45.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33594/63789689-MIT.pdf?sequence=2
The simulation results are compared to both IEEE Std 519-1992 and Mil - Std 1399 .
-
Development of a Low-EMI Advanced Variable Speed Drive for Shipboard Applications
fleet wide effort to develop a standard 450VAC VSD that will meet the requirements set forth in MIL - STD 1399 (Electrical Power System Interface Standards) and MIL-STD 461E (Electromagnetic Interference Standards).
-
Common mode and EMI concerns in PWM inverters supplying general loads
Two particular standardsapply-- MIL - STD 1399 Section 300A [lland MIL-STD-416E[2].
-
Investigating the Impact of Pulsed Power Charging Demands on Shipboard Power Quality
… P.; Forsyth, P.A.; McLaren, P.G., “A fully digital real-time simulator for protective relay testing”, Sixth International Conference on Developments in Power System Protection, (Conf. Publ. No. 434), 1997, pp. 147 -150 [7] MIL - STD 1399 Sections 300A and 390 …
Indicates content that may require registration and/or purchase.