-
Supplier: Newark, An Avnet Company
Description: DEMO BOARD, 60GHZ RADAR SENSOR MMIC ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: ADF4159, ADF5901, ADF5904 - Transceiver; RADAR Evaluation Board
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: BGA2001, SILICON MMIC AMPLIFIER, DEMO BOARD; Silicon Manufacturer:NXP; Silicon Core Number:-; Kit Application Type:Amplifier; Application Sub Type:RF Module; Kit Contents:Demonstration Board Only; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Mini-Circuits
Description: TB FOR MMIC AMPLIFIER PSA-39+
- Category: Development Board
-
Supplier: Mini-Circuits
Description: TB,MMIC BALUN, DQ1225,50 OHM
- Category: Development Board
-
Supplier: Mini-Circuits
Description: TB FOR MMIC AMPLIFIER PHA-83W+
- Category: Development Board
-
Supplier: Mini-Circuits
Description: TB FOR MMIC TRANSF MTY2-243+
- Category: Development Board
-
Supplier: Marki Microwave LLC
Description: The MMD-0416LPSM is a GaAs Schottky-diode MMIC frequency doubler operating with an input range of 2 to 8 GHz and a doubled output of 4 to 16 GHz. It delivers low conversion loss, high fundamental and LO isolation, and strong harmonic suppression across a wide bandwidth. The MMD-0416LPSM is
- Input Frequency Range: 4,000 to 16,000 MHz
- Multiplying Factor: 2X
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: Qorvo's NBB312 cascadable broadband InGaP/GaAs MMIC amplifier is a low-cost high-performance solution for general purpose RF and microwave amplification needs. This 50 ohm gain block is based on a reliable HBT proprietary MMIC design providing unsurpassed performance for small-signal
- Frequency Range: 12,000 MHz
- Minimum Gain: 12.9 dB
- Maximum Gain: 12.9 dB
- Output Power( P1dB): 14.9 dBm
-
Supplier: Marki Microwave LLC
Description: The MMPX-00001PSM is a MMIC surface mount quadplexer capable of multiplexing DC-4 GHz / 6-8 GHz / 10-12 GHz / 14-16 GHz signals. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight
- RX (Low): 0 to 16,000 MHz
- Device Type: Diplexer
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The MDPX-00001CH is a broadband passive MMIC duplexer, a combination of two bandpass filters, capable of multiplexing low band 13.2 to 15.4 GHz and high band 17.4 to 20.3 GHz signals. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger
- RX (Low): 14,300 to 18,800 MHz
- Device Type: Diplexer
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The MQH-0207CH is a MMIC 2 ¢â‚¬â€œ 7 GHz quadrature (90°) hybrid. Wire bondable 50Ž© terminations are available on-chip. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication
- Frequency Range: 2,000 to 7,000 MHz
-
Supplier: Custom MMIC
Description: The CMD203 is a broadband RF / Microwave MMIC SP4T switch in die form. The CMD203 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic
- Frequency Range: 20,000 MHz
- Insertion Loss: 2.4 dB
- Isolation (Port to Port): 39 dB
- Switching Speed: 0.000066 ms
-
Supplier: Custom MMIC
Description: The CMD234C4 is a broadband RF / Microwave MMIC SP3T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD234C4 covers DC to 18 GHz and offers a low insertion loss of 2 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder
- Frequency Range: 15,000 to 18,000 MHz
- Insertion Loss: 2 dB
- Isolation (Port to Port): 40 dB
- Switching Speed: 0.000066 ms
-
Supplier: Wolfspeed
Description: 9.0 - 10.0 GHz, 20 W, Packaged GaN MMIC Power Amplifier Cree’s CMPA901A020S is a packaged, 20W HPA utilizing Cree’s high performance, 0.15um GaN on SiC production process. The CMPA901A020S operates from 9-10 GHz and targets pulsed radar applications such as marine weather radar. With 3 stages
-
Supplier: Acme Chip Technology Co., Limited
Description: MMIC EVAL BOARD
- Category: Development Board
-
Supplier: Qorvo
Description: Qorvo's CMD203 is a broadband RF / Microwave MMIC SP4T switch in die form. The CMD203 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required
- Frequency Range: 20,000 MHz
- Insertion Loss: 2.4 dB
- Isolation (Port to Port): 45 dB
- Switching Speed: 0.000066 ms
-
Supplier: Qorvo
Description: Qorvo's CMD235C4 is a broadband RF / Microwave MMIC SP5T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD235C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder
- Supply Voltage (VS): -5 to 0 volts
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Test board without GaN MMIC
- Category: Development Board, Development Suite / Kit
- Supported System: RF
-
Supplier: Qorvo
Description: Qorvo's CMD234C4 is a broadband RF / Microwave MMIC SP3T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD234C4 covers DC to 18 GHz and offers a low insertion loss of 2 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder
- Supply Voltage (VS): -5 to 0 volts
- Min Operating Current: 0.001 mA
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: HMC521ALC4 - Mixer, MMIC Evaluation Board
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MMA052PP45E, MMA053PP5E, and UA5M15MPE are evaluation boards for the MMA052, MMA053 and UA5M15MP MMIC's. The UA5M15MP is a two-stage pHEMT amplifier MMIC in a Pb-free leadless plastic QFN package. The IC features a positive gain slope that offsets package loss, resulting in
-
Supplier: Infineon Technologies AG
Description: infrared (PIR) sensors in low-power or battery powered applications. The MMIC is designed to operate as a Doppler motion sensor in the 60GHz ISM-band. For this board, since the MMIC is for autonomous operation, it only requires power supply and ground via two pins and directly
- Category: Development Board
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools Eval Board GaN MMIC Included
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
The MFBP-00080CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering from 10 to 12 GHz. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC -
The MFBP-00081CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. This filter features a 12 to 14 GHz passband, steep rejection slopes and 26 dB passband return loss. Passive GaAs MMIC technology allows production of smaller (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC
More Information Top
-
Measurement of the CMB Polarization at 95 GHz from QUIET
MMIC Boards provided voltage and current to power the MMIC amplifiers in the mod- .
-
Dual band antenna mounted on chip case
Through an aperture, the power can be coupled from the antenna to the MMIC board or vice versa [4].
-
Development and Implementation of a Real-Time See-Through-Wall Radar System Based on FPGA
The MMIC board is made of a 20-mil (0.0508 cm) Roger 4003C substrate and placed in a custom-designed aluminum package.
-
A light weight 8-element broadband phased array receiver on Liquid Crystal Polymer
A broadband linear tapered slot antenna array with a corporate power combiner, chip-on- board MMICs , and all control chips necessary for beam steering are all integrated on a multi-layered near-hermetic LCP substrate.
-
The Expanded Very Large Array
Module Interface Board MMIC .
-
Status and Directions in Microwave Packaging
The technique can also be used for applicationswhere discrete device performance levels are needed or for breading boarding MMICs .
-
A 5GHz-band SiGe-MMIC transceiver for 324Mbps transmission
MMIC Evaluation board .
-
B-Machine Polarimeter: A Telescope to Measure the Polarization of the
Cosmic Microwave Background
Using the pin outs from the front end MIC bias boards, a front end MMIC bias board was developed that supplied the appropriate readouts to the front panel BNC connectors, see Figure 2.16.
-
Single-chip RF Front-end MMIC using InGaAs E/DpHEMT for 3.5 GHz WiMAX applications
The proposed MMIC evaluation board is show in Fig. 6.
-
RF manual 10 edition
MMIC demo boards are available (although limited) via your local NXP representative or authorized distributor (look at the last chapter:Web Links and Contacts).
Indicates content that may require registration and/or purchase.