-
Supplier: Eaton Cooper Power Systems
Description: The Cooper Power Systems VariSTAR Type AZL heavy-duty distribution-class MOV arrester, in ratings of 3 through 36 kV, incorporates the latest in metal oxide varistor (MOV) technology in a porcelain design. With this combination of technologies, Cooper Power Systems can offer
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
Supplier: Eaton Cooper Power Systems
Description: Metal Oxide Surge Arrester for AC Power Circuits.” FEATURES 175-Volt Arresters The 175-volt arrester is designed for single-phase 120-volt applications. It is available as single-, double-, or triple-pole for two-, three-, or four-wire systems. 350-Volt Arresters The
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
Supplier: Eaton Cooper Power Systems
Description: Cooper Power Systems Storm Trapper H.E. (High Energy), low-voltage distribution-class surge arresters are designed to provide surge protection at distribution transformer secondary bushings. The Storm Trapper H.E. arrester is the industry's first low-voltage distribution-class
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
-
Supplier: Eaton Cooper Power Systems
Description: The Cooper Power Systems Parking Stand Arrester combines metal (zinc) oxide varistor technology with a premolded rubber insulated standoff bushing. The arrester provides overvoltage system protection in an insulated, fully shielded, submersible, deadfront device. The standoff bushing
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
Supplier: GE Grid Solutions
Description: Surge Arresters ANSI Surge Arresters GE TRANQUELL surge arrester products work to improve the performance and reliability of today’s electric power systems. From the first metal oxide arrester introduced in 1976, to the latest range of Polymer/Porcelain Station &
- Standards: ANSI, IEEE
- Technology: MOV
- Features: Other
- Device Type: Three Phase
-
Supplier: Radwell International
Description: SUPPRESSOR MOV. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MTE Corporation
Description: PR-O-TECT surge arrestors help to protect sensitive electronics equipment from dangerous voltage transients and spikes.
- Maximum Surge Current: 6,500 amps
- AC Energy Absorption: 130 to 250 joules
- Operating Temperature: -40 to 185 F
- Clamping Voltage: 650 to 1,815 volts
-
Supplier: MTE Corporation
Description: MTE RL Line /Load reactors with surge arrestors offer enhanced protection of diodes, transistors, SCRs, thyristors, etc. from dangerous voltage spikes and current surges. They can reduce overall system operating costs by reducing equipment down time and increasing system reliability and efficiency.
- Features: 208, 240, 3-Wire, 380, 480, 600, Grounding Wire, NEMA Enclosure, Other, Screw Down Terminals
- Mounting: In-Line / Integrally Attached
- Technology: MOV
- Device Type: SPD, Three Phase
-
Supplier: Schneider Electric Surge Protection
Description: No Description Provided
- Maximum Surge Current: 40,000 amps
- Features: 120/240, 3-Wire, Other, Thermal Fusing
- Standards: ANSI, IEEE, UL, UL 1449 Second Edition
- Application: Data Acquisition, Network Applications, Telecom Applications
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1000-831 from Transtector is a module style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120 Vac electrical service. This surge protector provides effective protection against
- Maximum Surge Current: 10,000 amps
- Operating Temperature: -4 to 149 F
- Application: Computer Rooms, Medical Facilities, Network Applications
- Mounting: DIN Rail, Plug-in Module
-
Description: electrification system. Transient overvoltage protection from lightning and switching surges of various dc transit electrification systems can be achieved by the application of metal-oxide varistor (MOV) gapless-surge arresters. The application of surge arresters to running
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-1023 from Transtector is a panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge protector pro-vides effective
- Maximum Surge Current: 30,000 amps
- Operating Temperature: -40 to 185 F
- Features: 120, NC/NO Dry Contacts, Other, Visual Indicators / LEDs
- Application: Computer Rooms, Medical Facilities, Network Applications
-
Description: electrification system. Transient overvoltage protection from lightning and switching surges of various dc transit electrification systems can be achieved by the application of metal-oxide varistor (MOV) gapless-surge arresters. The application of surge arresters to running
-
Supplier: Transtector Systems, Inc.
Description: DC surge protector (also known as SPD or lightning protector) RRPA-DTA from Transtector is a DIN-Rail Assy style SPD that utilizes state of the art MOV, GDT technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective
- Maximum Surge Current: 20,000 amps
- Operating Temperature: -40 to 185 F
- Mounting: DIN Rail, Wall / Panel / Backboard Mount
- Device Type: Dataline and DC Signal, Lightning Arrestor, SPD
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) A87-50-0009 from Transtector is a panel assy style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 750 Vac 3-Phase Delta electrical service. This surge protector provides effective
- Maximum Surge Current: 160,000 amps
- Operating Temperature: -40 to 140 F
- Application: Computer Rooms, Medical Facilities, Network Applications
- Features: Delta, Other
-
Description: electrification system. Transient overvoltage protection from lightning and switching surges of various dc transit electrification systems can be achieved by the application of metal-oxide varistor (MOV) gapless-surge arresters. The application of surge arresters to running
-
Supplier: Richardson RFPD
Description: 48 VdC protector that utilizes MOV technology to provide a high surge current capacity and low let-through voltage.
- Device Type: Lightning Arrestor
-
Supplier: ASCO Power Technologies
Description: Protection Master Label compliant Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 4X Polycarbonate Enclosure Tri-Mount Installation Kit Included (Pipe Nipple, Bracket, Din-Rail) Voltage Specific Design – Highly configurable All
- Supply Voltage (VS): 120 to 600 volts
- Response Time: 1 ns
- Current Surge: 50,000 amps
- Direction: Bidirectional
-
Supplier: L-com, Inc.
Description: and in the final stage a Metal Oxide Varistor (MOV) is used. Power lines are connected to the protector via high current rated screw terminals. Weatherproof Design These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Water tight cable glands
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: final stage is a Metal Oxide Varistor (MOV). Power lines are connected to the protector via screw terminals. Weatherproof Resistant The compact weather resistant housing features a lockable hinged cover and holes are provided on the rear for mounting. The cable grommet may be adjusted to
- Device Type: Lightning Arrestor
-
Supplier: Sealevel Systems, Inc.
Description: Protect your equipment from surges traveling through network cabling with the 4220 surge suppressor. The 4220 uses high energy metal oxide varistors (MOVs) and a double network of ultra-fast diodes and silicon avalanche diodes to protect against a wide range of potentially damaging surges,
- Operating Temperature: -40 to 185 F
- Standards: CE Marking, UL
- Mounting: DIN Rail
- Device Type: Lightning Arrestor
-
Supplier: ASCO Power Technologies
Description: Protection Master Label compliant Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 4X Polycarbonate Enclosure Tri-Mount Installation Kit Included (Pipe Nipple, Bracket, Din-Rail) Voltage Specific Design – Highly configurable All
- Maximum Surge Current: 50,000 amps
- Operating Temperature: -13 to 140 F
- Features: 10 kA, 10-Mode, 20 kA, 3-Wire, Audible Alarm, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, Self-Diagnostics, Thermal Fusing, Type 1, Visual Indicators / LEDs
- Standards: ANSI, CE Marking, IEC, IEEE, UL, UL 1449 Third Edition
-
Supplier: CITEL SURGE PROTECTION
Description: Citel’s CXF Series is a hybrid surge arrestor designed for use in low frequency RF applications from 3 to 500MHz. The protection circuit utilizes gas discharge tubes (GDT) and metal oxide varistors (MOV). The CXF60 is best deployed in low frequency applications that require a very low
- Operating Temperature: -58 to 185 F
- Frequency: 0 to 500 MHz
- Features: 20 kA
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: L-com, Inc.
Description: Varistor (MOV). Power lines are connected to the protector via high current rated screw terminals. Weatherproof Design These units feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Water tight cable glands provide entry and exit points for cables. A ground
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Auto-Range microprocessor controlled. Insulation test voltages : 250, 500, 1000V. Ω Mov/protection devices test. Gas Arrester function. Automatic voltmeter AC/DC at Start/Reset. Test ON-OFF. Battery test. Safety voltmeter before each test. Auto-Discharge on all test and all ranges.
- DC Voltage Range: 0 to 950 volts
- AC Voltage Range: 0 to 700 volts
- Operating Temperature: 0.9999999999999984 to 55 C
- Display Digits: 7 or More Digits
-
Supplier: CITEL SURGE PROTECTION
Description: Citel’s CNP Series is a hybrid surge arrestor designed for use in low frequency RF applications from 125 to 1000MHz. The protection circuit utilizes gas discharge tubes (GDT), inductors, capacitors and metal oxide varistor (MOV). This CNP is best deployed in low frequency applications that
- Operating Temperature: -56.2 to 185 F
- Frequency: 125 to 1,000 MHz
- Features: 20 kA
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Mersen
Description: The most popular range in the STX series offering, the Surge-Trap® Type 1 STXR meets requirements for UL1449 4th Edition and is ideal for the replacement of obsolete surge arrestors. The STXR Series SPDs feature TPMOV® technology inside, making them the safest product available. With a small,
- Operating Temperature: -40 to 185 F
- Standards: ANSI, CSA Mark, IEEE, RoHS Compliant, UL
- Technology: MOV
- Features: Other
-
Supplier: TelephoneStuff.com
Description: suppressing surges - SurgeArrest components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment - Receptacle Style - NEMA 5-15R
-
Supplier: CSA Group
Description: updates to the Scope to deal with integrated motor/drive combinations; b) clarification on using the spacing requirements of IEC 61800-5-1; c) clarification on the use of MOVs; d) clarifications regarding the 30 A fuse in ground circuits; e) expansion of the contactor overload requirements;
Find Suppliers by Category Top
Conduct Research Top
-
Application Note: Combing GDTs and MOVs for Surge Protection of AC Power Lines
for equipment connected to AC power lines.The role of gas discharge tube (GDT) surge arresters specifically designed for AC power line protection will also be discussed. The first step in providing an effective defense against power line transients is to accurately characterize the transients. One good