Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: North American Microwave Spectrum Bands (United States, Canada, and Mexico)
-
Supplier: Newark, An Avnet Company
Description: RF/MICROWAVE DEVICE TYPE WIDE BAND LOW POWER
-
Supplier: Anatech Electronics, Inc.
Description: GSM Band / 925-960 MHz LC Band Notch / Band Stop Filter
- Frequency (Fc): 942 MHz
- Bandwidth: 34,800 kHz
- Filter Type: Band Reject
- Package Type: Connectorized
-
-
Supplier: Accuris
Description: AMPLIFIERS, RADIO-FREQUENCY AND MICROWAVE, SOLID-STATE, NARROW-BAND, DIP CONFIGURATION
-
Supplier: Anatech Electronics, Inc.
Description: GSM Band / 925-960 MHz LC Band Notch / Band Stop Filter for Outdoor
- Frequency (Fc): 942 MHz
- Bandwidth: 34,800 kHz
- Filter Type: Band Reject
- Package Type: Connectorized
-
Supplier: Networks International Corporation
Description: LC Designs - DC to 6000 MHz- Crystal Bandpass Designs - DC to 250 MHz - Low Passband Loss, High Notch Rejection- Military, Space, Commercial Applications- Custom Designs AvailableNIC manufactures both Crystal and LC Notch or Band Reject filters for Military, Space and Commercial applications.
- Filter Type: Band Reject
-
Supplier: Anatech Electronics, Inc.
Description: 5G/LTE Band 48 / CBRS Band Cavity Band Pass Filter
- Frequency (Fc): 3,625 MHz
- Bandwidth: 150,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 5G/LTE Band 48 / CBRS Band Ceramic Band Pass Filter
- Frequency (Fc): 3,625 MHz
- Bandwidth: 150,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: UIY Inc.
Description: 868-870MHz – Band Stop Filter
- Frequency (Fc): 868 to 870 MHz
- Bandwidth: 1,200,000 kHz
- Insertion Loss: 0.5 dB
- VSWR: 1.3 :1
-
Supplier: UIY Inc.
Description: 462.425MHz – Band Stop Filter
- Frequency (Fc): 462.425 MHz
- Bandwidth: 450,000 to 467,000 kHz
- Insertion Loss: 1.5 dB
- VSWR: 1.45 :1
-
Supplier: Accuris
Description: Standard Specification for Dedicated Short Range Communication (DSRC) Physical Layer Using Microwave in the 902 to 928 MHz Band
-
Supplier: Accuris
Description: Provisional Specification for Dedicated Short Range Communication (DSRC) Physical Layer Using Microwave in the 902 to 928 MHz Band
-
Supplier: 5o.com
Description: Band Reject Frequency Range 440 to 3800MHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Frequency (Fc): 0 to 1,200 MHz
- Insertion Loss: 0.5 dB
- VSWR: 1.3 :1
- Operating Temperature: -30 to 70 C
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Frequency (Fc): 2,400 MHz
- Insertion Loss: 3.5 dB
- Filter Type: Band Reject
- Features: Other
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model 1500/1000SP1z2G3z1 is a self-contained, forced-air-cooled, broadband solid-state microwave dual-band amplifier designed for pulse applications at low duty factors where instantaneous bandwidth and high gain are required. The unit provides a conservative 1500/1000 W minimum
- Frequency Range: 1,200 to 3,100 MHz
- Output Power( P1dB): 61.76091259055681 dBm
-
Supplier: UIY Inc.
Description: 3600 to 3800MHz –Band Stop Filter
- Frequency (Fc): 3,600 to 3,800 MHz
- Bandwidth: 7,000,000 kHz
- Insertion Loss: 1.5 dB
- VSWR: 2 :1
-
Supplier: Qorvo
Description: The QPQ1298 is an exceptionally high performance BAW Filter for sub-Band 41 uplink / downlink. This filter is housed in a compact 2 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and Small
- Frequency (Fc): 2,515 to 2,675 MHz
- Bandwidth: 160,000 kHz
- Insertion Loss: 2.5 dB
- Filter Type: Bandpass
-
Supplier: MACOM
Description: MACOM's chip capacitors are used extensively in commercial and aerospace and defense applications. Our capacitors are designed for long-term reliability and repeatable performance in a variety of hybrid microwave circuit applications operating up through the Ku-band frequency. MACOM’s
- Capacitance Range: 0.000009999999999999999 to 0.00015000000000000001 microF
- Applications: Aerospace, High Frequency, RF / Microwave Capacitors
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Richardson RFPD
Description: Features Full Tactical Communications band resolutions Low insertion loss Fast tuning across band to 0.05 MHz resolution 33 dBm P1dB DC Power < 100 mW
- Bandwidth: 4,000 to 10,000 kHz
- Insertion Loss: 4 dB
- VSWR: 1.5 :1
- Filter Type: Bandpass
-
Supplier: Richardson RFPD
Description: The MQ46E is aBand n78 partial band pass filter covering 3.3-3.6 GHz. Utilizing Qualcomm BAW technology, this device is not formally released, but samples are available upon request. Please contact Richardson RFPD for a preliminary data sheet or sample request.
- Frequency (Fc): 3,450 MHz
- Bandwidth: 300,000 kHz
- Ripple: 1.6 dB
- Insertion Loss: 2.5 dB
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 0.000-0.000 (MHz) Mount: SMA NIC manufactures custom integrated product assemblies ranging from diplexers and multiplexers, switched filter banks, phase shifters, BPF-Duplexer/LNA Assemblies and TX/RX Assemblies.
- Filter Type: Bandpass
-
Description: text for R&D engineers, professionals, and specialists working on the topic of microwave filters. Post graduate students and Masters students in the field of microwave engineering and wireless communications, especially those involved in courses related to microwave filters, and
-
Supplier: Temwell Corporation / Temstron Co., Ltd.
Description: Temwell extends service to all kinds of RF & Microwave components design and manufacture. Temstron is authorized to provide RF solutions in the field of Wireless Communications to steadily supply several markets such as Aerospace, Military, Medicals, etc.
- Frequency (Fc): 5,811 MHz
- Bandwidth: 150,000 kHz
- Ripple: 1 dB
- Insertion Loss: 0.5 dB
-
Supplier: Takex America, Inc.
Description: Description Point to Point "K" band microwave sensor with a range of 330ft outdoors, adjustable response time, automatic gain control, 2 frequencies available, form "C" Relay, Tamper Circuit, 12V to 30VDC. Features Point-to-Point K-Band Microwave Sensor Performs well in
- Operating Distance: 196.8505 to 3,937.01 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Electrical Output: Voltage
-
Supplier: Utmel Electronic Limited
Description: CER FILTER BAND PASS
- Bandwidth: 150,000 kHz
- Insertion Loss: 2.8 dB
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Nokia
Description: latency microwave transport. Nokia Wavence is the evolution and the new name for the Nokia 9500 Microwave Packet radio family. It is backwards-compatible with operators’ Nokia microwave installed base and provides a cost-effective path to 5G.
- Technology Type: Panel / Sector
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: Broadcom Inc.
Description: The Avago ACPF-8240 is a miniaturized bandpass filter designed for use in Band 40 applications such as smart phones, tablets, and mobile/portable communications devices. The device is compatible with high volume, lead-free SMT soldering processes and can be direct surface mounted to a PCB or
- Frequency (Fc): 2,300 to 2,400 MHz
- Insertion Loss: 3.3 dB
- Operating Temperature: -20 to 85 C
- Filter Type: Bandpass
-
Supplier: ASTM International
Description: This specification covers dedicated short range communication (DSRC) physical layer using microwave in the 902 to 928 MHz band, it defines the open systems interconnection (OSI) layer 1, physical layer, for dedicated short-range communications equipment, operating in two-way,
-
Supplier: Knowles
Description: Coaxial resonators made with modern, high performance ceramic dielectric materials are very useful as compact frequency standards, filter elements, and distributed inductive or capacitive circuit elements. The high Q obtained in the UHF, VHF, L, S, C bands and microwave frequency range
-
Supplier: Broadcom Inc.
Description: The Avago ACFF-1025 is a miniaturized LTE Band 41 (2496 - 2690 MHz) bandpass filter combined with a WLAN/WiFi band-reject filter. The device is a highly selective bandpass filter designed for use in cellular base station and indoor small cell applications. The ACFF-1025 is designed to
- Frequency (Fc): 2,496 to 2,690 MHz
- Ripple: 0.7 to 2 dB
- Insertion Loss: 2.1 to 4 dB
- Operating Temperature: -40 to 85 C
-
Supplier: AVX Corporation
Description: frequency bands compatible with various types of high frequency wireless systems. Thin-Film Directional Couplers from AVX come in three miniature sizes (0402, 0603, and 0805), offering high directivity, low insertion loss, high isolation, tape and reel, and are surface mountable. Used for
- Frequency Range: 400 to 6,000 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Broadcom Inc.
Description: The Avago ACPF-7041 is a miniature bandpass filter designed for use in 3GPP TD-LTE Band 41 (2496-2690 MHz) wireless application. The design of ACPF-7041 is to enable concurrent operation of Band 41 with applications in adjacent ISM 2.4GHz Band.
- Frequency (Fc): 2,496 to 2,690 MHz
- Insertion Loss: 2.3 dB
- Filter Type: Bandpass
- Package Type: Surface Mount Technology (SMT)
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover household and commercial microwave cooking appliances operated in the Industrial, Scientific and Medical (ISM) bands of 915 ±25 and 2450 ±50 MHz, for use in ordinary locations in accordance with the National Electrical Code, NFPA 70, and rated not more than
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10000.000 (MHz) Bandwidth: (MHz) Mount: SMT Length: 1.380 (in) Width: 0.560 (in) Height: 0.290 (in) NIC's Miniature size Cavity Filter products are designed for use in airborne, ship mount or vehicle mount applications in harsh military environments. They can be
- Filter Type: Bandpass
-
Supplier: Broadcom Inc.
Description: HSMS-8xxx is a family of low cost microwave Schottky diodes that are specifically designed for use at X/Ku-bands and are ideal for DBS and VSAT down converter applications.VBR=4 V, CT=0.26 pF, RD=14Ohms, Vf @ 1 mA=350 mV
- VF: 0.25 volts
- IF: 1 mA
- Tj: -65 to 150 C
- PD: 75 milliwatts
Find Suppliers by Category Top
Featured Products Top
-
The QPB1029 is a L-Band switched filter bank module that integrates two switches on both sides of 8 filters and a bypass. This module is housed in a 10.0 x 10.0 mm package for radar applications. Low insertion loss, coupled with TCSAW's low susceptibility to temperature and (read more)
Browse RF Filters and Microwave Filters Datasheets for Qorvo -
intermodulation (PIM) performance These durable and dependable filters are recommended for 5G FR2 mmWave and Ku/Ka-band Satcom applications. *Modifications and custom versions for other 12-40 GHz applications are available upon request. (read more)
Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
Ceramic dielectric technology has been utilized for band pass filtering radio applications for decades. Used almost exclusively under 6.0 GHz, CTS has expanded the technology for X-Band, Ku-Band, and Ka-Band applications.
(read more)
Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
Band Pass Filters for Avionics Transponders (read more)
Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
need to support satellite communications. Like all our 50 ohm RF cables, MicroMATES® far exceed Mil-Spec Standards with minimum 200° rated materials throughout. Designed specifically to serve Ku Band Cable and X Band Cable (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
/N AE5500SSH6558 Our P/N AE5500SSH6558 has a Cut Off Frequency of 5.5GHz and a Pass Band Frequency of 5.5?23GHz. The Pass Band Insertion Loss is ≤2.0dB @ 5.5?5.8GHz ≤1.0dB @ 5.8?23GHz. Follow us on: (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
RF and Microwave filter technology is available in multiple topologies to meet the requirements of signal processing in multiple applications. Filter topologies are selected based on the frequency range, fractional bandwidth, incident power, size and weight and cost restrictions (read more)
Browse RF Filters and Microwave Filters Datasheets for Smiths Interconnect, a Molex company -
/N AE5500SSH6558 has a Cut Off Frequency of 5.5GHz and a Pass Band Frequency of 5.5?23GHz. The Pass Band Insertion Loss is ≤2.0dB @ 5.5?5.8GHz ≤1.0dB @ 5.8?23GHz. High Pass (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
. The high-performance PLL has a -239 dBc/Hz for normalized in-band phase noise floor, ultra-low 1/f noise, and a high phase/frequency detector (PFD) frequency that can achieve ultra-low in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4378 generate frequencies (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
Kyocera AVX’s MLO® filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. The filters can support both a variety of frequency bands and multiple wireless standards, and (read more)
Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD
Conduct Research Top
-
What are the Differences Between Ka-band and Ku-band in Satellite Communications?
The Ka-band with frequency range 26.5 ~ 40GHz, is part of the microwave band of the electromagnetic spectrum. In other words, the band is directly above the K-band. The Ka-band is also known as the 30/20 GHz band and is commonly used for satellite communications.
-
Q Band, EHF Band and its Applications
The Q band is a range of frequencies contained in the microwave region of the electromagnetic spectrum. Common usage places this range between 33 and 50 GHz, but it may vary in term of sourcing. The Q band is in the EHF range of the radio spectrum. Extremely high frequency (EHF
-
X-band RF Isolator and Circulator
The X-band belongs to the microwave frequency range. There are two versions of X-band: one refers to the radio wave band with a frequency of 8-12 GHz, and the other refers to the frequency range of X-band with a frequency of 7-11.2 GHz. According to IEEE 521-2002 standard, X-band refers
-
Microwave Journal: Qorvo Launches High Performance BAW Filter to Support Band 41 5G Base Stations
Qorvo (R) has released a high performance, n41 sub-band bulk acoustic wave (BAW) filter for 5G small cells and repeaters, offering low insertion loss and excellent out-of-band rejection in a compact footprint.
-
Advanced Wide Band Sampling Solution for Direct Digitization of the K-band - Extending the Boundaries of RF Possibility
In a world of exploding digital content, growing numbers of Internet users and connected IoT devices, there's an insatiable need for ever expanding communication network capacity. To that end, Teledyne e2v, in its ongoing push to explore the boundaries of digital microwave sampling has recently
-
Common Frequency Band of Satellite Communication (C / Ku / KA band)
UIY Inc. specializes in RF and microwave passive components (RF isolator, circulator, attenuator, coaxial load, filter, etc.), integrating R &D, production, sales and service. The products are widely used in radar, instrument, navigation, microwave communication, mobile communication, space
-
Microwave Journal: Breakthrough GaN Device for Satcom Delivers 20 W of Power
Qorvo's QPA1724 is a packaged high power MMIC amplifier, Ku-/K-Band, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1724 is targeted for 17.3 to 21.2 GHz satcom band. It provides 20 W of saturated output power with 16 dB of large signal gain while achieving 27 percent
-
Microwave RF: GaN Devices Raising the Output-Power Performance Bar
Solid-state power comes in many forms, although the fastest-growing high-frequency, high-power semiconductor technology may be based on gallium nitride (GaN). GaN power transistors have long been the active-device building blocks for linear and compressed power amplifiers in L- and S-band military
More Information Top
-
Magnetfeldabhängige microwave-absorption and dispersion for determination of shock frequency and pushing model by flame plasmas
This is one groger the experimental advantage fibers can easily be varied a much further region as CO % c da (in a microwave band ) - or without the experimental difficulties that give Nindern spaced-apart by the use yon.
-
Drying technique. Internal working sitting of the GVC‐Fachausschusses "Trocknungstechnik"︁ on the 17./18. March 1988 in Gottingen
Thereby, one distinguishes between the short wave length band (high frequency, 1 until 1000 MHzes) and the microwave band (500 to 2500 MHz).
-
Book discussions
… iule, measurements of the distribution of the brightness temperature (brightness temperature) yon rain clouds and not raining clouds, the M6glichkeit of the Identifiziemng yon precipitation zones through Satellitenanfnahmen zufotge of the emission differences in the microwave band between clouds and Niederschl …
-
Local measurement of the elektronentemperatur in the plasma of the positive column with aid of the microwave-stroboskopiemethode
For measurement of the electron temperature in the plasma I/iBt itself the rustling power that are emitted use through the plasma in the microwave band whereat ffir can become the rustling temperature of the electron temperature gleichgesatzt the case of the …
-
Design attended fins by computer of millimétriques circuits including discontinuities of line type
Design and r6alisation of transitions between microlines for circuits int6gr6s microwaves ( strips Ku and Ka), Thdse of Docteur Ingdnieur, INSARennes (June 1984).
-
Enantiomeren determination of chiral molecules in mixtures of material by means of Breitband‐Mikrowellenspektroskopie
Combining, we could show the speziesempfindliche Enantiomeren discrimination of chiral molecules by means of microwave-three-shaft-mixture in a supersonic molecular beam and with a modified wide video tape microwave spectrometer.
-
Jfet All to know on Jfet | Techniques of the Ingénieur
Bipolar transistors..., intended more particularly for the applications of power in the microwave strip .
-
Electron spin resonance attempts on hochenergetisch irradiated and unirradiated potato shells of Electron spin resonance investigations on potatoe peels irradi...
The first derivative of the ESR absorption spectra in the X band of ( microwave frequency 9,3 GHzes) an AEG spectrometer (20 X) by use of a field modulation yon 125 kHzes receives.
Indicates content that may require registration and/or purchase.