Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Molded Seat Foam Parts
-
Supplier: Accuris
Description: MOLDED POLYURETHANE FOAM TRIM ITEMS
-
Supplier: Accuris
Description: PERFORMANCE, HEADREST, BLOW MOLDED, FOAM INJECTED
-
-
Supplier: Accuris
Description: Polyurethane Foam Mold Release
-
Supplier: ASTM International
Description: Method of Testing Flexible Cellular Materials-Molded Urethane Foam
-
Supplier: IES2000
Description: Acousti-Foam acoustical foams are designed to provide maximum absorption of airborne sound with minimum thickness and weight. These flexible polyurethane open cell foam products are manufactured to optimize pore size, air flow resistance, and density. Sound energy, passing
- Applications: Acoustics / Sound Proofing
- Features & Approvals: Chemical / Fuel Resistant
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Supplier: IES2000
Description: urethane foams or fiberglass insulations. This fire retardant foam meets the flame spread, smoke density and fuel contribution requirements necessary to comply with Class-l building code regulations. The high performance thermal and acoustical characteristics of this flexible, low
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 18 psi
- Elongation: 15 %
- Tear Strength: 0.5 lbs/in
-
Supplier: IES2000
Description: Acousti-Composite is a noise control material specifically designed to achieve maximum attenuation over a broad frequency range. Acousti-Composite combines dense, limp, flexible, non-lead loaded barriers with Acousti-Foams providing a total noise control system. Unlike other composites
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
- Material / Composition: Plastic / Polymer
-
Supplier: SAE International
Description: This specification covers cored and uncored open cell latex foam rubber sheets, molded and hand-built shapes having good shock-absorbing, vibration-damping, and comfort cushioning characteristics (see 6.1 ).
-
Supplier: ASTM International
Description: Standard Methods of Testing Flexible Cellular Materials-Slab, Bonded, And Molded Urethane Foams
-
Supplier: General Plastics Manufacturing Co.
Description: These flame-retardant, durable, self-skinning foams (also referred to as integral-skin foams) are used extensively in aircraft flight decks and cabin applications. The harder, more durable of our flexible polyurethane foams, this tough integral-skin polyurethane foam
- Tensile Strength: 132.5 psi
- Applications: Aerospace
- Type: Closed Cellular, Rigid
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: ASTM International
Description: 1.1 These test methods apply to slab, bonded, and molded flexible cellular products known as urethane foams. Urethane foam may be generally defined as an expanded cellular product produced by the interaction of active hydrogen compounds, water, and isocyanates. 1.2 This standard does
-
Supplier: Armstrong Brands, Inc.
Description: Interior Foam Packaging If you need interior packaging for a new product or low volume projects, fabricated foam packaging is a cost effective alternative to molded foam. With many of the same benefits as molded foam, fabricated foam packaging provides lightweight
- Material Type: Foam
- Features: Recyclable, Thermal Insulation / Fireproofing
-
Supplier: Harbor Foam Inc.
Description: Harbor Foam is a leading manufacturer in the expanded polystyrene (EPS) industry. With over 100 years combined service in manufacturing and supplying EPS to many innovative industries in Michigan, Indiana, Ohio, Illinois, Indiana, Canada and many others. Harbor Foam lends its
- Bulk Density: 0.7 lbs/ft³
- Use Temperature: 165 F
- Applications: Architectural / Construction, Buoyancy, Consumer / Furniture, Cushioning / Springs, Industrial OEM, Packaging / Casing
- Form / Shape: Board / Block / Bun, Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Rod / Bar Stock, Stock Shape (Bar, Sheet, etc.)
-
Supplier: ASTM International
Description: 1.1 These test methods apply to slab, bonded, and molded flexible cellular products known as urethane foams. Urethane foam may be generally defined as an expanded cellular product produced by the interaction of active hydrogen compounds, water, and isocyanates. 1.2 This standard does
-
Supplier: General Plastics Manufacturing Co.
Description: material, or to break up resonance or change shock pulse frequencies. LAST-A-FOAM® high-density flexible foams can withstand temperatures up to 160˚F and reduced temperatures, although at subzero the foam can become significantly firmer. General Plastics flexible foam
- Bulk Density: 10 lbs/ft³
- Applications: Aerospace, Core Material, Medical, Resin Infusion / Molding, Shock / Vibration Dampening
- Features: Board / Block
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® FR-4600 microcell polyurethane foam supports the most intricate detail while eliminating extra prep work. With an even-smoother surface finish than our LAST-A-FOAM® FR-4500 material, it is superb for precision tooling applications, or as modeling foam.
- Bulk Density: 18 lbs/ft³
- Applications: Architectural / Construction, Tooling / Modeling
- Type: Closed Cellular, Rigid
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Zotefoams, Inc.
Description: The regular cell size of AZOTE® and ZOTEK® foams makes them highly energy absorbent… ideal materials for protective packaging. They are inert, lightweight, UV stable, flexible, tough and resilient and exhibit outstanding resistance to chemicals and water. They are highly pure, will not cause
- Features: Electrical Insulation / Dielectric, Thermal Insulation / Fireproofing
- Material Type: Foam
- Protective Packaging / Dunnage: Foam-in-Place, Molded Packaging, Packaging Insert
-
Supplier: Trelleborg Offshore
Description: Trelleborg Emerson & Cuming, Inc. produces four different types of syntactic foams to meet the broad range of requirements of its customers. Product names reflect the density of the foam used in each material.
- Bulk Density: 30 lbs/ft³
- Applications: Acoustics / Sound Proofing, Buoyancy, Structural / Composites
- Type: Closed Cellular, Rigid, Syntactic
- Features & Approvals: Electrical Insulation / Dielectric
-
Supplier: Toray Industries (America), Inc.
Description: TORAYPEF® is a radiation-cross-linked, semirigid, closed-cell, long sheet foam. Its lightweight, heat-insulating, shock-absorbing, highly moldable, and nonwater- absorbency properties make it ideal for a wide range of applications: automobile interior components, insulation materials
- Applications: Automotive / Transportation
- Type: Closed Cellular, Rigid
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features: Other
-
Supplier: Armstrong Brands, Inc.
Description: stacking makes for easy storage Easy-to-align outer-edge wells make the Foam Pallet easy to stack and store. Its intelligent design makes the Foam Pallet surprisingly tough and durable. Easier to Handle: Foam Pallets are lightweight and safer to use Its light weight allows
- Fork Tine Entry: 4 Way Entry
- Custom Application: Export
- Anti-Slip: None
- Top Deck Configuration: Solid
-
Supplier: Acoustical Solutions, Inc.
Description: Discover the secret of the Pyramids! Alpha Pyramid acoustical foam has a unique surface pattern that is matching and seamless when installed. With an NRC .70 - 1.05, the Alpha Pyramid acoustical foam is a powerful sound absorber that dramatically reduces echo, reverberation and
- Bulk Density: 2 lbs/ft³
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Open Cellular
-
Supplier: Acoustical Solutions, Inc.
Description: The cost-effective, high-performing AlphaWedge Acoustic Foam Panel provides strong sound absorption and noise reduction over a wide range of frequencies. AlphaWedge acoustic foam is sold by the individual panel measuring 2'x 4' and is available in 1", 1 ½", 2", 3" and 4" thicknesses.
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Open Cellular
- Features: Other
-
Supplier: FSI
Description: Integral skin from Foam Supplies consists of a two-part polyurethane system that combines a lightweight, flexible foam core encased in a thick outer “skin” that’s created in one single molding process. And since it’s one process in one mold, that can translate into faster production
- Applications: Consumer / Furniture, Core Material
- Type: Flexible
- Features: Molding Resin
-
Supplier: Armstrong Brands, Inc.
Description: As the technology of plastics expands, the end-uses for moldable foam increases on what seems like a daily basis. The superior strength characteristics for such a lightweight material make it a cost effective and practical choice for manufacturers striving to cut costs. Armstrong
- Material Type: Foam
- Features: Recyclable, Thermal Insulation / Fireproofing
-
Supplier: Intertape Polymer Group, Inc.
Description: Cactus® R2208 Double-Coated Foam Tape – Cross-linked high density polyethylene, closed cell foam coated on both sides with a permanent bonding rubber pressure- sensitive adhesive protected by an easy release treated 60# glassine paper liner (white). Adhesion allows permanent bond to a
- Features: Double-Sided Adhesive
- Backing: Foam
-
Supplier: Osborne Industries, Inc.
Description: With more than 50 years in the composites molding business, we can take your plastic project from design and prototyping to successful completion. Unlike traditional molders, Osborne is not confined to off-the-shelf resins. Our material specialists can custom formulate foam materials to meet
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Buoyancy, Cushioning, HVAC, Marine, Medical, Military / Aerospace, Structural / Composites, Tooling / Modeling
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Rigid Foam
- Capabilities: Finished Product Assembly, Molding, Routing
- Features: North America, United States Only
-
Supplier: Acoustical Solutions, Inc.
Description: open-celled polyurethane foam available in charcoal, beige, brown and blue or Class 1 fire rated in light grey foam. The foam sheets are convoluted with matching linear designs that should line up and provide a seamless look from sheet to sheet. It is easily installed with a
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Open Cellular
- Features: Other
-
Supplier: Clark Foam Products Corp.
Description: Quality Polyethylene Foam Products Whether providing comfort and support for sporting goods, to packaging fragile electronics, polyethylene foam offers the durable, lightweight, closed-cell characteristics you need. Because it is resilient and flexible, it can take repeated shocks and
- Bulk Density: 0.9 lbs/ft³
- Applications: Buoyancy, Cushioning / Springs, Impact / Energy Absorption, Packaging / Casing, Sealing / Gasketing, Shock / Vibration Dampening, Static / ESD Control
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof
- Type: Closed Cellular, Flexible
-
Supplier: JBC Technologies, Inc.
Description: With a low compression set, microcellular foams are a higher-cost, higher-performance option. Available compositions include Polyether (Ether), Polyester (Ester), Silicone, Urethane, and high-performance Poron microcellular urethane. Not only will we help you identify the best foam or
- Type: Closed Cellular, Flexible
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Applications: Industrial OEM, Sealing / Gasketing
-
Supplier: Boyd
Description: absorber EMI SHIELDING: Boyd’s LectroShield fabric-over-foam, conductive foam, elastomers, adhesives, and metal foils are designed to manage interference energy, improving reliability and efficiency in device performance. These solutions are ideal for EMI RFI shielding applications
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Features & Approvals: Electrical Insulation / Dielectric, Electrically Conductive, UL Approved / Listed
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
-
Supplier: JSP Mold LLC
Description: JSP Mold offers high end design and machining experience and capacities to cut high quality foam prototypes from very simple to very complex geometries. Short lead times are no problem and our low pricing will help reduce your costs. EPP, EPE, EPS and a variety of other materials are within
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Buoyancy, Case Inserts, Cushioning, HVAC, Marine, Medical, Military / Aerospace, Packaging, Shock / Vibration Dampening, Structural / Composites, Tooling / Modeling
- Foam Type: Closed Cellular
- Capabilities: Contour Cutting, Gluing or Foam Welding, Hot Wire Cutting, Routing
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Boyd
Description: SOLIMIDE ® CC-306 polyimide open-cell foam is utilized in the marine market as lightweight, non-flammable, non-fibrous thermal and acoustic foam insulation for submarine hulls and other marine vessels. CC-306 can be cut into a variety of shapes and sizes, then faced or coated to meet
- Bulk Density: 0.5 lbs/ft³
- Noise Reduction Coefficient (NRC): 0.75
- Use Temperature: 400 F
- Thermal Conductivity: 0.3189396781066631 BTU-in/hr-ft²-F
-
Supplier: General Plastics Manufacturing Co.
Description: open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary versatility, with absolute consistency from order to order, guaranteed. Whether you need high-temperature tooling boards, molded parts or submersible foams, expect identical quality,
- Capabilities: Low Volume, Fabrication, High Volume, Laminating, Machining, Molding
- Industry: Aerospace, Automotive, Building and Construction, Marine, Medical
- Services: Design, Model, Prototype, R&D, Test / Inspect
- Materials: Foam
-
Supplier: Clark Foam Products Corp.
Description: Quality Extruded Polyethylene Profile Foam Products Extruded Polyethylene Profile Foam is an environmentally friendly and extremely lightweight product that boasts excellent insulation and performance characteristics. The process of making high quality polyethylene foam begins
- Bulk Density: 2 lbs/ft³
- Applications: Architectural / Construction, Buoyancy, Impact / Energy Absorption, Shock / Vibration Dampening
- Form / Shape: Board / Block / Bun, Rod / Bar Stock, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof, Weather / UV Resistant
Find Suppliers by Category Top
Featured Products Top
-
short lead times. In addition to affordability and availability, LAST-A-FOAM® tooling boards in particular, are exceptionally machinable and dimensionally stable which makes it easy to create intricate designs. It can be easily bonded to allow users to create monolithic tools and molds for large (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
, machinability, grain detail, or surface finish. LAST-A-FOAM® can be provided in sheets and blocks or molded. When molded, exceptional grain detail mimicking the look of wood can be achieved. Choose LAST-A-FOAM® polyurethane foam for material that is (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
MARINE GRADE FOAM MARINE CLOSED CELL FOAM SHEETS DOWNLOAD MARINE BROCHURE LAST-A-FOAM® TR Marine foams are (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
Watch>>>Foam Comb AVIATION GAP FILLER APPLICATIONS Overhead storage bins Passenger cabin (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
MEDICAL FOAM MANUFACTURER HIGH-DENSITY FOAM PRODUCTS FOR MEDICAL AND LIFE SCIENCE APPLICATIONS General Plastics’ rigid polyurethane foam makes a meaningful difference in the medical and life science (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
provide customers with end-to-end solutions that are durable and conform to specifications. We fabricate, machine and mold custom parts and sub-assemblies using rigid, semi-flexible and flexible polyurethane LAST-A-FOAM® materials. Services related to sub-assembly production include (read more)
Browse Foam Fabrication Services Datasheets for General Plastics Manufacturing Co. -
LAST-A-FOAM® FR-3700 Performance Core Last-A-FoamFR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
AEROSPACE AND DEFENSE SOLUTIONS General Plastics supplies aerospace and defense manufacturers with built-to-print flexible polyurethane products and aerospace-grade rigid foam core materials for aircraft flight decks and interior cabins. These customized, flame-retardant polyurethane (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
DIELECTRIC BROCHURE DIELECTRIC MATERIALS General Plastics offers a variety of LAST-A-FOAM® (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
GENERAL PLASTICS’ POLYURETHANE FOAM FILLS KEY ROLE IN GROUND TEST OF WORLD’S LARGEST SOLID ROCKET MOTOR (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Mold Materials - Optimizing Aluminum Tools - 10/09
that should be answered prior to treating the tool. Aluminum tooling is also becoming more popular in such applications as blow molds, R.I.M. molding, rubber molds, structural foam molds and R.T.M. molds due to new technologies and the development of aluminum mold plate, specifically designed for molding
-
How General Plastics' Tooling Foam Empowered Creation and Test of Prototype Missile Aeroshell Cover at Mach 4+ Speed
Applied Aerospace Structures Corp. looked to General Plastics' Multi-Use Core Series for it's fine-cell structure, stability, and easy-to-machine benefits. Already familiar with its physical properties and advantages, AASC selected the 30-pound density of this rigid polyurethane foam to mold tools
-
The Effect of Process Characteristics on Metal Fill and Defect Formation in Aluminum Lost Foam castings
The process used to make the foam patterns generally involves two steps. The first step is pre-expansion in which the raw polystyrene beads are expanded to the desired bulk density. The expansion is accomplished by either heating the beads in vacuum, or by applying steam to obtain the desired
-
Terra Cotta Sculptures
Los Angeles-based sculptor Laura Larson used our LAST-A-FOAM (R) FR-6706 Aerospace-Grade material to create mold patterns for terra cotta sculptures. These sculptures decorate columns at the front of a Los Angeles Department of Transportation building.
-
How to: Choose an insulated container and effectively package your product.
need a refrigerant to keep the product cold. CONTAINER THICKNESS. *3/4" - 1" EPS foam molded insulated containers are engineered to be from Overnite TM to 2 day shippers. *1-1/2" - 2" thick EPS foam molded insulated containers are engineered for 1 - 5 days transit. *2" - 3" thick EPS foam insulated
-
In the Making: Padded and Flexible Parts for Aircraft Interior Applications
Extending from the flight deck in the fore to lavatories in the aft, General Plastics' flexible polyurethane foam parts play integral yet unsung roles in today's aircraft. While few prompt even a second thought from passengers, our build-to-print flight deck and passenger cabin molded parts have
-
Dielectric Materials for Use in Radomes
fluctuation, and many other potentially destructive forces. COMPANY AND PRODUCTS: General Plastics Manufacturing Company has been manufacturing flexible and rigid polyurethane materials, aircraft assemblies, molded parts and other specialty foam products for over 70 years. Our LAST-A-FOAM (R) closed
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Plasticizer for PVC, cellulosic polymers, PVAc, structural foam for sound deadening, high quality molded foam .
-
Foamed Plastics
The Effect of Cooling on Molded Foams ..........
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Catalyst for PU high resiliency flexible and rigid slabstock and molded foam , elastomers, shoe soles, coating .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Gel and non-gel carpet foam; molded foam adhesives .
-
Polystyrene
Injection- molded foams have excellent heat stability.
-
An evaluation of the three-dimensional geometric shape of moulded bra cups
Effects of Cup Size on Shape Conformity of Moulded Foam Cups .
-
Handbook of Food Packaging Chemicals and Materials
Use Level: 0.5-1.0% (nucleation), 1-5% (extrusion foaming), 1-3% (inj. molding foaming .
-
Rotational foam molding of polypropylene with control of melt strength
distribution of the melt on the internal mold sur- faces and to activate the CBA dispersed within the polymer, (c) cooling the mold to cause the molded foamed article to solidify, and (d) opening the mold and removing the article.6 Polypropylene …
-
Polyurethanes
Molded Foams . . . . . . .
Indicates content that may require registration and/or purchase.