-
Supplier: Quail Electronics
Description: The WS-190 adapts the 3-prong North American NEMA 5-20P Plug into the Locking NEMA L5-20R Receptacle. This adapter is rated at 20A and 125V and carries the UL and C-UL approvals.
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Male End Type: NEMA 5-20P
- Approvals: RoHS Compliant, UL Listing Mark
-
Supplier: Quail Electronics
Description: The 5-20P is a mechanical, cable mountable version of the 3-prong North American NEMA 5-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 16/3 AWG (13A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 14/3 AWG (18A/125V): S, SO, SOW, SOOW, SJ, SJO, SJOW, SJOOW, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (20A/125V): S, SO,
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
-
Supplier: Qualtek Electronics Corp.
Description: Q-716 NEMA 5-20P Straight Blade Device Features: Rating: 20A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Configuration: NEMA
-
Supplier: Allied Electronics, Inc.
Description: Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish
-
Supplier: Quail Electronics
Description: Our 4803 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from
- Cord Length: 107.874074 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit
- Cord Length: 98.42525 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 16/3 AWG (13A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 14/3 AWG (18A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (20A/125V): SJT, SJTW, SJTO#44 SJTOW, ST, STW, STO, STOW,
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Qualtek Electronics Corp.
Description: Q-814 NEMA L5-20P Locking Device Features: Rating: 20A 125VAC Color: Black Cord Clamp: Accepts 12/3 - 8/4 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Type / Features: Locking
-
Supplier: Quail Electronics
Description: The WS-194 adapts the 3-prong, North American, Locking NEMA L5-20P Plug into the NEMA 5-20R Receptacle. This adapter is rated at 20A and 125V and carries the UL and C-UL approvals.
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Female End Type: NEMA 5-20R
- Approvals: RoHS Compliant, UL Listing Mark
-
Supplier: Newark, An Avnet Company
Description: WATERTITE PLUG NEMA L5-20P
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG shielded/unshielded (10A/125V): SVT, SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 16/3 AWG shielded/unshielded (13A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 14/3 AWG shielded/unshielded (18A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 12/3 AWG
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Qualtek Electronics Corp.
Description: Q-716-RA NEMA 5-20P Right Angled Straight Blade Device Features: Rating: 20A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Configuration: NEMA
-
Supplier: Newark, An Avnet Company
Description: ELECTRICAL MAINS PLUG, NEMA 5-20P, 20A; Connector Type:NEMA 5-20P; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Silicone Rubber Body; Voltage Rating VAC:125V; Product Range:Watertite Extreme 130146 Series
-
Supplier: Newark, An Avnet Company
Description: WATERTITE PLUG NEMA L5-20P-BLK
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-2, SPT-3 16/3 AWG (13A/125V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-2, SPT-3 14/3 AWG (18A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (20A/125V): SJT, SJTW, SJTO, SJTOW, ST,
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit
- Cord Length: 98.42525 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Qualtek Electronics Corp.
Description: North American Power Cord NEMA 5-20P to IEC 60320 C19 Features: Cordage: SJT, 12AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 20A Jacket Color: Black Plug: NEMA 5-20P Other End: IEC 60320 C19 Approvals: UL, cUL Length: 98 inches
- Cord Length: 98 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 20 amps
- Rated Voltage: 125 volts
-
Supplier: Newark, An Avnet Company
Description: PWR ENTRY PLUG, NEMA 5-20P, 20A, BLK/WHT; Connector Type:NEMA 5-20P; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Safeway 130144 Series RoHS Compliant: Yes
-
Supplier: SFCable.com
Description: NEMA 5-20P to C19 power cord: NEMA 5-20P USA 3 pin plug to IEC C19 with 12/3 SJT black wire 6 feet. UL and CSA approvals. Rated up to 20A 125V.
- Cord Length: 72 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: counter with user-supplied hardware. Features Reliable Single-Phase Power Distribution Versatile no-frills PDU for data centers, server rooms and network wiring closets 14 NEMA 5-15/20R outlets NEMA L5-20P input with 15 ft. cord and 5-20P adapter 20A circuit
- Power Rating: 1,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Belden Inc.
Description: Basic, Standard, 20A, 120V, Vertical, (20) NEMA 5-20R, 10 ft power cord with 5-20P, Black Powder Coat
- Number of Electrical Outlets: 20
- Current Rating: 20 amps
-
Supplier: Allied Electronics, Inc.
Description: inlet, 2 pole 3 wire, 20A, 125V, back wired, white, Heavy Duty, NEMA 5-20P, strt
-
Supplier: Tripp Lite by Eaton
Description: Housing Ideal for high-density network equipment with dual redundant input cables 40 NEMA 5-15/20R outlets in 2 breakered power circuits 70 in. all-metal housing Dual Input Connectors NEMA L5-20P input plugs with 10 ft. cords Included adapters convert plugs to NEMA
- Power Rating: 3,800 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Belden Inc.
Description: Basic, Standard, 20A, 120V, Vertical, (20) NEMA 5-20R, breakered, 10 ft power cord with L5-20P, Black Powder Coat
- Number of Electrical Outlets: 20
- Current Rating: 20 amps
- Protection: Circuit Breaker
-
Supplier: Belden Inc.
Description: Basic, Standard, 20A, 120V, Vertical, (14) NEMA 5-20R, breakered, 10 ft power cord with 5-20P, Black Powder Coat
- Number of Electrical Outlets: 14
- Current Rating: 20 amps
- Protection: Circuit Breaker
-
Supplier: Belden Inc.
Description: Basic, Standard, 20A, 120V, Horizontal, (12) NEMA 5-20R, breakered, 10 ft power cord with L5-20P, Black Powder Coat
- Number of Electrical Outlets: 12
- Current Rating: 20 amps
- Protection: Circuit Breaker
-
Supplier: Allied Electronics, Inc.
Description: Type 1589 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 12/3 SJTW wire for extreme temperature ranges with integral straight blade (NEMA 5-20P) molded plug or twist-lock plug (NEMA L5-20P). Available with
-
Supplier: Allied Electronics, Inc.
Description: Plug,Hospital Grade,2 Pole,3 Wire,20A,125V,NEMA Config: 5-20P,Black and Clear
-
Supplier: Tripp Lite by Eaton
Description: the rear and one in front. The NEMA 5-20P input plug with long 15-foot (4.5 m) cord connects to your facility’s compatible AC power source, generator or protected UPS to distribute power to connected equipment. The switchless design prevents an accidental shutdown, which
- Power Rating: 2,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Condor Electronics, Inc.
Description: Locking Input Plug (NEMA L5-15P)
- Power Type: AC Power Connector
- Configuration: NEMA
- Device Type: Plug / Inlet
- Applications: Residential / General-Purpose
-
Supplier: SFCable.com
Description: NEMA L5-20P to C13 8 foot power cord. NEMA L5-20P to IEC C13 with 14/3 SJT black wire. 8 feet. cUL approval. Rated up to 15A 125V.
- Cable Length: 8 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: Condor Electronics, Inc.
Description: Locking Input Plug (NEMA L5-15P)
Find Suppliers by Category Top
Featured Products Top
-
Interpower offers Angled NEMA 5-15 cord sets in eight directions. Interpower Angled NEMA 5-15 molded cord sets allow you to decide which direction the cord comes out of the outlet. Designed for business, medical, or testing applications, these eight angles are especially helpful to (read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white (read more)
Browse Power Plugs Datasheets for Interpower -
Interpower Corporation is pleased to announce its NEMA 5-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 5-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
= 110°C) and chlorine-/bromine-free flame resistance. Custom colors are available on request. There are three sizes: 115 (5.31" x 4.53" x 1.97"), 145 (7.09" x 5.71" x 2.36") and 175 (8.86" x 6.89" x 2.76"). Mounting points on the rear of sizes 145 and 175 match the hole patterns of VESA MIS (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
other interfaces. Inside, there are fastening pillars for PCBs, DIN rails and mounting plates. SOLID-BOX is available in three sizes: 115 (5.31” x 4.53” x 1.97”), 145 (7.09” x 5.71” x 2.36”) and 175 (8.86” x 6.89” x 2.76”). Mounting points (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Features 19 inch (5 mm), 0.25 inch (6 mm) and 0.38 inch (10 mm) steel plate Covers are 0.25 inches (6 mm) thick to allow mounting of NEMA 9 pushbuttons and pilot lights, which require threaded holes Heavy duty cover hinges when the height (“A”) (read more)
Browse NEMA and IP Enclosures Datasheets for bisco industries -
wide range of options is available, including: 6 or 15ft long power cord L5-20P or 5-20P NEMA type plug Straight or locking plug blade 6 or 8 front or rear facing outlets NEW option - 6 front and 6 rear on same unit On (read more)
Browse Power Distribution Units (PDU) Datasheets for Hammond Manufacturing Company Inc. -
. With user-selectable amperage, drivers can tailor the charging rate to match their needs and the available outlet capacity. Compatible with NEMA 5-15P, 6-20P, 14-50P, and CEE32 plugs, these portable chargers offer broad connectivity and are also available with custom options. Whether for (read more)
Browse IC Power Supplies Datasheets for New Yorker Electronics Co., Inc. -
, 125VAC Configuration: NEMA 5-20R Termination: IDC Terminals Features: Tamper Resistant Follow us on: (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp.
More Information Top
-
Shopping - Best Prices On The Tripp Lite Power It! TLM615NC20 6 Outlets Power Strip - Big Bruin
Lifetime warranty.INPUT/OUTPUT: Input: NEMA 5 - 20P /Output: 6 NEMA 5-15/20RELECTRICAL: 120V AC, 50/60Hz, 20A FORMAT: 20A corded power distribution strip .
-
Tripp Lite Single-Phase Switched PDU - horizontal rackmount - power distribution unit - 1.9 kW | Softchoice
• Attached NEMA L5- 20P input with NEMA 5 -20P plug adapter, 12 ft. / 3.6m input cable .
-
Tripp Lite Single-Phase Metered PDU - vertical rackmount - power distribution unit - 3.8 kW - 4800 VA | Softchoice
• Two NEMA L5- 20P to 5 -20P plug adapters .
-
POWER FIRST Extension Cords and Outlet Strips - Electrical - Grainger Industrial Supply
Amps 15, Voltage 125, NEMA Plug Configuration L5- 20P , NEMA Receptacle Configuration 5 -15R, Number of Outlets 3, Watts 1875, Jacket Material PVC, NEC Cord Designation STOW, Yellow, Temp.
-
Tripp Lite Single-Phase Monitored PDU - vertical rackmount - power distribution unit - 1.9 kW | Softchoice
• Attached 10 ft. / 3m NEMA L5- 20P input cable with NEMA 5 -20P adapter included .
-
POWER FIRST Electrical - Grainger Industrial Supply
Amps 15, Voltage 125, NEMA Plug Configuration L5- 20P , NEMA Receptacle Configuration 5 -15R, Number of Outlets 3, Watts 1875, Jacket Material PVC, NEC Cord Designation STOW, Yellow, Temp.
-
Tripp Lite Single-Phase Monitored PDU - horizontal rackmount - power distribution unit - 1.9 kW | Softchoice
• Attached NEMA L5- 20P input plug with NEMA 5 -20P adapter and 12ft / 3.6m line cord .
-
P products - Grainger Industrial Supply
Amps 15, Voltage 125, NEMA Plug Configuration L5- 20P , NEMA Receptacle Configuration 5 -15R, Number of Outlets 3, Watts 1875, Jacket Material PVC, NEC Cord Designation STOW, Yellow, Temp.
-
Coleman Cable 09084 2' 12/3STW Cord Adapter, Yellow at PlumberSurplus.com
• L5- 20P to 5 -15R NEMA .
-
Tripp Lite Single-Phase Basic PDU - vertical rackmount - power distribution unit - 2.4 kW | Softchoice
• NEMA L5- 20P input plug and 5 -20P adapter .
Indicates content that may require registration and/or purchase.