-
Supplier: Interpower
Description: Current Rating: 30A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-30 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Quail Electronics
Description: The 306P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs.
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: UNICABLE, Inc.
Description: 10/3 AWG (30A/250V): S, SO, SOO, SJT, ST, STO, STOO, SE, SW, SOW, SOOW, STW, STOW, STOOW, SEW
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
-
Supplier: Newark, An Avnet Company
Description: SUPER-SAFEWAY PLUG NEMA L6-30 30A/250V
-
Supplier: Quail Electronics
Description: The 306FI is a flanged screw-mounting inlet version of the 3-prong, North American, Locking NEMA L6-30P Plug. Flanged inlets use screw-action brass pressure plates to lock-down connection onto your equipment's live, neutral, and ground wires. This product is rated at 30A and 250V and
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Interpower
Description: Current Rating: 30A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-30 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Newark, An Avnet Company
Description: PLUG, NEMA L6-30P, 30A 250V, YL
-
Supplier: Newark, An Avnet Company
Description: LOCKING MALE PLUG NEMA L6-30P(30A 250V)
-
Supplier: Quail Electronics
Description: The 306FO is a flanged screw-mounting outlet version of the Locking NEMA L6-30R Receptacle. Flanged outlets use screw-action brass pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 30A and 250V and carries the UL and C-UL approvals.
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: The WS-112 adapts the 3-prong, North American, Locking NEMA L6-30P Plug into the NEMA 6-20R Receptacle. This adapter is rated at 20A and 250V and carries the UL and C-UL approvals.
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Female End Type: NEMA 6-20R
- Approvals: RoHS Compliant, UL Listing Mark
-
Supplier: Interpower
Description: Current Rating: 30A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-30 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Newark, An Avnet Company
Description: LOCKING MALE PLUG NEMA L6-30P ROHS COMPLIANT: YES
-
Supplier: Legrand
Description: Turnlok Plug 3wire 30amp 250v FEATURES Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping profile
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Country Selection: Canada, Mexico, USA
-
Supplier: Interpower
Description: Current Rating: 30A Voltage Rating: 125VAC Temperature Rating: 125ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-30 Plug/Socket Standard: WD 6 Plug/Socket Color:
- Voltage Rating: 125/250 V
- Current Rating: 30 amps
- Operating Temperature: 125 C
- Wires: 3-Wire
-
Supplier: Allied Electronics, Inc.
Description: 30 A Amperage, 250 VAC , Black⁄White , Connector Body L6-30R (NEMA) configuration Black nylon housing material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High impact and heat resistance provide maximum safety and longer life. | Ergonomic, fluted body design with radial grip ridge is ideal for gripping, turning and pulling. | High-conductivity, corrosion resistant material for reliable, low resistance to fault currents. | The assembly locks together
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Applications: Commercial
-
Supplier: Legrand
Description: Turnlok Plug 4wire 30amp 125/250v FEATURES Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping
- Current Rating: 30 amps
- Voltage Rating: 125/250 V
- Wires: 4-Wire
- Country Selection: Canada, Mexico, USA
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Angle plugs include blades for 30A, 50A configurations. | They are designed for industrial and commercial applications. | Built-in cord grip adjusts automatically. | Heavy-duty brass alloy blades and contacts resist heat rise, provide excellent conductivity.
- Voltage Rating: 250 volts
- Current Rating: 30 to 50 amps
- Poles: 2 Poles
- Applications: Commercial
-
Supplier: Legrand
Description: turning to lock and unlock. Double dovetail design provides superior protection against cord pull-out forces. Impact- and corrosion-resistant durable nylon 6/6 shell material. Rounded back contour reduces snags and hang-ups on the job site. Scallop shell design provides non-slip
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: DigiKey
Description: AC PLUG NEMA L6-30R
- Voltage Rating: 250 volts
- Current Rating: 30 amps
-
Supplier: Thomas & Betts Corporation
Description: NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-30P CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Tripp Lite by Eaton
Description: molded C19 end connects to your device’s C20 inlet, and the fully molded NEMA L6-30P plug connects to an AC power source up to 12 feet away. The 12-foot length allows you great flexibility in placing equipment with respect to the power outlet. Locking Connector Helps Prevent Accidental
- Cord Length: 144 inch
- Rated Current: 20 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: continuously powered. Features Reliable Single-Phase 30A 208/240V Power Distribution Versatile no-frills PDU for data centers, server rooms and network wiring closets 38 total outlets—32 C13 and 6 C19 NEMA L6-30P input plug with 10 ft. (3 m) power cord Included C20 and C14
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: Selecta Products
Description: " NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L6-30P CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R]
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Allied Electronics, Inc.
Description: Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 30 A Amperage White color L6-30R NEMA configuration Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
-
Supplier: Tripp Lite by Eaton
Description: The PDUH30HV19 5/5.8kW Single-Phase 208/240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUH30HV19 features four rear outlets. The NEMA L6-30P input plug with 12-foot
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Legrand - Pass & Seymour
Description: NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L6-30P CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R]
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Belden Inc.
Description: Basic, Upgradeable, 30A, 120/208V WYE, 3 Phase, Vertical, (24) IEC C13, (3) IEC C19, (6) NEMA 5-20R, breakered, 10 ft power cord with L21-30P, No Monitoring (Upgradeable with IMD module). Black Powder Coat
- Number of Electrical Outlets: 33
- Current Rating: 30 amps
- Protection: Circuit Breaker
-
Supplier: Tripp Lite by Eaton
Description: extension cord splitter, a single NEMA L6-30R outlet can power two devices, such as PDUs, UPS systems, instrument amplifiers and other equipment compatible with a NEMA L6-30P plug. Ideal for areas where AC outlets are limited, such as rack cabinets or small network closets, this
- Coupling / Adapter: Coupling / Adapter
-
Supplier: TelephoneStuff.com
Description: 30 Amp 480 Volt 3-Phase NEMA L16-30P Locking Industrial Grade Wetguard Plug. Plug Features: - Grounding: Grounding - Amperage: 30 Amp - Voltage: 480 Volt 3-Phase - Pole: 3 - Wire: 4 - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated
- Applications: Industrial
- Type / Features: Locking
- Device Type: Plug / Inlet
- Standards / Certifications: UL Listing Mark
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles NEMA L6-30 30A/250V
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Power Type: AC Power Connector
- Device Type: Plug / Inlet
-
Supplier: Radwell International
Description: PLUG 30AMP 250V NEMA 6-30. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: HGX-PMT29, HGX-PMT30, & HGX-PMT33 *Note: Enclosure ports (Cable conduit connector and N-type holes for lightning protectors or connectors) must be properly sealed to maintain NEMA Type 4X / IP66 rating **Note: If all four of the optional lid screws are installed the enclosure can achieve.
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: Selecta Products
Description: " POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L6-30P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Hubbell Incorporated
Description: SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
Find Suppliers by Category Top
Featured Products Top
-
. This metal vent plug enables reliable enclosure protection. • Waterproof protection (IP66/IP67/IP68) for harsh environments (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
4.72″ x 3.54″ x 1.97″ to 11.02″ x 6.69″ x2.36″. Widths 3.54", 4.33", 5.11”, 5.90" are rated IP 66; 6.69" is rated IP 65. Accessories for SMART-BOX include pressure equalization elements, cable grommets, security plugs, soft-touch TPE case feet (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Interpower Corporation is pleased to announce its NEMA 6-15 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our (read more)
Browse AC Power Cords Datasheets for Interpower -
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
. Installation Flexibility: Snap-fit vents (MIV-PTV-7.9) install directly; push-fit vents (MIV-PTV-6-8) allow hose routing for space or temperature-sensitive layouts (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
-in plugs to prevent tampering. They also assist with weather protection. Six sizes of commandCASE cast metal housings are available in each version – from 9.05" x 7.87" x 4.72" to 16.92" x 11.81" x 4.72". There is a 1-degree diecasting draft to allow for cast ejection. The chloroprene lid (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
condensation and accumulated water while maintaining the enclosure's waterproof performance. Manufactured from UV-resistant PA6, the drain plug provides long-lasting durability (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
critical. Durable and Weather-Resistant Material Constructed from UV-resistant PA6 (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
condensation drain plugs provide an efficient drainage solution by allowing internal water to escape while preventing external water intrusion. Made from UV-resistant PA6 material, the drain plug delivers long-term durability in outdoor environments and maintains reliable performance under (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
Power Cords - Grainger Industrial Supply
• Cord Set 6 Ft, Mounting Type Surface, Color Black, For Use With 4E169, Voltage 250, 30 Amps AC, Includes NEMA 6 - 30 Plug .
-
Confused on welder wireing - Self Help Forums
Use the 10-2 on a 30 amp breaker, with a NEMA 6 - 30 plug and receptacle.
-
Changing MIG Power Cord Plug From 50A to 30A? HP?
But I would like to use a 30A plug ( NEMA 6 - 30 P), so I could use a 30A (6-30P) receptacle on the wall for other things than this welder.
-
Changing MIG Power Cord Plug From 50A to 30A? HP?
But I would like to use a 30A plug ( NEMA 6 - 30 P), so I could use a 30A (6-30P) receptacle on the wall for other things than this welder.
-
connecting dryer to welder, need plugs.
The existing wall receptacle for your dryer is a NEMA 6-30R, so you get a mating NEMA 6 - 30 P plug to go on the dryer end of your extension cord.
-
new welder wont plug in, need help badly
3-wire dryer outlets are sometimes NEMA 6-30R, so you would need a NEMA 6 - 30 P plug to match it.
-
$1000-$1500 HVAC and Refrigeration - Grainger Industrial Supply
Circuit Amps 28.0, Power Supply 30A, Power Cord Length 5 ft., NEMA Plug Configuration 6 - 30 P, Refrigerant Type R-410A, Requires Wall Sleeve, Includes Chassis, Front Panel, Installation Instructions .
-
Grainger.com
Circuit Amps 28.0, Power Supply 30A, Power Cord Length 5 ft., NEMA Plug Configuration 6 - 30 P, Refrigerant Type R-410A, Requires Wall Sleeve, Includes Chassis, Front Panel, Installation Instructions .
-
adding an additional 220v outlet - Self Help Forums
The proper cord plug and receptacle would be a NEMA 6 - 30 .
-
adding an additional 220v outlet - Self Help Forums
The proper cord plug and receptacle would be a NEMA 6 - 30 .
Indicates content that may require registration and/or purchase.