-
Supplier: Allied Electronics, Inc.
Description: TRANSISTOR NPN 250V 1A, DPAK
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR, NPN, 400V, 0.1A, TSMT; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:100mA; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: TRANSISTOR NPN 100V 1A, TO-220
-
-
Supplier: Allied Electronics, Inc.
Description: Transistor, NPN, 1A, 250V, TO-39
-
Supplier: Allied Electronics, Inc.
Description: TRANSISTOR NPN 60V 1A, TO-220
-
Supplier: New Yorker Electronics Co., Inc.
Description: Transistor, NPN, 0.6A, 75V, SOT-23
- VCEO: 75 volts
- IC(max): 600 milliamps
- Features: General Purpose BJT, Other
- Polarity: NPN
-
Supplier: ROHM Semiconductor USA, LLC
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: Nexperia B.V.
Description: NPN/NPN matched double transistor in a SOT363 (SC-88) very small Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BCM857BS Matched version of: BC847BS Features and benefits Current gain matching Base-emitter
- Polarity: NPN
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR, BIPOLAR, NPN, 80V, 1A/SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes
-
Transistors - NPN+NPN, SOT-457, Dual Digital Transistor (Bias Resistor Built-in Transistor) -- IMH1ASupplier: ROHM Semiconductor GmbH
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: Nexperia B.V.
Description: NPN/NPN general-purpose transistor with two independently operating transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Double general-purpose transistor Board-space reduction Very small SMD plastic
- VCEO: 40 volts
- IC(max): 100 milliamps
- PD: 200 milliwatts
- TJ: 150 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: RF TRANSISTOR, NPN/PNP, 50V, 0.1A; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
-
Supplier: Nexperia B.V.
Description: NPN switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) AEC-Q101 qualified Applications Switching and linear amplification
- Transistor Grade / Operating Range: Automotive
- Polarity: NPN
- Features: Other
- Package Type: SOT23
-
Supplier: Nexperia B.V.
Description: NPN/NPN matched double transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BCM53DS Features and benefits High collector current capability IC and ICM Reduces component count Reduces pick and place costs Current gain matching 5%
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR, NPN, 80V, 1A, SOT1061; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.65W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor USA, LLC
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
- Package Type: SOT25
-
Supplier: Utmel Electronic Limited
Description: RF TRANSISTOR NPN SOT-523
- Number of Transistors in the Chip: 1
- TJ: 150 C
- Power Gain: 11 dB
- Output Power: 0.125 watts
-
Supplier: Utmel Electronic Limited
Description: RF Bipolar Transistors NPN High Frequency
- IC(max): 35 milliamps
- VCEO: 10 volts
- Power Gain: 9.5 dB
- Noise Figure: 1.8 dB
-
Supplier: Utmel Electronic Limited
Description: Bipolar Transistors - BJT 180V 1A NPN HI VLTGE LO VCESAT TRANSISTOR
- VCEO: 180 volts
- IC(max): 1,000 milliamps
- PD: 300 milliwatts
- TJ: 150 C
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- Polarity: NPN
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: General Purpose BJT
- Polarity: NPN
-
Supplier: Utmel Electronic Limited
Description: TRANSISTOR NPN 80V 1A SOT1061
- Polarity: NPN
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN, PNP
- Features: Other
-
Supplier: Micross Components, Inc.
Description: Micross Continues to Build Inventory on the Industry's Most Popular Parts Part Number - Manufacturer - Description - Availability - Request Quote 1N3595 Fairchild/Onsemi High Conductance Fast Diode Available
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- Polarity: NPN
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Bipolar RF Transistors. This listing
- IC(max): 1,000 milliamps
- VCEO: 50 volts
- PD: 19,000 milliwatts
- TJ: -65 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, Bipolar Transistor, Single Bipolar
- IC(max): 1,000 milliamps
- VCEO: 400 volts
- VCBO: 700 volts
- PD: 1,000 milliwatts
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON TYPE 2N1051
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar
- IC(max): 800 milliamps
- VCEO: 80 volts
- VCBO: 90 volts
- PD: 1,000 milliwatts
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, GERMANIUM TYPE 2N78A
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPE 2N1506A
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: General Purpose BJT
- Polarity: NPN
Find Suppliers by Category Top
Featured Products Top
-
The SMMBT3904LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) tailored for general-purpose amplifier applications. With (read more)
Browse Transistors Datasheets for Win Source Electronics -
The QPD2560L is a 300W discrete GaN on SiC HEMT which operates from 1.0 to 1.5 GHz providing typically up to 55.4dBm of saturated output power with 15dB of large-signal gain and 65% of drain efficiency. Input pre-match within the package results in ease of external board match and (read more)
Browse RF Transistors Datasheets for Qorvo -
Technology: MOSFET Drain-Source Breakdown Voltage: 60V Continuous Drain Current: 320mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 0.8nC @ 4.5V (read more)
Browse Transistors Datasheets for Win Source Electronics -
The SMMBT3904LT3G from ON Semiconductor is a versatile and high-quality NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This small-signal transistor is a testament to ON Semiconductor's commitment to providing reliable and efficient electronic (read more)
Browse Thermistors Datasheets for Win Source Electronics -
PSUs, the use of GaN devices enables ~0.8–1.2% efficiency improvement at full load compared to silicon, while supporting ~40–70% increases in power density at the stage level, driven by higher switching frequencies and reduced passive component size. In a typical 1 kW high-voltage motor (read more)
Browse Transistors Datasheets for Nexperia B.V. -
?off frequency, supports DC–56GHz full?range microwave signal transmission, adapts to multi?band communication needs Superior signal stability: Multi?contact structure reduces rotation?caused jitter, low insertion loss (<1dB), tiny loss fluctuation (<0.5dB), stable (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
in industrial scenarios. The standing wave ratio (VSWR) of all RF channels is strictly controlled below 1.5, a core indicator that effectively reduces signal reflection and transmission loss. This low-loss transmission characteristic ensures that high-frequency RF microwave signals maintain complete (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The average supercapacitor has a maximum charging voltage of between 2.5 and 2.7 V. For many applications a voltage this low isn’t particularly useful, so the common practice is to place multiple supercapacitor in series. Unfortunately, manufactured supercapacitor may have a tolerance (read more)
Browse Transistors Datasheets for Advanced Linear Devices, Inc. -
and a smaller form factor while maintaining the system's low cost. With several product families, such as the CoolGaN Transistors 650 V G5, CoolGaN Transistors 700 V G5, CoolGaN Transistor Dual 650 V G5, and CoolGaN Drive HB 600 V G5, these power devices deliver the highest efficiency with high (read more)
Browse Transistors Datasheets for DigiKey -
QPD1014A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo