-
Supplier: Oil-Rite Corp.
Description: is a 25 micron air filter near the air inlet. The unit tolerates temperatures up to 225°. The air capacity is 30 cubic feet per minute at 20 PSI. This spray dispenser features 2 air pressure regulators; one is used to regulate the incoming air to 30 PSI or
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: 25 micron air filter near the air inlet. The unit tolerates temperatures up to 225°. The air capacity is 30 cubic feet per minute at 20 PSI. This spray dispenser features 2 air pressure regulators; one is used to regulate the incoming air to 30 PSI or under.
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: 25 micron air filter near the air inlet. The unit tolerates temperatures up to 225°. The air capacity is 30 cubic feet per minute at 20 PSI. This spray dispenser features 2 air pressure regulators; one is used to regulate the incoming air to 30 PSI or under.
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
-
Supplier: Oil-Rite Corp.
Description: is a 25 micron air filter near the air inlet. The unit tolerates temperatures up to 225°. The air capacity is 30 cubic feet per minute at 20 PSI. This spray dispenser features 2 air pressure regulators; one is used to regulate the incoming air to 30 PSI or
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Operating Temperature: 150 F
- Operating Pressure: 100 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Operating Temperature: 150 F
- Operating Pressure: 100 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: Rogers Machinery Company, Inc.
Description: demand and increate the life cycle. Benefits Advanced Screw Design Efficient: low energy consumption, minimal maintenance, minimized operating costs Robust: high vapor and particle tolerance, self-draining High Performance: high pumping speed at all inlet pressures Flexible: air
- Mechanical: Rotary Screw
-
Supplier: Cole-Parmer
Description: require 60 to 75 max psig of air pressure. One-quarter and 1⁄3-hp air motors require an air flow rate of 15 scfm. One-half and 3⁄4-hp air motors require an air flow rate of 30 scfm. High-torque mixers are available with 2" (50.8 mm) NPT(M) bung adapters.
- Motor Speed: 20 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Clippard
Description: 3-Way Air-Piloted Valve, with Male 1/8" NPT Inlet
- Valve Size: 0.125 to 0.19 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 3
- Media: Air, Compressed Air
-
Supplier: Clippard
Description: 2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet
- Valve Size: 0.125 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
Supplier: EXAIR
Description: EXAIR's Heavy Duty Safety Air Gun is a powerful air gun that delivers high force for use in rugged, industrial environments. The 3/8 NPT compressed air inlet increases the compressed air flow available to the Super Air Nozzle, resulting in higher
- Air Line Connection: 1/2" NPT, 3/8" NPT
- Features: Other
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: Honeywell International, Inc.
Description: MINIATURE TYPE 150 DEG F TEMPERATURE RATING (1) 1/4 INCH NPT (INLET), (1) 1/4 INCH NPT X (2) 1/8 INCH NPT (OUTLET) END CONNECTION 0 TO 250 PSI INLET PRESSURE
- Pressure Rating: 0 to 250 psi
- Media Temperature: 150 F
- Media: Compressed Air
- Features: Regulators, Threaded
-
Supplier: EXAIR
Description: and includes a convenient hanger hook for easy storage. The inlet is 1/4 NPT. The Soft Grip Safety Air Gun is available with Air Nozzles as shown below for quiet, safe and efficient use of the compressed air supply. Aluminum Extension Pipes and Stay Set Hoses that
- Air Line Connection: 1/2" NPT, 1/4" NPT, 3/8" NPT
- Features: Other
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: Vortec
Description: cold air up to 70 F deg (39 C deg) below the inlet compressed air temperature Quiet operation; meets OSHA noise specifications Highly reliable with no moving parts Low pressure outlet air Uses only compressed air – no Freon System includes a magnetic base and a 5
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
-
Supplier: Carlisle
Description: Name: MAG UV Part Number: 4003, 4004 Gun Category: HVLP Gun Type: AA Airless Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/4" NPT (f) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPT (f) Cylinder Air Inlet: 1/8" NPT (f) Weight:
- Air / Supply Pressure: 100 psi
- Air Supply Pressure: 100 psi
- Spray Technology: Air-assisted Airless
- Options / Components: Applicator / Gun, Dust Collection / Air Filtration System
-
Supplier: Guardair Corporation
Description: 1/4" NPT (female inlet) Air Shield Power Safety Air Gun Patented air cone protects operator from dangerous chip fly-back Compact design fits comfortably in the palm of your hand Best for cleaning machine tools, woodworking, textile, and other production equipment
-
Supplier: Radwell International
Description: FILTER COVERS, INLET FILTER, 3 (M)NPT, POLYESTER, 25 MICRON, INLET GENDER: MALE, FOR USE WITH BLOWER NO.: VFC800A-5W; VFC800A-7W; VFC904A-5W; VFC904A-7W; VFD6D; VFD8; VFD9. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Proportion-Air, Inc.
Description: Port size is 1/4 inch inlet and 1/2 inch NPT outlet
- Valve Size: 0.25 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.25 inch
- Controlled Pressure Range: 0 to 6,000 psi
-
Supplier: Vortec
Description: Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F (-34 deg C) for numerous industrial spot cooling applications. With no moving parts to wear out, Cold
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
-
Supplier: Accessorie Air Compressor Systems
Description: Flow Capacities Table 1 lists the maximum inlet flow capacity at 100 psig. To determine maxi mum inlet flows at inlet pressures other than 100 psig, multiply the maximum flow from Table 1 by the multiplier from Table 2 that corresponds to the KAT inlet pressure. Tower
- Maximum Air Volume: 350 SCFM
- Maximum Inlet Pressure: 200 psi
- Connection: 1½" NPT
- Filter Type: Adsorbent
-
Supplier: EXAIR
Description: installation in tight spaces. The narrowly focused air pattern is forceful, measuring 1.25" in diameter when positioned 6" away from the target surface. The Pico Super Air Nozzle has been engineered to maximize entrainment of room air while minimizing compressed air
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Form: In-line
-
Supplier: Zurn Industries LLC
Description: Zurn Z1024 fixed air gap, dura-coated cast iron with slip joint inlet and N.P.T. outlet. Features And Benefits Dura-Coated cast iron body with slip joint inlet and N.P.T. outlet Available in five sizes Optional galvanization
-
Supplier: Beswick Engineering Co., Inc.
Description: threaded side inlet, 10-32 internal threaded end inlet, or 1/8†external NPT end inlet. Materials: Brass body with 300 series Stainless Steel internals. Buna-N seals."
- Operating Pressure: 250 psi
- Bore Size: 0.4375 inch
- Features: Other
- Body Material: Stainless Steel
-
Supplier: Rogers Machinery Company, Inc.
Description: Enterprize II incorporates electronic level sensing to assure discharge of accumulated condensate without loss of compressed air. A direct-acting valve with a large orifice and an internal strainer resist blockage. Includes alarm contacts for remote alarm annunciation. 1/2" NPT
-
Supplier: King Engineering Corporation
Description: KING U205 Ultra-C Air Control Station is intended for light duty service environments to protect air operated equipment and instrumentation. Without question, most shipboard compressed air systems contain solid and liquid contaminants that affect performance and increase wear on
-
Supplier: Macnaught USA, Inc.
Description: guarantee² 10 years Compatible fluids Engine and gear oils up to SAE90, auto trans, hydraulic fluid and anti-freeze / anti-boil Min-Max air pressure 60/150psi (400-1030kPa) Min air compressor 5cfm/min (0.15m³) Air inlet 1/4" NPT(F) Pump outlet 3/4" NPT(F)
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: Compatible fluids Engine and gear oils up to SAE90, auto trans, hydraulic fluid and anti-freeze / anti-boil Min-Max air pressure 60/150psi (400-1030kPa) Min air compressor 5cfm/min (0.15m³) Air inlet 1/4" NPT(F) Pump outlet 1/2" NPT(F) Pump inlet 1"
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: high-pressure pump with pressure ratio 3:1 safe dry-running max. size of solids 3,2 mm Connections: Suction/discharge side: female thread BSP 1" Air inlet: 3/8" NPT female Air outlet: 3/8" NPT female explosion-proof to Directive
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Campbell Hausfeld
Description: makes it easy to maneuver around the workspace. Average Air Consumption of 3.1 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet Size of ¼ inch NPT (F). Minimum Hose Size of 3/8 inches. An air compressor with a tank capacity of 26 gallons or larger is
-
Supplier: Chicago Pneumatic and Pneumatech
Description: treatment outside and inside to protect against corrosion. Easy monitoring via sight glass (double check). Unique head design (inlet guide) for reduced pressure drop and increased savings.
- Maximum Air Volume: 85 SCFM
- Maximum Inlet Pressure: 232 psi
- Connection: 1" NPT, 3/4" NPT
- Filter Type: Adsorbent
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s M3 DP1-FPM air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times longer diaphragm life compared to other (AOD Pump) air
- Maximum Discharge Flow: 24 GPM
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum
- Pump Type: Diaphragm Pumps
-
Description: Made in U.S.A. Air inlet size: 1 inch NPT Air supply hose size: 1 inch I.D. min. Consumption: 175 CFM at 90 p.s.i. Exhaust: 1-1/4 inch NPT
-
Supplier: Chicago Pneumatic and Pneumatech
Description: treatment outside and inside to protect against corrosion. Easy monitoring via sight glass (double check). Unique head design (inlet guide) for reduced pressure drop and increased savings.
- Filter Size Rating: 1 microns
- Maximum Air Volume: 85 SCFM
- Maximum Inlet Pressure: 232 psi
- Connection: 1" NPT, 3/4" NPT
-
Supplier: Macnaught USA, Inc.
Description: (400-1030kPa) Air inlet 1/4″ NPT(F) Pump outlet 3/4″ NPT(F) Pump inlet 1″ NPT(F) Min air compressor 6cfm/min (.16m³) Features & Benefits: Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Campbell Hausfeld
Description: task for convenient use. The air chuck boasts a 30 ft. lbs maximum torque and a free speed RPM of 2,000 to get jobs done efficiently. Drill Shank Range of 3/64 – 3/8”. Average air consumption of 4.0 CFM @ 90 PSI. Single Planetary gear type. 0.4 horsepower. Air inlet size
- Torque Range: 30 Ft-lbs
- Rated Free Speed: 2,000 rpm
- Actuation: Button / Trigger
- Screwdriver Style: Handheld with Pistol Grip
Find Suppliers by Category Top
Featured Products Top
-
that varies from 9 ounces to 3.3 pounds. Their ergonomic design and large trigger allow them to be used for hours of continuous use without fatigue. Powerful Heavy Duty Safety Air Guns deliver high force ranging from 13 ounces to 3.3 pounds. The 3/8 NPT compressed air inlet increases the (read more)
Browse Air Blow Guns Datasheets for EXAIR -
actuated pin lock and direct crank rewind. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint,1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
volume and velocity.For permanent mount applications, the compact Ion Air Jet is the best choice since it is lightweight and easy to install using the 1/8 NPT male inlet. For applications where frequent repositioning is required, the flexible Stay Set Ion Air Jet is ideal. The hose allows you to aim the (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
sprocket rewind powered by an electric or compressed air motor. MX crank rewind reels have pinion brake as standard. Power rewind reels are not supplied with a brake. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard Crank rewind and power rewind reels, pinion brake standard Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint, 1" female NPT (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Power reels not supplied with brake Standard inlets: 90° ball bearing swivel joints with 1/2" female NPT threads. Oxy/acet brass inlet adapters are available Standard outlets: are male 9/16"-18 threads. Right hand for oxygen, left hand for gas Rollers may (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Direct crank rewind permanently attached. Adjustable cam lock brake standard. Exterior mounting holes for easier installation. Field installable pin lock. Standard inlet: 90° ball bearing swivel, joint 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
powered by electric, hydraulic, or compressed air motor. Manual reels include: cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels