Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Caplugs
Description: NPT tapered NPT threads. Available in three sizes for 2", 3" and 4" threaded fittings. All sizes include a 1" lug on top of the part requiring only one tool to tighten and remove all three sizes. Easy to install and remove Fully threaded to ensure a secure fit Locks tight to
- Material: Polyethylene (PE)
-
Supplier: OMEGA Engineering, Inc.
Description: RTD Single Sensor This RTD plug sensor is ideal for pressure vessel applications, pressurized containers and applications requiring a temperature sensor with an NPT mounting fitting. The single element design has a 1/4" diameter, 304 stainless steel probe that extends 1/2" from a
- Sensed Temperature: 896 F
- Diameter or Width Range: 0.24 inch
- Sensitive Length: 12.7 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Princess Auto Limited
Description: 1/4 in. NPT Compression Fitting
- English Size: 0.25 inch
- Features: English
- Connection Type: Threaded
-
-
Supplier: Princess Auto Limited
Description: 3/8 in. NPT Compression Fitting
- English Size: 0.375 to 0.5 inch
- Features: English
- Connection Type: Threaded
-
Supplier: Princess Auto Limited
Description: 1/8 in. NPT Compression Fitting
- English Size: 0.125 to 0.25 inch
- Features: English
- Connection Type: Threaded
-
Supplier: Princess Auto Limited
Description: 1/2 in. NPT Compression Fitting
- English Size: 0.5 inch
- Features: English
- Connection Type: Threaded
-
Supplier: Newark, An Avnet Company
Description: 1" BRASS NPT FITTING FMG981
-
Supplier: Cole-Parmer
Description: Compression Fitting
-
Supplier: Cole-Parmer
Description: Compression Fitting
- Fitting Type: Tee
-
Supplier: Cole-Parmer
Description: Compression Fitting
- Fitting Type: Elbow
-
Supplier: Cole-Parmer
Description: Compression Fitting
-
Supplier: Newark, An Avnet Company
Description: PT100 WITH 1/8NPT FITTING
-
Supplier: MPF Products, INC.
Description: Thermocouple Feedthrough, Type J, 5 Pairs, 0.5″ NPT Fitting Moderate Pin Density for Instrumentation, UHV Rated, Feedthrough Bakeable to 450 degrees C, Push-On Contacts Available for Air and Vacuum-side Connections
- Features: Electrical, Other
-
Electrical Feedthroughs - Thermocouple Feedthrough, Type E, 3 Pairs, 0.5″ NPT Fitting -- A0424-7-NPTSupplier: MPF Products, INC.
Description: Thermocouple Feedthrough, Type E, 3 Pairs, 0.5″ NPT Fitting Moderate Pin Density for Instrumentation, UHV Rated, Feedthrough Bakeable to 450 degrees C, Push-On Contacts Available for Air and Vacuum-side Connections
- Features: Electrical, Other
-
Electrical Feedthroughs - Thermocouple Feedthrough, Type J, 2 Pairs, 0.5″ NPT Fitting -- A0424-2-NPTSupplier: MPF Products, INC.
Description: Thermocouple Feedthrough, Type J, 2 Pairs, 0.5″ NPT Fitting Moderate Pin Density for Instrumentation, UHV Rated, Feedthrough Bakeable to 450 degrees C, Push-On Contacts Available for Air and Vacuum-side Connections
- Features: Electrical, Other
-
Supplier: MPF Products, INC.
Description: Thermocouple Feedthrough, Type E, 5 Pairs, 0.5″ NPT Fitting Moderate Pin Density for Instrumentation, UHV Rated, Feedthrough Bakeable to 450 degrees C, Push-On Contacts Available for Air and Vacuum-side Connections
- Features: Electrical, Other
-
Supplier: Festo Corporation
Description: Barbed hose fitting with or without sealing ring Tubing clip to DIN 3017 Operating medium compressed air, vacuum Brass or aluminum, steel
- Features: Hose Fitting, Tube Fitting
- Fitting Type: Pneumatic Fitting
-
Supplier: Caplugs
Description: The P Series plugs are available in six different styles for tapered and straight threads. Designed to keep out moisture, dirt and other contaminants in pipe fittings. Material: High-density polyethylene Standard Color: Red
- NPT Thread: 1/2 NPT
- Material: Polyethylene (PE)
- Features: Threaded
-
Supplier: Kuriyama of America, Inc.
Description: Sewer & Lateral Line Hose Fittings. Made in the USA.
- Features: English
-
Supplier: Air Logic
Description: The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The
- English Size: 0.0625 inch
- Fitting Type: Adapter, Pneumatic Fitting, Swivel
- Connection Type: Barbed
- Features: English, Threaded, Tube Fitting
-
Supplier: Allied Electronics, Inc.
Description: FITTING, MALE, HEX, FOR 1/4 TUBE, 1/8NPT PORT
-
Supplier: Petersen Products Co.
Description: Connection Type 1/2" QC Plug & Coupling Description Hose, EPDM Rubber, 48" (1219.20mm) with 1/2" NPT fittings Length 48" (1219.20mm) Material EPDM:ARPM Class C Oil Resistance Sage Subcategory Number W9242 Shipping Wt 1 Lb (0.45 Kg) Temperature Max. Service F -40 to 200 f, -40 to 100 c
- Product Form: Complete Hose Assembly
- Material: Elastomers
- Features: Other
-
Supplier: Air Logic
Description: The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The
- English Size: 0.0938 inch
- Fitting Type: Adapter, Pneumatic Fitting, Swivel
- Connection Type: Barbed
- Features: English, Threaded, Tube Fitting
-
Supplier: Newark, An Avnet Company
Description: COOLING ELEMENT, 1/2 NPT FITTING, 316L S
-
Supplier: Allied Electronics, Inc.
Description: FITTING, MALE ELBOW, FOR 1/8 IN TUBE, 1/8NPT PORT
-
Supplier: Piranha Hose Products, Inc.
Description: WARNING: End fittings and menders for thermoplastic hose are not inter-changeable. The use of end fittings and assembly tooling other than that supplied by Piranha® Hose Products is at the risk of the user.WARNING: End fittings and menders for thermoplastic hose are not
- English Size: 0.63 inch
- Features: English
-
Supplier: Superlok - Mako Products
Description: Pressure Rating Pressure ratings are calculated in accordance withASME B31.3 and ASME B31.1 for 316 stainless steel. All working pressure are rated at ambient temperature and are based on a 4:1. Cleaning & Packing All SUPERLOK Clean fittings are Ultra-High Purity cleaning and double packaged
- English Size: 0.125 to 1 inch
- Fitting Type: Adapter
- Features: English
- Connection Type: Flare
-
Supplier: Superlok - Mako Products
Description: Pressure Rating Pressure ratings are calculated in accordance withASME B31.3 and ASME B31.1 for 316 stainless steel. All working pressure are rated at ambient temperature and are based on a 4:1. Cleaning & Packing All SUPERLOK Clean fittings are Ultra-High Purity cleaning and double packaged
- English Size: 0.25 to 0.75 inch
- Fitting Type: Elbow
- Features: English
- Connection Type: Flare
-
Supplier: Anamet Electrical, Inc.
Description: Construction 316 Stainless Steel fitting, consisting of 4 parts (counter nut, clamping ring, ferrule and body.) Included sealing ring and stainless steel lock nut provides a means for connecting the fitting to boxes. Certifications UL LISTED CSA CERTIFIED RoHS WEEE COMPLIANT
- Material: Stainless Steel
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560724 Brass Elbow Fitting is designed for connecting fluid dispensing components. 0.25 in NPT Male x 0.25 in NPT Male.
- Fitting Type: Elbow
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560729 Brass Elbow Fitting is designed for connecting fluid dispensing components. 0.25 in NPT Male x 0.125 in NPT Female.
- Fitting Type: Elbow
-
Supplier: Superlok - Mako Products
Description: Pressure Rating Pressure ratings are calculated in accordance withASME B31.3 and ASME B31.1 for 316 stainless steel. All working pressure are rated at ambient temperature and are based on a 4:1. Cleaning & Packing All SUPERLOK Clean fittings are Ultra-High Purity cleaning and double packaged
- English Size: 0.125 to 1 inch
- Fitting Type: Adapter
- Features: English
- Connection Type: Flare
-
Supplier: Remke Industries
Description: Condensation within an electrical enclosure is a common and potentially dangerous occurrence. To fight this problem, Remke Drain Fittings are installed at the bottom of the enclosures or in a lower section of the enclosure to drain away moisture caused by condensation. These fittings
- Conduit Size: 0.5 inch
- Material: Aluminum
- Features: Other
-
Supplier: Remke Industries
Description: Condensation within an electrical enclosure is a common and potentially dangerous occurrence. To fight this problem, Remke Drain Fittings are installed at the bottom of the enclosures or in a lower section of the enclosure to drain away moisture caused by condensation. These fittings
- Conduit Size: 0.5 inch
- Features: Other
- Material: Steel
-
Supplier: Superlok - Mako Products
Description: Precision Manufactured 316 Stainless Steel Premium Quality and Value Instrument Fittings Up to 10,000 PSI • 316 Stainless Nipples, Tees, Bushings Adaptors & Elbows Available in: 1/8" through 1"
- English Size: 0.125 to 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Coupling, Nipple
- Features: English
Find Suppliers by Category Top
Featured Products Top
-
resistant special synthetic rubber, black or (blue nonmarking color). The ends are rigid male NPT x swivel male NPT ends with bend restrictors on each end. Virtual Catalog Web Link: https://www.kuriyama.com/catalogs/K-Kleen/ (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Complete System, Not Just Parts Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters — all machined to exacting tolerances for perfect compatibility (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Fulfilling a simple yet vital function, O’Keefe Controls Co. Miniature Stainless Steel Fittings are used to connect tubing and piping to various instruments, measurement devices, and control devices in a wide variety of miniature fluid control applications. With (read more)
Browse Pneumatic Fittings Datasheets for O'Keefe Controls Co. -
All-in-One Precision Hydraulic Connection System for Professional Industrial Applications Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
NPT (National Pipe Thread) is a widely used tapered mechanical interface in electrical feedthroughs, valued for its simplicity, low cost, and ease of installation. Sealing is achieved by tightening threaded fittings with tape or sealant, creating a pressure-tight interface. Compared to SAE (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
there are many quick pipe couplings parts with kinds of thread types, such as GB, DIN, UNF, UNC, NPT. We can produce them from bar or pipe by CNC machining. or forging the rough parts to get a (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
configurations. A 1/2” NPT thread or ‘B Cap’ can be added to the HEGPK and HPPL assemblies to allow for mounting to a terminal box or other type of enclosure. These assemblies feature body and caps constructed from high strength 316SST. These products are for high pressure (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
MHC catalog section Seals 1–24 elements MHC fitting bodies with NPT threads or SAE threads constructed from 303SST standard (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
easy replacement of elements. MHM fitting bodies with NPT threads or SAE threads are constructed from 303SST standard. Weld neck style fitting bodies are constructed from 316LSST standard. Seats and followers for all styles are constructed from 303SST standard. Many optional materials are (read more)
Browse Datasheets for Conax Technologies -
portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet: full-flow swivel joint with 1/2" NPT fitting. Standard outlet: 3/8" female NPT fitting. Other sizes and (read more)
Browse Hose Reels Datasheets for Hannay Reels
Conduct Research Top
-
NPT vs. BSPT Pipe FAQs (7)
Why are there both NPT and BSPT threads?. What do the initials mean?. Does ATP offer fittings in BSPT, BSPP, NPT and NPS?. Can NPT or NPS be fitted to BSPT?. Are NPT/NPS threads compatible with BSPT?. How are the thread pitches different?. How do I determine the pitch?
More Information Top
-
Design of a micro-Functional Testing System for process characterization of a hot micro-embossing machine
The selected pump has 2" NPT fittings and came mounted to a painted steel base with a coupling and guard connected to the motor through a gear reduction box.
-
Modeling and control of a hot micro-embossing machine
HP = Q(GPM) *3 H (feet) * SpecificGravity 96 0* MPEffic,,cy Equation 3-4 [47] The selected pump has 2" NPT fittings and comes mounted to a painted steel base with a coupling and guard connected to the motor through a gear…
-
The feasibility of using viscometers and flowmeters in an oilwell environment
Figure 31: M ixing tank assembly..................................................................................................................56 Figure 32: M ixing Tank with NPT fittings ................................................................................................
-
Analysis and Test of Compressed Hydrogen Interface Leakage by Commercial Stainless Steel (NPT) Fittings
In the step 3, the sampling tank's NPT fitting is tightened by 2.8 Nm torque with 1 wrap of commercial Teflon tape.
-
Material Selection for Threaded Instrument Fittings in Topside Offshore Service in the Arabian Gulf
Keywords NPT fittings , compression fittings, Austenitic Stainless steel, Stress corrosion cracking, chloride pitting, UNS S31600.
-
Yellow Pneumatics - Grainger Industrial Supply
(In.) 3/8, Hose Length (In.) 24, (F) NPT Fitting (In.) 1/4, (M)NPT Fitting (In.) 1/4 Swivel, Hose Outside Dia.
-
Test Instruments - Grainger Industrial Supply
• Pressure Sensor 50 Bar Full Scale, (M) NPT Fitting (In.) 1/2, Length (In.) 3.35, Function Pressure, Accuracy +/-2 Percent + 0.05 Bar, Container Box, Container Size 5.5 In. x 4.3 In. 2.3 In., For Use With…
-
SPEEDAIRE Hoses - Pneumatics - Grainger Industrial Supply
(In.) 3/8, Hose Length (In.) 24, (F) NPT Fitting (In.) 1/4, (M)NPT Fitting (In.) 1/4 Swivel, Hose Outside Dia.
-
CR4 - Thread: Best Sealant for Acetal NPT Pipe Threads
(acetal) I have a fluid manifold with 3/4" NPT fittings and am having difficulty getting any plastic fittings to work.
Indicates content that may require registration and/or purchase.