-
Supplier: Accuris
Description: Magnet Powder Paste
-
Supplier: Hangzhou X-mag Inc.
Description: Magnetic tube Features Stainless steel pipe housing for long life. Thread holes are at both end, so can be assemblied in different grate separators easily as required. By using ferrite magnets or different grade rare earth magnets, different magnetic strength are available to meet
- Holding Force: 4.41 to 361.62 lbs
- Weight: 0.0077175 to 1.223775 lbs
- Material: NdFeB (Neodymium Iron Boron)
- Features: Other, Rare-Earth Magnet
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Neodymium Iron Boron (Nd-Fe-B) Permanent Magnets Dexter uses only licensed neodymium and licensed magnet materials for all applications. Sintered neodymium-iron-boron (Nd-Fe-B) magnets are licensed rare earth magnets which are the most powerful commercialized permanent
- Maximum Energy Product, BHmax: 28 to 52 MGOe
- Residual Induction, Br: 10.6 to 14.5 kilogauss
- Coercive Force, Hc: 10,400 to 12,900 Oersted
- Intrinsic Coercive Force, Hci: 11,000 to 30,000 Oersted
-
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Bonded Nd-Fe-B Permanent Magnets NeoForm® bonded Neodymium magnets are made of the powerful Nd-Fe-B material mixed into an epoxy binder. The mix is approximately 97% vol. magnet material to 3% vol. epoxy. The manufacturing process involves combining Nd-Fe-B powder with an
- Maximum Energy Product, BHmax: 4 to 12 MGOe
- Residual Induction, Br: 3 to 8.1 kilogauss
- Coercive Force, Hc: 3,000 to 6,000 Oersted
- Intrinsic Coercive Force, Hci: 6,000 to 13,000 Oersted
-
Supplier: Accuris
Description: Magnets, Rare-Earth/ Cobalt, Permanent Powder-Metallurgy Product
-
Supplier: ACH Magnets, Inc.
Description: Bonded NdFeB magnet is made through Compression Molding or Injection Molding of the mixture of quick-quenched NdFeB magnetic powder and bonding agent. Due to its high accuracy in size, the bonded magnet may be formed into magnetic components of relatively
- Maximum Energy Product, BHmax: 9.5 to 10.5 MGOe
- Residual Induction, Br: 6.8 to 7.3 kilogauss
- Coercive Force, Hc: 5,026.548245744 to 6,031.8578948928 Oersted
- Intrinsic Coercive Force, Hci: 8,042.4771931904 to 10,053.096491488 Oersted
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover commonly-available rare-earth/cobalt permanent magnets produced by powder metallurgy.
-
Supplier: Hangzhou X-mag Inc.
Description: Bonded Magnets Plastic Bonded Magnets are manufactured by compounding magnetic ferrite or rare-earth powders with a thermoplastic binder. They can then be made by compression or injection molding and can be isotropic or anisotropic. They have the advantages of precise
- Maximum Energy Product, BHmax: 1.45 to 12 MGOe
- Residual Induction, Br: 2.2 to 7.6 kilogauss
- Coercive Force, Hc: 2,000 to 6,000 Oersted
- Intrinsic Coercive Force, Hci: 2,600 to 16,000 Oersted
-
Supplier: Arnold Magnetic Technologies
Description: Injection molded magnets are essentially fully dense magnetic powders blended with a variety of polymer base materials. Depending on the combination of magnetic material and polymer selected, a wide range of final material properties are possible. Arnold typically works with a wide
- Residual Induction, Br: 6.88 kilogauss
- Coercive Force, Hc: 6,000 Oersted
- Intrinsic Coercive Force, Hci: 28,000 Oersted
- Industrial Magnets: Bulk Magnet Materials, Magnetic Assembly
-
Supplier: Hangzhou X-mag Inc.
Description: Flexible rubber magnets are manufactured by mixing a powder with a flexible polymer material to create magnetic profiles, tapes and sheets. One advantage of rubber magnets is the ease of cutting them to shape thus enabling inexpensive accurate size options and rolled up storage
- Maximum Energy Product, BHmax: 0.57 to 9.5 MGOe
- Residual Induction, Br: 1.7 to 7.5 kilogauss
- Coercive Force, Hc: 1,130 to 5,700 Oersted
- Intrinsic Coercive Force, Hci: 1,570 to 11,000 Oersted
-
Supplier: DigiKey
Description: "S1938 Magnet 1.496"" L x 0.984"" W x 0.394"" H (38.00mm x 25.00mm x 10.00mm) Powder Coated Aluminium Housing"
- Industrial Magnets: Individual Magnets
-
Supplier: Eneflux Armtek Magnetics, Inc.
Description: Neodymium magnets can be manufactured in several ways, and one of the most innovative is the process of compression bonding. Compression bonding is a die-pressing process that involves mixing neodymium powder with an epoxy binder and pressing high-density parts that are then
- Holding Force: 0.3 lbs
- Maximum Energy Product, BHmax: 10 MGOe
- Thickness / Height: 0.197 inch
- Outside Diameter: 0.08 inch
-
Supplier: Hangzhou X-mag Inc.
Description: Magnetic tube: Features: Stainless steel pipe housing for long life. Thread holes are at both end, so can be assemblied in different grate separators easily as required. By using ferrite magnets or different grade rare earth magnets, different magnetic strength are available to meet
- Maximum Magnetic Field: 2,200 to 10,700 Gauss
- Material: Ceramic (Ferrite), NdFeB (Neodymium Iron Boron)
- Features: Magnetic Grate, Other
-
Supplier: TelephoneStuff.com
Description: Stable, high definition metal-alloy cone - High-efficiency drivers deliver superior performance - Magnetic liquid (Ferrofluid) injected into magnet gap - Constant lubrication of the gap prevents oxidation from occurring - Voice coil is most efficiently cooled by fluid path rather than air -
- Application: Security / Paging
-
Supplier: TMP Pro Distribution
Description: via a built-in crossover network. The woofer has a 10oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet. The unit has an average sensitivity of 96dB (1W/1M). The loudspeaker is matched with a high efficiency 8 watt 70.7V transformer with a maximum insertion loss
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: Visual Sound, Inc.
Description: are coupled via a built-in crossover network. The woofer has a 10oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet. The unit has an average sensitivity of 96dB (1W/1M). The loudspeaker is matched with a high efficiency 8 watt 70.7V transformer with a maximum
-
Supplier: TMP Pro Distribution
Description: The ASB7118 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's exclusive 2269H Ultra Long Excursion 18" Differential Drive® woofer. This woofer features neodymium magnet, dual voice coils and dual gaps, JBL's exclusive Vented Gap Cooling™ and ultra robust
- Sound Pressure Level: 135 dB
- Nominal Input Power: 1,200 watts
- Sensitivity: 96 dB
- Frequency Response: 22 to 1,000 Hz
-
Supplier: TMP Pro Distribution
Description: The VRX918S is a compact, high power suspendable subwoofer system containing a 2268H neodymium magnet, patented Differential Drive®, 18" woofer in a front-loaded, vented enclosure. Power Rating : 800 W / 1600 W / 3200 W Frequency Range : 31 Hz - 220 Hz Dimensions (H x W x D) : 508 mm x 597 mm
- Speaker Size: 18 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: The VRX918S is a compact, high power suspendable subwoofer system containing a 2268H neodymium magnet, patented Differential Drive®, 18" woofer in a front-loaded, vented enclosure. Power Rating : 800 W / 1600 W / 3200 W Frequency Range : 31 Hz - 220 Hz Dimensions (H x W x D) : 508 mm x 597 mm
- Speaker Size: 18 inch
- Application: Music / Audio Systems
-
Supplier: Visual Sound, Inc.
Description: know exactly what to expect when they use the SD72WV. Model SD72WV is a 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvelinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil
-
Supplier: Visual Sound, Inc.
Description: know exactly what to expect when they use the SD72W. Model SD72W is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper
-
Supplier: Visual Sound, Inc.
Description: display is a brilliant red 5 element device capable of creating 2.75" (70mm) high x 1.25" (32mm) wide clock numbers. The industry standard C10A loudspeaker used in the I8SC is a dual cone 8" (205mm) loudspeaker with a 10oz (260g) ceramic magnet. It includes a curve-linear paper cone for lower
Find Suppliers by Category Top
Featured Products Top
-
of complex applications involving size limitations, magnetic performance, and assembly conditions. Essen Magnetics manufactures custom NdFeB magnet solutions using high-performance neodymium iron boron materials, supporting customized shapes, dimensions, magnetic properties, and (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
-Resistant NdFeB Hook Magnet addresses these issues by combining powerful magnetic strength with enhanced durability, providing a flexible and damage-free solution. Key Advantages: (read more)
Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
In industrial, manufacturing, and DIY projects, engineers often struggle with securely attaching components to non-magnetic materials or creating reliable closure mechanisms. NdFeB Neo Pot magnets provide a compact, strong, and versatile solution for these (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Product Overview NdFeB Eye Bolt Holding Magnets are engineered for effective and secure mounting solutions. Each unit consists of a high-strength NdFeB disk magnet paired with a durable steel eye bolt, providing a reliable means to hold and suspend various objects (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Product Overview This pot magnet pairs a high-performance NdFeB magnet with a soft steel cover, bonded firmly with epoxy for strong magnetic force and solid construction. The threaded neck design allows quick installation into pre-drilled holes, giving professionals a (read more)
Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
Recovery and salvage operations require powerful magnetic solutions that can securely retrieve metallic objects while providing reliable control and operational efficiency. Essen Magnetics neodymium recovery magnets use high-performance NdFeB materials to deliver strong magnetic pulling force (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
drains. Our Neodymium Fishing Magnets solve these challenges with super-strong NdFeB material, high pull force, and versatile multi-eyelet configurations. Key advantages include: (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
NEW WHITE PAPER MAGNETIZATION LOSSES IN RARE EARTH PERMANENT MAGNETS This White Paper describes the magnetization losses that are possible in SmCo and NdFeB permanent magnet materials. Reversible losses are first discussed followed by irreversible losses, which can be caused by (read more)
Browse Rare-Earth Magnets Datasheets for Arnold Magnetic Technologies -
Neo Pot Magnet: A Robust Magnetic Solution for Diverse Applications Neo Pot magnets are engineered for exceptional performance and versatility. With a high-strength NdFeB ring magnet encased in a durable soft steel cover, they provide outstanding magnetic force for various (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Reliable fastening and positioning solutions are essential in industrial equipment, furniture hardware, and enclosure systems. Neo Flat Pot Magnets combine powerful NdFeB magnetic materials with a durable steel housing to deliver secure holding performance, flexible installation, and long (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd