Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Xenotronix, Inc.
Description: The MHTX7 is a two stage, constant current battery charger. After charging your battery with a precision constant current for 14 hours, it automatically switches to a low rate current. Models are available for batteries from 1 to 12 cells (1.2 to 14.4 volts) and from 500 mAh to
- Input Voltage: 120 volts
- Charging Current: 0.05 to 0.5 amps
- Operating Temperature: 0 to 40 C
- Charge Time: 14 hours
-
Supplier: Cell-Con, Inc.
Description: charged. Therefore, NiMH battery chargers have a start timer which prevents –dV sensing during the first few minutes of the charging cycle. The NiMH cells have a lesser drop in voltage than NiCd cells, however, most battery manufacturers recommend the same –dV
-
Supplier: Texas Instruments
Description: Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs 20-SOIC -20 to 70
- Number of Cells: 2 to 4
- Supply Voltage: 5.5 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -20 to 70 C
-
-
Supplier: Texas Instruments
Description: Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70
- Number of Cells: 2 to 4
- Supply Voltage: 6 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -20 to 70 C
-
Supplier: Texas Instruments
Description: Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination 8-SOIC -20 to 70
- Number of Cells: 2 to 4
- Supply Voltage: 6 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -20 to 70 C
-
Supplier: Computer Network Accessories, Inc.
Description: NiMH and NiCd AA and AAA battery charger with indoor power supply and 12V DC vehicle power adapter. Recharges 2, 4, 6 or 8 AA or AAA NiMH or NiCd batteries at a time 4 to 7 hours charging time depending on size and type of batteries Automatic charging current selection
-
Supplier: DOD Technologies Inc.
Description: Ni-MH battery charger for select RKI Instrument products including SC-04 and GP-03 series portables. Charges four AA or AAA size, with A/C adapter and DC vehicle plug. Part # 49-3105RK. Please note, due to current market conditions, the price of this item includes a tariff surcharge.
-
Supplier: Texas Instruments
Description: Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-SOIC 0 to 70
- Number of Cells: 2 to 4
- Supply Voltage: 5.5 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -40 to 85 C
-
Supplier: Computer Network Accessories, Inc.
Description: NiMH and NiCd AA and AAA mini battery charger with indoor power supply and vehicle power adapter. Features: Recharge 2 or 4 AA or AAA NiMH or NiCd batteries Refresh function allows partial recovery of the capacity of low-energy NiCd batteries Delta-V detectin prevents
-
Supplier: Computer Network Accessories, Inc.
Description: NiMH AA and AAA ultrafast battery charger with indoor power supply, Europlug adapter (for use outside of U.S.) and vehicle power adapter. Includes (4) AA 2500mAh NiMH batteries. Features: Recharge 1 to 4 AA or AAA batteries in 30 minutes 4 independent channels with LED
-
Supplier: Utmel Electronic Limited
Description: Switch-mode NiCd/NiMH Battery Charger with dT/dt Termination 8-TSSOP -20 to 70
- Pin Count: 8
- Number of Cells: 1,234
- Supply Voltage: 5 volts
- Quiescent Current (IQ): 1 mA
-
Supplier: Utmel Electronic Limited
Description: Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70
- Pin Count: 8
- Number of Cells: 4
- Supply Voltage: 5 volts
- Maximum Charge Current: 2,000 mA
-
Supplier: Makita USA, Inc.
Description: Chargers // Ni-MH/Ni-Cd Chargers & Automotive Chargers
- Output Voltage: 9.6 to 12 volts
- Power Source: AC
- Battery Type / Chemistry: Nickel-Cadmium
- Features: Other
-
Supplier: Xenotronix, Inc.
Description: The NDX40 is a precision constant current quick charger that uses negative-delta-V detection to terminate the charge. When charging is complete, the current is pulsed to maintain the battery with a full charge and to avoid cell degradation due to dendritic (crystalline) growths. The
- Input Voltage: 115 to 230 volts
- Charging Current: 0.5 to 2.5 amps
- Operating Temperature: 0 to 40 C
- Power Source: AC
-
Supplier: SL Power Electronics Corp.
Description: A comprehensive range of high-reliability standard, modified, and custom solutions are available for medical, information technology equipment, and industrial applications. Custom battery back-up systems include inverters to power hardwire electronics in police and emergency vehicles, mobile
- Input Voltage: 100 to 250 volts
- Charging Current: 1.2 amps
- Output Voltage: 5 to 15 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Allied Electronics, Inc.
Description: Battery Charger, Universal Fast with Timer, 9 V Output Voltage Recharges 1-4 PCS size AAA, AA, C & D Ni-MH⁄Ni-Cd batteries Built-in lC timer control LED lamp to indicate proper charging Fast charging in the specified period with automatic switch to trickle charge.
-
Supplier: RS Components, Ltd.
Description: 6-12 cell,3.0A NiMH/NiCd battery charger
- Power Source: AC
- Battery Type / Chemistry: Nickel-Metal Hydride
- Features: Other
- Compliances: RoHS Compliant
-
Supplier: TelephoneStuff.com
Description: Charges both standard and high capacity battery packs in approximately one hour. It includes test and conditioning mode. The power supply (QPS100A) is ordered separately.
- Specialty Cells: Battery Packs and Assemblies
- Secondary Batteries: Nickel-cadmium, Nickel-metal Hydride
- Features: Rechargeable (Secondary) Batteries
- Application: Telecommunications
-
Supplier: Astrodyne Corporation
Description: Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity. User needs to manually remove the charger from the battery after full charge is reached. Heavy Duty NiCad cells are available which can be charged at the C/5 rate. NiMH
- Input Voltage: 120 volts
- Charging Current: 0.72 amps
- Operating Temperature: 0 to 40 C
- Charge Time: 14 hours
-
Supplier: Duracell, Inc.
Description: Our NiMH chargers packs a lot of power to rapidly recharge your AA or AAA NiMH batteries in as little as 15 minutes. And it comes with 2 AA premium Duracell Rechargeable Pre-Charged batteries that are 50% longer-lasting per charge and are ready to use. Ion Speed Charger
- Charge Time: 0.25 to 14 hours
- Cell Size: AA, AAA
- Power Source: AC
- Charger Type: General Purpose, Multi-Bank Charger
-
Supplier: Newark, An Avnet Company
Description: CHARGER, NI-CAD/NIMH, 7.2V-18V; Battery Charger Type:-; Battery Technologies Supported:NiCd, NiMH; Supply Voltage:230V; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Plug Type:UK
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, DESKTOP, 240VAC; Battery Charger Type:Desktop; Battery Technologies Supported:NiCd, NiMH; Supply Voltage:240V; Battery Size Code:AAA, AA; Battery IEC Code:-; Battery NEDA Code:-; Product Range:Ansmann PowerLine; PlugRoHS
-
Supplier: Cole-Parmer
Description: can be modified to meet users’ individual needs. In addition to relative humidity and temperature, the HM40 provides five calculated humidity parameters, all of which are available in metric and non-metric units. The HM40 is powered by 2 AA batteries or rechargeable AA sized NiMH|batteries.
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 1.7 %
- Operating Temperature: -10 to 140 F
- Display: Digital Readouts
-
Supplier: Cole-Parmer
Description: can be modified to meet users’ individual needs. In addition to relative humidity and temperature, the HM40 provides five calculated humidity parameters, all of which are available in metric and non-metric units. The HM40 is powered by 2 AA batteries or rechargeable AA sized NiMH|batteries.
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 1.7 %
- Operating Temperature: -10 to 140 F
- Display: Digital Readouts
-
Supplier: Quarktwin Technology Ltd.
Description: Charger IC Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap 32-QFN (4x4)
- Operating Temperature: -40 to 125 C
- Features: Other
-
Battery Charger ICs - Prog Battery Charger, 2004, Soic16; Battery Type Texas Instruments -- 33AH3758Supplier: Newark, An Avnet Company
Description: PROG BATTERY CHARGER, 2004, SOIC16; Battery Type:NiCd, NiMH; Input Voltage:5.5V; Battery Charge Voltage:5.5V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:16Pins; No. of Series Cells:-; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, 10A, QFN-28; Battery Type:Li-Ion, Li-Pol, NiCd, NiMH; Input Voltage:25V; Battery Charge Voltage:17.64V; Charge Current:10A; IC Case / Package:QFN; No. of Pins:28Pins; No. of Cells:4Cells; IC Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Rayovac
Description: Features and Benefits: Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechargeable batteries versus alkaline. Charges any 2 AA or 2 AAA NiMH or NiCD batteries from a computer or any standard USB hub Charges Rayovac
- Standard Cylindrical Battery Sizes: AA
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Prostar Batteries
Description: Desktop Quick Charger for ICOM IC-F3001, F4001, F3003, F4003, IC-V70, V80 etc. (BP264 Ni-MH Battery)
- Cell Size: Battery Pack
- Charger Type: Computer / Mobile Devices
- Battery Type / Chemistry: Nickel-Cadmium
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Battery Management NiCd/NiMH Battery Fast-Charge Controller Product overview: MAX713CPE+ from Analog Devices / Maxim Integrated is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
- Charging Current: 2 amps
- Output Voltage: 18 volts
- Features: Other
- Compliances: RoHS Compliant
-
Supplier: Cell-Con, Inc.
Description: appropriate mounting bracket, and mounting bracket clips, any number of battery chargers can be located in the same central location for charging multiple battery packs. All components for these chargers are stocked, permitting shipment within 24 hours. Semi-Custom
-
Supplier: Radwell International
Description: RADIO BATTERY CHARGER KIT, 2 EA 60C-0060N NI-CAD, 1 EA PRT-0002109 CHARGER, 1 EA 70C-0003 ADAPTER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: Charger IC Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap 32-QFN (4x4)
- Charging Current: 16.256 amps
- Operating Temperature: -40 to 125 C
-
Supplier: ASAP Semiconductor LLC
Description: BQ2000EVM Power Management Battery Charger No BQ2000 1 ~ 4 Cell- Li-Ion 1 ~ 10 Cell- NiCd/NiMH
- Category: Development Board
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-1000 is a stationary float battery charger designed for use in utility, switchgear, and other industrial environments. Nominal ratings include models at 24, 48, or 130 volts DC and 6 to 50 amps DC. Built-in alarms are included for high DC voltage, low DC voltage, positive and
- Output Voltage: 24 to 130 volts
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Features: Filtered Charger
Find Suppliers by Category Top
Featured Products Top
-
Premium Car Charger - Zebra Scanner TC7X Models Seamless Charging Experience - Experience hassle-free scanning with our premium car chargin cable for Zebra TC7x series scanners. (read more)
Browse Battery Chargers Datasheets for AgozTech LLC -
Altech Ultra Capacitors provide compact energy storage for DC-UPS systems with fast recharge and reliable backup support.
(read more)
Browse Battery Chargers Datasheets for Altech Corp. -
Altech Ultra Capacitors provide compact energy storage for DC UPS systems with fast recharge and reliable backup support.
(read more)
Browse Battery Chargers Datasheets for Altech Corp. -
Eliminate power peaks and reduce costs Dynamic Power Limitation (DPL) is an automatic function included in our Access and Lion battery charger series. Simply activate it to reduce those high power peaks and decrease costs. By using DPL you can control a selected group of chargers and set (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
to be used. A prioritizing system starts when activating BBC, and tell the operators which battery to use based on the battery's state of charge. Available in all Micropower's Access and Lion battery chargers Smart algorithms Wireless without any additional (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
costs with easily connected cables. This high-performance charger is optimized for both Lead-Acid and Lithium-Ion batteries and supports a wide input range (120-240 VAC). Despite its compact and lightweight design, it is highly robust and classified as IP67, ensuring reliability in harsh (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
optimal performance. Compact Power Maximize space with our high-efficiency chargers, boasting the industry's smallest footprint. Universal Compatibility Designed for versatility, our Lithium SAFEFlex Battery Chargers support a broad range of (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
Select Industry Preferred Battery Chargers Are you interested in the transition towards sustainable energy solutions? Or do you want to optimize battery life of your (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
Micropower Group is proud to announce a significant expansion of our well established ST charger platform. Building on the success of the ST17–90 range, we now introduce the extended lineup: ST100, ST120, ST130 and ST145. This product extension strengthens (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
, battery technology, embedded software, charging algorithms and system integration. By combining cross sector expertise, we resolve electrification challenges faster, provide holistic support and guidance across multiple application areas, including material handling, construction equipment, rescue (read more)
Browse Battery Chargers Datasheets for Micropower LLC
Conduct Research Top
-
Ni-MH Battery Charger Application Library
The basic charger has a single power source in a buck. converter configuration with current feedback. To. charge both batteries, it switches between the batteries. every second. When a battery is "active", its voltage. and current readings are updated, then the state. machine uses the readings
-
Designing Battery Charger using GAIA Converter 150W DC/DC Converter
A battery charger is a device used to put energy. into a battery by forcing an electric current trhough. it. The charge current depends upon the. technology and capcity of the battery being. charged. There are 4 main battery technology types : * Lead Acid battery. * Nickel Cadmium (NiCd) battery
-
Using the MCP1631 Family to Develop Low-Cost Battery Chargers
AN1137 Using the MCP1631 Family to Develop Low-Cost Battery Chargers COMMON CHARGE PROFILES Author: Terry Cleveland Microchip Technology Inc. NiMH Charge Profile INTRODUCTION Figure 1 shows a typical charge profile for NiMH batteries. The charge cycle begins once a battery is As portable
More Information Top
-
An Innovative Battery Charger for Safe Charging of NiMH/NiCd Batteries
The NiMH battery charger design thus cannot rely on - ∆V condition .
-
Smart Power/power integrated circuits, technology and applications: Proceedings
Figure 4 Block Diagram of Fast NiCd/ NiMh Battery Charger CIRCUIT IMPLEMENTATION The .
-
Nickel Battery Charger Electronic Circuits, page 5
NiCd or NiMH Battery Charger - Rayovac NiMH Charger and Rechargeable Batteries.
-
nicd battery packs - offers from nicd battery packs manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 3~10S NiMh battery charger ] .
-
DC/DC Conversion
MCP1630DM-NMC1: MCP1630 NiMH Battery Charger Demonstration Board .
-
Popular Products In Other Electronics - Big Bruin
• Eveready NiMH Battery Charger (12 V DC Input) .
-
New Components and Design Methods Bring Intelligence to Battery Charger Applications
4-CELL NIMH BATTERY CHARGER APPLICATION EXAMPLE .
-
Grainger.com
• NiMH Battery Charger NiMH Battery Charger .
-
Converters - Voltage Electronic Circuits, Page 2
• 24v NiMH Battery Charger Using a 12v Solar Panel - A while back I received an email from a guy in the UK.
-
Shopping In Batteries & Power Adapters - Big Bruin
• Eveready NiMH Battery Charger (12 V DC Input) .
Indicates content that may require registration and/or purchase.