Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Restek
Description: Fuel oil #5 is typically used in applications in which there is little or no preheating of the fuel prior to burning. A blend of distillate (fuel oil #2) and residual (fuel oil #6), the fuel oil #5 used to prepare this
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
-
Supplier: ASTM International
Description: 1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are described as follows: 1.1.1 Grades No. 1 S5000, No. 1 S500,
-
Supplier: ASTM International
Description: fuel. 1.1.3 Grade No. 1-D S5000A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a fuel with 5000 ppm sulfur (maximum) and higher volatility than that provided by Grade No. 2-D S5000 fuels. 1.1.4 Grade No.
-
-
Supplier: ASTM International
Description: vacuum distillation, from thermal, catalytic, and hydrocracking processes, to products typical of Specifications D396, Grades No. 5L, 5H, and 6, and D2880, Grades No. 3-GT and 4-GT, and to crude oils, providing these products contain 0.05 mass % or greater concentration
-
Supplier: ASTM International
Description: blend shall conform to the requirements of Specification D6751. The remainder of the fuel shall be a light middle or middle distillate grade diesel fuel conforming to Specification D975 grades No. 1-D and No. 2-D of any sulfur level specified with the following
-
Supplier: UL Standards & Engagement
Description: No. 1 S500, No. 1 S5000, No. 2 S15, No. 2 S500, No. 2 S5000, No. 2, which may contain up to 5% biodiesel. b) B6-B20 S15, B6-B20 S500, B6-B20 S5000 which are biodiesel blends that may contain up to 20% biodiesel. c) B21-B100 which are biodiesel blends that
-
Supplier: UL Standards & Engagement
Description: in commercial and industrial applications. 1.5 In addition to being investigated for use with waste oils, the heating appliances covered by these requirements are investigated for use with a numerical grade of fuel oil, graded according to the Specification for Fuel
-
Supplier: CSA Group
Description: Scope 1.1 This Standard applies to oil burning assemblies comprising a vapourizing burner and such devices as may be required to control the supply of fuel to the burner. 1.2 This Standard applies only to oil burner assemblies intended for use with either kerosene, No. 1
-
Supplier: Tadlock Pipe & Rental, Inc.
Description: For oilfield tubular sales & rentals, Tadlock Pipe & Rentals can accommodate your job no matter how large or small it is. Over the years, Tadlock has serviced most of the major oil and gas producers in the United States. Our inventory includes tubulars, drillpipe and handling tools,
- Outside Diameter / Size: 2.875 inch
- Application: Oil / Fuel
-
Standards and Technical Documents - Solid-fuel-fired central heating appliances -- B366.1-11 (R2015)Supplier: CSA Group
Description: or field-assembled appliances that have been or could have been completely assembled at the manufacturer's plant and transported in the assembled condition. 1.4 This Standard also applies to the manually or automatically fuelled solid-fuel features of a combination
-
Supplier: SAE International
Description: particulate, NO, HC concentrations were measured to investigate the mechanism of emission formation under such transient schedules. The results showed that as the load increased, NO concentrations initially had a small drop before dramatically increasing for all the fuels
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L40 / L45 Series Vertical Mount Brass / Buna Liquid Level Switches are most commonly seen in OEM applications and other industrial inputs. The brass stem and buna float makes the switch ideal for oil, gasoline, hydraulic oil, and jet fuel applications, and
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: SAE International
Description: and decreases for the HVO fuels. NO x emissions with the biodiesel blend for both vehicles were higher compared to the HVO fuels and CARB ULSD. Carbon dioxide (CO 2 ) emissions were generally lower for the HVO fuels relative to CARB ULSD, but not for the biodiesel blend.
-
Supplier: CSA Group
Description: provisions clarified in Clauses 5.1.8 and 5.1.9; Clauses 5.2.6.11 and 5.2.6.12 expanded to clarify investigation; provisions applicable to mercury removed from Clause 5.4; Clause 5.5 revised and expanded; Clause 5.10.15 added; Clause 5.11 expanded to include additional provisions for
-
Supplier: Sanborn Technologies
Description: Water Curtains Polishing, Lapping and Honing Plating and Finishing Vibratory and Tumbling Wastes Features and Benefits High Bowl Speed for Maximum Separation Efficiency Uses No Consumable Media Quick Release Cover for Fast Service Easy Clean Bowl Liner
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Westerbeke Corporation
Description: eliminates vibration, the 6.5 SBCG is an extremely smooth running 6.5 kW.The unit also operates at a quiet, electronically controlled, 1800 RPM. So quiet, it doesn’t require a sound shield. No other generator in its class is quieter! Five Year Limited Warranty The 6.5
- Wattage: 6,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: BakerCorp
Description: gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating
- Discharge Size: 6 inch
- Horsepower: 85 HP
- Maximum Discharge Flow: 200 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: BakerCorp
Description: Flow Range: 800 gpm – 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 285' – 490' Max Solids Size: 1/2" – 3.35" Max Operating Temp: 150º F – 175º F Fuel No: 2 Diesel Run Time per Full Tank: 8 – 24 hours Fuel Capacity: 60 gallons – 235 gallons Operating Speed: 1,000
- Discharge Size: 6 inch
- Horsepower: 225 HP
- Maximum Discharge Flow: 850 to 4,300 GPM
- Maximum Discharge Pressure: 230 psi
-
Supplier: Plastic-Mart
Description: This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches
- Volume Capacity: 60 gallons
- Height: 18 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and easily. No wires or switches
- Volume Capacity: 65 gallons
- Height: 19 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: TE Connectivity
Description: Body Features Flexibility : Flexible Fluid Type : Chemicals/Solvents, Lubricating Oil, Hydraulic Fluid, Aviation Fuel, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 2.36 MM
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 95 C
- Shrink Ratio: 2 :1
- Features: Heat Shrink Tubing, Other
-
Supplier: Utility Parts Central, Inc.
Description: Atlas Copco LP 9-20 P Description LP 9-20 P Part no 1807 0080 09 Motor/Engine 9 HP Honda petrol Weight incl. oil (lb) 146 Dimensions LxWxH (inch) 23 x 20,6 x 26.8 Oil flow (gpm) 5 Max pressure (psi) 2200 Fuel capacity (US gal) 1,59 EHTMA class C Hose included Yes
- Operating Pressure: 2,200 psi
- Total Power: 9 HP
-
Supplier: SAE International
Description: detection limit. Thus all lube oil dilution results in this paper are based on this method. Analysis of the HD lube-oil samples showed only 1.5% to 1.6% fuel dilution for both fuels during continuous operation under DPF regeneration events. During the second stage
-
Supplier: Caterpillar Oil & Gas
Description: Aftercooled with wet exhaust. 152 mm (6 in) on Turbocharged Aftercooled with dry manifolds. Flywheels & Flywheel Housings SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter Fuel transfer pump Primary fuel
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Low power consumption Long life Range Technical Overview Capacity up to 0.3 cfm / 8.5 l/min Pressure to 6.5 psi / 0.45 bar Possible Applications Seat comfort with
- Discharge / Operating Pressure: 6.5 psi
- Flow Capacity: 0.3 SCFM
- Gases Handled: Air / Plant Air
- Power Source: DC
-
Supplier: Utility Parts Central, Inc.
Description: Atlas Copco LP 13-30 P (Non-EU) Description LP 13-30 P (Non-EU) Part no 1807 0110 23 Motor/Engine 13 HP Honda Petrol Weight incl. oil (lb) 207 Dimensions LxWxH (inch) 27,8 x 23,6 x 29,3 Oil flow (gpm) 5-8 Max pressure (psi) 2200 Fuel capacity (US gal) 1,72 EHTMA
- Operating Pressure: 2,200 psi
- Total Power: 13 HP
-
Supplier: Advanced Technology Products
Description: A new high-tech process allows us to bond Polyurethane Tubing into straight or spiral configurations creating organized groups. Harness all of your air, oil, water and electrical needs into one complete, color-coded package. Features: Easily stripped to singular tubes with no
- Design Units: English, Metric
- Application: General Purpose, Oil / Fuel, Water
- Type: Plastic Tubing
- Features: Polyurethane (PU)
-
Supplier: Advanced Technology Products
Description: A new high-tech process allows us to bond Polyurethane Tubing into straight or spiral configurations creating organized groups. Harness all of your air, oil, water and electrical needs into one complete, color-coded package. Features: Easily stripped to singular tubes with no
- Features: Coiled / Spiral, Polyurethane (PU)
- Design Units: English, Metric
- Application: General Purpose, Oil / Fuel, Water
- Type: Plastic Tubing
-
Description: seals. Some models are available with optional UL listing for Fuel Oil, for use in the assembly of power-operated oil burners or for use as oil-transfer pumps for No. 6 or lighter fuel oil (Series 432-X, sizes C - HL, and Series 456-X, sizes C
- Maximum Discharge Flow: 1.5 GPM
- Maximum Discharge Pressure: 100 to 250 psi
- Discharge Size: 0.5 inch
- Media Temperature: 225 F
-
Description: seals. Some models are available with optional UL listing for Fuel Oil, for use in the assembly of power-operated oil burners or for use as oil-transfer pumps for No. 6 or lighter fuel oil (Series 432-X, sizes C - HL, and Series 456-X, sizes C
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 50 to 100 psi
- Discharge Size: 1 inch
- Media Temperature: 300 F
-
Supplier: Anti-Seize Technology
Description: imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use. Features and Benefits: Heavy-duty sealant Contains no solvents Seals immediately, no waiting Non-staining, non-corrosive, non-hardening, non-toxic Non-dripping, can be applied to
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 10,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: TE Connectivity
Description: Body Features Color : Black Primary Product Material : Crosslinked Polyvinylidene Fluoride Dimensions Inside Diameter Range : 39.6 MM [1.56 INCH ] Industry Standards CSA Certified : No Government Qualified : No Operation/Application Emission Free : Yes Packaging Features
- Maximum Inside Diameter / Size: 1.56 inch
- Temperature Range: -67 to 302 F
- Application: Chemical, Hydraulic Fluid
- Type: Plastic Tubing
-
Supplier: Caterpillar Oil & Gas
Description: FLYWHEEL HOUSINGS Flywheel, SAE No. 00, 183 teeth Flywheel housing, SAE No. 00 FUEL SYSTEM Fuel filter Fuel transfer pump Electronically Controlled Unit Injectors Fuel priming pump, LH Rigid fuel return line with customer connection point as base of
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Description: IEC 60730-2-6:2015+A1:2019 applies to automatic electrical pressure sensing controls with a minimum gauge pressure rating of -60 kPa and a maximum gauge pressure rating of 4,2 MPa, for use in, on or in association with, equipment. The equipment may use electricity, gas, oil, solid
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: delivers a maximum gross power of 129 kW (173 hp) at a rated speed of 2000 rpm. This is 2% more horsepower as compared to the 3056E in the M322C MH. Low Fuel Consumption The C6.6 is electronically controlled and uses the new Cat Common Rail Fuel System and fuel pump. This
- Operating Weight: 51,927.75 lbs
- Travel Speed: 16 miles/hr
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
additives in fuels, regardless of their origin or characteristics. The fuels it analyzes can vary from No. 2 distillates to No. 6 residual fuels as well as crude oil. Even highly volatile fuels, such as naphtha or gasoline, can be analyzed after sample preparation. Key (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Measurement: Follows ASTM D8092 (New), using 60 microliters of oil without sample preparation. The viscosity test duration ranges from 2 seconds to 6 minutes, depending on the sample. The test is temperature-controlled at 40°C and requires no solvents or chemicals. Elemental (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
provide liquid flows from 1.6 to 14.7 gallons per hour with liquids up to 300 centipoise. EXAIR's patented No Drip valve assembly stops liquid flow when air pressure is shut off. This stops post spray drip which can ruin product finishes on painted or coated surfaces. No Drip Atomizing Spray (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
types. Engine oils typically contain additive packages composed of detergents and alkaline components to neutralize acids that result from combustion of fuel. Additives will deplete to the point that the oil and additive combination can no longer satisfactorily protect the engine. Oftentimes the type (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Chemical resistance Inert to most oils, fuels, acids, bases, and solvents; excellent for aggressive media. Low friction coefficient Extremely low (≈ 0.05–0.10), allows operation under dry or minimal lubrication conditions (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Spectro Scientific, one of the world’s largest suppliers of oil, fuel, and processed-water analysis instrumentation and software, has released a new generation of its field-proven FluidScan® mid-infrared spectrometer (read more)
Browse Infrared Spectrometers Datasheets for AMETEK Spectro Scientific -
fuel transfer systems. Key Challenges One of the key challenges for the aerospace industry is maintaining high performance for fleet safety. Carbon footprints and oil consumption reduction pressures are constant concerns, as well as reductions in cost. Oil analysis has been (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Version 8 SpectrOil® Analyzers Include a New Spectrometer for Increased Stability and Lower Limits of Detection for Enhanced Fuel Quality Analysis Spectro Scientific, one of the world’s largest suppliers of oil, fuel, and (read more)
Browse Atomic Emission and Optical Emission Spectrometers Datasheets for AMETEK Spectro Scientific -
The latest SpectrOil M series is the eighth generation RDE Optical Emission Spectrometer for elemental analysis in oil and fuel. It is a compact, rugged, transportable and easy to use optical (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
How to Find Bromine Number and Index with a Karl Fischer Titrator
WHY DO WE CARE ABOUT BROMINE NUMBER AND BROMINE INDEX ANYWAY?. The degree of unsaturated hydrogen carbide (Hydrocarbon) in oil and petroleum products is indicated by Bromine number or index. Hydrocarbons containing between 6 and 10 carbon molecules are the primary components of most fuels where
More Information Top
-
Refinery Integration of By-Products from Coal-Derived Jet Fuels
Interestingly the No 6 fuel oil had the highest levels of As and Hg emissions which represent the top two elements of greatest environmental health concern due to their neurological effects on humans (Figures 4-23 and 4- 24) The X610 and…
-
Refinery Integration of By-Products from Coal-Derived Jet Fuels
Interestingly the No 6 fuel oil had the highest levels of As and Hg emissions which represent the top two elements of greatest environmental health concern due to their neurological effects on humans (Figures 4-3 and 4-4) The X610 and…
-
Handbook of Petroleum Processing
The most common fuel oil used in industry is the No 6 fuel oil which is either a suitably cut atmospheric residue or a vacuum residue blended with a distillate cut back.
-
Handbook of Petroleum Processing
No 6 fuel oil .
-
Quantitative Analysis of Petroleum Oil Pollutants by Infrared Spectrophotometry
9 NO. 2 FUEL OIL 9 NO 6 FUEL OIL BACHAQUERO CRUDE OIL 9 .
-
Cranfield University
Edith Ejikeme-Ugwu
PLANNING FOR THE INTEGRATED REFINERY SUBSYSTEMS
The vacuum residue produced from the VDU is sent to the FO header for blending to produce No 6 fuel oil .
-
Waste Energy for Life Cycle Assessment
C12–C70, and aromatics Gas oil ( No 6 fuel oils ) .
-
Refinery Residue Gasification
In order to be suitable as a No 6 fuel oil , blending of the vacuum resid with lighter distillates such as gasoil is often necessary at the refinery in order to meet kinematic viscosity specifications.
Indicates content that may require registration and/or purchase.