-
Supplier: Newark, An Avnet Company
Description: USB C PCB; USB Connector Type:USB Type C; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel RoHS
-
Supplier: Newark, An Avnet Company
Description: USB Connector,PCB Mount,RECEPT,14 Contacts,PIN,SURFACE MOUNT Terminal,LOCKING
-
Supplier: Newark, An Avnet Company
Description: USB Connector,PCB Mount,RECEPT,5 Contacts,PIN,SURFACE MOUNT Terminal,LOCKING
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3A 1 260°C Surface Mount,Right Angle 16P Female -25°C~+85°C Gold Copper Type-C SMD USB Connectors ROHS
- Current Rating: 3 amps
- Gender: Female / Jack
- Geometry: Right Angle
- Connector Type: USB Connector
-
Supplier: L-com, Inc.
Description: This unique L-com design allows an easy, efficient way to mount USB 2.0 Type A and B PCB connectors using 4-40 screws. 30 microinch gold plated contacts insure many mating cycles without compromising performance. These are the same connectors used in our field
- Connector Type: USB Connector
-
Supplier: L-com, Inc.
Description: This unique L-com design allows an easy, efficient way to mount USB 2.0 Type A and B PCB connectors using 4-40 screws. 30 microinch gold plated contacts insure many mating cycles without compromising performance. These are the same connectors used in our field
- Connector Type: USB Connector
-
Supplier: Allied Electronics, Inc.
Description: IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MUSB Series represents a unique and innovative USB connector design. This design provides the ideal
-
Supplier: Allied Electronics, Inc.
Description: IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MUSB Series represents a unique and innovative USB connector design. This design provides the ideal
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Connectors SNAP CAP PANEL MOUNT REC GRN USB TO PCB
- Gender: Female / Jack
- Connector Type: USB Connector
-
Supplier: Powell Electronics, Inc.
Description: Type A,RA /std USB on PCB
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: New Yorker Electronics Co., Inc.
Description: CONNECTOR, USB CONNECTOR, TYPE A, 3.0, VERTICAL PCB, HIGH TEMP
- Features: Board Mount Connector
- Category: USB Connector
-
Supplier: Newark, An Avnet Company
Description: AccliMate IP68 Sealed Rectangular USB Panel Connector, PCB Mount RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Material : Liquid Crystal Polymer (LCP) Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 5588 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Connector Seating : Flush PCB Mount
- Current Rating: 5 amps
- Connector Type: USB Connector
-
Supplier: Allied Electronics, Inc.
Description: IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MUSB Series represents a unique and innovative USB connector design. This design provides the ideal
-
Supplier: Allied Electronics, Inc.
Description: IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MUSB Series represents a unique and innovative USB connector design. This design provides the ideal
-
Supplier: DigiKey
Description: USB 3.0 PCB CONNECTOR
- Voltage Rating: 30 volts
- Current Rating: 1.8 amps
- Number of Contacts: 9 #
- Features: Board Mount Connector
-
Supplier: Rego Electronics Inc.
Description: 1x1 port Micro USB 2.0 B type PCB receptacles Features & Benefits - Top mount and reverse mount types are both available Low cost, High quality, Long term supply Target Market - Industrial Computing, Handheld Device, Portable Device, Surveillance, Network Appliance
- Features: Board Mount Connector, Right Angle
- Gender: Female / Jack
- Category: USB Connector
- Connector Type: USB Type A
-
Supplier: ACCES I/O Products, Inc.
Description: USB header connectors in parallel with all standard USB connectors USB connectors feature industrial strength and high-retention design Small (4" x 4" x 1"), low profile, steel enclosure FACTORY OPTIONS OEM (board only) version with PC/104 mounting holes and
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Form Factor: DIN Rail Mounted
-
Supplier: ODG (Origin Data Global)
Description: CONN RCPT USB2.0 MINI B PCB R/A
- Current Rating: 1 amps
-
Supplier: Amphenol Communications Solutions
Description: USB, Power USB, Input Output Connector, Receptacle, Through Hole, 30u GXT Contact, 8 Pins, Shield with Tin Plating, 1.57 mm PCB, 3 amps, 24 volts, Black HSG, Amphenol is one of the leading manufacturers of Powered USB. Contact us today for more details of
- Number of Contacts: 8 #
- Connector Type: PC Card Connector, USB Connector
- Geometry: Right Angle
-
Supplier: Heilind Electronics, Inc.
Description: UNIVERSAL SERIAL BUS SINGLE PORT, VERTICAL, PCB
-
Supplier: New Yorker Electronics Co., Inc.
Description: MODULAR JACK 8P8C + 1PORT USB 3.0 A TYPE RA 6?”SG BK SHLD PCB GND PANEL GND
- Features: Board Mount Connector
- Category: Modular Connector and RJ Connector, USB Connector
-
Supplier: Tripp Lite by Eaton
Description: The U024-001-5P-PM USB 2.0 Hi-Speed Panel Mount Cable connects to a computer’s motherboard to add a panel-mounted USB Type-A port. In addition to the front panel of a computer, the USB-A port can be installed in a trade show booth, retail kiosk or teacher’s or lecturer’s
- Cable Length: 1 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: Tripp Lite by Eaton
Description: The U024-003-5P-PM USB 2.0 Hi-Speed Panel Mount Cable connects to a computer’s motherboard to add a panel-mounted USB Type-A port. In addition to the front panel of a computer, the USB-A port can be installed in a trade show booth, retail kiosk or teacher’s or lecturer’s
- Cable Length: 3 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: Heilind Electronics, Inc.
Description: USB A PANEL MOUNT IP68 PCB
-
Supplier: ACCES I/O Products, Inc.
Description: most enclosures or systems. High Retention USB Connector The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B
- Number of Counters: 15
- Counter Resolution: 16 bits
- Maximum Count Frequency: 10,000 kHz
- Operating Temperature: 32 to 158 F
-
Supplier: L-com, Inc.
Description: connector and 24 AWG 10" wire leads that can easily be soldered into a PCB or terminated with a variety of connectors. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Waterproof panel
- Gender: Female / Jack
- Connector Type: USB Connector
- Features: USB Type B
-
Supplier: ACCES I/O Products, Inc.
Description: key Removable screw terminal adaptor for easy wiring USB/104 form-factor for OEM embedded applications OEM version (board only) features PC/104 module size and mounting compatibility Alternate micro-fit embedded USB header connector Custom high-speed function driver (non-HID)
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: MilesTek Corporation
Description: Newly designed USB 2.0 versions of ECF style panel mount USB adapter cables are now available! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered
- Cable Length: 1 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: connections with repeated mating cycles Allows USB 2.0 cables to be passed through panels or enclosures Color Light Gray Screw mount for secure installations Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in
- Cable Length: 6 ft
- Product Type: USB
- Features: USB 2.0
- Connector Type: USB Type A
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16 optically isolated inputs 16 Form C electromechanical 1A relays Internal, removable screw terminal board for easy wiring Small (4" x 4"x 1.4") rugged industrial enclosure Custom high-speed function driver PC/104 module
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Other
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: MilesTek Corporation
Description: Newly designed USB 2.0 versions of ECF style panel mount USB adapter cables are now available! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered
- Cable Length: 2 ft
- Product Type: USB
-
Supplier: MilesTek Corporation
Description: Newly designed USB 2.0 versions of ECF style panel mount USB adapter cables are now available! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered
- Cable Length: 2 ft
- Product Type: USB
-
Supplier: Amphenol Communications Solutions
Description: HSC_PCB Connector, HSC Vertical plug,Tape and Reel,Blue housing, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of HSC_PCB Connector,Part Number HSCHD02BV1001R
- Gender: Male / Plug
- Connector Type: PC Card Connector
-
Supplier: MilesTek Corporation
Description: reliable connections with repeated mating cycles Multi-layered PCB maintains USB 3.0 speed and performance Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in and 50in lengths WARNING: This product can expose you to chemicals
- Product Type: USB
Find Suppliers by Category Top
Featured Products Top
-
. Available in Surface Mount as well as horizontal and vertical Thru Hole Mount configurations. The space saving design makes them ideal for use in dense PCB boards and offer easy access for connecting and disconnecting Quick-Fit female terminals (read more)
Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
attached connectors to meet client requirements. Shown is PCBS-11-9-0031 PCB Multi-Lead Assembly. 11 Position PCB Connector with 11 assorted colors 9″ test leads to (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
, (Cat. No. 953) offers a hybrid mount configuration aiding SMT contact efficiency with strong, durable solder connections to PCBs with THM devices. For standard or custom USB-C cable assemblies, a Type (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
Press-Fit and SMT Connectors: Optimizing PCB Assembly and Reducing Cycle Times In the design of embedded electronic architectures, the printed circuit board (PCB) assembly stage is often examined very closely. Cycle times (read more)
Browse Board to Board Connectors Datasheets for Nicomatic North America -
Cut PCB Layers with RF Crossovers µCeramIQ RF CrossoverSimplify Complex RF Layouts without Adding Extra Layers Mini-Circuits COHKI-3002+ µCeramIQ RF crossover is an innovative surface-mount component that allows two (read more)
Browse RF and Microwave Connectors Datasheets for Mini-Circuits -
Germantown, WI – April, 2016 – New mounting carriers provide a secure fit for 221 LEVER-NUTS® compact splicing connectors on DIN-rail. 221-500 mounting carriers simplify access to and assignment of connected conductors. Unique design features (read more)
Browse Electrical Connectors Datasheets for WAGO -
Keystone Electronics has introduced a new product line to its diverse selection of Quick-Fit PCB (read more)
Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
connectivity will be perpendicular-to-the-board, a Vertical (Top-entry) PCB modular jack, Cat. No 949 is offered. As part of this new series, Keystone is offering a Panel Mount modular (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
systems. The DD11 is rated for current levels up to 10 A at 250 VAC according to IEC and UL / CSA and is ENEC and cURus approved. The series complements a compact unit for snap in and PCB mounting. Versions with EMC filters are also available. SCHURTER Power Entry Modules with fuseholders meet the enhanced requirements of glow wire tests according to IEC 60695-2-11 or -12 and – 13. (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
With ratings up to 20A, 250V (UL), the range offers a variety of mounting styles and termination options, including flange mounting, snap-in and PCB mounting versions, together with 2.8 mm solder tabs, 4.8 mm and 6.3 mm quick-connect tabs, screw terminals and PCB pins. (read more)
Browse Circular Connectors Datasheets for DigiKey
More Information Top
-
PCB mount USB connectors deliver data speeds up to 480 Mbit/s
PCB mount USB connectors deliver data speeds up to 480 Mbit/s .
-
Practical Arduino
PCB - mount USB connectors have two tabs sticking out of the body to provide physical stability since the force of plugging and unplugging a cable can be quite large, so it’s important to use the tabs to hold the socket in place …
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/22036/Shang_washington_0250O_10948.pdf?sequence=1&isAllowed=y
a PCB mountable Mini USB connector , which can be readily connected to a variety of external power sources, depending on the various adapters the user has access to.
-
Dietary intake assessment using integrated sensors and software
The interface for the recharging functionality is a PCB mountable Mini USB connector , which can be readily connected to a variety of external power sources.
-
Bulgin - PX0841/AB/2M00 - Computer/Data Cable Assemblies - USB - Allied Electronics
USB Buccaneer Rear Panel Mount Connector PCB Direct Mount IP68 Type A .
-
Bulgin - PX0841/AB/5M00 - Computer/Data Cable Assemblies - USB - Allied Electronics
USB Buccaneer Rear Panel Mount Connector PCB Direct Mount IP68 Type A .
-
Bulgin - PX0848/A - Circular Connectors - Circular Connectors - Allied Electronics
USB Buccaneer Rear Panel Mount Connector PCB Direct Mount IP68 Type A .
-
Switchcraft - EHHD15MF - D-Sub/D-Shaped Connectors - Adapters - Allied Electronics
USB Buccaneer Rear Panel Mount Connector PCB Direct Mount IP68 Type A .
-
Volex Power Cords - 17509 10 B1 - Power Cables - Power, Line - Allied Electronics
USB Buccaneer Rear Panel Mount Connector PCB Direct Mount IP68 Type A .
-
Elpac Power Systems - MTA040009A - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
USB Buccaneer Rear Panel Mount Connector PCB Direct Mount IP68 Type A .
Indicates content that may require registration and/or purchase.