Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CoorsTek
Description: systems, such as: Altimeters L1 and L2 GPS RF Communications (UHF/VHF) Traffic Avoidance Collision Systems (TCAS) Broadband WiFi Ceramic Components for Antennas, RF, & Microwave Metallized Antenna Components Severe-service ceramic-metal and metallized antenna components and arrays
- Features: Specialty / Other
-
Supplier: CoorsTek
Description: CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Why Ceramic Thin-Film Substrates? Alumina is an
- Thickness: 0.005 to 0.06 inches
- Features: Dielectric / Insulating, Specialty / Other
-
Printed Circuit Substrate Materials (PCB / PWB) - Mid-Film Ceramic Electronic Substrates -- ADS-995RSupplier: CoorsTek
Description: CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates?
- Features: Dielectric / Insulating, Specialty / Other
-
-
Supplier: CoorsTek
Description: CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates?
- Thickness: 0.01 to 0.14 inches
- Features: Dielectric / Insulating, Specialty / Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicon Nitride Substrate Description : Silicon nitride ceramic substrate is a ceramic substrate with silicon nitride (Si3N4) as the main crystal phase, also known as silicon nitride ceramic substrate. Silicon nitride ceramic is a kind of high
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- MOR / Flexural Strength: 87,022.1036143182 psi
- Compressive / Crushing Strength: 362,592.0983929925 psi
-
Description: Direct Plated Copper (DPC) is a newest development in the field of Ceramic Substrate PCBs, its process is by magnetron sputtering technology to deposit a metal layer (Ti/Cu target) on the surface of the ceramic substrate which result in copper thickness' ranging
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: FX PCB Co., Ltd.
Description: Description What is the Ceramic PCB Substrate? FX PCB listed two kinds of Ceramic PCBs, which are Aluminum Nitride Ceramic PCB and Alumina Ceramic PCB (ALN and AI203) Properties for your reference: BECAUSE OF ITS HIGH THERMAL
- Thickness: 0.00984251968503937 to 0.014960629921259842 inches
- Electrical Resistivity: 10 ohm-cm
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: Description Ceramic PCB Materials Properties: FX PCB use the ceramic material imported from Germany and Fujian Huaqing, all incoming material will be strictly checked for the material properties. See the capability of FX PCB for the Ceramic. Ceramic
- Thickness: 0.00984251968503937 to 0.11811023622047244 inches
- Electrical Resistivity: 10 ohm-cm
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: Description Ceramic PCB Materials Properties: FX PCB use the ceramic material imported from Germany and Fujian Huaqing, all incoming material will be strictly checked for the material properties. See the capability of FX PCB for the Ceramic. Ceramic
- Thickness: 0.00984251968503937 to 0.11811023622047244 inches
- Electrical Resistivity: 10 ohm-cm
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: Description Ceramic PCB Materials Properties: FX PCB use the ceramic material imported from Germany and Fujian Huaqing, all incoming material will be strictly checked for the material properties. See the capability of FX PCB for the Ceramic. Ceramic
- Thickness: 0.00984251968503937 to 0.11811023622047244 inches
- Electrical Resistivity: 10 ohm-cm
- Features: Specialty / Other
-
Supplier: Dymax
Description: in place so a secondary cure can effectively cure shadow areas without interruption to process flow. Bondable substrates include PCB, FR4, silicon, ceramic, and lead frame as well as many metals. Dymax materials have no solvents added and cure upon exposure to light. Their
- Viscosity: 110,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Rubber / Elastomer
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Dymax
Description: Dymax 9803 low shrinkage optical epoxy adhesive offers superior adhesion for common substrates used in camera modules and LiDAR assemblies, in active alignment, and other optical bonding applications. The adhesive has the unique flexibility to cure in seconds with LED and/or UV/Visible light
- Viscosity: 80,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal
- Features: Other
- Cure / Technology: Single Component System, UV / Radiation Cured (EB, Light)
-
Supplier: Dymax
Description: product bonds rapidly and is recommended for surfaces and substrates including LCP, PCB, PPS, FPC, CAP, PS, FR-4 board, and glass. 9801 requires cold storage/cold shipping and should be kept between 1°C [34°F] and 5°C [41°F] in the original, unopened container. Dymax materials have no
- Viscosity: 60,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates
- Features: Other
- Cure / Technology: Single Component System, UV / Radiation Cured (EB, Light)
-
Supplier: Dymax
Description: Dymax 9309-SC adhesive cures upon exposure to UV/Visible light to quickly ruggedize circuit board components. This edgebond material is ideal for applications where shock attenuation or ruggedization is necessary. The material provides rapid bonding to leadframe, PCB, silicon, and
- Viscosity: 45,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Rubber / Elastomer
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: LPKF Laser & Electronics North America
Description: S to visually inspect and properly align the material. Circuit traces as small as 100 µm (4 mil) can be achieved with laminated PCB materials and 50 µm traces can be achieved, along with spacing of 25 µm when working with ceramics. Smaller features may be possible and results are
- X-axis Travel / Length Capacity: 9 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 0.4 inch
- Type: Complete / Turnkey System
-
Description: Materials Ceramic Circuit Board is a high-performance electronic substrate made from ceramic materials, typically alumina (Al2O3), aluminum nitride (AlN).Features High Thermal Conductivity: Ceramic circuit boards offer superior heat dissipation compared to traditional
- Type: Component / Subsystem
-
Supplier: Advanced Technical Ceramics Company
Description: AdTech Ceramics is the leading manufacturer of custom designed multilayer aluminum nitride substrates. Aluminum nitride offers high thermal conductivity with an excellent coefficient of thermal expansion (CTE) match to silicon. The material system is stable from cryogenic to high
- Materials: Aluminum Foil / Cladding, Metal Foil / Cladding
-
Supplier: Oak-Mitsui Technologies - FaradFlex®
Description: place discrete capacitors on the surface of the PCB, Module, or chip package. Space is a premium on many of these devices and there are few or no locations to place a capacitor with its vias, pad, and traces. By using Faradflex the device is etched into the copper and located in the
- Thickness: 0.0006299212598425197 to 0.000984251968503937 inches
- Features: Dielectric / Insulating
-
Supplier: Oak-Mitsui Technologies - FaradFlex®
Description: located in the substrate. It also provides a very short impedance path for the charge to the device from directly beneath it. Examples: Memory module substrates, Folded Stacked Die packages, CA TV Filters, Power modules, Chip package substrates, RF Filter & Receiver Modules, RF
- Thickness: 0.00031496062992125983 to 0.00047244094488188977 inches
- Electrical Resistivity: 12,000,000,000,000 to 19,000,000,000,000 ohm-cm
- Features: Dielectric / Insulating
-
Supplier: Oak-Mitsui Technologies - FaradFlex®
Description: This material is a single sided coated copper which contains a high Dk ceramic powder. Oak-Mitsui Technologies is the global leader in developing, manufacturing, and providing ultra-thin advanced laminates, resin coated capacitor foils, and materials for printed circuits and other high
- Materials: Copper Foil / Cladding, Metal Foil / Cladding
-
Supplier: Knowles
Description: Our complete testing facility is available for any additional military testing requirements. Options available include thru-hole and surface mount lead styles, to make them suitable for mounting on ceramic substrates or epoxy PCBs. Consult the Sales Office if your specific
- Electrostatic Capacitors: Ceramic COG (NPO), Ceramic X7R
- Applications: High Frequency, High Voltage Capacitor, Power Supply
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Supplier: Knowles
Description: Our complete testing facility is available for any additional military testing requirements. Options available include thru-hole and surface mount lead styles, to make them suitable for mounting on ceramic substrates or epoxy PCBs. Consult the Sales Office if your specific
- Electrostatic Capacitors: Ceramic COG (NPO), Ceramic X7R
- Applications: High Frequency, High Voltage Capacitor, Power Supply
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Supplier: Henkel Corporation - Electronics
Description: DC0114 epoxy underfill is suitable for high reliability applications due to its combination of properties. It can be applied to ceramic or organic substrates, including solder masks and polyimide.
- Coeff. of Thermal Expansion (CTE): 38.888888888888886 µin/in-F
- Viscosity: 20,000 cP
- Industry: Electronics (PCB / SMT Assembly)
- Form / Function: Gap Filling Compound
-
Supplier: Allied Electronics, Inc.
Description: Bussmann SMT Chip Fuses utilize metal film for superior fusing action and enhanced reliability. The fuse element is bonded to a ceramic substrate and encapsulated with glass, providing excellent short circuit performance and environmental integrity. The end terminations are over-plated
-
Supplier: Allied Electronics, Inc.
Description: Bussmann SMT Chip Fuses utilize metal film for superior fusing action and enhanced reliability. The fuse element is bonded to a ceramic substrate and encapsulated with glass, providing excellent short circuit performance and environmental integrity. The end terminations are over-plated
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7159 is a low viscosity conformal coating for Printed Circuit Boards (PCB's), components and various substrates. When exposed to long wave UV it forms a tough, clear and flexible coating. UV Cure 60- 7159 resists yellowing, vibration and impact.
- Viscosity: 450 cP
- Use Temperature: -58 to 311 F
- Tensile Strength (Break): 3,850 psi
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol CB064/FP4653 ) LOCTITE ECCOBOND CB064 is high purity, low stress, liquid, self-leveling encapsulant material. This material is for cavity fill or dam and fill applications. The unique properties of CB064 allows for it to be “chocolate breakable" on pre-scored ceramic
- Coeff. of Thermal Expansion (CTE): 4.444444444444445 µin/in-F
- Viscosity: 80,000 cP
- Industry: Electronics (PCB / SMT Assembly)
- Form / Function: Gap Filling Compound
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol FP0114 ) LOCTITE ECCOBOND FP0114 is a low viscosity, fast flow, epoxy based material designed for capillary underfill on flip chip applications. It has excellent wettability and adhesion to the typical surfaces encountered in flip chip applications. It can be applied to
- Coeff. of Thermal Expansion (CTE): 18.333333333333332 µin/in-F
- Viscosity: 5,000 cP
- Industry: Electronics (PCB / SMT Assembly)
- Form / Function: Gap Filling Compound
-
Supplier: Monocrystal, Inc.
Description: AGH – series Application: High conductive low firing silver paste for fine line screen printing. Silver conductor is specially designed to form the conductive coating and bond area to the glass and ceramic substrate by screen printing method. Composition variations: AGH-A-60 – 60%
- Type: Electrically Conductive
- Industry: Electronics (PCB / SMT Assembly)
- Features: Grease / Paste
-
Supplier: Richardson RFPD
Description: Trench IGBT Modules. Features • IGBT 4 Trench Gate Technology • Solder technology • VCE(sat) with positive temperature coefficient • Low inductance case • Isolated by Al2O3 DCB (Direct Copper Bonded) ceramic substrate • Pressure contact technology for thermal contacts • Spring contact
- Features: IGBT, Other
-
Supplier: Techsil Limited
Description: Excellent adhesion to a wide variety of substrates including metals, composites, glass, ceramics, and many plastics Excellent electrical insulating characteristics Extreme resistance to water and humidity (allows for submersion where needed) Solvent-free
- Industry: Electronics (PCB / SMT Assembly)
- Chemical System: Epoxy (EP)
-
Supplier: Umicore Materials
Description: Immersion gold electrolyte for ENIG Gobright® TLA-77 is a special neutral immersion gold electrolyte. It is suitable for ENIG plating on PCB and ceramic substrates. The gold concentration in the electrolyte is just 0.4 g/l. This means a dramatically cost saving potential by
-
Supplier: Umicore Metal Deposition Solutions
Description: Immersion gold electrolyte for ENIG Gobright® TLA-77 is a special neutral immersion gold electrolyte. It is suitable for ENIG plating on PCB and ceramic substrates. The gold concentration in the electrolyte is just 0.4 g/l. This means a dramatically cost saving potential by
-
Encapsulants and Potting Compounds - MG Chemicals Black Encapsulating/Potting Epoxy Kit -- MGEP00009Supplier: Techsil Limited
Description: environmental humidity, salt water and many harsh chemicals. Also available in clear. Product Benefits Convenient 2A:1B volume mix ratio Low mixed viscosity of 3 300 cP Extremely high compressive and tensile strength Excellent adhesion to a wide variety of substrates including metals,
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
- Chemical System: Epoxy (EP)
-
Supplier: Henkel Corporation - Electronics
Description: Thermal Clad Metal Core PCB’s (MCPCB’s) minimize thermal impedance and conduct heat more effectively than standard printed wiring boards (PWB's).These substrates are more mechanically robust than thick-film ceramic and direct bond copper construction. Thermal Clad is a
- Industry: Electronics
Find Suppliers by Category Top
Featured Products Top
-
Dymax 9309-SC edgebond adhesive rapidly cures with UV/Visible light to strengthen and protect sensitive circuit board components. Engineered for shock attenuation and ruggedization, the material bonds quickly to leadframe, PCB, silicon, and ceramic surfaces—providing an effective (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
flexibility and adhesion to substrates such as PCBs, ceramics, lead frames, flex circuits, and silicon. Its low modulus and low glass-transition temperature help absorb mechanical stress, reducing strain on delicate wire bonds and fine interconnects. Dual-Cure Processing Flexibility (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax
Conduct Research Top
-
PTFE Microwave Substrates For Automotive Applications
With PTFE's low loss and stable Dk characteristics, its use as RF Microwave printed-circuit board (PCB) substrate is well-established. The growth in wireless-technology has by extension, driven the RF Microwave industry to design and develop lower-cost PCB substrates for the requirements of an ever
-
How PTFE Can Compete With The Best In Thermosets
With PTFE's low loss and stable Dk characteristics, its use as RF Microwave printed-circuit board (PCB) substrate is well-established. The growth in wireless-technology has by extension, driven the RF Microwave industry to design and develop lower-cost PCB substrates for the requirements of an ever
-
Advanced Motion Control Optimizes Laser Micro-Drilling
In micro-drilling process equipment, the most popular ways to create microvias (blind or buried vias with a diameter =150 µm) are mechanical drilling and laser drilling. Mechanical drilling is mainly used in larger apertures such as PCBs or IC substrates. Laser drilling is mainly used in finer
More Information Top
-
Development of small‐sized UWB antenna for binaural hearing AIDS
The nonbody- contact antenna has a small size of 4 3 4.5 3 0.635 mm, and uses the Taconic CER 10 PCB ceramic substrate with a relative permittivity of 10.
-
Labtech Microwave Undertakes Major Investment In New Machinery
The PCB-1600 will provide increased capability for producing plated-through-hole Teflon and ceramic substrate PCBs ; offer uniform treatments for blind vias, higher aspect ratio holes, and a faster, more reliable removal of residual resin on the PCB surface following laser …
-
The properties comparison of solder joints on ceramic and FR-4 substrates
Every electro-technical product consists not only of the components, functional blocks and systems, but also substrate as printed circuit board ( PCB ) or ceramic substrates , which are interconnected by solder joints.
-
Trends in Power Electronics Packaging Technologies For XEVs
In COB manufacturing, an unpackaged sili- con die is attached directly onto the sur- face of an FR4, flexible PCB or ceramic substrate and wire bonded to form the electrical connections.
-
Information Technology Applications in Industry
The chip of GaN HEMT and PCB above ceramic substrate will be mounted on metal copper.
-
Package‐induced cross‐coupling effect on amplifier harmonic suppression
Considering the practical environment, either design with a chip or by hybrid technique, the bandpass amplifier is mounted on the pad of PCB or ceramic substrate for integration of systems.
-
Advanced Hybrid Powertrains for Commercial Vehicles
The hardware consists of electronic components on a printed circuit board ( PCB ), ceramic substrate , or a thin laminate substrate.
-
Thermal and optoelectronic model of VCSEL arrays for short-range communication
PCB or ceramic substrate .
-
http://www.microsemi.com/document-portal/doc_download/14706-innovative-mounting-techniques-enhance-thermal-performance-of-the-surface-mount-d3-pak-package
In the case of surface mounted devices, because the total heat sink is often just the PCB or ceramic substrate to which the SMD is soldered, the sink to ambient thermal impedance will depend on the board or substrate material, the pad …
-
Stress impact of thermal-mechanical loads measured with the stress chip
Likewise, it allows detecting process defects like voids in solder films mounting the components onto PCB or ceramic substrates .
Indicates content that may require registration and/or purchase.