Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Galil
Description: The DMC-18x6 motion controller is Galil's highest performance PCI bus motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz,
- Number of Axes / Motors: 4
- D/A Resolution: 32 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Texas Instruments
Description: Single Slot CardBus Controller 144-BGA MICROSTAR 0 to 70
- Device Type: CardBus Controller
-
Supplier: Texas Instruments
Description: Single Slot PC CardBus Controller 144-BGA MICROSTAR 0 to 70
- TJ: 0 to 70 C
- Device Type: CardBus Controller
- Features: Other
-
-
Supplier: Quarktwin Technology Ltd.
Description: PCI CardBus Controller PCI Interface 208-QFP (28x28)
- Supply Voltage: 5 V
- Device Type: CardBus Controller
- Package Type: LQFP, QFP
- Features: Other, RoHS Compliant
-
Supplier: DigiKey
Description: PCI CardBus Controller PC Card 8.0 PCI Interface 209-BGA Microstar Junior (16x16)
- Pin Count: 209 #
- Device Type: Line / Bus Controller
- Features: Other
- Technology: PCI
-
Supplier: Lingto Electronic Limited
Description: PCI BUS CONTROLLER PQFP176
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: Broadcom Inc.
Description: The PCI 9052 PCI I/O Accelerator provides low cost connectivity for PCI slave designs. It is specifically targeted at easing the transition of existing ISA designs to the more feature rich and performance oriented PCI bus. The PCI 9052 provides direct slave
- Pin Count: 160 #
- Device Type: Line / Bus Driver
- Technology: PCI
- Package Type: QFN
-
Supplier: Utmel Electronic Limited
Description: IC CONTROLLER PCI CARD 288LFBGA
- Data Rate: 1,056,000 kbps
- TJ: 0 to 70 C
- Pin Count: 288 #
- Device Type: CardBus Controller
-
Supplier: Utmel Electronic Limited
Description: IC CONTROLLER PCI CARD 209BGA
- Data Rate: 1,040,000 kbps
- TJ: 0 to 70 C
- Pin Count: 209 #
- Supply Voltage: -3.3 V, 3 V
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS PCI1520IPDVEP IC, CONTROLLER, PCI -CARD, 208LQFP
- TJ: -40 to 85 C
- Pin Count: 208 #
- Supply Voltage: -3.3 V, 3 V
- Device Type: CardBus Controller
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS, Windows, &
- Data Rate: 920 kbps
- Number of Ports: 4
- Operating System: Linux, MS-DOS, Windows 2000, Windows NT, Windows? 95 and Windows? 98
- Host Bus: PCI
-
Description: PCI BUS CONTROLLER PQFP208
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: Acme Chip Technology Co., Limited
Description: PCI BUS CONTROLLER PQFP176
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 930131-PCI1510RZVF Features: PCI CardBus Controller PC Card 7.2 PCI Interface 253-BGA Microstar Package: 253-BGA Package: Tray Part Status: Obsolete Family Name: PCI1510 Categories: Integrated Circuits (ICs) Case / Package:
- Package Type: BGA
- Device Type: Line / Bus Controller, Sensor Interface
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: CONTROLLER HUB, I/O, ICH8M, BGA-676; PCI Bus Type:PCI to PCI Bridge; PCI Express Base Spec:PCIe 1.1; Digital IC Case:BGA; No. of Pins:676Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Device Type: CardBus Controller, Line / Bus Controller
-
Supplier: Newark, An Avnet Company
Description: PCI Bus Type:PC Card Controller; PCI Express Base Spec:PCI 1.0, PCI 1.1; Digital IC Case:LQFP; No. of Pins:144Pins; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
-
Supplier: SIE Computing Solutions, Inc.
Description: This line of CompactPCI Serial Controllers has been transferred toNewfound Technology. Please contact Newfound Technology atwww.newfoundtech.com or 978.263.5775 to get information on pricing and availability. The Vanguard 12000CPR Multiport 12-port RJ-45 CompactPCI serial communications
- Technology: CompactPCI® Compliant
- Features: Controller / Processor, Other
- Controller Type: Embedded Controller
- Operating System: Linux®, SolarisTM
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 026507-PCI1420PDV Packaging: Tray Protocol: PCI CardBus Categories: Integrated Circuits Status: Active Case / Package: 208-LQFP Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open
- Features: Other
- Package Type: QFP
-
Supplier: Rochester Electronics
Description: PCI Bus Controller, PBGA257
- Package Type: BGA
- Device Type: Line / Bus Controller, PCI / PCI Express Bridge
- Features: Other
- Technology: PCI
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1236289-PCI1420ZHK Packaging: Tray Package: 209-LFBGA Protocol: PCI CardBus Function: Controller Interface: PCI Part Status: Obsolete(EOL) Family Name: PCI1420 Categories: Integrated Circuits (ICs) Manufacturer Homepage:
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 061257-PCI1410PGE Packaging: Tray Protocol: PCI CardBus Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 144-LQFP (20x20) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat
- Features: Other
- Package Type: QFP
-
Supplier: Microchip Technology, Inc.
Description: The KSZ8841-series of single-port controllers includes PCI and non-PCI CPU interfaces. The KSZ8841-PMQL datasheet describes PCI CPU interface chips. KSZ8841-PMQL is PQFP package chip. For information on the non-PCI controller, refer to the KSZ8841-MQL
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: IC PC CARD CONTROLLER 209-BGA
- TJ: -40 to 85 C
- Features: Other
-
Supplier: SIE Computing Solutions, Inc.
Description: The Apollo 4022P Multiport serial controller is a UniversalPCI board compatible with the PCI Local Bus Specification Revision 2.2. The Apollo 4022P card operates in either a 5.0V or 3.3V signaling environment. However, the card must be installed in a PCI slot that
- Data Rate: 230.4 kbps
- Number of Ports: 4
- FIFO Capacity: 128-byte
- Connector: DB25
-
Supplier: SIE Computing Solutions, Inc.
Description: The Aries 8000P Multiport serial communications controllers enable eight serial devices to be interfaced from one PCI Bus slot. This family of high throughput controllers supports asynchronous data transfer rates up to 115.2 kbps, full duplex, simultaneously on all ports.
- Data Rate: 115.2 kbps
- Number of Ports: 8
- Connector: DB25, RJ-45
- Features: Other, Serial Adapter
-
Supplier: SIE Computing Solutions, Inc.
Description: The Saturn 4522P multiport serial controller is a Universal PCI board that is compatible with the PCI Local Bus Specification Revision 2.2. The Saturn 4522P card operates in either a 5.0V or 3.3V signaling environment. However, this card must be installed in a PCI
- Data Rate: 256 kbps
- Number of Ports: 4
- FIFO Capacity: 128-byte
- Connector: DB25
-
Supplier: VAST STOCK CO., LIMITED
Description: I/O Controller Interface IC Single Slot PC CardBus Controller
- TJ: 0 to 70 C
- Features: Other, RoHS Compliant
-
Power over Ethernet (PoE) Controllers - Lava PCI Bus 16550 DB9 Single Serial Card -- LV-1-SERIAL-PCISupplier: L-com, Inc.
Description: failure; another reason Lava confidently offers the Lava Lifetime Warranty. The LV-1-SERIAL-PCI features a single DB9 RS232 serial interface, and the LV-2-SERIAL-PCI features dual DB9 RS232 ports. These products support high-speed data transfers of up to 115.2 kbps and automatically
-
Supplier: Utmel Electronic Limited
Description: IC PC CARD CONTROLLER 209-BGA
- Data Rate: 1,040,000 kbps
- TJ: 0 to 70 C
- Pin Count: 209 #
- Supply Voltage: -3.3 V, 3 V
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PCI-8570 and PXI-8570 expand the capabilities of PCI by providing high level of scalability and reliability to PCI based system. Using StarGen??s StarFabric technology, the system expansion sets provide a low latency, high throughput path to PCI slots in an
- Bus Protocols: cPCI (Compact PCI)/ PXI
-
Supplier: L-com, Inc.
Description: failure; another reason Lava confidently offers the Lava Lifetime Warranty. The LV-1-SERIAL-PCI features a single DB9 RS232 serial interface, and the LV-2-SERIAL-PCI features dual DB9 RS232 ports. These products support high-speed data transfers of up to 115.2 kbps and automatically
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS IEEE 488 (GPIB) Interfaces and Instruments Serial to IEEE 488 Converters Bus extenders Measurement Computing offers several IEEE 488 (GPIB) based interfaces, controllers, and instruments. Interfaces are available for adding IEEE 488 control from any computer equipped
- Number of ports: 1
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: ADLINK Technology Inc.
Description: ADLINK LPCI-3488A GPIB controller interface card, fully compatible with the IEEE 488 instrumentation control and communication standard, is capable of controlling up to 14 stand-alone instruments via IEEE 488 cables. It is designed to meet the requirements for high performance and maximum
- Features: GPIB Controller / Interface Board
- GPIB Network Function: Interface
- Computer Bus Interface: PCI
Find Suppliers by Category Top
Featured Products Top
-
stability. PCIe in Automotive - PCI Express is a point-to-point serial interface created in 2003, originally for the computing industry. It is optimized for closed highly integrated systems such as AD/ADAS, domain controllers or zonal controllers found in today’s vehicles. The (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
E), Power over Camera Link (PoCL) and externally powered options Programmable logic controller (PLC) allows users to precisely measure, synchronize, trigger, and control other vision system elements Bundled with Pleora’s feature-rich eBUS SDK application Toolkit (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc.
Conduct Research Top
-
Tech Brief: ESD Protection USB 2.0 Data Lines
Universal Serial Bus (USB) products (PCI adapter cards, digital cameras, peripherals, etc.) can be susceptible to ESD events when the cable is disconnected from the data port. The ESD pulse can be introduced directly into the open port, or into the disconnected end of the cable. Either way
-
Tech Brief: ESD Protection USB 1.1 Data Lines
Universal Serial Bus (USB) products (PCI adapter cards, digital cameras, peripherals, etc.) can be susceptible to ESD events when the cable is disconnected from the data port. The ESD pulse can be introduced directly into the open port, or into the disconnected end Of the cable. Either way
More Information Top
-
PDF - Volkswagen (7P6 035 670) 3G MMI Unit
$12.76 - Renesas R8A77850BBDBGNV MCU - 32-Bit RISC, SH-4A CPU Core, 1080MIPS@600MHz, 64KB Cache, 152KB Built-in RAM, 111 GPIOs, Contain DDR2-SDRAM Bus Interface, 32-Bit PCI Bus Controller , 12- Channel DMA Controller, 6-Channel Timer Unit, 2-Channel Serial…
-
The Classroom Computer: a role-playing educational activity
PCI Bus Conlrdlcr: The PCI Bus Controller directs the operation of all the external devices attached to the PCI Bus.
-
Bill of Materials - Volkswagen (7P6 035 670) 3G MMI Unit
$12.76 - Renesas R8A77850BBDBGNV MCU - 32-Bit RISC, SH-4A CPU Core, 1080MIPS@600MHz, 64KB Cache, 152KB Built-in RAM, 111 GPIOs, Contain DDR2-SDRAM Bus Interface, 32-Bit PCI Bus Controller , 12-Channel DMA Controller, 6-Channel Timer Unit, 2-Channel Serial…
-
Optical fiber interconnection for the scalable parallel computing system
The PCI bus controller administers the interface of the computer bus and user bus.
-
Configurable coprocessing with an ARC-PCI board
The PCI/MT32 supplies an interfacethat is compatible' with many PCI bus controllers .
-
Low-cost virtual parallel optical fiber PCI link
When transmitting data, the initialization of PCI Bus Controller is accomplished at first, including setting the destination address and the byte number of the transmission data, and then the data from the PCI parallel bus is written into the PCI Bus Interface.
-
A new pulse arrival-time recording system
The majority of the PATRMPCI design resides in one 20,000 gate, FPGA (field-programmable-gate-array) along with a single PCI bus controller ASIC.
-
Galil Motion Control, Inc.
DMC-18x6 - PCI Bus Controllers .
-
A Two-Channel Recorder of Single Signals with a 400-MHz-Sampling Frequency
In the read cycle, the RAM data arrive into the PLA1 and is demultiplexed into a 16-bit format for the transfer into the computer via the PCI bus controller .
-
Renesas Technology Releases 32-Bit SuperH Family SH7650 Offering Industry's First Single-Chip Implementation of DTCP-IP Content Protection Standard Compatible ...
The SH7650 includes a PCI bus controller supporting the widely used PCI standard.
Indicates content that may require registration and/or purchase.