-
Supplier: Multi-Tech Systems, Inc.
Description: MultiConnect® PCIe embedded PCIe mini card communication modules and cellular modems are complete, ready-to-integrate communication devices that offers standards-based hepta-band HSPA+ 21 performance. Optional GPS, Wi-Fi® and Bluetooth® functionality provide maximum
- Form Factor: Mini Card
- Standard Type: Networking Module
- Technology: PCI Express 2.0
-
Supplier: InnoDisk USA Corporation
Description: High popularity of Mini PCIe interface, 80% ↑ IPC MB has Mini PCIe interface No circuit modification needed, just Plug & Play!!! Bootable!!! No driver needed!!! Supports multiple OS, Windows XPE, Windows XP, Windows 7, Linux (Open SUSE, Ubuntu) Wide range capacity Lower
- Memory Size: 2 to 64 GB
- Transfer Speed: 1.875 to 16.875 MB/sec
- Options: Embedded
- Memory Type: Solid State Drive
-
Supplier: Global American, Inc.
Description: 1507810 - Mini PCI Express Card (Mini-PCIe) LVDS Module
- Form Factor: Mini Card
-
-
Supplier: Global American, Inc.
Description: 1507800 - Mini PCI Express Card (Mini-PCIe) DVI Module
- Form Factor: Mini Card
-
Supplier: Global American, Inc.
Description: 1507840 - Mini-PCI Express (Mini-PCIe) SD/SDHC Card
- Form Factor: ExpressCard, Mini Card
-
Supplier: Global American, Inc.
Description: MPX-9125 PCI Express mini card (mini-PCIe) Serial ATA 6.0Gbps AHCI & RAID Controller Card
- Form Factor: ExpressCard, Mini Card
-
Supplier: TOP-electronics USA
Description: Quectel MiniPCIe EVB kit, General EVB for all MiniPCIe UMTS/HSPA/LTE Module Series ** Please note that this EVB KIT does not contain the actual PCIe cards, so they will need to be ordered separately **
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: ACCES I/O Products, Inc.
Description: Features PCI Express Mini Card (mPCIe) Type F1, With Latching I/O Connectors Four And Two-Port mPCIe Serial Cards With Optional DB9M Connectivity Four Software Selectable Serial Types: RS-232, RS-422, And RS-485 (2Wire & 4Wire) “SM” Models Support All 3 Serial Types. “S” Models
- Number of ports: 4
- Standard Type: Asynchronous Serial Module
- Form Factor: Mini Card
- RoHS Compliant: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: Features PCI Express Mini Card (mPCIe) Type F1, With Latching I/O Connectors Four And Two-Port mPCIe Serial Cards With Optional DB9M Connectivity Four Software Selectable Serial Types: RS-232, RS-422, And RS-485 (2Wire & 4Wire) “SM” Models Support All 3 Serial Types. “S” Models
- Number of ports: 2
- Standard Type: Asynchronous Serial Module
- Form Factor: Mini Card
- RoHS Compliant: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: Factory Automation and Process Control Retail Hospitality Gaming Kiosks Features PCI Express Mini Card (mPCIe) type F1, with latching I/O connectors 4 or 2-port mPCIe RS232 serial cards with optional DB9M connectivity 500V isolation port-to-port and 1500V isolation
- Number of ports: 2
- Features: Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: Factory Automation and Process Control Retail Hospitality Gaming Kiosks Features PCI Express Mini Card (mPCIe) type F1, with latching I/O connectors 4 or 2-port mPCIe RS232 serial cards with optional DB9M connectivity 500V isolation port-to-port and 1500V isolation
- Number of Ports: 4
- Operating Temperature: -35 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: Acromag, Inc.
Description: serial I/O, FPGA, etc.) on a single board. Or, combine modules of the same type for almost two hundred channels on a single card. Either way, the APCe7040 saves your precious card slots and reduces your costs. Select I/O modules from Acromag’s offering or use most third-party mPCIe
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
-
Supplier: Aaeon Systems Inc.
Description: Applications Features PCI Express Mini Card Interface Dual Channel Video Capture with Conexant CX23885 NTSC/ PAL Video Format Support
- Form Factor: Mini Card
- Features: Other
-
Supplier: TOP-electronics USA
Description: Quectel EC20-E Mini PCIe Module (Europe) The EC20-E Mini PCIe is in the standard PCI Express® MiniCard form factor (miniPCIe).
- Applications: Mobile / Wireless Systems
-
Supplier: Rego Electronics Inc.
Description: Mini PCI-e 52 positions PCB Mount connectors and stand-off mechanical parts Features & Benefits - A full range of products include right angle top mount type with various heights at 4.0, 5.2, 5.6, 6.0, 6.8, 8.0, 9.2, 9.9mm High quality, high reliability Target Market - Automation Computer,
- Number of Contacts: 52 to 124 #
- Features: Board Mount Connector, Other
- Category: Card Edge Connector
- Gender: Female / Jack
-
Supplier: Advantech
Description: USB to MiniPCIe Adaptor Module Enable more options through MiniPCIe modules Support Power Reversal Protection Wall-Mount and DIN-Rail mounting Connect with ADAM-6700 series via USB cable
- Adapter / Interface: Adapter Module / Bus Interface
- Form Factor: Mini Card
- Technology: PCI Express 2.0
-
Supplier: Newark, An Avnet Company
Description: CARDEDGE CONN, MINI PCIE, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes
-
Supplier: Aaeon Systems Inc.
Description: Applications Features PCI Express Mini Card Interface Two UART Tx & Rx With Isolation
- Standard Type: Asynchronous Serial Module
- Form Factor: Mini Card
-
Supplier: Industrial PC, Inc.
Description: Intel® Core™ i5-4300U processor 1x Mini PCIe expansion 2-4x GbE, 4x USB 3.0 Optional 8-pin Digital I/O When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC offers a wide selection of fanless and traditional
- Number of ports: 1
- Form Factor: Mini Card
-
Supplier: Aaeon Systems Inc.
Description: Applications Features PCI Express Mini Card Interface Four RS-232 Ports Onboard Full Duplex Serial Communication
- Standard Type: Asynchronous Serial Module
- Form Factor: Mini Card
-
Supplier: Industrial PC, Inc.
Description: Intel® Atom™ E3950 or Intel® Pentium® N4200 processor Front I/O access DIN-mounting design 1x Mini PCIe expansion MezIO™ compatible Windows 10 support only When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial
- Number of ports: 1
- Form Factor: Mini Card
-
Supplier: Intelligraphics, Inc.
Description: IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques.
- Form Factor: Mini Card
- Standard Type: Networking Module
- RoHS Compliant: RoHS Compliant
-
Supplier: Industrial PC, Inc.
Description: Intel® Celeron® J1900 Quad-core processor for adequate performance at a great value. Compact Fanless Chassis Wall mountable fanless chassis with a temperature rating of -10°C to 60°C. Wireless Connectivity One gigabit Ethernet port and optional WiFi/Bluetooth connectivity via Mini PCIe
- Number of ports: 2
- Form Factor: Mini Card
-
Supplier: Aaeon Systems Inc.
Description: Applications Features PCI Express Mini Card Interface One Intel® 82574L Gigabit LAN Chip USB x 1
- Form Factor: Mini Card
- Standard Type: Networking Module
-
Supplier: Industrial PC, Inc.
Description: Intel® Celeron® Bay Trail J1900 quad-core processor 1x Mini PCIe expansion 8x Serial, 4x USB Optional internal USB for Software Encryption Dongle When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC offers
- Number of ports: 1
- Form Factor: Mini Card
-
Supplier: Intelligraphics, Inc.
Description: data transfers between devices in a short distance. IGX-PACAH1-6174a1-BT is designed properly for any wireless enabled devices with Half Mini PCIe slot. Embedded Application Applications include medical devices, security systems, industrial PC, Point of Sale, digital signs,
- Form Factor: Mini Card
- Standard Type: Networking Module
-
Supplier: Win Source Electronics
Description: Category: Controllers Win Source Part Number: 1389025-DELL MPFTP - H330 12Gb/s SAS MINI MONO PCI-E MPFTP Manufacturer: Dell
-
Supplier: Advantech
Description: 1-Port EtherCAT I/O MainDevice mPCIe Card Meets Advantech iDoor technology standard PCI ExpressR Mini card specification revision 1.2 compliant Identical interface for all EtherCAT Motion Cotrollers Support high speed IO control in EtherCAT Connect I/O SubordinateDevice
-
Supplier: TOP-electronics USA
Description: Quectel EC21-V Mini PCIe Multi-mode LTE Module, Cat.1 (Verizon) The EC21-V Mini PCIe is in the standard PCI Express® MiniCard form factor (miniPCIe), and is an LTE category 1 module optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 11 LTE
- Technology: Ethernet
-
Supplier: TOP-electronics USA
Description: Quectel EC25-V Mini PCIe Multi-mode LTE Module, Cat.4 (Verizon) The EC25-V Mini PCIe is in the standard PCI Express® MiniCard form factor (miniPCIe). The Quectel EC25-V is an LTE category 4 module optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 11
- Technology: Ethernet
-
Supplier: Data Device Corporation (DDC)
Description: The small form factor Mini-PCIe board allows up to two dual redundant MIL-STD-1553 channels to be easily added to any small embedded system, laptop, or tablet computer, to provide a cost effective, light weight, small size, rugged, and reliable 1553 bus interface. The board is designed
- Number of ports: 2
- Form Factor: Mini Card
- Technology: PCI Express 1.1, PCI Express 2.0
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) WiFi 9485 PCIe mini card, 802.11 b/g/n P/N. 99G40-07109K (2nd source), w/o accessories$14
-
Supplier: VAST STOCK CO., LIMITED
Description: Single Board Computers Full-size PICMG 1.3 CPU Card supports LGA1155 Intel Core i7/i5/i3/Pentium and Celeron CPU per Intel Q67,DDR3,VGA,Dual Intel PCIe GbE,SATA 6Gb/s,mini PCIe,HD Audio,four RS-232,RoHS
-
Supplier: Intelligraphics, Inc.
Description: IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques.
- Frequency Band: 5,850 MHz
- Data Rate: 1.3 Gbps
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: Intelligraphics, Inc.
Description: Powered by the Qualcomm Atheros AR9592 the IGX PNF1-9592a1 is a highly integrated single-chip solution for 2.4 or 5GHz 802.11n wireless local area networks (WLAN). It enables the high-performance 2×2 MIMO with 2 spatial stream configuration for wireless applications demanding the highest robust
- Data Rate: 11,000 to 300,000,000 kbps
- Operating Temperature: -40 to 85 C
- Operating System: Linux
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
. Moreover, by integrating Advantech iDoor modules with 2 mini PCIe slots, they allow for customized expansion for applications such as gate sensing, light indicators, WiFi/Bluetooth, 4G/LTE, and more. (read more)
Browse Data Input Modules Datasheets for Advantech
More Information Top
-
COM Express Design Guide
The pins used on a PCI Express Mini-Card socket are listed in Table 7: PCIe Mini Card Connector Pin-out below.
-
Shopping In Wireless Networking - Big Bruin
This adapter is available in PCIe Mini Card form factor that delivers up to 300 Mbps of receive bandwidth in addition to providin .
-
Shopping In Wireless Networking - Big Bruin
These adapters, availablein both PCIe Mini Card and Half Mini Card form factor deliver up to 300 Mbps2 of receive bandwidth; In addition to providing a host of features that enhance today's mobile lifestyle.
-
Shopping In Wireless Networking - Big Bruin
… Technology Advanced security via 802.11i Easy-to-use IntelÃÂî PROSet v12.0 WLAN Software4 Support for Cisco Compatible Extensions* v4 Performance-optimized with Connect with IntelÃÂî CentrinoÃÂî processor technology certified Access Points General: Weight PCIe Mini Card : 7.0 g PCIe …
-
Shopping In Wireless Networking - Big Bruin
These adapters, availablein both PCIe Mini Card and Half Mini Card form factor deliver up to 300 Mbps2 of receive bandwidth; In addition to providing a host of features that enhance today's mobile lifestyle.
-
Shopping In Wireless Networking - Big Bruin
This adapter is available in PCIe Mini Card form factor that delivers up to 300 Mbps of receive bandwidth in addition to providin .
-
Popular Products In Networking - Big Bruin
… Technology Advanced security via 802.11i Easy-to-use IntelÃÂî PROSet v12.0 WLAN Software4 Support for Cisco Compatible Extensions* v4 Performance-optimized with Connect with IntelÃÂî CentrinoÃÂî processor technology certified Access Points General: Weight PCIe Mini Card : 7.0 g PCIe …
-
Lenovo ThinkPad Gobi 2000 - wireless cellular modem | Softchoice
• PCIe Mini Card .
-
Shopping In Wireless Networking - Big Bruin
This adapter is available in PCIe Mini Card form factor that delivers up to 300 Mbps of receive bandwidth in addition to providin .
-
BWI Product Information for Commell LS-573-BND
… up to 1066/800 MHz(Penryn), DDR3 up to 4GB, 6 x Giga LAN, VGA, 4 x SATA, HD Audio, 8 x USB, 5 x RS232 & 1 x RS232/422/485, HDTV, LVDS, DVI(option), 1 x PCIe mini card , 1 x Mini PCI …
Indicates content that may require registration and/or purchase.