-
Supplier: Accuris
Description: Acetal - Homopolymer, 20% PTFE Fiber Filled
-
Supplier: Accuris
Description: POLYTETRAFLUOROETHYLENE \\ (PTFE), CERAMIC FIBER REINFORCED
-
Supplier: Accuris
Description: Moldings, Glass Fiber Filled Polytetrafluoroethylene (PTFE) 75% PTFE Resin, 25% Glass Fibers, As Sintered
-
-
Description: PTFE-coated Ceramic Fiber Cloth Sealing Gasket Coated PTFE emulsion on the ceramic fiber cloth, to produce various shapes according to customers' requirements, (like square, round, circle, and so on). ■Characters ○Excellent qualities of high temperature resistance and
-
Supplier: Accuris
Description: MOLDINGS, GLASS FIBER FILLED POLYTETRAFLUOROETHYLENE (PTFE) 75% PTFE RESIN, 25% GLASS FIBERS, AS SINTERED (STABILIZED TYPE)
-
Supplier: SAE International
Description: This specification covers one grade of glass-fiber-filled polytetrafluoroethylene (PTFE) in the form of molded billets.
-
Supplier: Fluoro-Plastics, Inc.
Description: Lower deformation under load Higher compressive and flex modulus and increased hardness Chemically inert–can be used in strong alkali and in HF, where glass reinforced compounds fail Good initial wear and rubbing or sliding characteristics in both dry and water applications Frequently used in
- Thickness: 0.091 to 0.25 inch
- Function: Abrasion / Sliding Wear
- Liner Materials: Fluoropolymer
- Features: Other
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
- Features: Other, Thermoset / Crosslinked
-
Supplier: Heilind Electronics, Inc.
Description: FIBER OPTIC 8#16 PLUG PIN NI PTFE
- Connector / Adapter: Connector
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: improved by adding fillers such as glass fibers, bronze, carbon, and graphite. Available materials: Virgin PTFE - excellent thermal, chemical, and electrical resistant properties. Modified PTFE - virgin PTFE modified to exhibit superior physical properties. PTFE
- Overall Width / O.D.: 6.299216 inch
- Overall Length: 3.93701 to 39.3701 inch
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Extruded Profile
-
Supplier: Phelps Industrial Products
Description: Phelps Style 3010 is a Centerlock® braided from the finest Ramie Fiber. This compression packing is thoroughly impregnated with PTFE suspensoid and our special marine lubricant. This combination of construction and material provides the ultimate packing for marine rudder post,
- Cross Sectional Size: 0.125 to 1 inch
- Alternate Shaft or Rubbing Speed: 1,300 ft/min
- Operating Pressure: 250 to 1,500 psi
- pH Range: 5 to 10
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: parts, we have experience in valve seats; seals; insulators; bushings; piston rings; bellows and custom make precision components. Our capacity also including molding PTFE, PTFE compression molding, Basic shapes, Near Net shapes to save raw material, and clean PTFE molding.
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Material Type: Biocompatible
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: SAE International
Description: This specification covers a polytetrafluoroethylene (PTFE) resin filled with carbon fiber in the form of extruded or molded rods or tubes which are sintered after molding or, in the case of extrusions, sintered during the extrusion process.
-
Supplier: Jinshiling (Heyuan) Technology Co., Ltd.
Description: reliable fastening solutions. Glass-filled PTFE, also known as Glass-reinforced PTFE, is a composite material made by adding glass fibers to PTFE (polytetrafluoroethylene). This combination offers several advantageous features: Enhanced Strength: The addition of glass
- Material: PTFE, Plastic
-
Supplier: SAE International
Description: This specification covers a polytetrafluoroethylene (PTFE) resin filled with carbon fiber in the form of extruded or molded rods or tubes which are sintered after molding or, in the case of extrusions, sintered during the extrusion process.
-
Supplier: International Polymer Solutions Inc.
Description: elements which form a continuous mat of PTFE fibers. These fibers are fused together to form a screen-like membrane structure. The resultant membrane is hydrophobic and hence aqueous suspensions must be filtered at high rates to overcome surface tension. Because of the non-stick
- Maximum Pressure: 0 to 60 psi
- Range: Micro Filtration
- Features: Other
- Filter Medium Material: PTFE / Teflon®
-
Supplier: SAE International
Description: This specification covers one grade of glass-fiber-filled polytetrafluoroethylene in the form of molded billets.
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components
- Washer Type: Flat / USS Washer
- Material: PTFE
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: parts, we have experience in valve seats; seals; insulators; bushings; piston rings; bellows and custom make precision components. Our capacity also including molding PTFE, PTFE compression molding, Basic shapes, Near Net shapes to save raw material, and clean PTFE molding.
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Material Type: Biocompatible
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: to your device. Applications include laminate release sheets, wire and cable wrap, and industrial gasketing. Available materials: Virgin PTFE – excellent thermal, chemical, and electrical resistant properties. Modified PTFE – virgin PTFE modified to exhibit superior physical
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Film / Sheet, Plate
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Fluoro-Plastics, Inc.
Description: fiber, glass bead, carbon, graphite, molybdenum disulfide, bronze, etc. PTFE does not melt; it cannot be molded into complex shapes, but must be machined. PTFE is easily machined using standard mechanical woodworking and stamping equipment and tooling. Most shapes are sold
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
-
Supplier: Jinshiling (Heyuan) Technology Co., Ltd.
Description: The Glass Filled PTFE Gasket is a high-performance sealing solution designed to meet the demanding requirements of various industrial applications. This gasket is manufactured using premium-grade PTFE (Polytetrafluoroethylene) infused with glass fibers, offering enhanced
- Operating Temperature: -328 to 500 F
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Darco Southern, Inc.
Description: Darpac- Green is a universal gasket material containing Aramid fibers and NBR rubber. It has excellent sealing properties, good chemical resistance, and physical properties making it an excellent choice for general applications.
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Jinshiling (Heyuan) Technology Co., Ltd.
Description: Polymers are at the forefront in material science and have provided innovative solutions for engineering challenges. Among these, glass-filled Polytetrafluoroethylene (PTFE) represents a significant leap in the performance of coated materials. Standard PTFE is a polymer that has a
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
- Material Type: Thermally Conductive
-
Supplier: Phelps Industrial Products
Description: Phelps Style 2024 is comparable to GFO® fiber in performance but at a lower cost - Testing between 2046 and GFO® fibers show equivalent performance - Tests include leak rate, heat transfer and elevated temperature yarn shrinkage. Centerlock® braided from pure CPL fiber - Carbon,
- Cross Sectional Size: 0.125 to 1.25 inch
- Alternate Shaft or Rubbing Speed: 4,912 ft/min
- pH Range: 0 to 14
- Operating Temperature: -400 to 550 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: PTFE Gaskets, Glass Fiber-filled, Suitable as Sealing Material. Model Number: LD-030-3 Key Specifications/Special Features: Glass fiber-filled PTFE gaskets Suitable for sealing material Customer's designs are accepted Available in various sizes and colors Available in
- Features: Color Options, Other
-
Supplier: Custom Fabricating & Supplies
Description: Our Premium PTFE fabric is impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. The fabric is non-toxic, odorless, tasteless for use in food
- Overall Thickness: 0.003 to 0.01 inch
- Overall Width / OD: 1 to 40 inch
- Overall Length: 36 yd
- Use Temperature: 0 to 600 F
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon® PTFE Micropowders are PTFE lubricants milled to a very fine powder while retaining excellent lubricity properties. These powders can be compounded in rubber and plastics or dispersed in liquids to improve friction and wear properties of the base material. Many grades are used in
- Applications: Coatings / Paint, Electronics / Semiconductors, Fibers / Textiles, Fuel / Gasoline, MRO / Construction
- Function: Dispersing Agent / Deflocculant
- Features: Other
- Form & Features: Powder
-
Description: It is heat insulation resistant product which is weave into cloth shape. Can make into ceramic fiber cloth covered aluminum foil, ceramic fiber cloth coated vermiculite and ceramic fiber cloth with PTFE solution according to customer requirements. ■Characteristics
-
Supplier: Saint-Gobain Tape Solutions
Description: PTFE films provide a conformable release surface and exhibit a remarkably low coefficient of friction and non-stick properties. PTFE films have high temperature resistance and are virtually unaffected by all chemicals. At elevated temperatures, PTFE film still retains excellent
- Overall Thickness: 0.45275615 inch
- Overall Width / OD: 1.5354339 inch
- Diameter: 1.5354339 inch
- Type: Fiber / Monofilament, Strands / Multi-filament
-
Supplier: Lanmar, Inc.
Description: Super smooth finish with a heavy coating of PTFE for applications that demand an ultra-smooth surface without fabric weave pattern impression. Excellent for non-stick and heat sealing applications.
- Overall Thickness: 0.003 inch
- Overall Width / OD: 37.5 inch
- Use Temperature: -400 to 600 F
- Fabric Strength: 50 to 70 lbs/in
-
Supplier: Darco Southern, Inc.
Description: Darpac- Green is a universal gasket material containing Aramid fibers and NBR rubber. It has excellent sealing properties, good chemical resistance, and physical properties making it an excellent choice for general applications.
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Darco Southern, Inc.
Description: Darpac- Green is a universal gasket material containing Aramid fibers and NBR rubber. It has excellent sealing properties, good chemical resistance, and physical properties making it an excellent choice for general applications.
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Porex
Description: smoothly. Our safety vents for energy storage products:•Can be customized to your application's specific needs, including size and shape.•Protect systems with versatile and optimized materials including POREX Virtek™ PTFE, sintered porous plastic, and breathable porous fiber.
- Geometry: Flat Sheet
Find Suppliers by Category Top
Featured Products Top
-
Supporting Rapid Recovery with Stronger Sutures
Zeus offers customized, flexible, adaptable, and stronger sutures and monofilament products, which are designed to obtain better closure, minimize the immune response, and promote optimal tissue attachment for swift patient healing.
(read more)
Browse Fibers and Filaments Datasheets for Zeus -
Datasheet GAR-FIL® Fiber Reinforced Composite Bearing with PTFE Tape Liner (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
. Mechanical properties can be improved by adding fillers such as glass fibers, bronze, carbon, and graphite. Available Materials: Virgin PTFE – excellent thermal, chemical, and electrical (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
bearings. Combining the excellent lubricating properties of filled PTFE (polytetrafluoroethylene) with the high strength and stability of epoxy-impregnated, wound glass fibers, this tough, high strength line of bearings provide the radial and axial strength required to support high bearing loads (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine insulation in (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
known and have been used in nearly every field of modern industry, technology, and science. Their non-stick properties became commonly recognized by the consuming public when E. I. DuPont began marketing his Teflon™ brand for use on cookware, as a fiber treatment for stain resistance, and in (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
+500°F) OPERATING PERFORMANCE CAPABILITY, WITH GREATER FRAY RESISTANCE THAN THAT PROVIDED BY OUR PTFE IMPREGNATED FIBER GLASS LACING TAPE. BUT IS LIGHTER IN WEIGHT AND IS LESS FRIABLE THAN FIBERGLASS. WILL NOT CUT OR DAMAGE THE ITEM BEING TIED. MANUFACTURED PER MIL-T-43435 TY. V, SIZES 2 AND 3, IN (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
High-Performance Optical-Electrical Slip Rings for Industrial Rotating Systems This optical-electrical slip ring integrates power and fiber-optic signal transmission into a single unit, designed to solve the critical challenge of continuous 360° rotation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
• Gold • Stannum • Copper • PTFE Typical Applications: (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
Preparation of grafted polytetrafluoroethylene fibers and adsorption of bilirubin
Compared with polymer microbeads, polytetrafluoroethylene ( PTFE ) fibers have many advantages.
-
Effects of air plasma treatment on tribological properties of hybrid PTFE/Kevlar fabric composite
PTFE fiber has an important application as tribologi- cal materials because of its excellent properties in thermal stability, good resistance to solvents, and low coefficient of friction.
-
Fibers, Specialty Organic
PTFE fibers have very high chemical resistance and a low friction coefficient and are therefore used in pump and valve .
-
Tribological Behavior of TiC/a-C:H-Coated and Uncoated Steels Sliding Against Phenol–Formaldehyde Composite Reinforced with PTFE and Glass Fibers
The PTFE-reinforced composite liner was 0.28 mm thick and consisted of phenol–formaldehyde resol resin matrix, PTFE fiber and E-glass fiber bundles that were woven into a certain pattern.
-
Selectivity of two types of sulfadimidine‐imprinted monolithic polymer‐based fibers
From the table, one can see the PTFE fibers performed well in extracting the SM2.
-
Preparation and properties of polytetrafluoroethylene/CaCO 3 hybrid hollow fiber membranes
’’ Currently, there are many researches on produc- ing PTFE fiber with Poly(vinyl alcohol) (PVA) or Viscose as fiber-forming polymer through emulsion spinning technology.9–12 Emulsion spinning technol- ogy involves spinning nascent fiber from mixture solution of PTFE dispersion and …
-
An interferometric prediction of the intrinsic optical properties for cold-drawn iPP, PTFE
and PVDF fibres
(I) Non-duplicated (birefringence) microinterferograms of PTFE fibres by the Pluta microscope, (II) parallel and (III) perpendicular microinterferograms of PTFE fibres obtained by the Interphako microscope using light of average wavelength λ = 550 nm at different draw ratios. .
-
Fuzzy Comprehensive Evaluation of Corrosion-Resistant Properties of PTFE Compounded Fibers
The study applied Analytic Hierarchy Process and a new fuzzy comprehensive evaluation method to evaluate the corrosion- resistant properties of four tested PTFE compounded fibers, which are PTFE fiber with chemical coat and PTFE fiber without chemical coat and PTFE/glass compounded fibers …
-
Comparative study of different Fe(III)-carboxylic fiber complexes as novel heterogeneous Fenton catalysts for dye degradation
Abstract Three carboxylic fibers including alginate fiber, polyacrylic acid-grafted polypropylene (PP), and polytet- rafluoroethylene ( PTFE ) fibers were coordinated with Fe(III) ions, respectively, to prepare the different Fe(III)- carboxylic fiber complexes.
-
Photoassisted degradation of CI Reactive Red 195 using an Fe(III)‐grafted polytetrafluoroethylene fibre complex as a novel heterogeneous Fenton catalyst over a...
In recent years there have been many reports on the use of modified PTFE fibres and films containing functional groups for the concentration and separation of metal ions from aqueous media [18–20].
Indicates content that may require registration and/or purchase.