Products/Services for PVC I-beam
-
Metal Profiles and Structural Shapes - (275 companies)Metal profiles and structural shapes include metals and alloys with uniform cross sections such as tees, angles, channels, I-beams, rectangular tubes, and specialty cross sectional shapes manufactured through extrusion, continuous casting, roll forming, or other specialized processes.Shape / FormHollow StockFabricated Parts / Shapes
-
Roller Dollies - (182 companies)A roller dolly can also be modified with turntables or rocker tops for traversing uneven surfaces. Other modifications include guidance systems for roller dollies that run on tracks such as flat bars, I-beams, or channel or rail tracks. Smaller slide... -
Pipe Hangers and Conduit Hangers - (290 companies)...is a device to attach a pipe hanger to an overhead I-beam. These may be malleable, carbon steel, or galvanized, and may be primed or painted. A bracket is a small supporting piece designed to bear a projected weight. A pipe clamp is a clamping device... -
Plastic Plate, Rod, and Stock Shapes - (425 companies)Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes. -
Beams, Joists, and Wall Studs - (190 companies)Rafters, beams, and joists are structural profiles that are used to frame buildings. -
Columns - (121 companies)...are made of cedar or pine. To prevent rotting and deter insects, the interior of a wood column may be treated with a bituminous coating. Columns made of plastic or composite materials are also available. PVC columns are made of polyvinyl chloride...
-
Lifting and Rigging Attachments - (627 companies)Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples.
-
Metal Extrusions - (141 companies)...shapes, hollow square tube shapes, channel shapes, Zee or Z shapes, Tee or T shapes, H or I beam shapes, L shapes, and other structural shapes. Finned shapes and finned tube shapes are made for heat sink, heat exchanger and other thermal dissipation...
-
Polymer and Plastic Composites - (359 companies)Polymer and plastic composites are strengthened with fibers, fillers, particulates, powders and other matrix reinforcements to provide improved strength and/or stiffness. Examples include fiber reinforced plastics (FRPs), sheet molding compounds (SMCs), bulk molding compounds (BMCs), pre-preg materials, and fabricated composite parts.
-
Precast Concrete Products - (199 companies)...concrete products include pre-stressed concrete columns, I-beams, single tees, double tees, and wall panels. Precast concrete retaining walls are used in both commercial and residential applications, and may include products such as sea walls...
Product News
-
AMETEK Programmable Power
i-BEAM Series High-Power Testing Solution The Sorensen TM Intelligent-Bidirectional Energy AMplified (i-BEAM) Series is the newest addition to the AMETEK Programmable Power portfolio of high-power testing solutions. The new i-BEAM series features full DC source and sink capabilities with power levels from 60 kW up to 1.3 MW. The i-BEAM series is fully scalable up to 650 kW and beyond up to 1.3 MW with parallel systems. The available voltage ranges of 80V, 300V, 600V, 800V and 1,000VDC provide full power up to 1,000A within a single... (read more)Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
AMETEK Programmable Power
i-BEAM & Mi-BEAM Battery Cyclers A battery cycler is a precision instrument that executes controlled battery cycling (charge/discharge) to quantify capacity, efficiency, internal resistance/impedance, and derive SoC/SoH. Modern platforms such as i-BEAM and Mi-BEAM deliver bidirectional source/sink with regenerative energy recovery, enabling dynamic profiles (e.g., EV drive cycles, BESS duty) from R &D to production. Across EV, aerospace, BESS, and industrial applications, repeated battery cycling reveals capacity fade... (read more)Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
AMETEK Programmable Power
i-BEAM & Mi-BEAM for Battery Simulation A battery simulator (or battery emulator) is a programmable source/sink that reproduces battery voltage, current, and internal resistance/ESR so you can test devices and BMS under realistic SoC/SoH conditions --without physical cells. Modern systems like i-BEAM and Mi-BEAM use bidirectional DC power with regenerative energy recovery to emulate charge/discharge and fault scenarios across EV/high voltage applications. Testing with real batteries is time-consuming and hard to repeat; battery... (read more)Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
DynaQuip Controls
Automated PVC Ball Valves DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
Running Industry Co., Ltd
Flexible PVC coupling connector. J trap. downspout connector. flexible dounts. Material: flexible PVC. 300 stainless steel,. Neoprene,. Size: 1-1/4"x1-1/4". 1-1/2"x1-1/2". 2"x2". 3"x3". 4"x4". 5"x5". 6"x6". 8"x8". 10"x10". 1-1/4"x1-1/2". 2"x1-1/2". 3"x2". 4"x3". 6"x4"... (read more) -
NewAge Performance Products | NAPP
Reinforced PVC Hose for Wastewater download the brochure. Vardex TM Steel-Wire Reinforced PVC Hose. The Vardex hose is kink and crush resistant for high pressure and vacuum applications. It is lightweight, tough, and abrasion resistant making it a great choice for your vacuum lines!. Follow Us: Facebook. YouTube. LinkedIn. Our Blog. NewAge Industries. NewAge Industries is a leading independent, employee-owned manufacturer of fluid transfer systems that produces high-quality tubing, hose, fittings, clamps, and accessories... (read more) -
BRIM Electronics, Inc.
BRIMFLEX™ Shrinkable PVC Tubing BRIMFLEX TM SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200 F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20%. SH105 is self-extinguishing, resistant to fungus, most oils, and chemicals, sunlight, moisture, and is non-corrosive. SH105 is suitable for insulating wires, cables, and electronic components, that vary in shapes... (read more)Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
DynaQuip Controls
Pneumatic Automated PVC Ball Valves DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
NewAge Performance Products | NAPP
The go-to PVC tubing for visual monitoring Brochure. Clearflo TM 70 PVC Tubing. Clearflo 70 is the go-to PVC tubing for reliable visual monitoring. This tubing meets FDA standards, is Phthalate free and REACH and ROHS compliant. Its glass-like clarity allows for the easy visual inspection of sediment buildup or air bubbles, ensuring unobstructed flow. Ideal for transferring fatty liquids and organic waste streams. Follow Us: Facebook. YouTube. LinkedIn. Our Blog. NewAge Industries. NewAge Industries is a leading independent... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
NewAge Performance Products | NAPP
PVC Tubing for Wastewater Flow Monitoring Clearflo 70 Tubing download the brochure. Clearflo TM 70 PVC Tubing. Clearflo 70 is the go-to PVC tubing for reliable visual monitoring. This tubing meets FDA standards, is Phthalate free and REACH and ROHS compliant. Its glass-like clarity allows for the easy visual inspection of sediment buildup or air bubbles, ensuring unobstructed flow. Ideal for transferring fatty liquids and organic waste streams. Follow Us: Facebook. YouTube. LinkedIn. Our Blog. NewAge Industries. NewAge Industries... (read more)
-
CR4 - Thread: Keeping 3/4" and 1/2" PVC From Sagging.
I was thinking it might be easier and 'rigid enough' (depending on your load) if you could create an I - beam with the PVC , but since the tubing is round, it might be easier to weld 3 tubes together with PVC cement.
-
Wannabbee transferred to separate post grounding - Self Help Forums
no AHJ)Also again with #6 bare from rods EGC(important to me)would it be best to install in PVC so as not come in contact with exposed I beams in basement?
-
Wannabbee transferred to separate post grounding [Archive] - Self Help Forums
no AHJ)Also again with #6 bare from rods EGC(important to me)would it be best to install in PVC so as not come in contact with exposed I beams in basement?
-
Assessment of an active electromagnetic sensor for hunting buried naval mines
Two identical 4.6-meter-tall (15-foot) three-legged towers fabricated using nominal 4-inch diameter schedule 80 polwinyl chloride ( PVC ) pipe were assembled to sewe as supports for the … … of a 9.75-meter-long (32-foot) fiberglass I - beam .
-
Corrective Action Investigation Plan for Corrective Action Unit 166: Storage Yards and Contaminated Materials, Nevada Test Site, Nevada, Rev. No.: 0
There is various debris at the site including demolition debris ( I - beams , wood, corrugated metal, etc.), chain-link fencing, cables, concrete slabs, and broken septic and PVC piping.
-
Aviation Enterprises Magnum
Prototype constructed from epoxy composites, post-cured in heated moulds; extensive use of carbon fibre and PVC sandwich panels in wings; fuselage of glass fibre outer … … core; wings of glass/carbon sandwich skins, with carbon-capped I - beam main spar and rear …
-
Pipe Wrenches Hand Tools - Grainger Industrial Supply
Tubing 1-1/8 to 8 In., Handle Length 18 In., Strap Width 1-3/4 In., Handle Material Steel, Handle Type I - Beam , Strap Length 34 In., Strap Material Urethane … … Fittings, Oil And Water Filters, Glass Pipe, PVC Conduit, Polished Shafts, Alternator …
-
MCNP model for the many KE-Basin radiation sources
… Middle 1.0 I Drip Pan - Door End 1.0 I sampler at Col 10.9C 1.0 I PVC i n N Loadout 1.0 I PVC i n N Loadout … … lower U 1.0 I Beam at Col 138 1 …
-
TRU Waste Sampling Program: Volume I. Waste characterization
Other waste such as sheet metal ('lids, wall section), copper (pipe), steel (0.25" I - beams , angle sliding bars, pipe, ladder section) wood (planks, sawhorses. scaffolding, lumber) and insulation was also i n the box. Packaging Description: The box was lined with 2 PVC liners, then a cardboard liner, then a t …
-
Conference on the use of plastics in machine design
The saddles are made of shaped steel (channel bars, I - beams ); the spacing between them must be about 0.5 m. The report cited as an example equipment made of rigid PVC for use in viscose production at …
Indicates content that may require registration and/or purchase.