-
Supplier: U.S. Plastic Corporation
Description: .170" ID x .250" OD x .040" Wall Hylar PVDF Tubing has a working pressure of 180 PSI @ 70F. It has a durometer of 75 D. The bend radius is 10 x the outside diameter.
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.17 inch
- Features: PVDF
- Type: Plastic Tubing
-
Supplier: Pexco
Description: Abrasion-resistant fluoropolymer for applications requiring chemical resistance and low permeability PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. Altaflo® 500 PVDF is the most
- Application: Chemical, General Purpose, Water
- Features: PVDF
- Type: Plastic Tubing, Structural / Mechanical Tubing
- Shape: Round
-
Supplier: Altaflo
Description: PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. ALTAFLUOR 500 PVDF is the most abrasion and temperature resistant of the PVDF products offered. ALTAFLUOR 500 PVDF
- Temperature Range: -20 to 250 F
- Application: Aerospace / Aircraft, Automotive, Chemical, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Medical / Pharmaceutical, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Water
- Features: AltaFluor, Other, PVDF, Spark Resistant
- Color / Clarity: Clear
-
-
Supplier: Pexco
Description: Flexibility that is preferred for water disinfecting processes PVDF FLEX (polyvinylidene fluoride – commonly known by the trade name KYNAR FLEX®) is a more flexible version of PVDF. Altaflo® 550 Tubing is resistant to many commonly used industrial fluids and gases, including
- Outside Diameter / Size: 0.125 to 1 inch
- Maximum Inside Diameter / Size: 0.062 to 0.875 inch
- Wall Thickness: 0.03 to 0.062 inch
- Pressure Rating: 70 to 572 psi
-
Supplier: Grayline, Inc.
Description: Heat shrinkable tubing is used in wire harnesses and other electrical applications to bundle, insulate, and protect wires and electrical components. After placing heat shrinkable tubing over an object to be covered, heat is applied to cause the tubing to shrink in size and
- Operating Temperature: 55 to 175 C
- Shrink Ratio: 2 :1
- Features: Heat Shrink Tubing, Other
- Sleeving: Shrink Tubing
-
Supplier: Pexco
Description: HSK-600 Polyvinylidene Difluoride (PVDF) Low shrink temperature, economical, highly flame retardant, 30% stronger than polyolefin and resistant to most chemicals, oils, sunlight, fungus and moisture. Colors are vivid; clear is ‘crystal clear’. All HS-105 colors, including clear, are flame
- Diameter: 0.046 to 1.5 inch
- Length: 1,152 to 12,000 inch
- Operating Temperature: -55 to 175 C
- Shrink Temperature: 175 C
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about PVDF Heat Shrink Tubing? Offers a continuous operating temperature range of 150-175° C (302-347° F). Outstanding chemical, abrasion and cut-through resistance. Flexible PVDF has MIL-DTL-23053/18 Class 2 approval. Semi-Rigid PVDF has MIL-DTL-23053/8
- Sleeving: Shrink Tubing
-
Supplier: Zippertubing Co. (The)
Description: flexible, fire retardant, Polyvinylidene Fluoride tubing and Zippertubing’s Z-3250-CN conductive cloth with outstanding shielding properties. The PVDF polymer jacket is a commercial variant of Mil-I-23053/18 tubing and the special formulation makes it more flexible than
- Wall Thickness: 0.01 to 0.019 inch
- Temperature Range: -67 to 302 F
- Color / Clarity: Clear
- Type: Electrical Tubing / Sheathing, Plastic Tubing
-
Supplier: Newark, An Avnet Company
Description: HEAT SHRINK TUBING, 38MM ID, PVDF, TRANS, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HEAT SHRINK TUBING, 2.36MM ID, PVDF, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HEAT SHRINK TUBING, 9.525MM ID, PVDF, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HEAT SHRINK TUBING, 4.75MM ID, PVDF, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes
-
Supplier: Accuris
Description: TUBING, PLASTIC, FLEXIBLE, CONVOLUTED, ANNULAR POLYVINYLIDENE FLUORIDE (PVDF), THERMALLY STABALIZED, STANDARD CONVOLUTIONS
-
Supplier: Qualtek Electronics Corp.
Description: 150°C Modified Thin Wall Flexible PVDF Tubing 2:1 Shrink Ratio Features/Applications Excellent flame-retardant, heat shrinkable polyvinylidence fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior
- Diameter: 0.5 inch
- Length: 1,968.505 inch
- Operating Temperature: -55 to 150 C
- Shrink Temperature: 135 C
-
Supplier: Accuris
Description: TUBING, PLASTIC, FLEXIBLE, CONVOLUTED, ANNULAR POLYVINYLIDENE FLUORIDE (PVDF), THERMALLY STABILIZED, STANDARD CONVOLUTIONS
-
Supplier: Cole-Parmer
Description: • Protect against contaminants in tubing lines • Sterilizable for critical applications Use these barbed press-in-plugs to keep open tubing lines or tubing assemblies free of foreign contaminants and ensure process purity. Plugs are manufactured from 100% virgin materials in a
- English Size: 0.0625 inch
- Connection Type: Barbed
- Features: English
-
Supplier: Cole-Parmer
Description: • Protect against contaminants in tubing lines • Sterilizable for critical applications Use these barbed press-in-plugs to keep open tubing lines or tubing assemblies free of foreign contaminants and ensure process purity. Plugs are manufactured from 100% virgin materials in a
- English Size: 0.25 inch
- Connection Type: Barbed
- Features: English
-
Supplier: Cole-Parmer
Description: • Protect against contaminants in tubing lines • Sterilizable for critical applications Use these barbed press-in-plugs to keep open tubing lines or tubing assemblies free of foreign contaminants and ensure process purity. Plugs are manufactured from 100% virgin materials in a
- English Size: 0.0938 inch
- Connection Type: Barbed
- Features: English
-
Supplier: Cole-Parmer
Description: • Protect against contaminants in tubing lines • Sterilizable for critical applications Use these barbed press-in-plugs to keep open tubing lines or tubing assemblies free of foreign contaminants and ensure process purity. Plugs are manufactured from 100% virgin materials in a
- English Size: 0.5 inch
- Connection Type: Barbed
- Features: English
-
Supplier: RS Components, Ltd.
Description: kynar/pvdf flexible heat shrink 2:1
- Length: 48.031522 inch
- Shrink Ratio: 2 :1
- Features: Flame Retardant, Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Supplier: Jinshiling (Heyuan) Technology Co., Ltd.
Description: The PTFE/FEP liquid cooling tubing is a high-performance pipe specially engineered for liquid cooling heat dissipation systems. In a typical liquid cooling setup—comprising heat sinks, water pumps, coolants, and circulation tubing—this tubing serves as a critical component
- Use Temperature: -328 to 500 F
- Industry: Electronics
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Hollow / Tubular Stock
-
Supplier: Brady Corporation
Description: A 2:1 shrink ratio wire marker sleeve specifically designed for high temperature and low vacuum outgassing applications. Made from irridated high-temp Polyvinylidine Fluride (PVDF) heat shrink tubing. Sleeves are fade-resistant and flame-retardant.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1066091-F3501/16 CL103 Category: Cables, Wires - Management>Heat Shrink Tubing Series: FIT®-350 Type: Tubing, Flexible Color: Clear Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant Package: Bulk Length: 4.00'
- Diameter: 0.063 inch
- Length: 48 inch
- Operating Temperature: -55 to 175 C
- Shrink Temperature: 170 C
-
Supplier: Lapp Tannehill
Description: TE Connectivity's MT3000 1 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through, and a variety of fluids. Black. TE
- Diameter: 1.00000054 inch
- Operating Temperature: -55 to 150 C
- Shrink Ratio: 2 :1
- Features: Heat Shrink Tubing, Other, Single Wall
-
Supplier: Lapp Tannehill
Description: TE Connectivity's MT3000 3/64 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through, and a variety of fluids. Black. TE
- Diameter: 0.04724412 inch
- Operating Temperature: -55 to 150 C
- Shrink Ratio: 2 :1
- Features: Heat Shrink Tubing, Other, Single Wall
-
Supplier: Lapp Tannehill
Description: TE Connectivity's MT3000 3/32 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through, and a variety of fluids. Black. TE
- Diameter: 0.09448824 inch
- Operating Temperature: -55 to 150 C
- Shrink Ratio: 2 :1
- Features: Heat Shrink Tubing, Other, Single Wall
-
Supplier: Lapp Tannehill
Description: TE Connectivity's MT3000 3/4 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through, and a variety of fluids. Black. TE
- Diameter: 0.75196891 inch
- Operating Temperature: -55 to 150 C
- Shrink Ratio: 2 :1
- Features: Heat Shrink Tubing, Other, Single Wall
-
Supplier: Allied Electronics, Inc.
Description: Heat Shrink Tubing's, 5500 PSI Tensile Strength, 900 V⁄mil Dielectric Strength Kynar® is an excellent insulation for extremes in temperature or environment. Kynar® is flame retardant and is rated for continuous operation from –55°C to +175°C. PVDF fluoropolymer makes it resistant to
-
Supplier: Allied Electronics, Inc.
Description: Heat Shrink Tubing's, 5500 PSI Tensile Strength, 900 V⁄mil Dielectric Strength Kynar® is an excellent insulation for extremes in temperature or environment. Kynar® is flame retardant and is rated for continuous operation from –55°C to +175°C. PVDF fluoropolymer makes it resistant to
-
Supplier: Allied Electronics, Inc.
Description: Heat Shrink Tubing's, 5500 PSI Tensile Strength, 900 V⁄mil Dielectric Strength Kynar® is an excellent insulation for extremes in temperature or environment. Kynar® is flame retardant and is rated for continuous operation from –55°C to +175°C. PVDF fluoropolymer makes it resistant to
-
Fabricated Plastic Parts and Semi-Finished Shapes - Engineered Plastics Stock Shape -- PTFE - TUBINGSupplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
- Features: Thermoset / Crosslinked
-
Supplier: DigiKey
Description: "Black Polyvinylidene Fluoride (PVDF), Irradiated Convoluted, Corrugated Wire Loom, Protective Hose 0.370"" (9.40mm) 196' (59.70m)"
- Length: 2,352 inch
- Operating Temperature: -55 to 150 C
- Features: Flame Retardant, Other
- Sleeving: Wrap Around Sleeving
-
Supplier: ASTM International
Description: methods, and markings are included. Note 1-This specification does not include products coated with PVDF nor does it define the suitability of PVDF-lined components in chemical environments. 1.2 The ferrous piping products shall meet the requirements of the relevant specification
Find Suppliers by Category Top
Featured Products Top
-
Selecting the right piping material is critical when corrosion resistance, purity, and long-term reliability are non-negotiable. Pexco's Altaflo® 500 PVDF Schedule 80 pipe and Altaflo® 480 UHP PFA pipe are purpose-built thermoplastic piping solutions designed to meet the performance (read more)
Browse Plastic Tubing Datasheets for Pexco -
Dana’s latest white paper breaks down how fluoropolymers like PTFE, PVDF, and PFA enable reliable performance in microfluidic drug delivery, diagnostics, and minimally invasive systems. Their chemical resistance, biocompatibility, and low surface energy make them ideal for precision components such as micropumps, valves, and micro-tubing—where accuracy and cleanliness matter most (read more)
Browse Plastic Tubing Datasheets for Pexco -
, PTFE, FEP, and PVDF materials, along with sealing solutions such as silicone, EPDM, and TPE-based elastomers. Our blog details: Material selection for direct-to-chip and immersion cooling systems High-purity fluid handling solutions for AI and HPC environments (read more)
Browse Plastic Tubing Datasheets for Pexco -
Altaflo, a Pexco business unit, specializes in the extrusion of innovative high-performance fluoropolymer tubing, pipes, and profiles. Our extensive inventory of stock products ensures swift "same-day" shipments, while also facilitating quick and cost-effective customization to meet (read more)
Browse Plastic Tubing Datasheets for Pexco -
industrial CT scanning and metrology Material comparison guidance across PFA, FEP, PVDF, ETFE, PEEK, and PTFE for specific application requirements A case study detailing a compliant, thin-walled PFA component (features as small as 0.20 mm) delivered in 60 days for a diagnostic lab (read more)
Browse Plastic Tubing Datasheets for Pexco -
Advantages to End Forming Stainless Steel Tubing End formng stainless steel tubing involves shaping or modifying the ends of the tubing to achieve specific functionalities and connections. Various end (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Custom Tubing Designed For Your Unique Application Stainless Steel Tubing Making a difference in your design… from simple (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Clearflo 70 Tubing download the brochure Clearflo® 70 PVC Tubing (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
resistance to bending & flexing. Heavier walls on similar I.D.s will be more resistant to kinking. Features Open mesh polyester braiding permanently encapsulated in walls of clear, flexible PVC tubing (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
tubing Made from non-toxic ingredients conforming to FDA standards Kink and crush resistant Handles pressure and full vacuum (29.9 in.Hg.) applications Glass-like clarity with mirror-smooth surfaces provide outstanding visual flow characteristics (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
A New Depth‐Discrete Multilevel Monitoring Approach for Fractured Rock
The use of PVDF tubing further minimizes the effect of longer residence times.
-
Practice knowledge welding technique
Sleeve and surface seam PE PVDF tubes rods, PP, Fittings .
-
High Pressure Flexibles Pipes – Knowledge and Qualifications at 15 kpsi, 17.5kpsi and 20 kpsi Design Pressure
The aim is to assess the capacity of the current PVDF tube and its crimping technology to operate at 20 000 psi.
-
Automated diffusion chambers to monitor diurnal and seasonal dynamics of the soil CO 2 concentration profile
Inhibitory effects of PVDF tubes on biofilm formation in dental unit waterlines.
-
http://www.anton-paar.com/corp-en/products/details/density-sensors-for-small-sample-volumes-l-dens-313-323-dprn-422-dtr-422/density-sensor/?eID=documentsDownlo...
…coated Hastel oy C276 Tube inner diameter/ Sound distance mm 6.6 7 7 22 6.6 13 6.5 (LS 2.5) Process connection Threads (paral el) G3/8“ ISO 228 Hose connectors OD 10 mm PVDF Tube end 1”, Tri-Clamp…
-
Ultrasonic Hot Embossed Polymer Microreactors for Optical Measurement of Chemical Reactions
PVDF tubes with an outer diameter of 1.1 mm and a wall thickness of 0.25 mm (Novoplast Schlauchtechnik GmbH, Germany) were inserted into the channels for a con- nection to the periphery.
-
The Llobregat
During this step is important minimize possible sources of contamination due Teflon or PVDF tubing other materials as PEEK.
-
Dental unit waterline management: historical perspectives and current trends
47 Imazato S, Ebisu S. Bottom of form inhibitory effect of PVDF tubes on biofilm formation in dental unit water- lines.
-
Update on infectious risks associated with dental unit waterlines
(2005) Inhibitory effect of PVDF tubes on biofilm formation in dental unit waterlines.
-
Electrospinning of antibacterial poly(vinylidene fluoride) nanofibers containing silver nanoparticles
PVDF tubes were explored to in- hibit biofilm formation in dental unit waterlines.31 The intermolecular force between the bacterial cells and solid surface became weaker because of its low sur- face free energy, which made it less possible for the bacteria…
Indicates content that may require registration and/or purchase.