-
Supplier: Accuris
Description: Spray painting booths, designated spray painting areas and paint mixing rooms
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Inside a mixing room, you often have little room to spare. Yet you prefer the convenience of using a screen so you can view the relevant information all at a glance during paint mixing. The Sartorius EcoMix.COMPACT offers the ideal solution to tight space problems:
- Interface: Digital Front Panel
- Features: Other
- Control Signal: Serial / Digital
- Type: Serial / Digital Input
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: When it comes to safety, user-friendly design and quality in equipping your paint-mixing room, do not make any compromises. Rely on the equipment that gives you the best in state-of-the-art technology: the Sartorius TopMix terminal for paint mixing. Installed
- Interface: Digital Front Panel
- Features: Other
- Control Signal: Serial / Digital
- Type: Serial / Digital Input
-
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: EcoMix.Compact for EX zone 2 EM02-Y Affordable solution for paint mixing in hazardous areas Compact, space-saving footprint Easy-to-read SVGA display Complete QWERTY keypad Approved for use in areas exposed to the risk of fire Inside a mixing room, you often have little
-
Supplier: Scheugenpflug, Inc.
Description: are used, the mixing ratio is kept constant by simultaneously discharging both cylinders into the shared mixing tube, ensuring the highest level of process reliability. At the same time, potting media that are sensitive to pressure, moisture or shearing are fed carefully through the
- Shot Size: 35 to 318 cc
- Application: Adhesive / Silicone, Clean Room / Laboratory, Coatings / Paint, High Viscosity
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
-
Supplier: Scheugenpflug, Inc.
Description: Double lifting mechanism allows for alternating discharge with constant mixing ratio Sensor monitoring of inlet and outlet valves as well as cylinder filling Temperature control with mixing tube heater (optional) Camera for monitoring the dispensing needle (optional)
- Application: Adhesive / Silicone, Clean Room / Laboratory, Coatings / Paint, High Viscosity
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
- Dispensing Equipment Type: Mix and Dispense
-
Description: Two-component, polyurethane adhesive which cures at room temperature. Forms tough, impact-resistant structural bonds. Excellent adhesion to many primed or painted metal and plastic substrates. Designed to develop sag resistance approximately 30 seconds after mixing. Work Life: 100
- Viscosity: 5,000 to 40,000 cP
- Tensile Strength (Break): 3,000 psi
- Elongation: 96 %
- Industry: Aerospace, OEM / Industrial
-
Supplier: Scheugenpflug, Inc.
Description: precise dispensing accuracy combined with a long service life, regardless of the number of single outlets used. Advantages High part throughput per unit of time (up to 48 nozzle potting possible) Consistent quantity and mixing ratio through common lifting mechanism Key Features Simultaneous
- Application: Adhesive / Silicone, Clean Room / Laboratory, Coatings / Paint, High Viscosity, Medical / Pharmaceutical
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
- Dispensing Equipment Type: Mix and Dispense
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive white RTV41 potting & encapsulating compound is compatible with potting, encapsulating, cast-in-place gaskets and molds and providing a surface on metals and fabrics from which paint and adhesives can be easily stripped materials with a 24 hr cure time. Provides a 1 hr working time.
- Thermal Conductivity: 0.31 W/m-K
- Dielectric Strength: 519.9999999999989 kV/in
- Features: Encapsulant / Potting Compound
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive white RTV41 potting & encapsulating compound is compatible with potting, encapsulating, cast-in-place gaskets and molds and providing a surface on metals and fabrics from which paint and adhesives can be easily stripped materials with a 24 hr cure time. Provides a 1 hr working time.
- Thermal Conductivity: 0.31 W/m-K
- Dielectric Strength: 519.9999999999989 kV/in
- Features: Encapsulant / Potting Compound
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive white RTV41 potting & encapsulating compound is compatible with potting, encapsulating, cast-in-place gaskets and molds and providing a surface on metals and fabrics from which paint and adhesives can be easily stripped materials with a 24 hr cure time. Provides a 1 hr working time.
- Thermal Conductivity: 0.31 W/m-K
- Dielectric Strength: 519.9999999999989 kV/in
- Features: Encapsulant / Potting Compound
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Description: Salt Spray Test Chamber adapted to the surface treatment of various materials including paint, electroplating, organic and inorganic coating, anode processing, antirust oil, and so on. after these anti-corrosive treatment to test the corrosion resistance of their
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Haida International Equipment Co., Ltd.
Description: Corrosion Resistance Tester adapted to the surface treatment of various materials. including paint. electroplating. organic and inorganic coating. anode processing. antirust oil and so on. after these anti-corrosive treatment to test the corrosion resistance of their products.suitable for
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Epoxies Etc...
Description: electrical connectors, cables, painted circuitry, and other electrical components. It provides a quick gel to prevent too much flow. FEATURES: • Outstanding environmental performance • Controlled flow • Easy Mixing • Available in Triggerbond® Cartridges
- Viscosity: 500 to 3,000 cP
- Thermal Conductivity: 0.297109474 W/m-K
- Dielectric Strength: 400.000000000001 to 609.9999999999997 kV/in
- Dielectric Constant (Relative Permittivity): 6.63
-
Supplier: Matexcel
Description: Graphene additive can be easily dispersed into admixture and additive formulations or water prior to mixing with cement, sand and aggregates, similar to any typical reagent or additive. With dosage rates as low as 0.01% of total concrete mix, a small amount of graphene additives goes a long
-
Supplier: Matexcel
Description: traditional paint production process at all. It can be used as a raw material in the dispersing and grinding stage of paint production, and can also be used directly in the paint mixing stage. Anti-corrosion coatings prepared from raw pulp have more outstanding salt spray
-
Supplier: Matexcel
Description: heat sink. 2. Mix according to the weight ratio; A component: B component = 6:1 (subject to the product manual), when mixing, pour B component into A component under the condition of continuous stirring to make it fully Stir well. After the mixed paint is matured for 10-20 minutes,
-
Supplier: Hammond Manufacturing Company Inc.
Description: cabinet into a ducted plenum (lowered T-bar ceiling). The main purpose of the chimney is to prevent the hot air from mixing with the cool air entering the front of the cabinets. Preventing hot air from mixing with cold air is important as it can increase your cooling efficiencies and
- Type: Rack Enclosures
-
Supplier: Titebond
Description: drying process. This will help promote curing in a timely manner. Mixing Directions DO NOT THIN. DO NOT HAND MIX. Begin mixing both components in the Part A pail using a power mixer (e.g. 1/2" drill and paint or plaster paddle). Mix thoroughly for three minutes. Once Titebond
- Features: Coating
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
-
Supplier: Titebond
Description: have been met. Refer to warranty section for complete details. Ventilation Titebond 531 contains solvent. Positive cross ventilation is required at all times. Extinguish all pilot lights and flames prior to mixing or applying. Mixing Directions DO NOT THIN. DO NOT HAND MIX. Begin
- Features: Coating
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
-
Supplier: Hammond Manufacturing Company Inc.
Description: The Thermal Containment System (TCS) Series is a factory customized panel system that is used to reduce or eliminate hot air and cold air from mixing. Typically used in new data centers, the TCS series can be customized to fit any ceiling height. By implementing thermal containment, a
Find Suppliers by Category Top
More Information Top
-
The Collision Auto Repair Safety Study (CARSS): A health and safety intervention
…business safety assessment tool consisted of 92 questions addressing eight topic areas: (1) shop safety and Right-to-Know training, (2) emergency planning, first aid, and fire prevention, (3) storage and use of compressed gases, (4) paint booth and paint mixing room .
-
Automotive Paints and Coatings
Paint Mix Room 280 .
-
Components Paint Facility Upgrade to Improve
Production Efficiency, Quality and Working
Conditions
A dedicated paint mixing room should be installed where all paints will be mixed by selected individuals.
-
States > Illinois > City of Chicago > Regulations > Title 15 - Fire Prevention > [IL Chicago Ord 15-24] 24 - Flammable Liquids
" Paint mixing room " means a room designed, intended or used for the purpose of mixing paint, varnish, lacquer, enamel or other such volatile or flammable liquid or liquid containing any volatile flammable substance in solution or suspension, during any 24…
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Administrative Law Judges > Records of Decision > 2006 > [FDBKF2007082315142491719] ...
…used at each of these facilities (i.e., primers, different colored basecoats, and clear coats) are stored in various storage tanks or totes called “mix tanks” which are located in a portion of each facility called the “ Paint Mix Room .” .
-
Grainger.com
• Paint Mixing Room , 9 x8 x12 ft.
-
Terminals for Paint Mixing - TopMix2.Touch - Sartorius AG
Touch, and youâll see why its features define the new benchmarks in the paint mixing room : Its 15â multi-touch display along with a compact footprint offers a unique level of operating convenience in Zone 1 .
Indicates content that may require registration and/or purchase.