Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Continental Products Corp.
Description: This design is ideal for: Animal Health Products, Calf Milk Replacer, animal Feed with Molasses, Trace Mineral Pre-Mixes, specialty polymers, Treating Powders, industrial cleaners, Insulation Products, Coating kaolin clays, Magnesium Oxide Powders and much more. Proven quality, efficiency and
-
Supplier: Continental Products Corp.
Description: products, fertilizers, livestock premixes, gourmet tea, kitty litter, laundry fragrances, thermoplastic elastomers, coating polymer powders, flavoring & casing tobacco, rodenticides, herbicides and much more. Accurate rotary drum mixing with liquid addition Featuring Free-Fall Processing®
-
Supplier: Custom Processing Services, Inc.
Description: Blending, Coating, and Batching Custom Processing Services offers several blending options for its toll processing customers. 100 L double stainless steel double ribbon blender 600 L stainless steel double ribbon blender 2850 L carbon steel double ribbon blender 6500 L stainless
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Ceramics, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Foods / Beverages, Glass / Fiberglass, Metals / Elements, Minerals, Nickel / Nickel
- Chemicals Processed: Acetylenes, Alcohols, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents,
- Services Offered: Blending / Mixing, Compounding, Process Optimization, Research and Development, Trial Facility Leasing, Warehousing / Distribution
- Waste, Scrap or Environmental Source: Brownfield / Plant Sites, Landfills, Mines / Mining Waste, Slag / By-products, Used Products / Goods
-
-
Supplier: Continental Products Corp.
Description: The Mk IX Rollo-Mixer® Batch Coater was originally designed to evenly spray two-part polymer epoxies, resin and hardeners onto a wide range of substrates — from sand to 40 mm spheres. Today’s leading manufacturers of polymer coated slow release fertilizers use the Continental
- Capacity: 3.4999999999999996 to 297 cubic feet
- Operating Condition: Batch Operation
- Additional Capabilities: Coating
- User Interface: Digital Front Panel
-
Supplier: Woodex MECO Industries
Description: highly-regarded seals. MECO’s first-rate customer service is provided for each EP Type-2 seal sold. When are EP Type-2 Seals the Best Option? The MECO EP Type-2 seal is ideal for single- or twin-shafted extruder-compounders, plow blenders, paddle blenders, conveyors and similar
- Shaft Diameter (Nominal): 1 to 20 inch
- Shaft Speed: 375 rpm
- Operating Pressure: 20 psi
- Operating Temperature: -60 to 300 F
-
Supplier: Bepex International LLC
Description: Bepex has designed chemical reactor systems and equipment for a range of reacting applications: Continuous vacuum dryer for pasteurization of grain products Thin-film paddle dryer and reactor for continuous solvent decontamination and SSP of polymers Paddle dryer for reacting for pre-coated
- Reactor Operation: Batch
- Process Reactor Application / Industry Use: Chemical Processing
-
Supplier: Woodex MECO Industries
Description: existing space?" The seal model is used on horizontal, inclined and vertical shafts. The seal design is applicable when an inert barrier fluid is required to isolate the process from the atmosphere. They are used on blenders, bucket elevators, some polymer extruders, and both ends of a
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit, Split Seal (Fully-split)
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
-
Supplier: Hubbard-Hall Inc.
Description: 275 gallon tote Bulk Additional package sizes are also available Production Capacity Two manufacturing location – Waterbury, CT and Inman, SC New stainless steel blender with 2,000 LBS capacity 9 liquid kettles (on load cells) ranging from 220 to 2,200 gallons Over 40 bulk storage tanks
- Processes: Blending / Mixing, Formulation
- Services Offered: Chemical Processing and Synthesis Services, Compounding, Formulation and Blending, Inspection and Analytical Testing, Process Optimization, Warehousing / Distribution
- Chemicals Processed: Inorganic Chemicals, Organic Chemicals, Polymers
- Form: Liquids, Powders
-
Supplier: Woodex MECO Industries
Description: is available, the MECO EP Type-1 seal model is the solution for sealing wet abrasive slurries encountered in pulpers, agitators, cylindrical blenders, paddle mixers, holding vessels, flocculators, mixing conveyors and similar rotating equipment. When linear space is limited, our EA Type-1
- Shaft Speed: 500 rpm
- Operating Pressure: 20 psi
- Operating Temperature: 32 to 300 F
- Seal Application: Agitator / Mixer
-
Supplier: Woodex MECO Industries
Description: Type-1 Seals the Best Option? The OFS Type-1 split seal is ideal for top-entry agitators, crystallizers, dryers, pan mixers, blenders, hoppers and similar rotating equipment used in the petrochemical, plastics, metals, minerals and other process industries. The OFS Type-1 seal is used with
- Shaft Speed: 250 rpm
- Operating Pressure: 5 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
Find Suppliers by Category Top
Featured Products Top
-
There are often misconceptions surrounding the availability of contacting, polymeric rotary shaft seals. Much of this misunderstanding comes from assumptions made by comparing contacting, polymeric rotary shaft seals to hard-faced mechanical pump seals. Pump seals are readily available as (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
-regarded seals. MECO’s first-rate customer service is provided for each EP Type-2 seal sold. When are EP Type -2 Seals the Best Option? The MECO EP Type-2 seal is ideal for single- or twin-shafted extruder-compounders, plow blenders, paddle blenders, conveyors (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
, the AH Type–2 is non-abrasive to the shaft, accommodating shaft runout while transferring wear to replaceable polymer seal faces instead of expensive rotating equipment. The seal's low-profile design makes it ideal for equipment where installation space is limited. Pneumatic loading with (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
& Elevators Sigma Arm Mixers Ribbon Blenders, Paddle Mixers & Plow Blenders Airlocks MECO seals are designed to tolerate: broad operating temperatures (-60? to +550?F) service up to 1,000 sfm full vacuum to +3 bar (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
-abrasive to the machine’s shaft and can accommodate shaft runout. Instead, the wear is transferred to its replaceable polymer rotors. With its impressively low profile, the AH Type-2 answers the common question: “How are we going to fit a mechanical seal in such a small space?” (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Products, Calf Milk Replacer, Animal Feed with Molasses, Trace Mineral Pre-Mixes, Specialty Polymers, Treating Powders, Industrial Cleaners, Insulation Products, Coating Kaolin Clays, and (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
. How it Works: The HA model’s dynamic seal is formed between rotating, polymer seal faces (rotors) and stationary, stainless-steel seal faces (stators). Inside the seal’s solid, square housing, the polymer rotors are frictionally locked into rotation with (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
blenders, this detergent powder mixer machine creates a free flowing finished product that’s easy to package into containers, because no mixing energy is induced into the product; the only force is gravity. Recommended Rollo (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
When are EP Type-1 Seals The Best Option? Where axial or linear space is available, the MECO EP Type-1 seal model is the solution for sealing wet abrasive slurries encountered in pulpers, agitators, cylindrical blenders (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
Handling Highly Active Ingredients
or blending, the last step of which involves opening the bowl and scraping the last bit of active from the blender. This makes a mockery of containment, says Heath. They ll charge and discharge the bowl in a contained manner, then go off and get PPE [Personal Protective Equipment
More Information Top
-
Study of Reaction Between a Low Molecular Weight, Highly Functionalized Polyethylene and Hexamethylenediamine
A Haake Rheomix polymer blender equipped with roller blades was used as a reactor.
-
Polymer-regulated epitaxial crystallization of methanofullerene on mica.
PCBM crystals with two novel structures, i.e., five-fold twinned and cubic crystals are obtained by the introduction of the mica substrate and the polymer blenders (P3HT and PS) into PCBM thin films under thermal annealing.
-
Acetal Resins
Antioxidant, stabilizer, and other additives are added either before extrusion or in the polymer blender .
-
Electronic structure of PCBM
Special attention is paid to the analysis of the C60 highest occupied molecular orbital (HOMO)-1 derived states, which can play a crucial role in the bonding at the interfaces of PCBM/ polymer blenders or PCBM/electrodes.
-
Dry-Polymer Blending Eliminates Need for Hydrocarbon Carrier Fluids
Abstract This paper presents methods, materials, and equipment that can be used to mix and apply viscous proppant-carrying fluids, on-the-fly, to support hydraulic fracturing processes using a dry- polymer blender .
-
New Frac Fluid Provides Excellent Proppant Transport and High Conductivity
This fluid-system development effort was aided by the evolution of a new approach to proppant transport measurement as well as the operational deployment of a dry- polymer blender used to effectively hydrate the fluid system as part of an on-the…
-
Rules of Thumb in Engineering Practice
Trouble Shooting For polymer blenders of feedstock for extruder: “Material does not flow ”: bridging/see also hoppers, Section 2.6. “ .
-
Sloss Micellar Pilot: Project Design And Performance
However, subsequent extraction of from the polymer blender .
-
Acetal Resins
Antioxidant, stabilizer, and other additives are added either before extrusion or in the polymer blender .
-
An Environmental Solution to Help Reduce Freshwater Demands and Minimize Chemical Use
Fig. 6—Advanced dry- polymer blender .
Indicates content that may require registration and/or purchase.