-
Supplier: Accuris
Description: Classification of magnetic powder cores
-
Supplier: Accuris
Description: Metal Powder Feedstock Size Classifications
-
Supplier: SAE International
Description: This specification covers particle size classifications and corresponding particle size distribution requirements for metal powder feedstock conforming to a classification.
-
-
Supplier: CSA Group
Description: Specifies classification by grain size, classification by bulk density, designation, moisture, cork powder content, packing in bales, sacks or cartons, marking.
-
Description: Specifies classification by grain size, classification by bulk density, designation, moisture, cork powder content, packing in bales, sacks or cartons, marking.
-
Supplier: Accuris
Description: Granulated cork and cork powder - Classification, properties and packing
-
Description: IEC 63299:2022 specifies classification rules for metallic magnetic powder cores used in inductive components fulfilling the requirements of the electronics industries. This document addresses the following objectives for magnetic powder cores suppliers and users: -
-
Supplier: Accuris
Description: Standard Practice for Characterization and Classification of Smokeless Powder
-
Supplier: ASTM International
Description: 1.1 This practice describes procedures for characterization and analysis of smokeless powders recovered from explosives incidents (1, 2),2 materials or objects containing gunshot residue (3) when visible grains are present, or bulk samples of powder. 1.2 Smokeless powder is
-
Supplier: ASTM International
Description: Method of Subsieve Analysis of Granular Metal Powders by Air Classification (Withdrawn 1984)
-
Supplier: ASTM International
Description: This classification system provides a method of adequately identifying PTFE micropowders using a system consistent with that also of another specific classification. These powders are sometimes known as lubricant powders which usually have a much smaller particle size
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures and criteria for the analysis, identification, and classification of intact and partial smokeless powder grains recovered in explosives and firearms related investigations. 1.2 Intact or partial grains of smokeless powder can be identified by
-
Description: Defines and classifies steel products according to their stage of manufacture, their shape and dimensions, their appearance. Specifies steel industry products, powder metallurgy products, castings, forged finished and stamped finished products, bright products, cold-formed products, welded
-
Supplier: American Welding Society (AWS)
Description: This specification establishes the requirements for the classification of powders for various thermal spraying processes. The requirements include particle size distribution, apparent density, flow characteristics, and chemical composition. Requirements for manufacturing, labeling and
-
Supplier: NETZSCH Premier Technologies LLC
Description: access for fast, easy cleaning and maintenance Spiral housing for optimum coarse material orientation Guide vane ring with adjustable vanes for efficient dispersion of the feed product prior to classification Classifier wheel with exchangeable, simultaneously rotating immersion tube to
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Fines Removal / Dedusting, Grading
-
Supplier: NETZSCH Premier Technologies LLC
Description: classifier combined with a fine grinding mill enables one to reduce the number plant components and energy! The intermediate separation of the product after the grinding stage is no longer required eliminating the need for cyclone, filter and exhaust blower. The classification results are
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Grading
-
Description: solid chemicals in forms other than airborne solid particulates (e.g. it does not address the challenge of penetration of chemical dust and powders through materials and clothing by rubbing or flexing or by simple direct contact of dust or powders onto the clothing surface). ISO
-
Supplier: CSA Group
Description: solid chemicals in forms other than airborne solid particulates (e.g. it does not address the challenge of penetration of chemical dust and powders through materials and clothing by rubbing or flexing or by simple direct contact of dust or powders onto the clothing surface). ISO
-
Description: include: - classification and labelling of FIBC; - classification of inner liners; - specification of test methods for each type of FIBC and inner liner; - design and performance requirements for FIBC and inner liners; - safe use of FIBC (including those with inner liners) within
-
Supplier: AENOR
Description: Additive manufacturing of metals - Powder bed fusion - Classification of imperfections (ISO/ASTM 52948:2026)
-
Supplier: Powder Technology, Inc.
Description: Powder Technology Incorporated (PTI) is a materials processing company with expertise in the total spectrum of particle modification with specialization in size reduction (including jet milling and hammer milling), air classification, vibratory screening and blending. Toll Processing
- Form: Bulk Solids / Granules, Powders
- Chemicals Processed: Catalysts / Initiators, Filler / Extenders, Inorganic Chemicals, Pigments / Dyes, Polymers
- Services Offered: Chemical Processing, Inspection & Analytical Testing, Material Processing, Powder Processing, Toll Processing Services
- Run / Batch Size: Laboratory / Bench, Pilot Scale, Production Lots
-
Supplier: Gilson Company, Inc.
Description: Augers and Soil Samplers are a fast, accurate way to profile soil layers and obtain samples for classification and testing. The lightweight, but sturdy Augers, Handles and Extensions break down quickly for packing into remote sites, or are transported easily in cars and trucks. Gilson Augers
-
Supplier: Kason Corporation
Description: Kason Corporation's fluid bed drying and screening systems are a robust and cost-effective processing solution for businesses looking to improve operational efficiency - while also saving time and money. Our VIBRO-BED drying and screening systems provide flexible solutions for many applications,
- Secondary Capability: Classification / Screening
- Equipment Type: Fluidized Bed Dryer, Vibratory Dryer
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Carrier conventional fluid bed dryers are designed to dry and/or cool a variety of products without the aid of vibration. Our fluid bed dryer systems pass a gas directly through a bed of solid material via a perforated plate, nozzles, or other fluidizing media which lifts and mixes the solids. At a
- Secondary Capability: Classification / Screening, Cooling / Freezing
- Equipment Type: Fluidized Bed Dryer
-
Supplier: Bepex International LLC
Description: internal components for maintenance and cleaning Up to three beater plates can be used for maximum milling capacity Our Pulvocron size reduction systems provide high speed material impact and internal classification for ultrafine grinding of powders and cakes. It is well suited to
-
Supplier: CSA Group
Description: Gives designation, general requirements and classification of cured compounds, based on the glass transition temperature. Does not relate to reactive compounds used as coating powders. All reactive compounds are solvent-free and may contain reactive diluents and fillers. Does not
-
Supplier: Matexcel
Description: Ceramic fiber loose bulk is a high-purity clay clinker, alumina powder, silica powder, chrome sand and other raw materials are melted at high temperature in an industrial electric furnace to form a fluid. Features: 1.Low thermal capacity 2.Low thermal conductivity 3.Excellent thermal
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Transfer Sets The single-use transfer lines offer a range of aseptic transfer ports for the secure transfer of components, fluids and powders while maintaining the integrity of the critical area in isolators, RABS and cleanrooms or allow aseptic liquid transfer between two areas with
- Outside Diameter / Size: 0.3125 inch
- Maximum Inside Diameter / Size: 0.1875 inch
- Application: Chemical, Medical / Pharmaceutical
- Features: Coiled / Spiral, Rubber (Synthetic)
-
Supplier: Optima Packaging Group GmbH
Description: for constant filling weight/volume Dosing amount adjustment: freely programmable, adjustable intake and dosing time, adjustable return suction Containers Container classification using a portioning device Container classification using a rotary feeder Container transport using pucks
- Rate: 180 Pieces / Min
- Machine Type: Filling / Packer Machines
- Goods: Liquid, Powder / Granular
- Type: Semi-Automatic
-
Supplier: Juno Lighting Group
Description: 12 INCH DIA X 17 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING TASK LIGHTING INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL ANODIZED SPUN ALUMINUM REFLECTOR TYPE ANODIZED SPUN ALUMINUM REFLECTOR TYPE MOGUL
- Light Fixture Wattage: 150 watts
- Lamp Type: Incandescent
-
Supplier: Powder Technology, Inc.
Description: Powder Technology Incorporated (PTI) is a materials processing company with expertise in the total spectrum of particle modification with specialization in size reduction (including jet milling and hammer milling), air classification, vibratory screening and blending. Particle Size
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Structural / Construction
- Features: Midwest US Only, North America, United States Only
- Test Methods: Particle Size / Sieve Analysis
-
Description: ID+D′/I2D. • The defect level determined in accordance with this document will be listed as a key control characteristic in the blank detail specification for graphene IEC 62565-3-1 for graphene powder. • The method is applicable for graphene powder or graphene-based material, e.g.
-
Description: The types of polyethylene plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties density and melt flow rate and on information about the intended application and/or method of processing, important properties, additives,
Find Suppliers by Category Top
Conduct Research Top
-
Cascade Separation of Powders
Cascade Separation of Powders. Describing the theoretical work and practical results obtained in recent years in the area of classification of powders in moving flows, this book presents mathematical fundamentals of the structural, dynamic and kinetics models of the process.
-
Can a Class l and Class ll Biological Safety Cabinet be in the Same Sterile Hazardous Drug (HD) Room?
is maintaining ISO classification in the sterile space because technicians are actively. engaging in powder weighing and potentially generating particulates, therefore compromising. particle counts and ISO classifications. A bigger concern is that higher particle counts during. weighing activities also
More Information Top
-
Terahertz Imaging for Biomedical Applications
Stein’s unbiased risk estimate (SURE) and the “heuristic” SURE methods (Donoho 1995) are used separately to estimate the soft threshold parameter (λS) for the cancer and powder classification experiments, respectively.
-
Classification of fine size Ni powders using liquid sedimentation classifier with different internal structures
However, the experimental result of Ni powder classification in outlet valve 1 is 0.3-18 ~tm and the standard deviation is 2.8 ~tm.
-
Morphological Classification of Copper Powders of Different Origins by Fourier Analysis
Compared with conventional methods of powder classification where the particle shape is lost, this method can be used to regenerate the particle profile closely by successive addition of harmonics.
-
Impact of protein standardization of milk powder with lactose or permeate on whey protein nitrogen index and heat classification
Sample type Target protein WPNI (traditional) Powder classification based on .
-
Support Vector Machine Applications in Terahertz Pulsed Signals Feature Sets
It serves as a useful comparison with plotting machine learning realized via a polynomial kernel for classification tasks, illustrated in Section III-B on multiclass powder classification .
-
Introduction to Particle Technology 2nd Edition Complete Document
… choking velocity 214 flow between system components, prevention 402–403 in bubbling fluidization 180–181, 180 and fluidization 171 loss 198 heat transfer to particles 186–187 velocity, relation to particle velocity 215–216 gas distributor, fluidizing reactor 198 Geldart powder classification 174–177, 176 and dense …
-
Solvent debinding behavior of powder injection molded components prepared from powders with different particle sizes
RESULTS A. Powder Classification In order to obtain sufficient powders for the experiments on each grade of the particle size, particularly the fines, 30 kg of the as-received stainless steel powder was air clas- sified.
-
Gas–solid fluidization in a centrifugal field
.a variable acceleration field ‘‘gravity’’ on the Geldart pow- der classification and analyzes the fluidization quality at dif- ferent ‘‘g’’forces.
-
ZASMHBA0001520
Powder Classification Classification methods are used to obtain particular powder distributions or to exclude certain powder sizes from a distribution.
-
Effect of Metallic Glass Particle Size on the Contact Resistance of Ag/Metallic Glass Electrode
… through (b) cross-sectional views of electrode and (c) through (d) the surface morphologies indi- cating the actual contact area on the Si emitter surface after peeling off the electrode fabricated by Ag paste with MG powder classified by (a), (c) wet …
Indicates content that may require registration and/or purchase.