Products/Services for Pulse Transformer SCR Gate Drive
-
Gate Drive Transformers - (38 companies)...and insulated gate bipolar transistor (IGBT) electronics. Pulse transformers are gate drive transformers that deliver a pulse or series of pulses to a semiconductor gate. Trigger transformers use a voltage pulse to initiate an action or event. Like other...Core TypePackage TypePacking Method -
Pulse Transformers - (115 companies)Pulse transformers interface a pulse forming network (PFN) and a load. They match the impedance of the load to the PFN in order to maximize power-transfer efficiency. Pulse forming networks (PFNs) collect electrical energy over a relatively long... -
Gate Drivers - (225 companies)...transistors, or dedicated integrated circuits (IC). They can also be integrated within controller ICs. Partitioning the gate-drive function of controllers that use pulse width modulation (PWM) improves controller stability by eliminating the high peak... -
Transformers - (2119 companies)...high bandwidth and fast switching. Rectifier transformers produce a DC current or voltage and are used to drive diodes or thyristors. Power Rating. Power rating is an important specification when selecting a transformer, and is measured in volt-amps (VA...
-
Pulse Generators - (105 companies)...generators that work as digital delay generators can be used to drive lasers, modulators, or optical components. Pulse generator outputs can also produce the modulation signal for a signal generator, an electronic device that generates repeating... -
Gate Valves - (1168 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
-
Silicon Controlled Rectifiers (SCR) - (194 companies)Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high...
-
Pulser-Receivers - (29 companies)Most pulser sections have very low output impedance to better drive the transducer. The receiver then converts the ultrasonic pulses into electric pulses by mean of an ultrasonic transducer. In the receiver section the voltage signals produced...
-
Capacitors - (1510 companies)...touch switches, accelerometers. Pulsing. Stored energy released in a controlled fashion to create a pulse. Lasers, radar systems, particle accelerators, detonators, cold forming. Capacitor applications. Table credit: Wikipedia. Specifications. Fixed vs...
-
Electronic Transformers - (37 companies)...types include LAN transformers, gate drive transformers, and toroidal cores. Local area network (LAN) or telecommunications transformers are used in applications that require high bandwidth and fast switching speeds. The signal is isolated between...
Product News
-
Triad Magnetics
Switch Mode/High Frequency Gate Drive Transformers Switch Mode/High Frequency Gate Drive Transformers. Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 oC materials are easily standardized... (read more) -
Win Source Electronics
WE-LAN Pulse Transformer 350µH SMD The WE-LAN 10/100 Base-T Pulse Transformer from W urth Elektronik is a highly reliable component optimized for LAN networking. Its robust design, featuring a 350 uH inductance, makes it ideal for use in Ethernet systems such as routers, switches, and modems. This surface-mount device (SMD) comes in a convenient tape and reel package, making it easy for automated assembly processes. Engineers will appreciate the WE-LAN pulse transformer 's extended operational temperature range of -40 C to 105 C... (read more)Browse Transformers Datasheets for Win Source Electronics -
Richardson RFPD
Gate Drive Evaluation Board Optimized for SiC Analog Devices' EVAL-ADuM4146WHB1Z is a half bridge gate drive board that allows simple evaluation of the performance of the ADuM4146 when driving advanced Wolfspeed third generation C3M TM silicon carbide (SiC) metal-oxide semiconductor field-effect transistors (MOSFETs) and power modules. The EVALADuM4146WHB1Z is intended to be used in conjunction with Wolfspeed clamped inductive load (CIL) test boards or half bridge evaluation boards and differential transceiver boards. Features include... (read more)Browse Gate Drivers Datasheets for Richardson RFPD -
Ducon Environmental Systems
SCR Catalyst for DeNOx Systems Ducon's SNCR DeNOx Systems work by injecting ammonia or urea into the radiant and convection regions of a boiler to treat the flue gases, so the reduction reaction can take place. The reagent comes in contact with the NOx in the flue gas within a specific temperature range. For urea, this range is approximately 1600 F to 2100 F. For ammonia, the range is lower at 1500 F to 1800 F. (read more)Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
Triad Magnetics
Enhance Sound Quality with Audio Transformers Magnetics. For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)Browse Transformers Datasheets for Triad Magnetics -
Richardson RFPD
Isolated, Half Bridge Gate Driver, Dual Input such as the combination of pulse transformers and gate drivers. The isolators operate with a logic input voltage ranging from 2.5 V to 6.5 V, providing compatibility with lower voltage systems. In comparison to gate drivers employing high voltage level translation methodologies, the ADuM4221/ADuM4221-1/ ADuM4221-2 offer the benefit of true, galvanic isolation between the input and each output. The ADuM4221/ADuM4221-1 each have built in overlap protection and allow dead time adjustment. A single... (read more)Browse Gate Drivers Datasheets for Richardson RFPD -
McWane Plant and Industrial
Engineering Criteria for Gate Applications A short, crisp overview of why proper gate selection matters: reliability, safety, cost, and lifecycle performance. Selecting the right water control gate is one of the most important engineering decisions in any hydraulic structure. Proper gate selection drives performance. When the wrong gate type is chosen, the result is usually the same: leakage, difficult operation, frequent maintenance, and avoidable cost over the life of the project. This white paper provides practical selection guidance... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
Triad Magnetics
Miniature Impedance Matching Transformers technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)Browse Audio Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Autotransformer Power Transformers commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)Browse Power Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Red Spec Printed Circuit Audio Transformers Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)Browse Audio Transformers Datasheets for Triad Magnetics