-
Supplier: Newport MKS
Description: The 66088-LED is a high intensity visible light source. Its 15 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps. Additional
- Lamp / Output Power: 15 watts
-
Supplier: Newport MKS
Description: The 66088-LED50 is a high intensity visible light source. Its 50 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps.
- Lamp / Output Power: 50 watts
-
Supplier: Digital Light Lab
Description: 1-ch 150W controller for DigitalUV LED heads with Manual intensity and exposure cycle control
- Features: LED Source, Pulsed
- Applications: UV Curing
-
-
Supplier: Digital Light Lab
Description: 1-ch controller for AccuCure LightBar LED heads with Manual intensity and exposure cycle control
- Features: LED Source, Pulsed
- Applications: UV Curing
-
Supplier: Digital Light Lab
Description: 15W 420-nm 4-inch AccuCure LightBar LED head with continuous or pulse mode of operation with built-in wide beam lens and active heat sink
- Lamp / Output Power: 2 watts
- Lamp Intensity: 110 mW/cm²
- Type: Focused
- Features: LED Source, Pulsed
-
Supplier: Digital Light Lab
Description: 2-ch controller for AccuCure LightBar LED heads with Ethernet interface and software control for intensity and exposure cycle
- Features: Computer Interface, LED Source, Pulsed
- Applications: UV Curing
-
Supplier: Newport MKS
Description: The LPB-386 is a laser pulse board designed to work with the LDP-3830 Pulsed Laser Diode Driver and connected via the CC385 Pulsed Output Source/Laser Mount Interconnect cable. To achieve the rated performance of the LDP-3830, the CC385 and LPB386 must be used with it. Impedance
-
Supplier: Newport MKS
Description: The LPB-380 is a laser pulse board designed to work with the LDP-3840B Pulsed Laser Diode Driver and is connected via the CC380 Pulsed Drive to Pulse Board Cable. To achieve the rated performance of the LDP-3840B, the CC380 and LPB380 must be used with it. The LPB-380 has solder pads
-
Supplier: Techsil Limited
Description: high-intensity UV irradiation for chemical, biological and pharmaceutical purposes. Combine with a Hönle UV-Meter to automatically re-adjust the lamp output in order to maintain the intensity. Light guides are not included with the bluepoint 4 unit, a range are available from
- Type: Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, Multiple Wands, Pulsed, Side / Multi-directional Curing
-
Description: The model LumaSense UV 400 and UVR 400 systems are the next generation of temperature sensors developed specifically for GaN-based MOCVD epitaxy processes. Key Features Measure temperature directly on the GaN layer using UV wavelength instrumentation Provides a wide temperature range
- Temperature Range: 1,202 to 2,372 F
- Operating Temperature: 50 to 100.4 F
- Electrical Output: Current
- Technology: Optical Pyrometer
-
Supplier: Monarch Instrument
Description: We have combined all the features of our hand held LED stroboscopes together with Ultra Violet 385nm wavelength LEDS. It includes a full function laser tachometer for performing non contact speed checks of rotating equipment. The Nova Pro UV light has a lamp mode for continuous on
- Flash Rate Range: 30 to 999,999 FPM (Flashes/min)
- Output Type: Digital
- Display Type: Digital Numerical Display
- Instrument Type: Handheld, Portable
-
Supplier: ProPhotonix, Ltd.
Description: ProPhotonix SpecBright™ LED Area lights are uniquely uniform while maintaining a very high level of brightness not possible with conventional through-hole or surface mount LED based illuminators. This is achieved by placing up to 100 chip-on-board LEDs, effectively Lambertian point
- Active Area Diameter or Length: 1.7716545 inch
- Wavelength: 470 to 740 nm
- Light Source: LED
- Features: Other
-
Supplier: ProPhotonix, Ltd.
Description: in a wide range of wavelengths as well as white. They can be operated in continuous (CW) or pulsed mode. Features Extremely bright, compact, and reliable Chip-on-board technology Superior uniformity Seamless integration and mounting UV, visible, near-IR and white
- Active Area Diameter or Length: 1.7716545 inch
- Wavelength: 470 to 740 nm
- Color Temperature: 6,700 K
- Light Source: LED
-
Supplier: ProPhotonix, Ltd.
Description: They can be operated in continuous (CW) or pulsed mode. different wavelength, optical, or mechanical requirements. Features Extremely bright, compact and reliable Chip-on-board technology Excellent uniformity Seamless integration and mounting UV, visible and near-IR
- Wavelength: 470 to 870 nm
- Light Source: LED
- Illumination Type: Spot
- Illuminator Features: Strobe
-
Supplier: Techsil Limited
Description: The LED Spot 40 IC from Hoenle was developed for applications requiring a compact flood unit with high intensities. It is available in a range of wavelengths which allows the spectra of the LED Spot to adapt to the application. The square light-emitting aperture of the LED Spot 40 IC has a
- Illuminated / Cure Width / Diameter: 1.574804 inch
- Type: Flood, Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Pulsed
-
Supplier: Monarch Instrument
Description: We have combined all the features of our hand held LED stroboscopes together with Ultra Violet 385nm wavelength LEDS. It includes a full function laser tachometer for peforming non contact speed checks of rotating equipment. The Nova Pro UV light has a lamp mode for continuous on
- Rotational Speed Range: 30 to 999,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Shanghai Optics
Description: reflection. For instance, a standard uncoated glass component will reflect about 4% of incident light. The same glass component with an AR coating tailored for the wavelength of light being transmitted might reflect less than 0.1% of incident light. We offer a variety of
- Coating: Antireflection, Beamsplitter, Dielectric, High-Reflector, Mirror
- Features: Canada Only, East Asia / Pacific Only, North America, Northeast US Only, Southwest US Only, United States Only
- Materials: Crystal, Glass, Metal
- Wavelength Range: IR, UV, Visible
Find Suppliers by Category Top
Featured Products Top
-
The Noblelight BlueLight® flash system uses pulsed UV light to offer >log 4 germ reduction at high speeds, plus it is a chemical-free, reliable and environmentally friendly technology. Specifically designed for food packaging disinfection of liquid and viscous food and is ideally suited to high-speed cap disinfection. (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for Excelitas Technologies Corp. -
wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV light (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
substrate, our UV lenses can also support applications across the VIS, NIR, and IR spectra. Applications of UV Lenses UV lenses may be used for focusing ultraviolet light sources, for polychromatic illumination in fluorescence applications, for microlithography (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
It also has very good chemical resistance, especially to water, cleaning agents and oils. With a refractive index of 1.50, this compound is optically clear and has impressive non-yellowing properties. This special formulation cures readily in 10-30 seconds when exposed to a UV light source (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
provides shorter pipes for homogenizing the output of high-NA sources and longer pipes for use with low-NA sources. Tapered light pipes are well suited to applications based on LED sources, and N-BK7 light pipes are a good choice for OEM illumination. UV fused silica light pipes are ideal for use with (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
. Exposure to UV light at 320–365 nm, with a minimum intensity of 20–40 mW/cm2, initiates the cure. The cure rate depends on light intensity, distance from the source, and section thickness. Post curing at 125°C for 30 minutes brings the glass transition temperature to (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
unique and innovative light source module, which combines the features of LED technology, such as long lifetime and low power consumption with a broadband UV-spectrum for the first time. Following the trend to smaller devices, the compact FiberLight® L3 requires only (read more)
Browse Lamps Datasheets for Excelitas Technologies Corp. -
Master Bond LED405Med is a one part, nanofilled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features outstanding optical clarity. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
266nm, 355nm, 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make (read more)
Browse Diode Lasers Datasheets for Electro Optical Components, Inc. -
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It cures readily within 20-30 seconds when exposed to a UV light source emitting a wavelength of 320-365 nm. The adhesive can also undergo a secondary heat curing for (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
The development of photosensitized pulsed and continuous ultraviolet decontamination techniques for surfaces and solutions
Encouraging results have been obtained with both aqueous solutions and surfaces; and with both continuous and pulsed UV light sources .
-
http://dspace.mit.edu/bitstream/handle/1721.1/91108/892922822-MIT.pdf?sequence=2
Pulsed UV light source system is developed to test detrapping effect depending .
-
A comparison of pulsed and continuous ultraviolet light sources for the decontamination of surfaces
Photograph of the large area array pulsed UV light source from Clean Earth Technologies, LLC.
-
Comparison of pulsed and CW ultraviolet light sources to inactivate bacterial spores on surfaces
The findings of this paper determine that pulsed UV light sources do not produce greater inactivation rates than their continuous wave counterparts when the targets are bacterial endospores inocu- lated onto surfaces.
-
Influences of humic acids and photoreactivation on the disinfection of Escherichia coli by a high-power pulsed UV irradiation
The pulsed UV system consisted of a disinfection reactorequipped with a xenon-filled flash lamp and a pulsed UV light source (PS2000, Green EnTech, Inc., Seoul, Korea), as is shown in Fig.1.
-
Pulsed UV Treatment for Sanitization and Sterilization
The engineering advantages of pulsed UV technol- ogy include universal lethality, short-pulse ra- pidity of treatment and consequent high sys- tem throughput, irradiative consistency, con- trollability, rugged reliability of pulsed UV light sources , and modest power requirements due to high efficiency …
-
Products: Laser Technik Journal 1/2010
Manufacturer: LTB Berlin. supply: Easy-to-use pulsed uV light source “MnL 330” for bio-reader systems as an al- ternative to flash lamps.
-
Optical Pattern Generator Using Excimer Laser
In the early 80's we became aware that the excimer laser was available as a highly intense pulsed UV light source .
-
Multispectral therapeutic endoscopy imaging and intervention
… pp.751-762 xvii Moy, J.A., Caldwell-Brown, D., Lin, A.N., Pappa, K.A., Carter, D.M.; “Mupirocin-resistant Staphylococcus aureus after Long- term usage xviii Ethide Laboratories, “Microbial Efficacy Testing of Pulsed UV Light Sources ,” December, 2005; February …
-
Characterization of absorption and scatter losses on optical components for ArF excimer lasers
Fig. 5 shows a sketch of the newly installed measurement setup for total scattering in the DUV range.8 An excimer laser (Lambda Physik EMG2O2) is used as pulsed UV light source , emitting radiation at 193nm (t = 14 ns) or 248 nm …
Indicates content that may require registration and/or purchase.