-
-
Supplier: Accuris
Description: PUR-Foam-Insulation
-
Supplier: Accuris
Description: PUR-Cutting-Foam
-
-
Supplier: Accuris
Description: PUR-Integral Foam
-
Supplier: Saint-Gobain Tape Solutions
Description: Gasketing – Norseal PUR has excellent resistance to compression set and high resiliency that ensures the seal will not break down over extended use, making it a preferred choice for gasketing applications. Control of Unwanted Energy – The Norseal PUR line of cushioning foam is
- Bulk Density: 43 lbs/ft³
- Use Temperature: -40 to 158 F
- Thermal Conductivity: 0.6000000000000001 BTU-in/hr-ft²-F
- Applications: Automotive / Transportation, Industrial OEM, Sealing / Gasketing
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal LS7000 urethane foam products are widely recommended for bumpers and footpads for appliances and electronic products because it provides a high coefficient of surface friction combined with a smooth non-marring surface. These are flexible foams and can easily be die-cut to the
- Thickness: 0.014960638 to 0.12598432 inch
- Operating Temperature: -14.8 F
- Features: Color Options
- Material: Foam, Polyurethane / Urethane
-
Supplier: icotek Corp
Description: At the underside of the KDR-BMP enclosure base plates a foamed PUR seal is attached. We now also offer these PUR seals separately for individual applications. The PUR seal is applied to a carrier film that is self-adhesive on one side and is available in 2 widths. The length is
- Width: 0.3543309 inch
- Operating Temperature: -40 to 176 F
- Features: Adhesive Backed, Other
- Gasket Type: Gasket Strip
-
Supplier: SAE International
Description: This specification covers a reticulated, flexible polyurethane (PUR) foam in the form of sheet coated with polyvinylchloride (PVC).
-
Supplier: SAE International
Description: This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of October 1995.
-
Supplier: FSI
Description: FoamNail® is the two-part industrial strength adhesive from FSI that’s extremely effective, but costs significantly less to use compared to other adhesive options. This time-tested, dependable adhesive has many uses – in fact, it’s been a mainstay in the manufactured housing industry for many years
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Dissimilar Substrates, Plastic, Wood / Wood Product
- Features: Laminating / Composites, Thermal / Heat Insulating
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Epoxies Etc...
Description: 20-2028 is a light weight, two component, closed cell, liquid urethane foaming resin system designed for potting and encapsulating.
- Viscosity: 250 cP
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 0.51922044 W/m-K
- Tensile Strength (Break): 60 psi
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 24 orange Foam & Fabric polyurethane foam with a 15 min cure time. Maximum operating temperature is +170 F.
- Use Temperature: 170 F
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Newark, An Avnet Company
Description: TAPE, 25.4MM DIA, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethane Foam; Tape Type:Foam RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, 19.05MM DIA, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethane Foam; Tape Type:Foam RoHS Compliant: Yes
-
Supplier: Epoxies Etc...
Description: 20-2024 is a low viscosity, two component, closed cell urethane foam. This is a rigid, non-CFC containing foam. 20-2024 can be used for potting, encapsulating, thermal insulation, flotation devices, sandwich panel cores, etc.
- Viscosity: 150 to 500 cP
- Thermal Conductivity: 0.2803790376 W/m-K
- Features: Electronics, Encapsulating / Potting, Specialty / Other, Thermal Insulation / Heat Insulating
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Henkel Corporation - Industrial
Description: medium open time and high green strength. Used for lamination and assembly of sandwich panel elements of wood, lauan, fiberboard, particleboard, plywood, FRP, EPS foam, PU foam and surface-treated metals and soft plastics. Forms a tough, strong and virtually thermoset polymer
- Viscosity: 12,000 cP
- Substrate Compatibility: Ceramic / Glass, Plastic, Wood / Wood Product
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Newark, An Avnet Company
Description: TAPE, 12.7MM X 12.7MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethane Foam; Tape Type:FoamRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, 304.8MM X 304.8MM, BLACK, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyurethane Foam; Tape Type:FoamRoHS Compliant: Yes
-
Supplier: SAE International
Description: In this paper polymer structural foams are being investigated in body structure applications. There are two major polymer foam technologies for structural applications: the well-known epoxy based insert solutions and the PUR injection foams. Here we focus only on the
-
Supplier: R. S. Hughes Company, Inc.
Description: Dap Beats The Nail white polyurethane foam with a 24 hr cure time. Maximum operating temperature is +90 F.
- Use Temperature: 90 F
- Type / Form: Grease / Paste
- Features: Leveling / Filling Compound
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: R. S. Hughes Company, Inc.
Description: Technomelt Purmelt clear PUR 7799 hot melt adhesive is compatible with foam, laminate, metal and wood materials. Additonally, this hot melt adhesive is a high melt adhesive.
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Brite 560 gray polyurethane foam is compatible with plastics, frp, smc, metals and wood materials with a 24 hr cure time. Delivers great performance with a shear strength of 145 psi and tensile strength of 580 psi. Minimum to maximum operating temperatures are +194 F to -40 F.
- Use Temperature: 194 to 40 F
- Type / Form: Grease / Paste
- Features: Leveling / Filling Compound
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Commercial Data Cable: Cat 8 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Foamed FEP, .014" Shield: Shielded Jacket Type: PUR Jacket Color: Brown Other Details: Shielded Pairs, Braid RoHS Compliant: Yes Tested To: 2000 MHz Temp Max.: 60 Temp Min.: -20
- Standards / Certifications: RoHS
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Commercial Data Cable: Cat 8 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Foamed FEP, .014" Shield: Shielded Jacket Type: PUR Jacket Color: Yellow Other Details: Shielded Pairs, Braid RoHS Compliant: Yes Tested To: 2000 MHz Temp Max.: 60 Temp Min.:
- Standards / Certifications: RoHS
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Commercial Data Cable: Cat 8 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Foamed FEP, .014" Shield: Shielded Jacket Type: PUR Jacket Color: Gray Other Details: Shielded Pairs, Braid RoHS Compliant: Yes Tested To: 2000 MHz Temp Max.: 60 Temp Min.: -20
- Standards / Certifications: RoHS
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Commercial Data Cable: Cat 8 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Foamed FEP, .014" Shield: Shielded Jacket Type: PUR Jacket Color: Green Other Details: Shielded Pairs, Braid RoHS Compliant: Yes Tested To: 2000 MHz Temp Max.: 60 Temp Min.: -20
- Standards / Certifications: RoHS
-
Supplier: Ellsworth Adhesives
Description: HB Fuller EV Protect 4006 SFR is a two component, polyurethane foam encapsulant that is used for potting and encapsulating battery cells in EV battery modules. It is a flame retardant, low density, and light weight material. It also protects against noise, vibration, and harshness. Part A, 5
- Viscosity: 500 cP
- Thermal Conductivity: 0.05 W/m-K
- Dielectric Strength: 3 kV/in
- Features: Encapsulant / Potting Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt PUR 513C Off-White is a one component, polyurethane reactive hot melt adhesive with long open time, high green strength, and aggressive tack. Ideal for laminating sandwich panel elements of particleboard, plywood, lauan, wood, fiberboard, EPS foam, PU
- Viscosity: 12,000 cP
- Features: Laminating / Composites
- Substrate Compatibility: Metal, Wood / Wood Product
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: KOSTER American Corporation
Description: KOSTER KB-PUR® IN 7 is a water activated polyurethane prepolymer. The product reacts when in contact with water and spontaneously forms a compact, viscoplastic, waterproof polyurethane foam. KOSTER KB-PUR® IN 7 remains viscoplastic after reacting and is able to follow crack
- Features: Caulk / Grout
-
Supplier: Lapp Tannehill
Description: green white & brown CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Foam skin TEMPERATURE : 14°F to +158°F -10°C to +70°C VOLTAGE : 1000V MIN BEND RADIUS : 15x cable diameter ENVIRONMENTAL
- Operating Temperature: -10 to 70.0000000000001 C
- Cable Type: Cat 6
- Features: Other
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Lapp Tannehill
Description: white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Foam skin TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE
- Operating Temperature: -30 to 80.0000000000001 C
- Rated Voltage: 1 kilovolts
- Features: Cat 5/Cat 5E, LAN / Ethernet, Networking, Other
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: KOSTER American Corporation
Description: KB-PUR® IN 1 is a water reactive polyurethane. When the material comes into contact with water, it reacts to form a waterproof polyurethane elastic foam. Under dry conditions it reacts to form a solid elastic resin. KOSTER KB-PUR® IN 1 is solvent and filler-free, resistant to
- Features: Caulk / Grout
-
Supplier: AENOR
Description: Plastics. Flexible polyurethane (PUR) foams for mattresses. Toxicological criteria
Find Suppliers by Category Top
More Information Top
-
Polymers at Cryogenic Temperatures
Experimental data on physical and mechanical properties at room and cryogenic temperatures are presented for IWC developed PUR foams further named as IWC-Cryo.
-
Properties of rigid polyurethane foams prepared from recycled aircraft deicing agent with hexamethylene diisocyanate
Higher [NCO]/[OH] ratio helped achieve better micromorphology, higher apparent density, and compressive strength of the PUR foams .
-
Effects of liquid‐type silane additives and organoclay on the morphology and thermal conductivity of rigid polyisocyanurate‐polyurethane foams
Abstract This article investigates the effects of liquid‐type silane additives and organoclay as a solid‐type additive on the morphological, mechanical and thermal insulating properties of polyisocyanurate‐polyurethane (PIR‐ PUR ) foams .
-
Polyurethanes with bio‐based and recycled components
The results showed that the fish oil‐based recycled polyol was suitable for the preparation of the rigid PUR foam and can replace a majority of petrochemical polyols in the rigid PUR foam formulation without any detrimental effects on final quality of the …
-
Effects of isocyanate index and environmentally-friendly blowing agents on the morphological, mechanical, and thermal insulating properties of polyisocyanurate...
Abstract: The effects of the isocyanate (NCO) index and blowing agent on the morphology, mechanical strength, thermal conductivity and thermal stability of the polyisocyanurate-polyurethane (PIR- PUR ) foams were investi- gated.
-
Utilization of Natural Oils for Decomposition of Polyurethanes
Physical (mechanical or material) recycling both of rigid and flexible PUR foams is today performed by injecting finely ground material into the stream of the components when producing new material with loads up to 15% by weight [1, 2].
Indicates content that may require registration and/or purchase.