Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Strip, Coil, Foil, Wire, ASTM B162 APPLICATIONS Used primarily for parts requiring excellent corrosion and strong magnetic properties such as: Lead wires, battery components, transducers, sparking electrodes, and heat exchangers DESCRIPTION Alloy 201 is a wrought commercially pure
- UNS Number: 2,201
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 12,000 psi
- Elongation: 30 to 35 %
-
Supplier: Isabellenhutte USA
Description: Pure Nickel is especially characterized by very high resistance to oxidation and chemical corrosion. Its resistivity is even lower than the resistivity of NICKEL 99.2 while its temperature coefficient is higher. There is a large scale of possible applications. Wires of
- Tensile Strength (UTS, Break): 65,300 psi
- Processing, Temper & Finish: Annealed
- Specifications: EN
- Features: Heat Resistant, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9995 Size: 18nm
- Particle / Feature Size: 18 nm
- Material: Metal
- Type: Nano Powder / Particulate
-
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9995 Size: 18nm; 31nm; 65nm; 90nm; 790nm
- Particle / Feature Size: 18 nm
- Material: Metal
- Type: Nano Powder / Particulate
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Semi-Bright Matte Pure Nickel deposits a semi-bright, slightly tensile-stressed, and ductile layer. Ideal as an undercoat for both precious and non-precious metal finishes.
- Chemical / Composition: Nickel Plating - Hard, Tin Plating
-
Supplier: Ellsworth Adhesives
Description: Bostik Never-Seez Pure Nickel Special Silver is an anti-seize and extreme pressure lubricant. It is recommended for use when applications prohibit the presence of copper, especially when resistance to corrosive acidic and caustic solutions is required. It also prevents seizures at high
- Flash Point: 474.98 F
- Type: Anti-Seize / Thread Compound
-
Supplier: Accuris
Description: POWDER MATERIALS FOR FLAME AND PLASMA SPRAYED COATINGS PURE NICKEL, TYPE I, CLASS 1
-
Supplier: Accuris
Description: Powder Materials for Flame and Plasma Sprayed Coatings Pure Nickel, Type I, Class 1
-
Supplier: Accuris
Description: POWDER MATERIALS FOR FLAME AND PLASMA SPRAYED COATINGS PURE NICKEL, TYPE I, CLASS 1, COMPOSITION J
-
Supplier: Ed Fagan, Inc.
Description: Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids.
- Overall Thickness: 0.004 to 0.05 inch
- Tensile Strength (UTS, Break): 65,000 psi
- Yield Strength (YS): 20,000 psi
- Elongation: 40 %
-
Supplier: Accuris
Description: Powder Materials for Flame and Plasma Sprayed Coatings Pure Nickel, Type I, Class 1, Composition J (USE A-A-59315/11
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Nickel sulfamate processes, including boric acid-free options, produce pure, ductile, fine-grained, matte, low-stress deposits. Product Overview Our MICROFAB® Nickel solutions include sulfamate nickel, barrier electroplating processes designed to provide pure,
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: Materion Corporation
Description: Pure Metals Aluminum, Al Neodymium, Nd Antimony, Sb Nickel, Ni Beryllium, Be Niobium, Nb Bismuth, Bi Osmium, Os Boron, B Palladium, Pd Cadmium, Cd Platinum, Pt Calcium, Ca Praseodymium, Pr Carbon, C Rhenium, Re Cerium, Ce Rhodium, Rh Chromium, Cr Ruthenium, Ru Cobalt, Co Samarium, Sm
- Features: Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Gold / Gold Alloy, Iridium / Iridium Alloy, Magnesium / Magnesium Alloy (UNS M), Molybdenum / Molybdenum Alloy, Nickel / Nickel Alloy (UNS N), Noble / Precious Metal (UNS P), Non-ferrous - Any Type,
- Applications: Electronics / RF-Microwave
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: Ed Fagan, Inc.
Description: Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids.
- Overall Width / OD: 0.125 to 6 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Features: Cold Finished / Rolled / Drawn, Corrosion Resistant, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Pure / Very Low Alloy
- Type: Controlled / Low Expansion Alloy
-
Supplier: Ed Fagan, Inc.
Description: Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids.
- Overall Width / OD: 0.005 to 2 inch
- Features: Cold Finished / Rolled / Drawn, Corrosion Resistant, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Pure / Very Low Alloy
- Type: Controlled / Low Expansion Alloy
- Applications: Electronics / RF-Microwave
-
Supplier: High Performance Alloys, Inc.
Description: Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding
- Tensile Strength (UTS, Break): 55,000 to 145,000 psi
- Yield Strength (YS): 15,000 to 135,000 psi
- Elongation: 2 to 50 %
- Specifications: ASTM / ASME, UNS
-
Supplier: Technic, Inc.
Description: Rhodium-look finish - lower costs can deposit directly on copper, nickel alloys without a strike.
- Features: Other
-
Supplier: Chivine Resources, Inc.
Description: Black nickel oxide (BNO) is produced from a unique process that starts with high quality carbonyl nickel powder and results in an exceptionally pure product.
- Features: All Non-Metals, Other, Oxides, Transition Metals (Ti, Fe, Ni, etc)
-
Supplier: Umicore Materials
Description: Ammonia-free and chloride-free PALLUNA® ACF-800 is a newly developed neutral pure palladium electrolyte, which has a wide operating range and can be plated directly on nickel, copper or copper alloys. PALLUNA® ACF-800 is ammonia-free and thereby avoids unpleasant smells. Furthermore
-
Supplier: Umicore Metal Deposition Solutions
Description: Ammonia-free and chloride-free PALLUNA® ACF-800 is a newly developed neutral pure palladium electrolyte, which has a wide operating range and can be plated directly on nickel, copper or copper alloys. PALLUNA® ACF-800 is ammonia-free and thereby avoids unpleasant smells. Furthermore
-
Supplier: Dual Manufacturing Co., Inc.
Description: Our crucibles are mfg. using 99.99% pure virgin nickel. These items are sutible for fusions, including those using sodium peroxide and highly resistant to dilute alkalies.The crucibles have an optional nickel cover. The covers are flat, pressed from one piece, and have an
-
Description: commercially pure Nickel, Monel® 401 is low in strength in the annealed condition and can only be cold worked to a maximum of 120 KSI.
- UNS Number: 4,401
- Tensile Strength (UTS, Break): 50,000 to 60,000 psi
- Yield Strength (YS): 30,000 to 40,000 psi
- UNS N Number: 4,401
-
Supplier: Belmont Metals, Inc.
Description: melted in pure form. Technical issues may also prevent the pure metals from dissolving completely or the required furnace temperature is too high for a basic casting operations equipment. Our Master Alloys provide the solution by dissolving quicker at lower temperatures while saving
- Applications: Abrasive / Erosive Wear Protection
- Features: Aluminum / Aluminum Alloy (UNS A), Nickel / Nickel Alloy (UNS N), Non-ferrous
- Specifications: Casting Grade (ICI, etc.)
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large
- Features: Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other
- Shape / Form: Powder
-
Supplier: Materion Corporation
Description: minimum 98.5% beryllium. In most applications, its optical surface is a hard, polished coating of electroless nickel, 24 micrometers to 150 micrometers thick. Electroless nickel is harder than bare beryllium and more easily polished to a fine surface finish.
- Oxide Type: Beryllia / Beryllium Oxide
- Applications: Optics / Optical Grade
-
Supplier: Dual Manufacturing Co., Inc.
Description: Our evaporing dishes are mfg. using 99% pure virgin nickel. These items are sutible for fusions, including those using sodium peroxide and highly resistant to dilute alkalies. The dishes have flat bottoms, straight sides, and a pour lip.
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview MICROFAB Pure BP is a high-Kirkendall Void (KV) resistance pure copper process designed for copper pillars without requiring a Ni barrier between the pillar and solder cap. It offers exceptional uniformity within-die and within-feature, along with high purity.
- Chemical / Composition: High Purity, Nickel Plating - Hard, Tin Plating
-
Supplier: Oerlikon Metco
Description: Experience you can trust For over 35 years, we have manufactured high-quality nickel powders. We supply nickel-clad composite powders with metallic and non-metallic cores ranging in size from 20 to over 300 µm. You can rely on our long-standing experience manufacturing nickel
-
Supplier: Belmont Metals, Inc.
Description: yield or create high losses when melted in pure form. Technical issues may also prevent the pure metals from dissolving completely or the required furnace temperature is too high for a basic casting operations equipment. Our Master Alloys provide the solution by dissolving quicker at
- Features: Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other
-
Supplier: Watts Premier
Description: The Filter-Pure (UF3) is equipped with a unique swivel valve, in head, push button assembly. This allows for a simple and sanitary filter change that does not require you to turn off the water source to the system. This three stage filtration system is equipped with a stage 1 five micron
-
Supplier: NBK America LLC
Description: Pure nickel screws contain Ni 99.0% or more. Excellent corrosion resistance against alkaline liquids such as sodium hydroxide, high purity halogen gas and non-oxidizing acids.
- Length: 0.6299216 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M5
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object itself
- OD / Width: 1 inch
- Type: Anode / Anode Material
- Features: Other, Specialty / Other
-
Supplier: National Bronze & Metals Inc.
Description: C18000 Copper Chromium Nickel Silicon RWMA Class III Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high hardness, strength and wear
- UNS Number: 18,000
- AISI / AA / CDA Grade: 180
- Overall Width / OD: 0.25 to 6 inch
- CDA Grade: 180
-
Supplier: Allied Electronics, Inc.
Description: 103 Series Panel Mount Indicators, 1 in. Mounting Hole Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear. Oiltight, used for S-6 candelabra screw base incandescent lamp.
-
Supplier: Allied Electronics, Inc.
Description: The 510 Model is an LED replacement for incandescent lamps in a variety of colors and voltages. Direct replacement for T-1 3/4 flange base incandescent lamps. Uses 6 chip LEDs. Nickel plated base. Can be supplied with or without built in current limiting resistor. Features For use in switches
Find Suppliers by Category Top
Featured Products Top
-
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry. (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
pigtail or ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally, any flexible wire rope can also be constructed as Litz Wire (film insulated). (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A rated for 100 Volts RMS*, for dry locations. Type 1: (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
. Nickel 200 Nickel 201 (UNS N02200 / N02201) Ni 99.6 C 0.08 Commercially pure wrought nickel, good mechanical (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
enhanced by increased chromium content and the addition of other elements such as molybdenum, nickel and nitrogen. There are more than 60 grades of stainless steel. However, the entire group can be divided into four classes. Each is identified by the alloying elements which affect their (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
chemicals are among issues to consider when determining the right grade for an application. 304 and 316 alloys retain their strength, toughness, and corrosion-resistant properties in high temperatures. Lower alloyed grades resist corrosion in atmospheric and pure water (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
chemicals are among issues to consider when determining the right grade for an application.304 and 316 alloys retain their strength, toughness, and corrosion-resistant properties in high temperatures. Lower alloyed grades resist corrosion in atmospheric and pure water environments; high (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
are enhanced by increased chromium content and the addition of other elements such as molybdenum, nickel and nitrogen. There are more than 60 grades of stainless steel. However, the entire group can be divided into four classes. Each is identified by the alloying elements which affect their (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
High Nickel Alloys, High Temp Alloy Suppliers, High Temperature Alloys Etc.
High nickel alloys tend to be comprised almost entirely of nickel, such as the wrought grades Nickel 200 and 201, each of which is over 99 percent pure. Alloys such as these tend to be resistant to high-temperature halogens and hydrogen halides, as well as non-oxidizing salts. It is for this reason
-
Types of Conductors
Many materials are used to transmit electrical energy, but those most frequently specified for types of conductors are copper, copper-covered steel, high strength copper alloys, and aluminum. For more unusual applications, conductors are fabricated from pure nickel, pure silver, copper-covered
-
Conductor Materials
range of conductive materials including bare, tinned, nickel and silver plated copper, alloy, pure nickel or silver, various stainless steels, Monel (R) and bronze as well as textiles (nylon, cotton, fiberglass, Aramid, Polyester) and monofilament.
-
Metrigraphics Article in Today's Medical Developments
itself. So, when you distill it all out, it comes down to a handful of materials that electroplate really well - specifically nickel, nickel-cobalt, gold, and copper.". The chemistries used in the electroplating process are specifically designed to work with various metals to achieve the results they do
More Information Top
-
Landolt-Börnstein
43 14 1 pure nickel .
-
Refined nickel anodes: pointers to industrial best practice
Plating nickel is mostly consumed in Watts electrolytes, and it was shown in this electrolyte operating under normal conditions of temperature and pH, that sulphur depolarised anodes dissolved smoothly and at 0.4 V lower than pure nickel .
-
Effect of impurities on the oxidation mechanism of nickel at 800°C
The effect of impurities on the oxidation mechanism of nickel was studied on commercial nickel grades compared to a pure nickel .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36207/76904424-MIT.pdf?sequence=2
The microcrystalline(mc), ultrafine crystalline (ufc) and the nanocrystalline (nc) series are for pure nickel .
-
The influence of grain boundary sulfur concentration on the intergranular brittleness of nickel of different purities
--t~e second is a pure nickel prepared at the Labo- ratory.
-
Microstructures and Tensile Properties of Ultrafine-Grained Ni–(1–3.5) wt% SiCNP Composites Prepared by a Powder Metallurgy Route
In addition, unreinforced pure nickel samples were also prepared for comparative purposes.
-
Electrochemical corrosion behaviors and corrosion protection properties of Ni–Co alloy coating prepared on sintered NdFeB permanent magnet
A pure nickel coating was also studied for a comparison.
-
Processing-microstructure-resulting materials properties of LIGA Ni
For comparison, commercial pure nickel samples with 99.9% purity are also tested.
-
Stress and oxidation of nickel according to its purity
The effect of impurities on the oxidation mechanism of nickel and on mechanical characteristics of the NiO scale was studied on two industrial grades and one pure nickel .
-
Effect of SiC size dimensions on the corrosion wear resistance of the electrodeposited composite coating
This paper aims with a comparative wear corrosion study of pure nickel and Ni‐SiC nano structured composite coating.
Indicates content that may require registration and/or purchase.