Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Polyflon Company - a Crane Co. Company
Description: Polyguide clad laminates and dielectrics are precision fabricated from the highest quality, high-density polyolefin available. Irradiation cross-linking of the polyolefin permanently imparts improved electrical homogeneity and mechanical toughness, while significantly enhancing
-
Supplier: Richardson RFPD
Description: radios, radars, microwave radios and very small aperture terminals (VSATs). The MASW-011152 is manufactured on a Silicon-on -Insulator process. The 3 mm laminate package is lead free and RoHS compliant.
- Frequency Range: 0 to 67,000 MHz
- Insertion Loss: 1.91 dB
- Isolation (Port to Port): 48 dB
- Switching Speed: 0.0009 ms
-
Description: The proliferation of electronic devices in the world has increased the presence of and sensitivity to electromagnetic interference (EMI) and radio frequency interference (RFI). Sheldahl enables unique solutions to overcome EMI and RFI, whether your needs relate to gasketing,
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding, Metal Foil / Cladding
-
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® TK is a fluoropolymer/polyimide composite double sided copper clad laminate and bondply ideal for high speed digital and high frequency flexible circuit applications. Specifically formulated with FEP fluoropolymer film and DuPont™ Kapton® polyimide film
- Features: Dielectric / Insulating, Tested to IPC
- Materials: Fluoropolymer, Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Polyflon Company - a Crane Co. Company
Description: Polyflon has taken advantage of the qualities of PTFE and coupled them with a proprietary plating process to produce a microwave substrate whose electrical performance cannot be equaled by any other substrate at this time.
-
Supplier: DuPont Electronics & Imaging
Description: capacitors and their plated-through-holes, which improves the reliability, design flexibility, packaging size and cost of the PWB. Interra® HK04M is an all-polyimide dielectric laminate that offers the best mechanical properties, reliability and capacitance stability on
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Tested to IPC
-
Supplier: DuPont Electronics & Imaging
Description: the clad foils. Features: World class resistive layer tolerance and electrical performance Tight dielectric thickness tolerance Embedded capacitance and resistance in a single laminate Thin, rugged copper clad laminate with superior handling and processing High
- Thickness: 0.004 inches
- Width: 24 inches
- Length: 3 ft
- Temperature Resistance: 180 C
-
RF and Microwave Laminates - Copper Clad Laminate, Coverlay, Bondply & Sheet Adhesive -- Pyralux® FRSupplier: DuPont Electronics & Imaging
Description: 75 and 125um Copper thickness: 17, 35 and 70um Copper type: available with RA, DT(RA) and ED coppers Custom sizing available up to 49 inches in length Certified to IPC 4204A/1 Pyralux® FR Coverlay and Bondply DuPont™ Pyralux® FR coverlay (bondply) composites are
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Specialty / Other, Tested to IPC, UL Listed
-
Supplier: CoorsTek
Description: and spaceborne environments. RF & Microwave Components CoorsTek provides advanced ceramic components used in high-power, high-frequency systems such as medical imaging, airport scanning, and microwave gyrotrons. Custom Microwave & RF Components &
- Features: Specialty / Other
-
Supplier: Polyflon Company - a Crane Co. Company
Description: Polyflon Bonding Film is a thermally stabilized, irradiated polyolefin co-polymer developed for bonding single or multi-layer microwave strip-line circuit boards fabricated from POLYGUIDE clad laminates.
-
Supplier: ARC Technologies, Inc.
Description: ARC Technologies is proud to offer our latest cutting edge technology specically designed for the cable industry. Wave-X Z is an EMI / RF absorbing cable coating designed to serve many functions and solve a multitude of problematic cable interference issues. How It Works In
-
Supplier: Saint-Gobain Tape Solutions
Description: CHEMFILM® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications.
- Thickness: 0.0005 to 0.125 inches
- Width: 24 to 50 inches
- Temperature Resistance: 500 C
- Features: Dielectric / Insulating, RF / Microwave Laminate
-
Supplier: R. S. Hughes Company, Inc.
Description: background and text and/or image color(s) of black / orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: WARNING
- Safety / Warning Type: Radiation (X-ray, Gamma Rays)
- Features: Specialty / Other
-
Supplier: TPL, Inc.
Description: ceramic capacitors (MLCC), monolithic ceramic capacitors, ceramic tapes, polymer composites, polymer-ceramic composites, electrode pastes and piezoelectric devices. TPL’s Barium Strontium titanate thin films and composites are finding application into a wide range of broadband
- Features: Barium Titanate (BT), Other
- Performance Features: Composite / Ceramic Matrix
- Material Type: Piezoelectric Ceramic
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Accumet
Description: other metals, to ceramics, plastics, adhesives, epoxy and frozen epoxies. This also includes microwave absorbers, ALN, teflon, and kevlar, to laminates, PCB materials, and virtually any other material you can imagine. Call on us for all your semiconductor, medical,
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Diamond / PCD, Glass, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials, Wood
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Drilling, Laser Machining
-
Supplier: Qorvo
Description: for a compact and cost effective diplexer solution for GPS applications. No matching components are required, making the PCB design and implementation easy.
- Frequency (Fc): 1,212.1 to 1,590.92 MHz
- Bandwidth: 21,000 kHz
- Insertion Loss: 1.3 to 1.6 dB
- Features: Other
-
Supplier: Qorvo
Description: allows for a compact and cost effective filter solution for GPS applications. No matching components are required, making the PCB design and implementation easy.
- Frequency (Fc): 1,160.95 to 1,191.95 MHz
- Bandwidth: 31,000 kHz
- Insertion Loss: 1.2 dB
- Features: Other
-
Supplier: Qorvo
Description: allows for a compact and cost effective filter solution for GPS applications. No matching components are required, making the PCB design and implementation easy.
- Frequency (Fc): 1,559.92 to 1,590.92 MHz
- Bandwidth: 31,000 kHz
- Insertion Loss: 1.3 dB
- Features: Other
-
Supplier: Qorvo
Description: allows for a compact and cost effective filter solution for GPS applications. No matching components are required, making the PCB design and implementation easy.
- Frequency (Fc): 1,212.1 to 1,243.1 MHz
- Bandwidth: 31,000 kHz
- Insertion Loss: 1.2 dB
- Features: Other
-
Description: According to the demands of customers,printing the circuit on the Al₂O₃/AIN ceramic tapes,after lamination, slicing, high temperature co-firing, brazing, gold plating and other processes, a ceramic and metal integrated package structure with a certain high air tightness is
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Skyworks Solutions, Inc.
Description: The Skyworks SKY85408-11 is a 5 GHz Microwave Monolithic Integrated Circuit (MMIC) power amplifier (PA) with superior output power, linearity, and efficiency. These features make the SKY85408-11 ideal for Wireless Local Area Network (WLAN) IEEE 802.11ax applications. The SKY85408-11
- Frequency Range: 5,150 to 5,930 MHz
- Minimum Gain: 35 dB
- Maximum Gain: 35 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Abrisa Technologies
Description: typically in stock and can be readily shaped to your specifications. Custom thickness, sizes and gloss ranges from 50° to 120° are available upon request. Varying levels of diffusion specified as gloss yield different levels of reduced glare. A lower gloss reading denotes a more
- Length: 62.00003348 inch
- Width / O.D.: 39.00002106 inch
- Thickness / Wall Thickness: 0.02755907 to 0.187007975 inch
- Width: 39.00002106 inch
-
Supplier: Abrisa Technologies
Description: Soda-lime glass, also called soda-lime-silica glass, is the most prevalent type of glass, used for windowpanes, and glass containers (bottles and jars) for beverages, food, and some commodity items. Glass bakeware is often made of tempered soda-lime glass. Abrisa Technologies
- Length: 130.0000702 inch
- Width / O.D.: 96.00005184 inch
- Thickness / Wall Thickness: 0.0393701 to 0.4724412 inch
- Max Use Temperature: 726 C
-
Supplier: Materion Corporation
Description: Zentrix offers flanges plated with Ni:Co + Au for use in RF packages. The flange material can be pure Cu, Mo or W, or the composites CuW, CuMo, Cu-CuMo-Cu lamination (CPC), or Cu-Mo-Cu lamination (CMC). Like all of Zentrix's Ni: Co + Au electroplated finishes, these flanges are compatible
- Type: Aluminum / Aluminum Alloy (UNS A), Nickel / Nickel Alloy (UNS N)
- Applications: Electronics / RF-Microwave
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: Materion Corporation
Description: vibrations, and lowering material fatigue of attached modules and wire bonds. Electronic Materials E-40 has high thermal conductivity and thermal expansion. Electronic Materials E-40’s thermal expansion can match other materials, silicon and gallium arsenide chips, as
- Nonferrous: Beryllium / Beryllium Alloy, Refractory / Reactive (UNS R)
- Applications: Electronics / RF-Microwave
- Processing, Temper & Finish: Extruded, Wrought
- Type: Metal / Metal Alloys, All Types
-
Supplier: Plansee SE
Description: This laminate is usually structured with a thickness ratio between layers of 1:4:1. As a result, we can guarantee excellent heat distribution and dissipation in LDMOS transistors and other applications with particularly high power densities. CMC (Cu-Mo-Cu) and SCMC
-
Description: Laboratories, Inc. The panels are joined by specifically designed framing members that clamp the edges of the panels and provide constant, low impedance joints with the shielding elements of the chamber. Weld nuts are on 3” centers and our corners are welded; no screws are used
- Parameters: Emissions, Sound
- Features: Lights, Other
- Configuration: Walk-In
-
Supplier: KEMET Electronics Corporation
Description: KEMET Multilayer Ceramic Capacitors (MLCCs) are a preferred capacitance solution, offering tremendous performance, reliability and cost advantages for circuit designers. Our comprehensive line of surface mount and through-hole devices are utilized in a wide variety of computer,
- Capacitance Range: 0.0000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 250 volts
- Operating Temperature: -55 to 125 C
-
Description: is required modular panel and welded systems are available. Cuming Microwave’s C-RAM SFC broadband RF absorbers are specially designed to provide premium performance in anechoic chambers at both normal and off normal incidence angles and can safely withstand
- Temperature Control: Cooling, Heating
- Parameters: Electromagnetics, Sound
- Features: Lights
-
Supplier: ValueTronics International, Inc.
Description: the Device Under Test (DUT). RF engineers and technicians in the field provide installation and maintenance support for aerospace, defense, and general purpose communication systems around the world. These might typically include radars on Navy ships, communications on
- Frequency Range: 20,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
Find Suppliers by Category Top
Featured Products Top
-
RFOCS™ - RF & Microwave Site Components RFOCS™ (Radio Frequency and Optical Components and Systems) is a world class vendor of test grade RF components and microwave components. Their high quality and (read more)
Browse RF Attenuators Datasheets for NWS -
complex and/or linear designs screens the critical RF components for certain RF and/or DC parameters, guaranteeing a minimal failure rate in production (as well as optimum performance of the circuit). Your test data is stored electronically and can be supplied per your request. To learn (read more)
Browse RF MOSFET Transistors Datasheets for Richardson RFPD -
Implementation of RF design can be challenging and can often require fine-tuning and adjustments to achieve optimal performance. Design changes can lead to costly redesign or requalification. By extending the life of RF and Microwave ADI components, customers in long-lifecycle applications (read more)
Browse RF Amplifiers Datasheets for Rochester Electronics -
Richardson RFPD is a global distributor with deep technical expertise and RF and microwave design engineering resources on staff. Our local sales engineers work side-by-side with customers to design circuits and select cost-effective components. Strategic partnerships with over 50 (read more)
Browse Electrical and Electronic Design Services Datasheets for Richardson RFPD -
is a recognized industry leader in quick-turn manufacturing and has expertise with a wide range of materials like high-speed digital, RF/microwave, and mixed constructions. (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect -
. Professional Ku Band (12.4–18.0GHz) RF Microwave Waveguide Isolator engineered for Wireless Telecom systems, delivering superior performance and durability for demanding outdoor and indoor applications. Crafted with high (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for 5o.com -
signal loss, which is critical for RF and microwave systems that demand precision and efficiency. A novel internal design features an embedded top electrode and true single-layer construction, which shortens signal paths and eliminates parasitics from wire bonds and vias. This results in (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
RF/microwave PCBs from Summit Interconnect Manufacturing RF/microwave PCB designs requires advanced equipment and experience. Summit has made significant (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
Exxelia proudly offers its High-Q RF Microwave Capacitors, engineered for demanding RF applications across Defense, Space, Medical, and Industrial sectors. Designed with P100 and COG/NPO Class I dielectrics, these capacitors ensure ultra-low ESR and high Q factors, typically exceeding 100,000 at (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
High-Frequency, Low-Loss RF Cables Our Low-Loss High-Frequency flexible cables are the preferred choice over standard cable types. With improved power handling, low VSWR, and high frequency capabilities, the Low-Loss cables can be made to your specified length and delivered (read more)
Browse Cable Assemblies Datasheets for A.H. Systems Inc.
Conduct Research Top
-
PTFE Microwave Substrates For Automotive Applications
- increasingly-competitive market. The RF Microwave Laminate industry has responded in recent years by for example using thermosetting plastics along with combined inorganic (ceramic) fillers. This paper describes a ceramic-filled PTFE laminate which was developed to meet the challenge
-
How PTFE Can Compete With The Best In Thermosets
- increasingly-competitive market. The RF Microwave Laminate industry has responded in recent years by for example using thermosetting plastics along with combined inorganic (ceramic) fillers. This paper describes a ceramic-filled PTFE laminate which was developed to meet the challenge
-
Dielectric Materials for Use in Radomes
values (1 - 2) are often desirable for applications of materials intended for use as insulators. [3]. The standard test method for measuring the dielectric constant of polyurethane foam is ASTM D2520, which tests characteristics at microwave frequencies. It involves placing a sample of the material
More Information Top
-
PTFE Microwave Substrates For Automotive Applications
The RF Microwave Laminate industry has responded in recent years by for example using thermosetting plastics along with combined inorganic (ceramic) fillers.
-
How PTFE Can Compete With The Best In Thermosets
The RF Microwave Laminate industry has responded in recent years by for example using thermosetting plastics along with combined inorganic (ceramic) fillers.
-
PTFE Microwave Substrates For Automotive Applications
The RF Microwave Laminate industry has responded in recent years by for example using thermosetting plastics along with combined inorganic (ceramic) fillers.
-
How PTFE Can Compete With The Best In Thermosets
The RF Microwave Laminate industry has responded in recent years by for example using thermosetting plastics along with combined inorganic (ceramic) fillers.
-
12.09.08 -- Packaging & ICs Update
RF And Microwave Laminates .
-
12.09.08 -- Semiconductor Online Newsletter: Packaging & ICs Update
RF And Microwave Laminates .
-
6.8.10 -- Electromagnetic Absorbing Device For Microwave Frequencies Developed
• RF And Microwave Laminates .
-
7.5.05 -- Feature Article: Benefits Of Total Integration Of Large RF Circuits
Request more information from Taconic on its High-Speed Digital, RF & Microwave Laminate .
-
6.6.06 -- MTT-S Preview, Volume 3
RF And Microwave Laminate .
-
04.18.06 -- Feature Article: Understanding The Basic Thermal Properties Of SMT Devices
Request more information from Taconic on its high-speed digital, RF and microwave laminate .
Indicates content that may require registration and/or purchase.