Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Anaren, Inc.
Description: Welcome to our Xinger®-brand Doherty Combiner product line. Xinger®-brand Doherty combiners offer significant size advantages compared to printed Doherty combiners, with equivalent or better performance. They are surface-mountable, ideal for high power handling, and offer
- Frequency Range: 1,930 to 1,990 MHz
- Insertion Loss: 0.2 dB
- Average Power: 85.00000000000023 watts
- Package Type / Form Factor: Surface Mount Technology (SMT)
-
Description: RF Power Splitters / Combiners
-
Supplier: Tele-Communication, Inc.
Description: incoming RF signals and combines them into one outgoing antenna source. The combiner is used in applications where up to two different antenna sources are required and only one antenna output is available or desired. This product is also known as: LA-80, Listen Technology, 2-Way
-
-
Supplier: Tele-Communication, Inc.
Description: incoming RF signals and combines them into one outgoing antenna source. The combiner is used in applications where up to four different antenna sources are required and only one antenna output is available or desired. This product is also known as: LA-81, 4-Way RF Antenna
-
Supplier: Tele-Communication, Inc.
Description: incoming RF signals and combines them into one outgoing antenna source. The combiner is used in applications where up to six different antenna sources are required and only one antenna output is available or desired. This product is also known as: LA-82, 6-Way RF Antenna
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: VQFN-12-EP RF Power Splitters / Combiners ROHS
-
Supplier: Smiths Interconnect, a Molex company
Description: Smiths Interconnect supplies waveguide couplers, combiners and splitters for a variety of space, defense and air defense radar applications. These devices are designed to complement our waveguide isolators and terminations. Features & Benefits Our broad capability in the design and supply of
-
Supplier: MACOM
Description: MACOM’s power combiners and dividers are used in aerospace and defense, wireless, and wireline communications applications. These devices can also be used for broadband CATV applications. They are available in a variety of connectorized and surface mount packages. Available in subsets
- Frequency Range: 0 to 18,000 MHz
- Divider / Combiner Type: 0º, 180º Hybrid, 90º Hybrid
- 0º Power Divider Division:: 2-Way, 3-Way, 4-Way, 8-Way
- Package Type / Form Factor: Flat Pack (FPAK)
-
Supplier: Kaelus
Description: Kaelus Multi-Band Combiners are designed for cost effective antenna sharing for outdoor and indoor applications. Used for combining or splitting different frequency bands onto the same feeder systems, Multi-Band Combiners will save CAPEX by minimizing hardware components during
- RX (Low): 698 to 2,170 MHz
- Insertion Loss: 0.11 to 2 dB
- Connectors: 7/16
- Package Type: Connectorized
-
Supplier: Kaelus
Description: Kaelus Same-Band Combiners are designed to combine multiple base stations of the same frequency band and/or technology onto a single feeder. Available in a variety of bandwidths and guard-bands, some of the features and benefits of Kaelus Same-Band Combiners include: Two Operators can
- RX (Low): 15 to 2,170 MHz
- TX (High): 825 to 2,170 MHz
- Insertion Loss: 0.3 to 4.8 dB
- Connectors: 7/16
-
Supplier: JFW Industries, Inc.
Description: one divider port and eight combiner ports. Any signal from the divider port to a combiner port will have insertion loss (i.e. 3 dB nominal loss). Any RF signal from a combiner port to another combiner port will have isolation (i.e. 18 dB nominal loss).
- Frequency Range: 350 to 6,000 MHz
- Insertion Loss: 0.5 to 3 dB
- Average Power: 10 watts
- Isolation: 10 to 23 dB
-
Supplier: APITech
Description: Quadrature Hybrid/Combiner
-
Supplier: JFW Industries, Inc.
Description: Power divider/combiner assemblies are typically used with custom RF test equipment. If you have a specific application for a power divider/combiner assembly, please send us a block diagram of your requirement. JFW does not change NRE's for new power divider combiner
- Frequency Range: 800 to 3,000 MHz
- Insertion Loss: 0.7 to 2.3 dB
- Average Power: 5 watts
- Package Type / Form Factor: Connectorized
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Cobham Antennas Systems
Description: Combiner 3 way
- Frequency Range: 960 to 1,215 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 3-Way
-
Supplier: APITech
Description: From broadband directional couplers, to low loss crossover couplers and TEMlineTM hybrid Couplers, you will find that all models feature high power handling, multiple octave bandwidths and low loss and meet MIL-E-5400 Class 3 or equivalent screening. API Technologies' Directional Couplers feature
-
Supplier: JFW Industries, Inc.
Description: Model 75PD-188 is a 75 Ohm resistive 11-Way power divider/combiner. It is available with 75 Ohm F female RF connectors. It operates DC-2150 MHz and is rated for 1 Watt of RF input power. This 11-Way divider/combiner is constructed in a star configuration with 12 ports
- Frequency Range: 0 to 2,150 MHz
- Insertion Loss: 20.8 dB
- Average Power: 1 watts
- Operating Temperature: -40 to 85 C
-
Supplier: Werbel Microwave LLC
Description: D-2182 is a legacy part. It has been replaced by WM2PD-2-18-S. It will be supported as long as needed. WM2PD-2-18-S is a wideband 2-way in-line power splitter covering 2 to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. Insertion loss is 0.5dB typical, with
- Frequency Range: 18,000 MHz
- 0º Power Divider Division:: 2-Way
- Features: Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: RF hybrid slip rings are specially developed for transmitting high-speed serial digital signals or analog signals such as high-definition signals, RF signals, and microwave signals. This series of products supports the independent transmission of single-channel or
- Number of Circuits: 72
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Marki Microwave LLC
Description: The PBR-0006 is a 300 kHz to 6 GHz high isolation power combiner. This power combiner features a unique hand tuned construction based on a bridge coupler that enables 40 dB typical isolation across the operational bandwidth. High isolation power combiners are ideal for power
- Frequency Range: 0.3 to -20,000 MHz
- Package Type / Form Factor: Connectorized
- Features: Other
-
Supplier: kTB Solutions
Description: kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
- Frequency Range: 240 MHz
- Insertion Loss: 0.6 dB
- Average Power: 30.000000000000004 watts
- Isolation: 20 dB
-
Supplier: Marki Microwave LLC
Description: The PBR-0012 is a 300 kHz to 12 GHz high isolation power combiner. This power combiner features a unique hand tuned construction based on a bridge coupler that enables 35 dB typical isolation across the operational bandwidth. High isolation power combiners are ideal for power
- Frequency Range: 0.3 to 12,000 MHz
- Package Type / Form Factor: Connectorized
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The PBR-0003 is a 300 kHz to 3 GHz high isolation power combiner. This power combiner features a unique hand tuned construction based on a bridge coupler that enables 45 dB typical isolation across the operational bandwidth. High isolation power combiners are ideal for power
- Frequency Range: 0.3 to 3,000 MHz
- Package Type / Form Factor: Connectorized
- Features: Other
-
Supplier: kTB Solutions
Description: kTB Solutions supplies 12-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 30W.
- Frequency Range: 240 MHz
- Insertion Loss: 0.8 dB
- Average Power: 30.000000000000004 watts
- Isolation: 20 dB
-
Supplier: JFW Industries, Inc.
Description: Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive
- Frequency Range: 800 to 2,400 MHz
- Insertion Loss: 0.75 dB
- Average Power: 5 watts
- Operating Temperature: -40 to 85 C
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. Audio-Technica MCB4 Antenna Combiner allows the signals of up to four M3 Wireless In-Ear Monitor stereo transmitters to be combined onto a single transmitting antenna, reducing rack clutter. A wide-band unit that operates over the 440-865 MHz range, the MCB4 is
- Features: Wireless Microphone
-
Supplier: Crane Aerospace & Electronics
Description: Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.65 Amplitude Balance (dB) Max | ±0.1 Phase Balance (Deg) Max | ±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
- Frequency Range: 10 to 500 MHz
- Insertion Loss: 0.65 dB
- Average Power: 3 watts
- Isolation: 30 dB
-
Supplier: kTB Solutions
Description: kTB Solutions supplies 16-way power dividers/combiners at frequencies from DC to 18GHz, and the power is up to 50W. Our 16-way power dividers/combiners are widely used in many areas.
- Frequency Range: 380 to 6,000 MHz
- Insertion Loss: 6.8 dB
- Average Power: 30.000000000000004 watts
- Isolation: 18 dB
-
Supplier: Visual Sound, Inc.
Description: 440 to 900 MHz) that combines two incoming RF signals into one outgoing RF signal. One set of Active Antenna Combiners enables two sets of antennas to feed one wireless receiver or distribution system. Each kit includes: two dual-input, one-output Active Antenna
- Features: Wireless Microphone
-
Supplier: 5o.com
Description: Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Frequency Range: 100,000 to 200,000 MHz
- Insertion Loss: 10.5 dB
- Operating Temperature: -30 to 75 C
- 0º Power Divider Division:: 8-Way
-
Supplier: Emhiser Research, Inc.
Description: Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss
- Frequency Range: 19.4 to 23.4 MHz
- Insertion Loss: 0.25 dB
- Isolation: 25 dB
- Divider / Combiner Type: 90º Hybrid
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 4,000 to 8,000 MHz
- Insertion Loss: 0.5 dB
- Average Power: 30.000000000000004 watts
- Isolation: 20 dB
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 1,000 to 2,000 MHz
- Insertion Loss: 0.8 dB
- Average Power: 30.000000000000004 watts
- Isolation: 18 dB
Find Suppliers by Category Top
Featured Products Top
-
Mini-Circuits’ ZS4RKU-183-S+ SMA-connectorized 4-way splitter combiner supports broadband signal distribution from DC to 18 GHz, supporting a wide range of applications from lab to the field with wideband performance and rugged construction. This model provides a (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Mini-Circuits -
combiners, reactive splitters, and signal tappers. In addition, RFOCS™ offers a wide range of low PIM RF components that are often used on cellular towers, on in-building DAS systems, and in wireless research and development labs. (read more)
Browse RF Attenuators Datasheets for NWS -
Combining signals as a power combiner RF and microwave systems requiring amplitude and phase balance between arms Manufacturing Capability Established in 2010 and based in Chengdu, China, Filter Technology researches and manufactures RF and microwave (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Chengdu Filter Technology Co., Ltd. -
Is Polyurethane Dielectric Foam Durable Enough for Aerospace and RF Applications? In the aerospace and RF industries (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co. -
maintains excellent signal stability and minimal signal distortion under long-term continuous operation. It supports uniform distribution of RF microwave signals with outstanding consistency and reliable mechanical structure, effectively ensuring the integrity and stability of transmission signals (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
LadyBug Technologies, LB5900 series of patented no-zero no-cal before use USB RF Power Sensors offers coverage from 9kHz to 50GHz. The product’s broad frequency range combined with exceptional sensitivity make them ideal for satellite, radar, EMC testing along with defence (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
KRYTAR Compact, Ultra-Broadband 3 to 40 GHz, MLDD 4-Way Power Divider KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, offers RF/Microwave engineers (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. Power Dividers KRYTAR’s power dividers are used to perform many functions, including splitting and combining (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
High-Speed RF Test Platforms: Signal switching and routing Industrial & Medical RF Systems: Microwave gating and control By combining (read more)
Browse RF Switches Datasheets for Win Source Electronics
Conduct Research Top
-
Power Divider/Combiner Types and Functionality
. The block diagram makes it easy to see why resistive divider/combiners are used for military radio testing. The block diagram for reactive power divider/combiners shows how its construction is better suited for the fan-in or fan-out of RF signals to multiple devices. If you have any questions, please
-
RF Power: GaN Moves In for the Kill
papers, analyst reports, and corporate brochures. After all, GaN has at least ten times the power density per millimeter of transistor gate periphery, higher operating voltages (reducing impedance transformation issues), higher efficiency, and the ability to combine high RF power output over broad
-
RF Audit for Industry 4.0 Reducing the Risk of Downtime with Permanent RF Monitoring
, it will demonstrate how software-defined spectrum analysis solutions can be combined with leading software to overcome the challenges of increasingly connected facilities.
-
Fundamentals of High-Frequency CMOS Analog Integrated Circuits
Fundamentals of High-Frequency CMOS Analog Integrated Circuits. Bridging the gap between fundamental analog electronic circuit textbooks and more advanced RF IC design texts, this book addresses issues that must be taken into account when combining analog and digital circuit building blocks.
-
How PTFE Can Compete With The Best In Thermosets
- increasingly-competitive market. The RF Microwave Laminate industry has responded in recent years by for example using thermosetting plastics along with combined inorganic (ceramic) fillers. This paper describes a ceramic-filled PTFE laminate which was developed to meet the challenge
-
PTFE Microwave Substrates For Automotive Applications
- increasingly-competitive market. The RF Microwave Laminate industry has responded in recent years by for example using thermosetting plastics along with combined inorganic (ceramic) fillers. This paper describes a ceramic-filled PTFE laminate which was developed to meet the challenge
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Artisan Components Inc. have teamed up to create an integrated offering that combines Monterey's design tools and Artisan libraries optimized and certified for TSMC's 0.13-, 0.15- and 0.18-micron processes. NIWeek yields faster instruments, FPGA board National Instruments, at the company's annual
-
Rapid ZigBee Network Deployment
The client specializes in RF design and produces standard RF modules that are easy to use and integrate. The client's products operate in the license free ISM bands and can be used in short-range wireless applications. Our client wanted to build an application that provided data interface between
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Intel investment fuels Infineon's public offering Buyers benefit as DRAM prices head south Sony, TI collaborate to expand Memory Stick IC applications Chip technology implements RF direct conversion in standard CMOS Micromem aims ferromagnetic technology at 16-K memories Micronas combines RISC, DSP
-
EverythingRF: Qorvo Introduces 5GHz Front End Modules for Wi-Fi 6 Home Mesh Networks
Qorvo, a leading provider of innovative RF solutions that connect the world, is enabling the rapid development of products used in tri-band mesh architectures for home Wi-Fi. The company introduced two new 5 GHz front-end modules (FEMs) that integrate a high-frequency bulk acoustic wave (BAW
-
Full-Wave Matching Circuit Optimization Shortens Design Iterations
Full-wave matching circuit optimization (FW-MCO) is a new technology introduced by Remcom, which combines full wave 3D EM simulation and circuit optimization to solve an age-old RF problem: determining which component values provide the desired match for a given matching network layout
-
AA-Series Field Generating Systems
and antenna combined in a single housing, which can then be paired with a rack-mountable power and RF routing unit.
-
View from the Top - Microwave Product Digest Interview with Terry Jarnigan of Pasternack
communicate over longer distances. These will require a great number of the passive components in which Pasternack specializes, from coaxial cables, connectors, couplers, power dividers and combiners and other passive components low-noise, as well as small-signal and RF power amplifiers, to name
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of Intel's communications group, said the company is poised to roll out its first internally-designed RF products, see growth in its network processors, and launch a 90-nm process with combined CMOS, analog and silicon germanium technology. Undersea optical transmission market under water The global
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
High-tech industry mourns crash victims The death toll from last week's terrorist attacks spread into the engineering ranks, as a half-dozen more high-tech professionals were identified among the dead. The worst attack on U.S. soil has claimed 5,000 dead or missing. Spoto takes helm at RF design
More Information Top
-
A 22–24 GHz 4-Element CMOS Phased Array With On-Chip Coupling Characterization
In terms of archi- tecture, the All-RF architecture employs phase shifters and amplitude controllers in the RF path and requires an RF com- biner , which can be challenging at millimeter-wave frequencies (Fig. 1).
Indicates content that may require registration and/or purchase.