Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JFW Industries, Inc.
Description: JFW Model #: 75MS-029 Impedance: 75 Ohms Configuration: 2 x 8 Blocking RF Matrix Switch Unused Ports: IN Reflective, OUT Absorptive Frequency Start: 3 MHz Frequency Stop: 1000 MHz RF Input Power: 0.02 Watts RF Connectors: F, N
-
Supplier: JFW Industries, Inc.
Description: necessary. Example block diagrams for blocking matrix switches are shown below the model selection table. The two most notable advantages of a blocking matrix switch are insertion loss and isolation. Because the matrix construction uses only switches, the insertion loss will be
- Frequency Range: 0 to 6,000 MHz
- Insertion Loss: 1 to 2 dB
- Isolation (Port to Port): 65 to 70 dB
- Switching Speed: 20 ms
-
Supplier: JFW Industries, Inc.
Description: A non-blocking matrix switch is constructed with half of the matrix built with power dividers while the other half is built with switches. Whether the switches are on the input port half or the output port half depends on how you need the matrix switch to function. With power
- Frequency Range: 700 to 3,000 MHz
- Insertion Loss: 15.5 to 18.5 dB
- Isolation (Port to Port): 25 to 90 dB
- Switching Speed: 0.02 ms
-
-
Supplier: Newark, An Avnet Company
Description: USB/ETHERNET RF SWITCH MATRIX
-
Supplier: Cytec Corporation
Description: Cytec's VDX Series of video and RF switching systems are based on a solid state switch fabric and are available in non-blocking, full fan-out configurations of 16x16 to 32x32, with a bandpass of 200MHz. Input and output buffers can be added to the basic switch fabric allowing a broad range of
- Frequency Range: 80 to 200 MHz
- Isolation (Port to Port): -95 dB
- Switching Speed: 0.00005 ms
- Operating Temperature: 0 to 70 C
-
Supplier: Siglent Technologies NA, Inc.
Description: SSM5000A series switch matrix can expand the number of test ports of network analyzer, signal source, spectrum analyzer and other equipment. And the series are with up to 4 input ports and up to 24 output ports, supporting USB, LAN, Direct Control communication modes. The Direct Control
-
Supplier: Menlo Microsystems, Inc.
Description: Miniaturized. High-speed. Long life. Switch Matrices based on the Ideal Switch can deliver the losses and isolation of a high-performance RF relay matrix in the form-factor of a solid-state RF switch matrix. This can save precious space in your test systems, while
-
Supplier: Newark, An Avnet Company
Description: ANTENNA MATRIX DEV KIT, RF RADIO BOARD ROHS COMPLIANT: YES
-
Supplier: KRYTAR, Inc.
Description: The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is
- Frequency Range: 1,400 to 26,500 MHz
- Insertion Loss: 13.5 dB
- Input VSWR: 2 :1
- Input Power: 43.01029995663981 dBm
-
Supplier: Accuris
Description: READOUT, INCANDESCENT TYPE, STYLE I SEGMENTED, DOT MATRIX/SEGMENTED, BAR MATRIX (RF1 SHIELDED, MOISTURE SEALED) INCANDESCENT LAMP/ISOLATION DIODE, TYPE R05
-
Supplier: kTB Solutions
Description: kTB Solutions supplies switch matrixs work at 9KHz~3GHz. We provide standard high performance switch matrixs.
- Frequency Range: 30 to 3,000 MHz
- Features: Other
- Connector: SMA
-
Supplier: Materion Corporation
Description: AM 162 H minimizes stress from vibration on leads, solder joints & substrates, increases fatigue life of electronic packages, reduced section thickness and adjusts for platform requirements. Plus, EB Weldable, TIG weldable, DIP and Vacuum brazing & machines like aluminum, can be coated like
- Features: Beryllium / Beryllium Alloy, Non-ferrous - Any Type, Other / Miscellaneous Nonferrous (UNS M)
- Applications: Electronics / RF-Microwave
- Type: Metal Matrix Composite, Refractory / Reactive (UNS R)
-
Supplier: APITech
Description: Nominal Impedance: 50 Ohm RF Connectors: SMA Female Operating Frequency: Varies by configuration Applications: WiFi, WiMAX, 3G/4G LTE Testing, Link Simulation MIMO Testing Multipath Simulation and Performance Evaluation Antenna Array Beam-forming Interferometer System Simulation and Testing
-
Supplier: APITech
Description: Nominal Impedence: 50 Ohm RF Connectors: SMA Operating Frequency: Varies Output Phase Accuracy: ±15°
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ USB-4SP2T-852H is a low cost, USB controlled, solid state matrix, containing four independent SPDT RF switches. Each fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3), and high
- Frequency Range: 10 to 8,500 MHz
- Insertion Loss: 1.6 to 5 dB
- Isolation (Port to Port): 100 dB
- Operating Temperature: -10 to 60 C
-
Supplier: Crane Aerospace & Electronics
Description: Frequency Min (MHz) | 500 Frequency Max (MHz) | 5,000 Insertion Loss (dB) Max | 15 Isolation (dB) Min | 45 Environmental Screening | Catalogue, Mil-screened
- Frequency Range: 500 to 5,000 MHz
- Insertion Loss: 15 dB
- Isolation (Port to Port): 45 dB
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZTVX-32-18-S is a high performance, 2 by 32 blocking switch matrix, operating over a wide bandwidth from DC to 18 GHz. The system is integrated into a compact, 4U height, 19-inch rack-mountable chassis with all RF ports (SMA female) on the front panel and power / control
- Frequency Range: 18,000 MHz
- Isolation (Port to Port): 90 dB
- Connector: SMA
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZT-12X12B is a high-performance, 12 by 12 blocking switch matrix, operating over a wide bandwidth from 600 MHz to 6 GHz. The system is integrated into a compact, 4U height, 19-inch rack-mountable chassis with 12 RF ports (A1 to A12) on the front panel and 12 RF
- Frequency Range: 600 to 6,000 MHz
- Insertion Loss: 9 to 15 dB
- Isolation (Port to Port): 80 dB
- Connector: SMA
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZTVX-16-18 is a flexible, 2 by 16 blocking switch matrix covering DC to 18 GHz with low insertion loss and high isolation. The compact 2U height, 19-inch rack-mountable chassis includes all RF connections (SMA) on the front panel. This system is ideal for expanding a
- Frequency Range: 18,000 MHz
- Insertion Loss: 1 to 2.5 dB
- Isolation (Port to Port): 90 dB
- Connector: SMA
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY13410-365LF is being discontinued and is not recommended for new designs. The SKY13410-365LF is a four-input to two-output switch matrix intended for Direct Broadcast Satellite (DBS) switching and cable TV/modem applications. The SKY13410-365LF enables 16 states, directing any
- Frequency Range: 250 to 2,150 MHz
- Isolation (Port to Port): 30 to 40 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY13419-365LF is being discontinued and is not recommended for new designs. The SKY13419-365LF is a four-input to two-output switch matrix intended for Direct Broadcast Satellite (DBS) switching and cable TV/modem applications. The SKY13419-365LF enables any of the four inputs
- Frequency Range: 250 to 2,150 MHz
- Isolation (Port to Port): 38 to 43 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY13292-365LF is being discontinued and is not recommended for new designs. The SKY13292-365LF is a four-input to two-output switch in a low-cost QFN-20 4 x 4 mm package. The SKY13292-365LF enables 16 states, directing any of the four inputs to either of the two outputs. Switch states
- Frequency Range: 250 to 2,150 MHz
- Isolation (Port to Port): 30 to 40 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: ValueTronics International, Inc.
Description: The 2041 is a 2.7 GHz RF generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 2,700 MHz
- Maximum Frequency Range: 2,700 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Richardson RFPD
Description: Matrix family includes multiple models which can be used in a variety of configurations, across cellular, WiFi, and any band within its frequency limits. Features Compact, modular microstrip design and construction Reciprocal signal path Excellent channel condition number Technology agnostic
-
Supplier: DigiKey
Description: KIT EVAL MATRIX ANTENNA
- Features: Other
-
Supplier: DigiKey
Description: "MEGA MATRIX 11"" X 11""BOARD SHIEL"
-
Description: Mouse monoclonal Fibroblast antibody Background: A fibroblast is a type of cell that synthesizes the extracellular matrix and collagen, the structural framework (stroma) for animal tissues, and plays a critical role in wound healing. Fibroblasts are the most common cells of connective tissue
-
Supplier: AMETEK Programmable Power
Description: Trees 0.5A 100V 10W The SMP6100 series of high-density RF switch modules is designed for high-fidelity RF switching applications up to 1.3 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz, along with short low-loss
- Operating Speed (Bandwidth): 1,300,000 kHz
- Switch Topology: Matrix, Multiplexer
- Switch Type: RF Switch
- Features: Switches
-
Supplier: Materion Corporation
Description: A non-beryllium metal matrix composite, SupremEX™ B-135H consists of boron carbide at 35% volume fraction in a 1050 aluminum matrix, and has a closely matched coefficient of thermal expansion to AlBeMet 162 over the standard tactical temperature range (-50 - 50 oC). This new Materion
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave
- Type: Metal Matrix Composite
- Features: Non-ferrous - Any Type
-
Supplier: Richardson RFPD
Description: AD-FMCOMMS5-EBZ board has both wideband channels covering the full 6 GHz range, as well as narrowband channels matched to 2.4GHz. The AD-FMCOMMS5-EBZ also contains dual ADG918 SPDT switches, which create a calibration matrix between the two AD9361s. This switch matrix hardware,
- Category: Development Board
-
Supplier: Acme Chip Technology Co., Limited
Description: KIT EVAL ANTENNA MATRIX
- Category: Development Board
-
Description: KIT 915MHZ ANTENNA MATRIX
- Category: Development Board
-
Supplier: AMETEK Programmable Power
Description: (1) 4X4 COAX MATRIX Non-blocking Configuration Bandwidth > 2 GHz (configuration specific) 250 VAC / 220 VDC 2A Switching Current Embedded Virtual Schematic Relay Cycle Count Odometer The VTI SMX-6xxx Series of high density non-blocking RF matrix cards deliver exceptional
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 220 volts
- Maximum Operating Speed (Bandwidth): 2,000,000 kHz
- Switch Topology: Matrix
-
Description: discussed, such as transmission lines, the Smith Chart, and matrix algebra. Computer generated examples are used to provide insight into the basic performance, bandwidth, and manufacturing yield of RF and microwave networks. The author also provides a broad presentation of
-
Supplier: Richardson RFPD
Description: Bias-T Matrix.
- Device Type: Lightning Arrestor
Find Suppliers by Category Top
Featured Products Top
-
matrix systems for defense, satellite and commercial end-use customers. Crane’s extensive expertise in component manufacturing allows us to deliver an exceptional breadth of capability to our customers (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
Designed for demanding RF and microwave applications, the new 4-port VNA delivers full matrix characterization, providing engineers with deeper insight into complex multi-port devices and systems. Its architecture is optimized for precision, efficiency, and scalability in modern RF test (read more)
Browse Vector Network Analyzers Datasheets for Copper Mountain Technologies -
to how we approach matching network design, assisting engineers with the challenges of modern RF device design. In the discussion, Justin Newton walks through the matching networks workflow steps, including: Characterizing the DILA antenna (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
KRYTAR Offers RF/Microwave designers Eight 2-Way Power Dividers with high performance over the broadband frequency range of 6.0 to 40.0 GHz in single, compact, packages. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
single package and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc.
Conduct Research Top
-
RF Matrix Switch Types and Functionality
This application note discusses the four different construction types for RF matrix switches with pros and cons for each type. Matrix switch types discussed: blocking matrix switches, non-blocking matrix switches, super non-blocking matrix switches, and common highway matrix switches
-
Application: RF Reed Relays Eliminate Surgical Instruments Left Behind
After the operation, but just before closure of the wound, and electronic transmitter external to the body is turned on and using a matrix of relays, scans for these items.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Phone makers and EDA vendors square off on RF-tool issues Cellular-handset makers and EDA companies locked horns this week, turning a meeting of the International Wireless Packaging Consortium (IWPC) into a dispute over who should shoulder responsibility for easing the design of next-generation RF
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/28708/59550570-MIT.pdf?sequence=2
Remaining in the low flip angle regime, we again invoke superposition to obtain the MR imaging equation for the signal produced when the rows of any arbitrary complex-valued RF matrix P are .
-
MrsRF: an efficient MapReduce algorithm for analyzing large collections of evolutionary trees
Finally, we show how to use an RF matrix to summarize collections of phylogenetic trees visually.
-
Algorithms in Bioinformatics
In this paper, we introduce the HashRF(p, q) algorithm for computing RF matrices of large binary, evolutionary tree collections.
-
Non‐fourier encoding with multiple spin echoes
Following the method of the "Theory of Non-Fourier Encoding" section, define the complex RF matrix P such that the magnitude of the element in the nth row and kth column Pnk is equal to rnk eiQiZk.
-
Algorithms - ESA 2008
Figure 1 presents an overview of the RF matrix problem.
-
Transfer Matrix for combined RF and Solenoid Fields
The same techniques are then modified and used to derive the RF matrix in the following section.
-
http://dspace.mit.edu/bitstream/handle/1721.1/86546/46922321-MIT.pdf?sequence=2
Of course, different RF matrices P will produce images with different desirable qualities, such as Signal-to-Noise Ratios, but we are not currently concerned with this.6 From equation (3.13) we can see that there is a vast space of …
-
Modelling of the H⊗(g⊕h) Jahn-Teller
system: extension to vibronic reduction factors
In particular, the RF matrix (10) may be brought into diagonal form by an appropriate coordinate transformation and corresponding similar redefinition of the CG coefficients.
-
Wideband RF nano switch matrix
The optimized RF nano matrix cell model demonstrates significant improvements in RF performance (S-parameters and wideband performance) and overall size reduction in comparison with previously reported micro-structure RF matrix cell [12].
-
Correlation between morphology and electrical conductivity of dried and carbonized multi-walled carbon nanotube/resorcinol–formaldehyde xerogel composites
There were numerous clusters of up to approximately 50 lm in size; some clusters were con- nected with others and formed big MWCNT agglomerates throughout the RF matrix .
Indicates content that may require registration and/or purchase.