-
Supplier: Radicom Research, Inc.
Description: available, WiFiHU-a and WiFiHU-c. The WiFiHU-a has Dual Chip Antenna built-in eliminating the need for costly and time-consuming RF development and shortens time to market. The WiFiHU-c has two U.FL connectors for attaching antenna cables and antennas allowing flexibility to place
- Form Factor: Board
- Modem Type: Radio Modem
- Network Media: Wireless
-
Supplier: Telit IoT Solutions, Inc.
Description: standby mode, efficient wake up on radio and budget link of 142 dB. Available in LGA format, these pre-certified RF modules provide TTL RS232 interface, integrated digital and analog/Os and can be easily integrated into applications such as energy monitoring (windmills and solar
- Data Rate: 2.4 kbps
- Device Type: Modem
- Interface: RS232
- Sensitivity: -115 dBm
-
Supplier: ODG (Origin Data Global)
Description: OPHELIA-I RADIO MODULE WITHOUT F
- Device Type: Transceiver
- IC Package Type: Other
- Sensitivity: -93 dBm
- Supply Voltage: Other
-
-
Supplier: ODG (Origin Data Global)
Description: 1X1RADIO TRANSCEIVER
- Device Type: Transceiver
- IC Package Type: Other
- Supply Voltage: Other
- TJ: -40 to 85 C
-
Supplier: Telit IoT Solutions, Inc.
Description: or two-way data links for up to 10Km in range. LE modules organize in a "Star Network" topology over a Telit proprietary protocol. They can also be used to create communications networks in a star topology and for long-chain communication with the new smart repeater function. Pre-certified RF
- Data Rate: 9.6 to 115 kbps
- Device Type: Modem
- Interface: RS232
- Sensitivity: -117 dBm
-
Supplier: Telit IoT Solutions, Inc.
Description: -duplex RS232 links (transparent mode), with wireless technology. They can also be used to create communications networks in a star topology and for long-chain communication with the new smart repeater function. Pre-certified RF modules, LGA xE Form Factor, TTL RS232 interface
- Data Rate: 9.6 to 115 kbps
- Device Type: Modem
- Interface: RS232
- Sensitivity: -109 dBm
-
Supplier: Silicon Labs
Description: -low-power shutdown mode Digital RSSI On-chip crystal tuning Wake-on radio Auto frequency calibration (AFC) Packet handler Preamble quality detector 64 Byte Rx FIFO Low battery detector
- Modulation: On-Off Key (OOK), Frequency Shift Key (FSK)
- Number of Devices in Package: 1 #
- Number of Receivers: 1 #
- Operating Frequency: 240 to 960 MHz
-
Supplier: Microchip Technology, Inc.
Description: The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It
- IC Package Type: QFN, Other
- Pin Count: 48 #
- Supply Voltage: 3 V, 3.3 V, 3.6V
- Technology: Bluetooth
-
Supplier: Telit IoT Solutions, Inc.
Description: The Telit portfolio of short range wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services. Operating in the license-free ISM frequency bands of 169, 433, 868, 915 MHz, and 2.4
- Data Rate: 38.4 kbps
- Device Type: Modem
- Interface: RS232
- Sensitivity: -101 dBm
-
Supplier: Nordic Semiconductor ASA
Description: processor solely for applications, a full LTE modem, RF Front End (RFFE) and power management system. The nRF9160 is the most compact, complete and energy-efficient cellular IoT solution on the market. The integrated modem supports both LTE-M and NB-IoT and can operate
- Clock Frequency: 2200 MHz
- Interface: UART
- Processor Core: ARM
- RAM Size: 0.2560 MB
-
Supplier: Richardson RFPD
Description: The HS8018-31 is a hybrid, multi-band multi-chip RF front-end (RFFE) module supporting NB-IOT application. The module integrates the entire RF front end necessary for IOT multi-band radio operating in low-band B5/B8/B12/B13/B14/B1 7/B18/B19/B20/B28 /B71/B85 and mid-band
- Device Type / Applications: Front End
- Supply Voltage: 1.8 V, Other
-
Supplier: RS Components, Ltd.
Description: over UART/SPI/USB for modem usage. BGLIBâ?¢ host API which implements BGAPI serial protocol. BGScriptâ?¢ scripting language for standalone usage. Security: WPA2/WPA Personal, WPA2/WPA Enterprise and WEP. Chip antenna. 48MHz 32-bit Cortex-M3 core microcontroller with
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, Other
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: RS Components, Ltd.
Description: BT121 is a Bluetooth 4.1 Smart Ready compliant module that integrates a high performance Bluetooth radio, a low-power ARM Cortex microcontroller and a Bluegiga Bluetooth Smart Ready stack. This Smart Ready device provides simultaneous BR/EDR and BLE connectivity. , communicating with both
- Bluetooth Compliance: Other
- Interface: I2C, SPI, UART, Other
Find Suppliers by Category Top
Featured Products Top
-
The nRF52840-DK Evaluation Board from Nordic Semiconductor is designed to accelerate development with the nRF52840 (read more)
Browse Network and Communication Chips Datasheets for Nova Technology(HK) Co.,Ltd -
Designing multi-radio IoT on one PCB is hard—here’s a proven way to do it Packing cellular, GNSS, Wi-Fi 6 and Bluetooth LE into a compact device creates coupling, mismatching and efficiency loss if the RF is not planned correctly. This design guide shows a (read more)
Browse Chip Antennas Datasheets for Ignion -
Smiths Interconnect, a leading provider of technically differentiated electronic components, cables and connectors, optical transceivers, microwave and radio frequency products, today announced the release of its HR TSX Wire Bond 2 Series – a new range of space-qualified, high (read more)
Browse Chip Resistors Datasheets for Molex Signal Tech Industrial Ltd. -
, and support to accelerate radio development timelines. The ecosystem includes rapid prototyping platforms, chip-level evaluation systems, reference designs, simulation tools and development kits. Visit the Richardson RFPD RadioVerse webpage to learn more about the complete lineup of ADI RadioVerse transceivers and available development tools. (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
Over the last four decades, the number of devices that need to maintain mission-critical satellite communications (satcom) has rapidly grown. At the same time, the information transmitted on these devices has become increasingly more complex. As a result, the RF circuit building blocks that make (read more)
Browse RF Filters and Microwave Filters Datasheets for Knowles Precision Devices -
available RF Power Amplifier product portfolio for wireless infrastructure that spans multiple levels of integration, including; discrete transistors, multistage IC’s, and multi-chip modules (MCM), as well as leveraging GaN and Silicon LDMOS from the latest cutting edge NXP fabs (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
With the rapid development of wireless communication technology, high-power RF (Radio Frequency) modules are increasingly used in communication devices. These modules inevitably generate significant amounts of heat when processing high-frequency signals. If not properly managed, overheating can (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
The most compact LTE modem and RF front-end in a single package, the SKY66431-11 is a multi-band multi-chip System-inPackage (SiP) supporting 5G Massive IoT (LTE-M/NB-IoT) platforms. (read more)
Browse Chip Capacitors Datasheets for Skyworks Solutions, Inc. -
— small board-level radio frequency connection Cable length: 1.13 mm, excellent for internal routing. Low insertion loss and consistent RF performance. Ideal for high-frequency wireless (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
constant RF signal performance. Perfect for WiFi, LTE, IoT gateways, routers, wireless modems, and test settings. Secure mount bulkhead for panel-mounted antenna connections (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
Silicon Wave, RFMD Launch New Bluetooth Radio Modem
Implemented on CMOS process technology, the highly integrated direct conversion radio modem 's unique on- chip RF matching feature helps drive down cost by eliminating all external RF matching components, making it ideal for direct PCB insertion.
-
New products
Implemented in CMOS process technology, the highly integrat- ed direct conversion radio modem ’s unique on- chip RF matching feature helps drive down cost by eliminating all external RF matching components, mak- ing it ideal for direct PCB insertion.
-
A fully integrated 2.4 GHz IEEE 802.15.4 transceiver for Zigbee applications
— This single- chip RF and modem transceiver provides a complete radio interface between the radio block, digital demodulation including time and frequency synchronization and data buffering.
-
Silicon Wave Delivers Integrated Bluetooth Functions to New Toshiba Notebooks
The single- chip SiW1502 Radio Modem is a highly integrated RF and digital logic chip featuring a direct conversion architecture and a pure digital interface.
-
An integrated CDMA intermediate-frequency transceiver for wireless local loop
The chip interfaces between the RF ( radio frequency) and the digital MODEM sections, which performs the IF-to-baseband (Rx) and baseband- to-IF (Tx) freqnency conversions.
-
Autonomous chemical and biological miniature wireless-sensor
The radio chip includes a complete modem (modulator, demodulator), RF and interface functions.
-
An integrated CDMA intermediate-frequency transceiver for 10-MHz wireless local loop
The chip interfaces between the RF ( radio frequency) and the digital MODEM sections, which performs the IF-to-baseband (Rx) and baseband-to-IF (Tx) frequency conversions.
-
A low-power small-size transmitter with discrete-time baseband filter for LTE in 65 nm CMOS
With current trend toward SoC radios that integrates RF transceivers and digital baseband modems into a single chip , digital-intensive transmitter architectures are strongly desired.
-
An experimental coin-sized radio for extremely low power WPAN (IEEE802.15.4) application at 2.4GHz
Figure 5.4.2 shows the block diagram of the radio chips , that con- sists of a RF transceiver and a digital modem /processor.
-
ESD reliability challenges for RF/mixed signal design and processing
It is forecasted that by 2003, a large number of applications will use CMOS technology for RF system-on- chip , such as remote control, radio modems , home system automation, etc.
Indicates content that may require registration and/or purchase.