-
Supplier: HAVE, Inc.
Description: materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Low Attenuation, 2.98 dB/ft at 135 MHz
-
Supplier: HAVE, Inc.
Description: materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Ultra-low Attenuation, .80 dB/ft at 135 MHz
-
Supplier: HAVE, Inc.
Description: processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Low Attenuation, 2.98 dB/ft at 135
-
-
Supplier: HAVE, Inc.
Description: low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crushresistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Ultra-low Attenuation, .80 dB/ft at 135 MHz Precision75-ohm
-
Description: ventilation panels – (2) 12″ x 12″ Bulkhead connector panels – (1) 12″ x 18″ RF shielded lighting system – Lighting Options RF shielded door – (1) 3′ x 7′ Single leaf access door, low threshold Powerline filters – (2) 2×30 amp Conduit, one switch, and two receptacles Electrical
- Parameters: Emissions, Sound
- Features: Lights, Other
- Configuration: Walk-In
-
Supplier: Consolidated Electronic Wire & Cable
Description: Solid bare copperweld Dielectric: Foam "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications: RF signal transmission CCTV and MATV systems Programmable controllers Word processing
- North American (AWG): 20 AWG
- Impedance: 75 ohms
- Operating Temperature: -20 to 150 C
- Features: Braid, Polyvinyl Chloride (PVC)
-
Description: ENCLOSURE RF shielded enclosure Free standing design – structural support system Modular wood-core panel construction Raised access floor (12″ deep w/ removable panels) Waveguide ventilation panels – (4) 12″ x 24″ Bulkhead connector panels – (2) 12″ x 24″ RF shielded lighting system –
- Parameters: Emissions, Sound
- Features: Lights, Other
- Configuration: Walk-In
Find Suppliers by Category Top
Featured Products Top
-
. An MRI install you can’t afford to delay. A failed RF test means rework, rescheduled vendors, and a scanner sitting idle. Our MRI/RF shielding systems, RF doors, and (read more)
Browse Radiation Shielding Datasheets for MarShield -
MarShield Is Bringing Nuclear Medicine Shielding to EANM 2026 As nuclear medicine expands beyond traditional imaging into advanced PET and targeted radionuclide therapies, facilities face new shielding, workflow, and waste-management challenges. What worked for Tc-99m (read more)
Browse Radiation Shielding Datasheets for MarShield -
current. Measurements can be made on single and multi-conductor cables, ground and bonding straps, shielded conduits and on coaxial cables. A current probe acts as a single turn primary, multiple turn secondary transformer, placing low series impedance in the probed power line or signal lead while (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc.
More Information Top
-
SYNCHROTRON RADIATION SOURCES A PRIMER
The communication services run in rf - shielded conduits .
-
The 118-GHz Electron Cyclotron Heating System on Tore Supra
box, with rf shielding in the conduits .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93675/94rr012_full.pdf?sequence=1
The beams enter through a narrow (0.5 x 7.5 cm ) slit with the bias voltages and signals being brought out through a shielded metal conduit to the RF shielded rack.
-
Development of an Off-the-Shelf Bus for Small Satellites
The RF conduit , or shielded antenna cable, is also non-bus wiring and was selected for its flexibility, small diameter, and low outgassing properties [15].
-
Testing Large Industrial Systems, Preparations and Techniques
The manufacturer of this type of conduit also has an RF shielding version of this product, called “Shieldtite”, but the water and oil tight options for this version are more limited.
Indicates content that may require registration and/or purchase.