-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-11, RJ-45
-
Supplier: DigiKey
Description: Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC
- Contact Size (AWG): 24 AWG
- Voltage Rating: 125 volts
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-11, RJ-45
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors Female RJ11 Recept Square Flange Black
- Number of Contacts: 6 #
- Gender: Female / Jack
- Features: Modular Connector and RJ Connector, Straight
-
-
Supplier: DigiKey
Description: 8P8C, RJ45, SHIELDED, 2X1, STACK
- Features: Board Mount Connector, Modular Connector and RJ Connector, Other
- Connector Type: RJ-11, RJ-45
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, RJ21 TO RJ45; Inter Series Connector A:-; Convert From Positions:-; Convert From Gender:Jack; Inter Series Connector B:RJ11; Convert To Positions:-; Convert To Gender:Jack; Product Range:-; Connector Type:Modular Patch PanelRoHS Compliant: Yes
-
Supplier: Amphenol Communications Solutions
Description: Industrial RJ, Industrial RJ45 cable assembly, straight Industrial RJ plug to straight Industrial RJ plug, 26AWG, 1.0m, gold flash plating, Amphenolis one of the leading manufacturers of Input output Connectors. Contact us today for more details of Industrial RJ,
- Contact Size (AWG): 26 AWG
- Voltage Rating: 60 volts
- Current Rating: 1.5 amps
- Number of Contacts: 8 #
-
Supplier: ODG (Origin Data Global)
Description: RJ45Receptacle Unshielded 4 Bend insert 260℃ Gold Phosphor Bronze Without LED -40℃~+85℃ Plugin Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS
-
Supplier: Newark, An Avnet Company
Description: 25-PAIR DISCONNECT BLOCK WITH RJ48S AND 25-PAIR FEMALE TELCO(RJ-21X) CONNECTOR
-
Supplier: Heilind Electronics, Inc.
Description: RJF45 RECP BLK
- Features: Modular Connector and RJ Connector
-
Supplier: Newark, An Avnet Company
Description: LEAD, RJ11, 2.1M; Connector to Connector:RJ11 Plug to RJ11 Plug; Cable Length - Metric:2.1m; Cable Length - Imperial:6.88ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Cable Length:2.1m; Connector Type A:RJ11 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: RJF RECP D/C CAD OD
- Features: Modular Connector and RJ Connector
-
Supplier: LAPP
Description: ETHERLINE® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Properties: Designed for harsh industrial applications Standard shielding offers
- Contact Size (AWG): 24 to 26 AWG
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector, Straight
- Connector Type: RJ-45
-
Supplier: Powell Electronics, Inc.
Description: Field Bus Connector
-
Supplier: Amphenol PCD
Description: The Amphenol Pcd Ethernet, RJ45 Series offers a wide range of solutions, ranging from reverse bayonet, push pull, bayonet, threaded and lever coupling configurations in both plastic and metal material, giving customers the flexibility of choosing the best solution for their application. RJF allows
- Features: Coupling / Adapter, Military Connector, Modular Connector and RJ Connector, Straight
- Gender: Female / Jack
- Connector Type: RJ-45
-
Supplier: TE Connectivity
Description: Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : With Operation/Application Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector
- Current Rating: 0.5 amps
- Number of Contacts: 48 #
- Contact Pitch: 2.489198655832726 mm
- Features: Modular Connector and RJ Connector, Wire-to-Board Connector
-
Supplier: TE Connectivity
Description: Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
- Current Rating: 0.5 amps
- Number of Contacts: 8 #
- Features: Modular Connector and RJ Connector
-
Supplier: Utmel Electronic Limited
Description: HARTING 21 03 381 4401 Connector Adaptor, M12, 4 Ways, Jack, RJ45, 8 Ways, Receptacle
- Gender: Female / Jack
-
Supplier: Utmel Electronic Limited
Description: TE CONNECTIVITY / AMP 215876-1 Modular Connector, Cat3, RJ25, MRJ21 Series, Jack, 6 Contacts, 6 Ways, 1 Ports
- Voltage Rating: 150 volts
- Current Rating: 1.5 amps
- Number of Contacts: 6 #
- Gender: Female / Jack
-
Supplier: Powell Electronics, Inc.
Description: POWER PRODUCTS - BLQ - 26482 CONNECTORS
-
Supplier: TelephoneStuff.com
Description: USOC RJ25 jack, 6-position, 180° exit. Ortronics Clarity® Series II® modules combine the improved performance of center tuned Category 6 or 5e connector technology with the ease and reliability of rugged, front-loading Series II modules with linear 110 termination. Available with single or
- Type: Data Jack Wall Plate
-
Supplier: L-com, Inc.
Description: Standard lengths of 1, 2, 3, 5, and 10 meters Three orientations available to best fit your application including 45° right angle, 45° left angle and straight. This cable is straight to breakout. Three times the port density of standard RJ21 connectors
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: Heilind Electronics, Inc.
Description: RJF RECP RJ45 FEMALE NI FLANGE RECEPT
- Gender: Female / Jack
- Features: Modular Connector and RJ Connector
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B. PINS SWITCHED: All 8 pins are switched. POWER: Manually operated. No power required. DIMENSIONS: Desktop 8.12"W x 3.46"H x
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Win Source Electronics
Description: Manufacturer: Pulse Electronics Network Win Source Part Number: 1191316-J0026D21 Packaging: Bulk Mounting Style: Through Hole Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Contact Material:
- Features: Modular Connector and RJ Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Pulse Electronics Corporation Win Source Part Number: 018140-J0026D21BNL Packaging: Bulk Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.545" (13.84mm) Housing
- Features: Modular Connector and RJ Connector
-
Supplier: Accuris
Description: Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces Part 24-21: Interface standard for SC-RJ connectors with protective housings based on IEC 61076-3-106, variant 06
-
Supplier: Heilind Electronics, Inc.
Description: RJF RECP RJ45 Ni FEMALE RJ45
- Features: Modular Connector and RJ Connector
-
Supplier: Accuris
Description: Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 24-21: Type SC-RJ connectors with protective housings based on IEC 61076-3-106, variant 06
-
Supplier: Win Source Electronics
Description: Manufacturer: Pulse Electronics Corporation Win Source Part Number: 205722-J1012F21KNL Packaging: Tube/Rail Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.550" (13.97mm)
- Features: Modular Connector and RJ Connector
-
Supplier: New Yorker Electronics Co., Inc.
Description: RJ11 6P6C With Shell
- Features: Modular Connector and RJ Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Pulse Win Source Part Number: 876252-JX0011D21BNL Series: PULSEJACK™ JX0 Features: 1 Port Package: Tube Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1
- Features: Modular Connector and RJ Connector
-
Supplier: L-com, Inc.
Description: unshielded (UTP) TPU jacket as well as a foil-shielded (F/UTP) zero-halogen rated, TPU jacket. 6 inch tangents after the coils are terminated with standard RJ45 connectors to allow the cables to work in any common Ethernet application. Ideal uses include movable equipment, robotics, factory
- Cable Length: 7 to 21 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Description: IEC 61754-24-21:2009 serves as an interface standard and describes an SC-RJ fibre optic connector equipped with a protective housing based on IEC 61076-3-106, variant 06, for upgrading the existing interface defined in IEC 61754-24 to IP65 and IP67 ratings according to IEC
-
Supplier: CSA Group
Description: IEC 61754-24-21:2009 serves as an interface standard and describes an SC-RJ fibre optic connector equipped with a protective housing based on IEC 61076-3-106, variant 06, for upgrading the existing interface defined in IEC 61754-24 to IP65 and IP67 ratings according to IEC
Find Suppliers by Category Top
More Information Top
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst2950/hardware/installation/guide/2950HIG.pdf
The LRE port (shown in Figure 1-8) uses one RJ - 21 connector to connect up to 24 Cisco LRE CPE devices through structured or unstructured wiring, such as existing telephone lines.
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst4500/hardware/configuration/notes/12065.pdf
The front panel of 8-port FXS module contains one RJ - 21 connector and eight link LEDs.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps670/c2001/ccmigration_09186a00800a931c.pdf
• RJ - 21 Connectors , page 4-16 .
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst2950/hardware/installation/guide/hginstal.pdf
• CAB-5-M120M120-5= (Category 5 cable with 90-degree, male-to-male RJ - 21 connectors .
-
Cisco Communication Media Module for Catalyst 6500 Series Switch and Cisco 7600 Series Router Installation and Verification Note - Cisco
• RJ - 21 connector —See the "RJ-21 Port Connector and Cabling Specifications" section for details.
-
Catalyst 6000 Family 24-Port FXS Analog Interface Module Installation Note - Cisco
RJ - 21 Connector .
-
http://www.cisco.com/en/US/docs/switches/lan/lre/pots_splitter/legacy/1255002.pdf
• Provides six RJ - 21 connectors to connect to up to two Catalyst 2900 LRE XL switches (12 or 24 LRE ports each), a PBX switch (48 ports maximum), and up to 48 Cisco 575 LRE customer premises equipment (CPE) devices .
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst6500/hardware/Config_Notes/78_10975.pdf
RJ - 21 Connector .
-
http://www.cisco.com/en/US/docs/switches/lan/lre/pots_splitter/1255006.pdf
• Provides six RJ - 21 connectors to connect to up to two LRE switches (12 or 24 LRE ports each), a PBX switch (48 ports maximum), and up to 48 Cisco LRE CPE devices .
-
http://www.cisco.com/en/US/docs/ios/voice/monitor/configuration/guide/vt_anlg_vc_tbsh.pdf
• RJ - 21 Connectors on the High-Density Analog Telephony Network Module, page 3 .
Indicates content that may require registration and/or purchase.