-
Supplier: Embedded Data Systems
Description: mate with the DB9 RS232 port of a PC, this RS232 powered converter provides the necessary level conversion from RS232 to 1-Wire device levels. When CAT-5 twisted pair cable is used, the HA2 can drive up to 10 1-Wire devices at cable lengths of up to
- Device Type / Applications: Other
- Technology: RS232
-
Supplier: Embedded Data Systems
Description: PC, this RS232 powered converter provides the necessary level conversion from RS232 to 1-Wire device levels. When CAT-5 twisted pair cable is used, the HA3 can drive up to 100 1-Wire devices at cable lengths up to 1000 feet. The HA3 is recommended for applications
- Device Type / Applications: Other
- Supply Voltage: Other
- Technology: RS232
-
Supplier: TOP-electronics USA
Description: W&T 81026, Fiber Optic Interface,RS232,25 pin/PC, Male
- Serial Protocol: RS232
-
-
Supplier: TOP-electronics USA
Description: W&T 81025, Fiber Optic Interface,RS232,25 pin/PC, Female
- Serial Protocol: RS232
-
Supplier: Ametek Solartron Metrology
Description: Whether it be PC, laptop or PLC, Solartron offers a range of Interface Modules and PLC gateways for directly connecting to an Orbit® Network with the Controller of your choice. The interface module provides a method of connecting controllers to the Orbit® network where the controller itself
- Data Rate: 115 kbps
- Mounting / Form Factor: Other
- Serial Protocol: RS232
-
Supplier: ACCES I/O Products, Inc.
Description: -port, asynchronous, serial communication board designed for use on the PC/104 bus. It supports full RS-232 serial communications. The board may be installed in any standard PC/104 stack. Connections are made via two 40 pin IDC type right angle connectors for the boards
- Connector: Other
- Number of Ports: 4
- Serial Protocol: RS232
-
Supplier: ACCES I/O Products, Inc.
Description: -port, asynchronous, serial communication board designed for use on the PC/104 bus. It supports full RS-232 serial communications. The board may be installed in any standard PC/104 stack. Connections are made via two 40 pin IDC type right angle connectors for the boards
- Connector: Other
- Number of Ports: 8
- Serial Protocol: RS232
-
Supplier: ACCES I/O Products, Inc.
Description: -port, asynchronous, serial communication board designed for use on the PC/104 bus. It supports full RS-232 serial communications. The board may be installed in any standard PC/104 stack. Connections are made via two 40 pin IDC type right angle connectors for the boards
- Connector: Other
- Number of Ports: 2
- Serial Protocol: RS232
-
Supplier: Embedded Data Systems
Description: • True-ground interface to an RS232 COM Port for reading and writing 1-Wire devices. • Works with bipolar as well as unipolar logic signals. • Compatible to COM ports of ±6V to ±12V. • Supports reading and writing at regular and Overdrive speeds
- Device Type / Applications: Other
- TJ: 0.0 to 70 C
- Technology: RS232
-
Supplier: Embedded Data Systems
Description: . Optional enclosure. The HA5 is a RS232, RS485 to 1-Wire interface, which provides an ASCII command set for embedded controller and PC based applications that need to accommodate Dallas Semiconductor iButton and 1-Wire devices. The HA5 relieves the host of the
- Device Type / Applications: Other
- Supply Voltage: 5 V, Other
- Technology: RS232, RS485
-
Supplier: Newport MKS
Description: . In addition to the mini-USB connector for USB communication (same as AG-UC8), the AG-UC8PC provides an additional HE10 connector on the board for RS232 and RS485 communication. The active communication channel is set by jumpers. An LED indicates the current controller
- Communication Standards: RS232, RS485, USB
- Number of Axes / Motors: 8
-
Supplier: TOP-electronics USA
Description: W&T 81029, Fiber Optic Interface, RS232, 9 pin/PC Low power version for distances <20 meters The 81029 interface transmits serial RS232 data via plastic duplex fiber over a distance of up to 20 meters. The converter is powered by the serial interface and therefore
- Serial Protocol: RS232
-
Supplier: TOP-electronics USA
Description: W&T 81009, Fiber Optic Interface to RS232, 9 pin/PC The 81009 Interface transmits serial RS232 data via plastic duplex fibers over a distance of up to 80 meters. The 81009 Interface powers itself from the signal lines of the serial interface and requires no
- Serial Protocol: RS232
-
Supplier: Teledyne LeCroy
Description: To keep pace with advances in technology, the tried and true Serialtest® analyzer has been upgraded to support the new "RS-232 ComProbe II". Most new laptops and PCs do not have PCMCIA interfaces and the PC industry has migrated towards USB ports. To help our customers monitor
- Data Rate: 0.9216 Mbps
- Interface Port: RS232, USB
- Network Protocol: Serial, RS232
- Number of Ports: 3
-
Supplier: Sealevel Systems, Inc.
Description: THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 3542 PC/104 serial interface provides four RS-232 serial ports capable of data rates to 460.8K bps. Each
- Data Rate: 461 kbps
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Number of Ports: 4
- Operating Temperature: 0.0 to 70 C
-
Supplier: VersaLogic Corporation
Description: The PCM-3640 is a high-speed four-port RS-232 serial interface module. It provides four independent COM-compatible serial interfaces. The module's industry-standard 16C550 UART is fully programmable with standard PC software drivers
- Data Rate: 115 kbps
- Mounting / Form Factor: Printed Circuit Board (PCB)
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Number of Ports: 4
-
Supplier: Sealevel Systems, Inc.
Description: contact Sales for further information. The 3551 PC/104 serial interface provides one RS-232 port capable of data rates to 460.8K bps. The board implements all modem control signals for maximum compatibility with a wide range of peripherals. The 3551 utilizes a 16C850 UART to
- Data Rate: 461 kbps
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Number of Ports: 1
- Operating Temperature: 0.0 to 70 C
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four-port serial communications adapter Full-speed USB 2.0 device, USB 3.0 and 1.1 compatible Supports field selectable RS-232, RS-422 or RS-485 protocols, per port Includes type FT232BM UART with 384-byte receive/128-byte transmit FIFO
- Agency Approvals: RoHS
- Input Standard: USB
- Operating Humidity: 5 to 95 %
- Operating Temperature: 0.0 to 60 C
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-COMM232-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes the RS-232 specification to provide RS-232 communication
- Connector: DB9
- Data Rate: 20000 kbps
- Number of Ports: 2
- Operating Humidity: 10 to 90 %
-
Supplier: Brainboxes Limited
Description: PCI Express Card providing four RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit
- Connector: DB9
- Data Rate: 922 kbps
- Network / Bus: Other
- Number of Ports: 4
-
Supplier: Brainboxes Limited
Description: PCI Express Card providing three RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit
- Connector: DB9
- Data Rate: 922 kbps
- Network / Bus: Other
- Number of Ports: 3
-
Supplier: Brainboxes Limited
Description: PCI Express Card providing two RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, delivers uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows
- Connector: DB9
- Data Rate: 922 kbps
- Network / Bus: Other
- Number of Ports: 2
-
Supplier: Brainboxes Limited
Description: Universal PCI providing three RS232 serial ports. Data transfer rates up to 115,200 baud rates and the 64 byte deep transmit and 64 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64
- Connector: DB9
- Data Rate: 115 kbps
- Network / Bus: PCI
- Number of Ports: 3
-
Supplier: S.I. Tech, Inc.
Description: Passive splitter - connect one server to 2 backup servers, storage networks, or 1 PC to 2 user terminals.
- Connector: DB25
- Mounting / Form Factor: Rack Mounted
- Number of Ports: 6
- Serial Protocol: RS232
-
Supplier: ZBA, Inc.
Description: The CBL-ZB8100-RS cable connects the scanner to a PC through a Serial (RS232) port (DB9 connector) and can be used with the ZB8150, ZB8110, ZB8120, ZB8210 and ZB8250 Barcode Scanner (Scanner sold separately). Note: This cable will not work without the power adapter (
- Application: Computer Cable
- Cable Assembly Gender: Male-Male
- Cable Length: 6 ft
- Cable Shielding: No Shielding
-
Supplier: Sealevel Systems, Inc.
Description: recommend the 2213 or 2223. The 3622 PCMCIA serial interface card provides two RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. The 3622 utilizes
- Connector: DB9
- Data Rate: 461 kbps
- Network / Bus: PCMCIA (PC Card)
- Number of Ports: 2
-
Supplier: Sealevel Systems, Inc.
Description: recommend the 2105R. The 3603 PCMCIA serial interface card provides one RS-232 serial port capable of data rates to 115.2K bps. The board implements all modem control signals for maximum compatibility with a wide range of peripherals. The 3603 utilizes a 16C550 UART that provides
- Connector: DB25
- Data Rate: 115 kbps
- Network / Bus: PCMCIA (PC Card)
- Number of Ports: 1
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICL3238E contains 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, it provides ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs
- Data Rate: 500 kbps
- Device Type / Applications: Transceiver
- Features: ESD Protected
- IC Package Type: SSOP, TSSOP
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICL3238E contains 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VCC = 3.0V. Additionally, it provides ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs
- Data Rate: 500 kbps
- Device Type / Applications: Transceiver
- Features: ESD Protected
- IC Package Type: SSOP, TSSOP
-
Supplier: Connect Tech Inc.
Description: Data transfer speeds range from 50 bps to 460.8 Kbps
- Mounting / Form Factor: Printed Circuit Board (PCB)
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Number of Ports: 4
- Serial Protocol: RS232
-
Supplier: Advantech
Description: . The ADAM-4520/4522 converter lets you take advantage of RS-422 and RS-485 on systems originally equipped with RS-232. It transparently converts RS-232 signals into isolated RS-422 or RS-485 signals. You do not need to change your PC''s
- Connector: DB9, Other
- Device Type: Serial Data Converter
- Serial Protocol: RS232, RS422, RS485
-
Supplier: Connect Tech Inc.
Description: 4 RS-232 serial ports and vertical headers
- Number of ports: 4
- Product Type: Bus Interface / Adapter Module, Serial Communication Module
- Technology: PC/104
-
Supplier: Connect Tech Inc.
Description: Features 4 RS-232 serial ports and vertical headers
- Number of ports: 4
- Product Type: Bus Interface / Adapter Module, Serial Communication Module
- Technology: PC/104
-
Supplier: Advantech
Description: . These FIFO buffers make the PCL-741 especially suitable for high speed serial I/O under Windows. Onboard optical isolators protect your PC and equipment against damage from ground loops, increasing system reliability in harsh environments. RS-232, RS-422, RS-485
- Serial Protocol: RS232, RS422, RS485
-
Supplier: L-com, Inc.
Description: These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232 connection and a USB type A
- Primary Network: RS232/422/485, Other
- Primary Port Connectors: DB-9
- Secondary Network: RS232/422/485
- Secondary Port Connectors: DB-9
-
Supplier: L-com, Inc.
Description: These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232 connection and a USB type A
- Primary Network: RS232/422/485, Other
- Primary Port Connectors: DB-9
- Secondary Network: RS232/422/485
- Secondary Port Connectors: DB-9
-
Supplier: Linx Technologies
Description: Connect your device to a USB port with the QS Series USB interface module. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port. Benefits Connect serial devices: convert
- Data Rate: 24000 kbps
- Device Type / Applications: Other
- Supply Voltage: Other
- Technology: RS232, RS422, RS485
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
possibility of operator error. Both RS-232 and Centronics output to a variety of devices, including most printers and PC's. Other Model 4320DN features include: Automatic & manual program options Calculates mean & standard deviation Built-in calibration (read more)
Browse Densometers and Porosimeters Datasheets for Gurley Precision Instruments -
Performance 150% Overrange Rating 500% Overload Rating No Manual Adjustments Large Through Bore RS232 Communciation Remote Bi-directional Shunt Calibration PC Interface Software Included 0 to +/-10.000 Volt Analog Output (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
DPM-3-AD9 Adapter Connecto DPM-3-RJ11AD9 RS232 Connector DPM-3-PC6 6 Foot Power Cable DPM-3-PC12 12 Foot Power Cable DPM-3-TRES TEDS Reader_Editor Software DPM-3-DLS TEDS Data Logging Software Smart Plug and Play Portable Hand (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
with external Display Units and Operator Panels, they can be the hart of Dedicated Laser Measuring and Control Systems, for the on-line control of a variety of different products. The XLS micrometers can be directly connected to a PC, PLC or NC via standard Ethernet or RS232 or RS485 (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
, PC, or Readout At the end of the module stack, you then connect an Interface module, available with a variety of outputs including USB, RS232 and Ethernet. Each connects with up to 150 modules! With the USB, you also attain dynamic speeds of up to 4000 (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
enabled to communicate through various protocols such as USB, RS232, RS485 & Wireless (industrial grade) Bluetooth. These sensory devices support Industrial 4.0 initiative by embedding into industrial machinery/equipment to extract real-time data to aid AI-enabled autonomous decision making (read more)
Browse Tilt Sensors Datasheets for DigiPas Technologies Inc. -
4.Alarms for oil level, high water level, and upper and lower oil temperature. 5.Two RS-232 communication ports for connecting central control units of different brands. 6.Recording and query functions. 7.Optional functions, including (read more)
Browse Level Transmitters Datasheets for Holykell Technology Company Limited -
memory locations for easy handling of drying profiles. Data is output via an RS-232 interface or a USB connection. An optional software is available for transferring data to a PC. GLP-compliant documentation is carried out via the Data Bridge as the balance does not have an integrated (read more)
Browse Scales and Balances Datasheets for PCE Instruments / PCE Americas Inc. -
~ ±14400arcsec (Single-Axis); 0 ~ ±3600 arcsec (Dual-Axis) Resolution of 1 arcsec; (≤5 µm/M) Accuracy: ± 1 arcsec; at 0 to ±1080 arcsec.; 3 arcsec at other angles Multiple I/O communication protocols i.e. USB, RS232, RS485 & (optional) Bluetooth (read more)
Browse Levels Datasheets for DigiPas Technologies Inc.
More Information Top
-
Data Acquisition and Signal Processing for Smart Sensors
2 PC817 3. .... The latter converts the frequency to the digital serial code for transmission to the computer with the help of the serial interface RS - 232 .
-
Sensors, Measurement and Intelligent Materials
The communication between IPC and PLC is realized by using FX1N- RS - 232 board. .... be as isolated optocoupler devices available for general fault output coupler, such as PC817 , etc., the intelligent…
-
Mechanical and Electrical Technology V
The processor outputs RS-232 signals, then transmitted to DM3730 by RS - 232 interface. .... Slotting TOP249Y chip, Y capacitor, PC817 Below.
-
Instruments, Measurement, Electronics and Information Engineering
LabVIEW provide hundreds of instrument source level driver, including DAQ, GPIB, VXI, RS a 232 and RS a 485, according to the need can in LabVIEW developed by various hardware driver, also can through the dynamic link library (DLL) using other language .... 6N137 is the photo electricity insulator, PC817 is the low speed photo electricity insulator, and these two…
-
Computing, Control and Industrial Engineering IV
If the transmit serial port is RS 422 data, which can be converted by the conversion device (such the MAX 232) to the RS 232 standard. .... Therefore, high-speed optocoupler PC817 is applied to achieve optocoupler isolation driver circuit.
-
Advances in Multimedia, Software Engineering and Computing Vol.2
U2 pc817 . .... MAX232 chip can convert the input +5V voltage to ±10V voltage that RS - 232 interface needs with exterior capacitors [6].
-
Optoelectronics Engineering and Information Technologies in Industry
[8] MAX3238 true RS - 232 transceiver.pdf [EB/OL]. .... The transmit module of slave was composed mainly of PC817 which can meet the requirement of electrical…
-
Machinery Electronics and Control Engineering II
This system supports many kinds of communication interface, such as GPIB and RS - 232 and provides the drive of LabVIEW, Lab Windows/CVI, Visual Basic, C/C++ and Test point. .... PC817 .
-
Intelligent System and Applied Material
PC817 . .... The electrical source adopts RS - 232 and GPIB interface, and all of them are intelligent program control power sources, which have self check, test control online and data readback ability.
-
Spreadsheet - Coship CDVB2300A Set Top Box Teardown BOM Analysis (iSi)
C S3, PC817 , SHARP. .... DB-9 - RS - 232 , Right Angle .
Indicates content that may require registration and/or purchase.