-
Supplier: Greenwich Instruments Ltd.
Description: The GW232 can be used in two modes: Data Only Mode; requires just two twisted pairs in the link cable or Data and Handshake Mode; requires four twisted pairs. Connection of the link cable is simple and a wiring guide is printed on the unit. All RS422 signals are internally
- Data Rate: 19.2 kbps
- Features: CE Conformity Marks, FCC, Indicators
- Connector: DB25
- Serial Protocol: RS232, RS422
-
Supplier: Greenwich Instruments Ltd.
Description: The GW232 can be used in two modes: Data Only Mode; requires just two twisted pairs in the link cable or Data and Handshake Mode; requires four twisted pairs. Connection of the link cable is simple and a wiring guide is printed on the unit. All RS422 signals are internally
- Data Rate: 19.2 kbps
- Features: CE Conformity Marks, FCC, Indicators
- Connector: DB25
- Serial Protocol: RS232, RS422
-
Supplier: Laurel Electronics LLC
Description: Straight through 6-wire data cable, not a 4-wire telephone cable or crossover cable. Allows dual RJ11 jacks of the RS485 option board of Laureate meters (digital interface ordering option 2) to be daisy chained and be addressed digitally with no need for a hub. Works with
- Product Category: Cable Assembly
- Features: Industrial / Instrumentation and Control, Serial / RS-232/422/485
- Serial Cable Type: RS485
-
-
Supplier: Tripp Lite by Eaton
Description: Use Tripp Lite B090-A9F-X to connect Servers to Tripp Lite B096-048 Console Server. Requires inexpensive Cat5/Cat6 patch cables between adapter and console server RJ45 ports. Features DB9F - RJ45 Modular Serial Adapter Slotted Thumbscrews for secure connections Crossover Wiring for DB9
- Serial Protocol: RS232
- Features: Serial Adapter
-
Supplier: Data Connect Enterprise, Inc.
Description: with any combination of DTE and DCE wiring are available, thus eliminating the need for special crossover cables.
- Data Rate: 2,048 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Patton Electronics Co.
Description: with any combination of DTE and DCE wiring are available, thus eliminating the need for special crossover cables.
- Data Rate: 2,048 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Data Connect Enterprise, Inc.
Description: with any combination of DTE and DCE wiring are available, thus eliminating the need for special crossover cables.
- Data Rate: 2,048 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Patton Electronics Co.
Description: with any combination of DTE and DCE wiring are available, thus eliminating the need for special crossover cables.
- Data Rate: 2,048 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Allied Electronics, Inc.
Description: RS2 switches offer advanced features such as redundant power inputs, 10/100 auto-negotiating and auto-crossing (either patch or cross-over cables will work in the ports). 24 VDC power input via pluggable terminal block and have an average MTBF exceeding 100 years. Features: Link Loss Alarm
-
Supplier: Patton Electronics Co.
Description: Continuously On or Controlled by RTS. For added convenience, the Model 1110A features an external DCE/DTE switch. This eliminates the need for cumbersome RS-232 crossover cables, allowing the Model 1110A to plug directly into the RS-232 interface. The miniature size of the Model 1110A
- Data Rate: 19.2 kbps
- Connector: DB25
- Features: Other
- Serial Protocol: RS232
-
Supplier: Data Connect Enterprise, Inc.
Description: Continuously On or Controlled by RTS. For added convenience, the Model 1110A features an external DCE/DTE switch. This eliminates the need for cumbersome RS-232 crossover cables, allowing the Model 1110A to plug directly into the RS-232 interface. The miniature size of the Model 1110A
- Data Rate: 19.2 kbps
- Connector: DB25
- Features: Other
- Serial Protocol: RS232
-
Supplier: Data Connect Enterprise, Inc.
Description: The 3310 Mark II is a Video Conferencing Optical Extender (VCOE). It is designed to extend the distance between endpoints of video conferencing systems over fiber optic cable in a variety of applications. It is used for interconnecting CODEC equipment to the public switched network equipment
-
Supplier: Patton Electronics Co.
Description: analog (V.32, V.34, etc.) modems or two short range modems. They also allow four async RS-232 devices to be connected together over short distances (100ft/30m) using just a crossover cable. The Model 3022 & 3032 are configured using extended AT commands, and both the local and remote
- Data Rate: 0.00011520000000000001 Gbps
- Network Equipment: Multiplexer
-
Supplier: Cirrus Logic, Inc.
Description: contact your local Cirrus Logic sales representative. The EV-2 evaluation/developers kit includes two EV-2 boards, one Ethernet cross-over cable, two CM-2 CobraNet modules and one software CD. Features 2-channel input converted to 16, 20 or 24-bit data at 48 or 96 kHz sample rates 2-channel
- Number of Channels: 2 #
- Sampling Frequency: 48 to 96 kHz
-
Supplier: TMP Pro Distribution
Description: provided for use with Ashly's control software (Protea Software Suite) and a PC. A six foot USB-A to USB-B cable is provided. Advantages of using the software include greater preset capacity, and a very intuitive visual representation of the audio routing and control process. The Protea 4.8SP
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: provided for use with Ashly's control software (Protea Software Suite) and a PC. A six foot USB-A to USB-B cable is provided. Advantages of using the software include greater preset capacity, and a very intuitive visual representation of the audio routing and control process. The Protea 3.6SP
- Application: Music / Audio Systems
-
Supplier: Tripp Lite by Eaton
Description: imperative.Simple and Flexible AccessibilityEight serial RS-232 console ports are configured to use standard Cat5e/6 patch cable when connecting to Cisco devices. They integrate with industry-standard directory servers using TACACS+, RADIUS, LDAP and Kerberos authentication. Provides 4Gb of
- Number of PCI Slots: 8
- Operating Temperature: -25 to 60 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: network issues is imperative.Simple and Flexible AccessibilityEight serial RS-232 console ports are configured to use standard Cat5e/6 patch cable when connecting to Cisco devices. They integrate with industry-standard directory servers using TACACS+, RADIUS, LDAP and Kerberos authentication.
- Number of PCI Slots: 8
- Operating Temperature: -25 to 60 C
- Server Type: Network Server
- Operating System: Other
-
Network Servers - 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports -- B093-004-2E4USupplier: Tripp Lite by Eaton
Description: imperative.Simple and Flexible AccessibilityFour serial RS-232 console ports are configured to use standard Cat5e/6 patch cable when connecting to Cisco devices. They integrate with industry-standard directory servers using TACACS+, RADIUS, LDAP and Kerberos authentication. Provides 4 Gb of
- Number of PCI Slots: 4
- Operating Temperature: -25 to 60 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: ValueTronics International, Inc.
Description: High Power Density 1/2, 1/3, 1/6 Rack Mount Size Design (EIA/JIS Standard) for 360W/720W/1080W Standard Interface: LAN, USB, Analog Control Interface GPIB-USB Adapter-Optional Labview Driver 1 Year Warranty Standard Accessories: CD-ROM User manual and programming manual Power Cord GTL-240 USB
- DC Output Power: 359.9999999999999 watts
- Type: DC Power Supply
Find Suppliers by Category Top
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/L-ULTRKYLTD.pdf
DB9 Male Adapter RJ45 to DB9M, for RS422 2) RJ45 network cable , 2m LAN Crossover RJ45 Cross-over Ethernet Cable, 2m, Blue RJ11 Cable .
-
CR4 - Thread: RS 232 to RS 485 converter
There are two basic types of RS232 cable , normal (DTE to DCE) and crossover or DCE/DCE). Note computer end was DTE, while ICM200 [an RS232 to RS422 signal standard converter] was DCE :- .
-
Industrial Automation: Hands-On > Important Concepts
Over long distances, RS422 /485 needs termination resistors at both ends (typically 120 ohm, like the CAN … … throughput of data over RS232 signals, but it increases the cost of the cabling between two points. … terminal configurations used with switches and hubs, and another known as a " crossover " cable for …
-
Infrared multispectral target/background field measurements
… obscured M925 5-ton cargo truck in a region of coniferous forest during a morning thermal crossover . … cm focal length, 2.5 cm diameter 127 cm focal length, 25 cm diameter, less than 10% obscuration 5 mrad with 6.4 mm field stop (fully open) 16 bit ADC up to 100 kHz rate RS422 with 100 ft. cable length .
-
Portable Instrumentation for Time Source Verification and Analysis
RS422 BUFFER The Ethernet ports are of the ‘auto- crossover ’ type, allowing direct connection to the equipment under test without special cables or an intervening hub/switch.
-
New products
The client- server topology of the MAQbox software pro- vides easy, remote con- trol of the system from a laptop via a simple crossover cable or a LAN connection. … 1 Distance Laser Sensors from MRC comes with either an RS232 or an RS422 serial port for …
-
Materials Processing and Manufacturing III
When ω is the phase crossover ’s frequency ω − π , the countdown of open-loop amplitude … … caused by two or more RF carriers mixed in passive components such as connectors, antennas and cables . RS485/ RS422 .
-
Mechatronics and Intelligent Materials II
Crossover probability determines the average number of chromosome which participated in mating, then this parameter is selected … … by dint of integrated developing software platform, and the codes are transmitted to CPLD by download cable . RS422 .
-
http://www.cisco.com/web/strategy/government/ny/docs/Product_Price_List_11_25_08_Rev2.pdf
ADSL RJ11-to-RJ11 Crossover Cable Cisco VS KEYBOARD 232 to RS422 /485 ADAPT GENERIC .
-
Chemical and Mechanical Engineering, Information Technologies
RS485/ RS422 (ISO) RS232/TTL 5 lines … group of computer control, microwave equivalent load, high voltage switch line, 68 core cable test panel, keyboard … … Stinivas’s strategies based on the evolution situation of population to dynamically adjust the crossover probability Pc and …
Indicates content that may require registration and/or purchase.