-
Description: MORNSUN RS 485 transceiver modules is designed by RS 485 protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus,
- Data Rate: 500 kbps
- Technology: RS485
- Device Type: Transceiver
-
Supplier: Sealevel Systems, Inc.
Description: The POS+4.PCI serial interface provides four selectable RS-232 or two-wire RS-485 serial ports for demanding Point of Sale applications. Connect all of your Point of Sale devices via the onboard RJ45 modular connectors to simplify cabling requirements. The POS+4.PCI provides either fused +5V or
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Network / Bus: PCI
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: transceiver 1Mbps 1/1 SOP-8 RS-485/RS-422 ICs ROHS
- Data Rate: 1,000 kbps
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Technology: RS422, RS485
-
-
Supplier: Black Box
Description: Convert async RS232 to 485 at speeds up to 115.2 kbps with distances up to 4000-ft. over CATx. Devices are great for connecting RS232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
Supplier: VAST STOCK CO., LIMITED
Description: RS-485 Interface IC 3.3V RS485
- Data Rate: 1,000 kbps
- TJ: -40 to 85 C
- Supply Voltage: 3.3 V
- Features: Other, RoHS Compliant
-
Supplier: Black Box
Description: Convert async RS232 to 485 at speeds up to 115.2 kbps with distances up to 4000-ft. over CATx. Devices are great for connecting RS232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
Supplier: SFCable.com
Description: The USB converter designed for use in rugged application area. USB converter adds a Window serial port via its USB connection and can be configured to work with RS-422 and RS-485 peripherals such as industrial control devices. \r\nUSB converter features a full st of RS-422/RS485 data and
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector, USB Connector
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-647U easily adds four RS-232 or RS-485 serial ports to a Relio R1000, SeaPAC industrial touchscreen computer, stack of SeaI/O modules, or anywhere serial devices need to be connected via an available USB port. With the unique VersaCom multi-interface connector design, both RS-232 and
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Serial Protocol: RS232/422/485
-
Supplier: Newark, An Avnet Company
Description: IOT GATEWAY, SENSOR, RS-232/RS-485, RJ45 ROHS COMPLIANT: YES
-
Serial Communications Products - RS-232 to RS-485 Converter – pluggable terminal block -- BB-485PTBRSupplier: Advantech
Description: RS-232 to RS-485 Converter – pluggable terminal block Converts RS-232 signals to RS-485 signals Extends data communication up to 1219 meters (4000 ft) Multi-drop capability - up to 32 receivers per driver Pluggable terminal block for easy wiring Data rate: up to 115.2 kbps Quick, easy inline
- Data Rate: 115.2 kbps
- Features: Other
- Serial Protocol: RS232, RS485
- Device Type: Serial Data Converter
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2167 16-port USB to serial adapter offers an easy way to connect multiple RS-232 or RS-485 devices via a single USB port. With the unique VersaCom multi-interface connector design included on the 2167, both RS-232 and two-wire RS-485 signals are always present and active on the RJ45
- Data Rate: 115.2 to 921.6 kbps
- Number of Ports: 16
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Newark, An Avnet Company
Description: Serial connector, 9 pin, leaded termination, with RJ-12 jack for RS-485
-
Serial Communications Products - Async RS232 to RS485 Interface Converter, DB25 to RJ-45 -- IC521A-FSupplier: Black Box
Description: Convert async 232 to 485 at speeds up to 115.2 kbps with distances up to 4000 ft over CATx. These devices are great for connecting 232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Serial Protocol: RS232, RS485
-
Supplier: Black Box
Description: Convert async 232 to 485 at speeds up to 115.2 kbps with distances up to 4000 ft over CATx. These devices are great for connecting 232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
Supplier: VAST STOCK CO., LIMITED
Description: RS-422/RS-485 Interface IC IEC6100 RS-485 HIVOD TRANS 1/2 DUPLX 3V
- Data Rate: 12,000 kbps
- TJ: -40 to 85 C
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: Advantech
Description: Serial Converter, RS-232 DB25 F to RS-485 TB Converts RS-232 to RS-485 signals Extends data communication up to 1219 meters (4000 ft) Data rate: up 115.2 kbps Quick inline installation Terminal block for easy wiring Multi-drop capability - up to 32 receivers per driver 12 Vdc power supply required
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 70 C
- Features: Other
- Serial Protocol: RS232, RS485
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2407 4-port USB to serial adapter offers an easy way to connect multiple RS-232 or RS-485 devices via a single USB port. With the unique VersaCom multi-interface connector design included on the 2407, both RS-232 and two-wire RS-485 signals are always present and active on the RJ45
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: The P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/6 cabling. This saves you time and money by eliminating the need to upgrade your existing hardware. The adapter
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Dataforth Corporation
Description: The LDM485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a rugged aluminum enclosure small enough to mount on the back panel of typical computer equipment, saving valuable desk and
- Data Rate: 0 to 57.6 kbps
- Isolating Voltage: 1.5 kilovolts
- Operating Temperature: 0 to 70 C
- Operating Humidity: 0 to 95 %
-
Supplier: Tripp Lite by Eaton
Description: The P440-89FM DB9 to RJ45 Modular Serial Adapter (M/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/6 cabling. This saves you time and money by eliminating the need to upgrade your existing hardware. The adapter
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Newark, An Avnet Company
Description: RS485 DATA CABLE, RJ45, 1.0M
-
Supplier: Electro Standards Laboratories
Description: The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or
- Features: Full Duplex, LED Indicator
- Form Factor: Module
- Connector: RJ-45, ST Single Mode
- Network: RS232/422/485, Single Mode Fiber
-
Supplier: Embedded Data Systems
Description: ASCII command support for all 1-Wire devices. RS232 and RS485 interface options. Parasitically (RS232) or externally powered. Automatically adjusts for variable 1-Wire bus conditions. Automatically provides smart strong-pull-up for wired sensors. 1000 feet, 100 devices per CAT-5 twisted pair
- Supply Voltage: 5 V
- Features: Other
- Technology: RS232, RS485
-
Supplier: Texas Instruments
Description: Enhanced Product 3.3-V Rs-485 Transceiver 8-SOIC -40 to 85
- Number of Transmitters: 1 #
- Number of Receivers: 1 #
- Data Rate: 1,000 kbps
- TJ: -40 to 85 C
-
Supplier: 4D Systems Pty. Ltd.
Description: RS485 is a standard communication port for various industry and networking equipment and enables easy configuration of local networks and multipoint communications links. Unfortunately, most of the microcontrollers do not support RS485 voltage levels. MOTG-RS485 provides a high
-
Supplier: L-com, Inc.
Description: The LC-232SW-422-485 serial converter is a flexible, easy to use device that can be powered directly from the RS232 connector. Four switches on the top of the device allow you to switch between the different modes quickly, and an external 12VDC power supply can be used for high power or long
- Network: RS232/422/485
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four independent, completely configurable, serial ports Supports High-speed RS-422 (COM422/4) or Multi-drop RS-485 (COM485/4) Supports RS-485 handshaking on-board without special drivers to support Windows and non-DOS programs (COM485/4 only) Built-in support for local echo, line
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, Other
-
Universal Process Controllers - Pax Rs485 Card/rj11 Conn Rohs Compliant Red Lion Controls -- 63R4597Supplier: Newark, An Avnet Company
Description: PAX RS485 CARD/RJ11 CONN ROHS COMPLIANT: YES
-
Supplier: ACCES I/O Products, Inc.
Description: Features Type II PCMCIA Card Plug-N-Play Windows Installation Asynchronous RS-485 or RS-422 Serial Port Type 16550 16-Byte Buffered UART Baud Rates to 115Kbaud Automatic Send-Data Control for Windows Compatibility Extended AT Interrupts (2-7, 10-12, 14 & 15) DB-9 Male Connector via cable adaptor
- Operating Temperature: 32 to 140 F
- CE / FCC Certified: CE / FCC Certified
- Serial Connector Type: DB-9
- Channels: One Channel
-
Supplier: TOP-electronics USA
Description: W&T 38211, Interface USB/RS232/RS422/RS485 Industry 1kV isolation with overvoltage protection Product properties: Bi-directional conversion of USB into RS232, RS422 or RS485 interface USB 2.0 Full Speed Device (12 Mbit/s) Power supply via USB Compatible with RS485 2-wire and
- Serial Protocol: RS232, RS422, RS485
- Network / Bus: USB
-
Supplier: Red Lion Controls, Inc.
Description: The ICM5 Serial Converter Module provides the capability of interfacing equipment with RS-485 serial communications to equipment with RS-232 communications while providing three way isolation. Data format of the RS-232 and RS-485 equipment must be the same. Three Way Isolation protects serial
- Serial Protocol: RS232/422/485
- Device Type: Serial Data Converter
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084 has five configuration
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 50 C
- Connector: DB25, RJ-11, RJ-45
- Serial Protocol: RS232, RS485
-
Supplier: L-com, Inc.
Description: The ESport-102 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport102 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP102 features two DB9M ports, one
- Connector: DB-9, RJ-45
- Network: RS232/422/485
-
Supplier: Renesas Electronics Corporation
Description: These devices are BiCMOS interface ICs that are user configured as either a single RS-422, RS-485 differential transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver. In RS-232 mode, the on-board charge pump generates RS-232 compliant ±5V Tx output levels, from a supply as low as 4.5V. Four
- ESD: 15 kilovolts
- Package Type: QFN
- Technology: RS232, RS485
- Device Type: Transceiver
-
Supplier: Keller America, Inc.
Description: Interface converter with screw-type terminal: • Supply via USB for one connected final consumer (U-Out = 11,8 VDC / I-Outmax = 40 mA) (Supply is provided via an external power supply unit (12–20 VDC) if more than one final consumer is connected) • Screw-type terminal with connection for: +Vcc / GND
- Features: Indicators
- Serial Protocol: RS485
- Device Type: Serial Data Converter
- Network / Bus: USB
Find Suppliers by Category Top
Featured Products Top
-
systems, POS terminals, and medical equipment. Proper transceiver selection is critical due to voltage-level differences between RS-232 (±12V) and TTL/CMOS logic (0–5V/3.3V). Choosing the wrong device can lead to data loss, malfunction, or supply (read more)
Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Multimode 2km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Single-mode 20km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
DPM-3-AD9 Adapter Connecto DPM-3-RJ11AD9 RS232 Connector DPM-3-PC6 6 Foot Power Cable DPM-3-PC12 12 Foot Power Cable DPM-3-TRES TEDS Reader_Editor Software DPM-3-DLS TEDS Data Logging Software Smart Plug and Play Portable Hand (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
/min General technical data Analogue output 4 ... 20 mA Interface RS485, Ethernet (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
with cover, Dual SIM + eSIM 2× Ethernet 10/100, 1× RS232, 1× RS485 and I/O Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Sleep mode & Power ignition & Backup real time clock Advanced networking, Diagnostics, VPN support, Firewall (read more)
Browse Network Routers Datasheets for Advantech -
Profibus Lab Additional information can also be found at http://www.sitech-bitdriver.com/products/rs485multidrop.htm. S.I. Tech is a fiber optic systems company marketing products worldwide under Bit-Driver® and Fiber Cluster® trademarks. For additional information call Toll Free 866-SITECH-1, Phone 630-761-3640, or Fax 630-761-3644. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
range of chromatic confocal sensor heads, the controller achieves measurement rates up to 11K/s for demanding industrial applications. Designed for semiconductor manufacturing, precision machining, and automated inspection systems, HPS-CF6000 supports Ethernet, RS-232, RS-485, synchronization (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
connections for RS232C and RS485. The 4”, 7”, and 10” display as well as a 10” daylight readable version are panel mountable, with the 10” models also VESA mountable. The fan-less design allows them to fit in most industrial control panels and (read more)
Browse Touch Screen Displays Datasheets for WAGO -
The Parker V300 Rapid Purger is designed to safely and efficiently remove non- condensable gasses from industrial ammonia refrigeration systems. The V300 is equipped with a RS- 485 communication port for easy interface to controller data transmission. All of the parameters accessible (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division
More Information Top
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314787424814/litdoc87450043AB_20110831133018.pdf
These are RJ12 modular straight cables that plug directly into RJ12 RS485 jacks located on the rear of the equipment.
-
http://www.automation.siemens.com/mcms/infocenter/dokumentencenter/sc/ic/Documentsu20Catalogs/SIMATIC_NET_IKPI_09_Remote_Comm_en_2012.pdf
The MD2 modem offers all the advantages of the SIMATIC S7-300 design: • Compact construction; double standard width of SIMATIC S7-300 SM modules • RJ12 socket for connecting the modem … … the modem to the RS232/ RS485 interface of the TIM …
-
Revolution™
In situations where a fixed installation is not desirable, the RJ12 connection can be used exclusively. … storage) (-50 to +150°C Revolution GS) Baudrate: 2400, 4800, 9600 or 19,200 bps Communication: RS232, RS485 .
-
Phoenix Contact Modular Connectors / Ethernet Connectors | Mouser
RJ12 RS485 .
-
Phoenix Contact Modular Connectors / Ethernet Connectors | Mouser
RJ12 RS485 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/54538/565950274-MIT.pdf?sequence=2
Not connected 4 (Green, - RS485 Table 1: corresponding RJ12 and DB9 connections for serial communication [10].
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314823637792/litdoc87450009AC_20110831234642.pdf
Each standalone unit has two 6-pin RJ12 connectors for MODBUS located on the rear panel. MODBUS RS485 daisy chain (2 parts provided with each unit .
-
Cable Test / Cable Testers
To test the modular cables with RJ45/ RJ12 /RJ11 BNC. Video test PTZ controlling UTP cable test RS485 data test Video signal generating .
-
Energy management through building automation
The building automation system HomeMatic in conjunction with the RS485 variant of HomeMatic, can keep up with … The supply takes place over a mitgeliefertes network part with RJ12 plug.
-
Grainger.com
○ RJ12 , 110 (1 ○ RS485 (2 .
Indicates content that may require registration and/or purchase.