-
Supplier: DME Company
Description: Plastic, Tile, Rubber, Wood & Fabric. Operational Temperature (RTV Silicone): -60ºF to +450ºF Max Temperature (Silicone Gasket Makers): 650ºF
- Use Temperature: -60 to 450 F
- Substrate Compatibility: Dissimilar Substrates, Plastic
- Type / Form: Grease / Paste
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Bluestar Silicones USA Corp.
Description: BLUESIL RTV 3040 DUR A&B 1:1 is a two component silicone elastomer that crosslinks at room temperature by polyaddition reaction. The polymerisation can be accelerated by heat (max. 150 °C). Properties Viscosity 70000 Hardness Sha 40 Description BLUESIL RTV 3040 DUR A&B 1:1 is a
- Tensile Strength (Break): 797.702616464583 psi
- Elongation: 400 %
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Bluestar Silicones USA Corp.
Description: RTV-2 silicone elastomer which polymerises at room temperature by a polyaddition reaction. This product is available in a 10:1 ratio and 1:1 ratio. Properties Viscosity 40000 Hardness Sha 38 Description Quick prototyping Fluid moulding silicone designed for casting polyurethane,
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 920 psi
- Elongation: 340 %
- Viscosity: 50,000 cP
-
-
Supplier: Wacker Chemical Corp.
Description: low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4115 A/B is extremly suitable for casting all common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.
- Tensile Strength (Break): 435.110518071591 psi
- Elongation: 400 %
- Features: Casting Resin, Unfilled
- Type: Elastomer / Rubber
-
Supplier: Bluestar Silicones USA Corp.
Description: Two-Component, addition cure silicone moldmaking rubber Properties Viscosity 12000 Hardness Sha 30 Description Bluesil RTV-1556 is a two component, high strength, addition cure, room temperature or heat vulcanized silicone rubber compound. Designed specifically for moldmaking
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.25 W/m-K
- Coeff. of Thermal Expansion (CTE): 1,111.111111111111 µin/in-F
- Tensile Strength (Break): 1,035 psi
-
Supplier: Bluestar Silicones USA Corp.
Description: two component, condensation cure silicone moldmaking rubber Properties Viscosity 30000 Hardness Sha 25 Description Bluesil RTV-3625 is a low viscosity, 25 Durometer (Shore A), two component, tin catalyzed, room temperature curing silicone elastomer. It is designed as a high
- Use Temperature: -58 to 302 F
- Tensile Strength (Break): 660 psi
- Elongation: 390 to 450 %
- Viscosity: 90 to 40,000 cP
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 601 A/B is a pourable, additioncuring RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity medium cured hardness excellent tensile strength crystal clear vulcanizate Application all-round potting compound - manufacture of molded articles by
- Viscosity: 40 to 5,000 cP
- Tensile Strength (Break): 870.221036143182 psi
- Elongation: 100 %
- Industry: Electronics, OEM / Industrial
-
Supplier: Techsil Limited
Description: Momentive RTV60 is a two-component high temperature silicone rubber compound. RTV60 cures at room temperature and its composition is free of solvents and solvent odor. Momentive RTV60 offers excellent adhesion capabilities with the use of a primer, excellent release properties and retention
- Industry: Electronics
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: Techsil RTV27941 is a two-component, addition cure liquid silicone rubber designed for mold making. Techsil® RTV 27941 cures at room temperature to a translucent high strength elastic rubber with the addition of cure agent. (Part B). RTV27941 offers excellent molding durability
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: Techsil RTV27941 is a two-component, addition cure liquid silicone rubber designed for mold making. Techsil® RTV 27941 cures at room temperature to a translucent high strength elastic rubber with the addition of cure agent. (Part B). RTV27941 offers excellent molding durability
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ RTV-4250-S Kit Green is a two component material consisting of a base and a curing agent. A range of materials can be cast into the cured silicone mold: plaster, polyurethane, polyester and other reactive resins are materials typically used. 22 kg Kit.
- Tensile Strength (Break): 1,000 psi
- Elongation: 400 %
- Viscosity: 13,500 cP
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to
- Use Temperature: -76 to 399.2 F
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV 4130-J Base for use with XIAMETER™ RTV-4130-J Curing Agent 400 g Bottle. SILASTIC™ J RTV Silicone Rubber is a two component, silicone rubber that has good cut-growth resistance, low shrinkage, easy release, long mold life, highly detailed
- Viscosity: 85,000 to 134,600 cP
- Tensile Strength (Break): 900 psi
- Elongation: 250 %
- Substrate Compatibility: Plastic
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3112 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 453 g Jar.
- Viscosity: 28,000 cP
- Tensile Strength (Break): 640 psi
- Elongation: 127 %
- Dielectric Strength: 470.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3120 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 4 kg Pail.
- Viscosity: 13,000 to 40,000 cP
- Tensile Strength (Break): 582 psi
- Elongation: 128 %
- Dielectric Strength: 418.00000000000006 kV/in
-
Supplier: Hapco, Inc.
Description: Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface.
- Viscosity: 15,000 cP
- Industry: OEM / Industrial, Tooling / Mold Material
- Cure / Technology: Room Temp. Cure / Vulcanizing, Two Component System
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: Spreadable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features self-levelling flow high Shore A hardness (approx. 55) high mechanical strength very good heat resistance low shrinkage Application mold-making material sealant (FIPG)
- Viscosity: 300,000 to 400,000 cP
- Tensile Strength (Break): 652.6657771073865 psi
- Elongation: 170 %
- Industry: Electronics
-
Supplier: Allied Electronics, Inc.
Description: Potting⁄Encapsulating Compound, 250% Elongation, 1.28 Specific Gravity, 4 hr. Cure Time Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV
-
Supplier: Master Bond, Inc.
Description: MasterSil 920-LO is an ideal material for the encapsulation of sensitive electronic and optical components, especially when low stress is a critical requirement. This neutral curing, non-corrosive, RTV silicone has very good flow properties and outstanding electrical insulation values,
- Viscosity: 5,000 to 10,000 cP
- Use Temperature: -175 to 500 F
- Dielectric Strength: 450.00000000000006 kV/in
- Dielectric Constant (Relative Permittivity): 2.5
-
Supplier: Spectrum Plastics Group
Description: care of the rest. Most of the molds are machined from acrylic, though other materials may be used. Single, multi-cavity, and family tools are available, based on quantity requirements. One distinct advantage of machined tools compared to RTV molding is mold life is essentially
- Industry Served: Aerospace, Electrical / Electronics, Industrial, Medical, Military
- Mold Type: Blow Molding, Injection Molding
- Services: CAD/CAM Support, Design Assistance, Production Facilities, Prototyping
- Features: Midwest US Only, North America, Northeast US Only, Southwest US Only, United States Only
-
Supplier: Nordson EFD
Description: SmoothFlow™ tapered tips provide fast, smooth application of medium- to high-viscosity fluids or particle-filled materials like epoxies, RTV silicones, and even brazing pastes. They are available in two styles: a flexible translucent tip molded of polyethylene that contains a
- Orifice Size: 7.874020000000001 to 62.992160000000005 mil
- Features: Other
-
Supplier: Paramount PDS
Description: Rapid Prototypes (stereolithography) Direct Digital Manufacturing / Rapid Manufacturing SLS CastForm® Investment Casting Patterns Metal Investment Castings Silicone Rubber Molds Urethane Castings – prototype and low-volume production Secondary Machining Insert Molding Multi-Shot
- Additional Services: Appearance Model, Casting and Molding (Rapid Tooling), Design Assistance, Design Verification Model, Functional Prototype, Low Volume Production, Solid Modeling or CAD Services
- Features: North America, Northeast US Only, United States Only
- Technology Utilized: RTV Molding / Urethane Casting, Rapid Injection Molding, Selective Laser Sintering (SLS), Stereolithography (SLA)
-
Supplier: Solid Manufacturing Solutions, Inc.
Description: intended to ever be robust enough to actually use in a fully functional prototype assembly. When rapid prototypes are evaluated and approved, then they can be hand finished to a higher level of quality and used as a master pattern for a mold. Silicone molds can be made from the
- Additional Services: Appearance Model, Casting and Molding (Rapid Tooling), Design Assistance, Design Verification Model, Functional Prototype, Low Volume Production, Solid Modeling or CAD Services
- Technology Utilized: Ballistic Particle Manufacturing (BPM), Digital Light Processing (DLP), Fused Deposition Modeling (FDM), Laminated Object Manufacturing (LOM), Polyjet (PJET), RTV Molding / Urethane Casting, Rapid Injection Molding, Rapid Metal Casting, Selective Laser Sintering (SLS), Stereolithography (SLA), Three
- Features: Midwest US Only, North America, Southern US Only, United States Only
Find Suppliers by Category Top
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Features: Specially designed to wet on RTV silicone molds .
-
Effect of disinfection by microwave irradiation on the strength of intact and relined denture bases and the water sorption and solubility of denture base and r...
To obtain the 2-mm-thick complete denture record bases, each cast was placed into the RTV silicone mold used to construct the intact denture bases.
-
http://dspace.mit.edu/bitstream/handle/1721.1/88866/48379483-MIT.pdf?sequence=2
… 49 Figure 19 Rhombus Closed Form...............................................................51 Figure 20 Hexagonal Closed Form Element....................................................53 Figure 21 Element Network Structure and Mechanism Example............................54 Figure 22 FlexCast Beam Elements...........................................................57 Figure 23 Machined Aluminum and Cast RTV Silicone Molds ..........................58 Figure 24 Experimental …
-
Vacuum Forming Mould Exporters, Vacuum Forming Mould Selling Leads
[ Related Keywords : RTV-2 Molding Silicone, Silicone Rubber, Silicone rtv mold rubber, moldmaking silicone ] .
-
Rapid tooling: a step change in mold manufacturing
There are many processes that can be included in Rapid Tooling, some significant RT processes are RTV Silicone moulding , KelTool, QuickCastTM, RapidTool, Metal Coating, Metal Shell and 3D Printing processes.
-
Handbook of Lubricants
Features: Specially designed to wet on RTV silicone molds .
-
Applications of 3D scanning and reverse engineering techniques for quality control of quick response products
The RTV sili- cone mould is a quick way to fabricate engineering prototypes in a very short space of time.
-
Dimensioning and Tolerancing Handbook > Working in an Electronic Environment
RTV silicone molds generated from SLA patterns .
-
Proceedings of the 37th International MATADOR Conference
Room Temperature Vulcanizing ( RTV ) silicone mold was developed by placing the pattern in a box with gate and riser attached to the pattern.
-
Reliability of a method for evaluating porosity in denture base resins
Seven wax trial denture bases were obtained for each group from this RTV silicone mould .
Indicates content that may require registration and/or purchase.