-
Supplier: Wacker Chemical Corp.
Description: low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage, ELASTOSIL® M 4115 A/B is extremly suitable for casting all common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.
- Tensile Strength (Break): 435.110518071591 psi
- Elongation: 400 %
- Features: Casting Resin, Unfilled
- Type: Elastomer / Rubber
-
Supplier: Techsil Limited
Description: TSE3466 is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure to a translucent, high strength, high hardness elastic silicone rubber with the addition of the curing agent. Product Benefits Convenient 10:1
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: TSE3466 is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure to a translucent, high strength, high hardness elastic silicone rubber with the addition of the curing agent. Product Benefits Convenient 10:1
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
-
Supplier: Techsil Limited
Description: Techsil RTV27941 is a two-component, addition cure liquid silicone rubber designed for mold making. Techsil® RTV 27941 cures at room temperature to a translucent high strength elastic rubber with the addition of cure agent. (Part B). RTV27941 offers excellent molding
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: Techsil RTV27941 is a two-component, addition cure liquid silicone rubber designed for mold making. Techsil® RTV 27941 cures at room temperature to a translucent high strength elastic rubber with the addition of cure agent. (Part B). RTV27941 offers excellent molding
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3112 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 453 g Jar.
- Viscosity: 28,000 cP
- Tensile Strength (Break): 640 psi
- Elongation: 127 %
- Dielectric Strength: 470.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3112 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 4 kg Pail.
- Viscosity: 28,000 cP
- Tensile Strength (Break): 640 psi
- Elongation: 127 %
- Dielectric Strength: 470.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3120 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 4 kg Pail.
- Viscosity: 13,000 to 40,000 cP
- Tensile Strength (Break): 582 psi
- Elongation: 128 %
- Dielectric Strength: 418.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3110 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 4 kg Pail.
- Viscosity: 13,000 cP
- Tensile Strength (Break): 395 psi
- Elongation: 170 %
- Dielectric Strength: 456 kV/in
-
Supplier: Wacker Chemical Corp.
Description: Spreadable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features self-levelling flow high Shore A hardness (approx. 55) high mechanical strength very good heat resistance low shrinkage Application mold-making material sealant
- Viscosity: 300,000 to 400,000 cP
- Tensile Strength (Break): 652.6657771073865 psi
- Elongation: 170 %
- Industry: Electronics
-
Supplier: Spectrum Plastics Group
Description: care of the rest. Most of the molds are machined from acrylic, though other materials may be used. Single, multi-cavity, and family tools are available, based on quantity requirements. One distinct advantage of machined tools compared to RTV molding is mold life is essentially
- Industry Served: Aerospace, Electrical / Electronics, Industrial, Medical, Military
- Mold Type: Blow Molding, Injection Molding
- Services: CAD/CAM Support, Design Assistance, Production Facilities, Prototyping
- Features: Midwest US Only, North America, Northeast US Only, Southwest US Only, United States Only
-
Supplier: Paramount PDS
Description: Rapid Prototypes (stereolithography) Direct Digital Manufacturing / Rapid Manufacturing SLS CastForm® Investment Casting Patterns Metal Investment Castings Silicone Rubber Molds Urethane Castings – prototype and low-volume production Secondary Machining Insert Molding Multi-Shot
- Additional Services: Appearance Model, Casting and Molding (Rapid Tooling), Design Assistance, Design Verification Model, Functional Prototype, Low Volume Production, Solid Modeling or CAD Services
- Features: North America, Northeast US Only, United States Only
- Technology Utilized: RTV Molding / Urethane Casting, Rapid Injection Molding, Selective Laser Sintering (SLS), Stereolithography (SLA)
Find Suppliers by Category Top
Featured Products Top
-
MOCAP offers complete in-house mold-making capabilities and manufacturing operations to produce your next custom plastic or rubber component. Unique to MOCAP is our ability to produce products through vinyl dip molding, plastic injection molding, and rubber injection molding processes. No other (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
gives silicone part makers more control. Instead of waiting weeks for outside sampling, they can test a mold, adjust the part design, change material hardness, and run small batches in-house. This shortens the development cycle and helps companies respond faster to customer needs. (read more)
Browse Molding Machines Datasheets for APSX, LLC -
hydrophobicity. Because they are chemically inert, liquid silicone coatings also resist oxidation, mildew, and many corrosive agents, such as oils and solvents, making them highly reliable in demanding environments. Mechanical Performance Such (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
they are chemically inert, liquid silicone coatings also resist oxidation, mildew, and many corrosive agents, such as oils and solvents, making them highly reliable in demanding environments. Mechanical Performance Such coatings can (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
ROLEC has launched new technoPLUS IP 66-rated enclosures – offering the latest technical features of its diecast aluminum boxes in a range of advanced UV-stable plastic housings. The new technoPLUS series is manufactured from ASA LURAN so it does not degrade in sunlight, making it ideal (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
We've created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire's original series of Flexible Power Cable provides exceptional flexibility making power distribution (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
used in the automotive industry. Aerospace now accounts for 17% of their use, with chemical and petrochemical industries making up 12%. Parts molded from fluoroelastomers are critical for safe and reliable operations as well as long-term wear against the environment. This versatile synthetic (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
rtv 2 silicone - offers from rtv 2 silicone manufacturers, suppliers, exporters & wholesalers
Manufacturers RTV mold making silicone rubber material for GRP and ...
-
Alternative procedures for the recycling of sheet molding compounds
… for making the tensile (dumbell shape, ASTM-D638) and compression testing (cubesof 0.5” x 0.5” x 0.5”)specimens were cast in a silicone mold (prepared from Dow Corning High Strength-I1 RTV mold making silicone rubber base and catalyst …
-
Dielectric elastomer actuators fabricated using a micro-molding process
1 MRTV 9 high tear mold making RTV silicone data sheet.
-
A MEMS thermopneumatic silicone membrane valve
American Safety Technologies MRTVl is an addition cure mold making RTV silicone .
-
Vacuum Forming Mould Exporters, Vacuum Forming Mould Selling Leads
Sell RTV Silicone for Mold Making .
-
http://dspace.mit.edu/bitstream/handle/1721.1/42297/232358861-MIT.pdf?sequence=2
A fast setting silicone rubber ("Quick-Set" RTV Silicone mold - making rubber Base, Alumilite Corp., Kalamazoo, MI; Dow Corning 4 Catalyst, Dow Corning Corp., Midland, MI) was applied to the articular surfaces, and the bones were returned to their position under the …
-
Rapid tooling: a step change in mold manufacturing
_iTthirIrFigure 2.0 The complete process of RTV silicone moulding from making the mould to producing the part.
-
Improved Heartbeat Detector system for non-intrusive concealed passenger detection
The cast urethane method began with a stereolithography model of the housing, from which a Room Temperature Vulcanizing ( RTV ) silicone mold was made .
-
liquid silicone rubber - offers from liquid silicone rubber manufacturers, suppliers, exporters & wholesalers
Silicone Base and CA30 Curing Agent High strength Silicone mold making rubber RTV -2 Applications of Liquid Silicone ...
-
Statistical Atlases and Computational Models of the Heart
Next, from this, a two-part silicone ( RTV ) mould is made , which can be used to create multiple wax casts of the FL.
Indicates content that may require registration and/or purchase.