-
Supplier: HiTek Power Ltd.
Description: The Series XR2000 is intended as a component power supply for use in industrial and analytical X-ray systems and low energy industrial radiography applications. The XR2000 incorporates a switching filament supply, allowing use of both large and small focus filament connections within an X-ray tube.
- Type: High Voltage Power Supply
-
Description: IEC 61223-3-8:2024 applies to evaluation of the imaging performance and related quality control parameters of X‑ray equipment for radiography and radioscopy that conform to IEC 60601-2-54:2022 or IEC 60601-2-43:2022. This document applies to the evaluation of the imaging performance of the entire
-
Description: Thermo Scientific* PXS5-724EA, 70kV MicroFocus X-Ray Source is a constant potential, continuous duty microfocus portable X-ray source for use in high resolution radiographic and real-time imaging applications.Combines X-ray tube and high voltage power supply into one compact package that is
- Voltage: 20 to 70 kilovolts
- Tube Current: 2,400,000 microamps
- Target Angle: 55 degrees
- X-ray Source: X-ray tube and Power Supply
-
-
Supplier: Sentinel
Description: Many exposure accessories to choose from, including: Lead Screens with or without Plastic Backing Magnetic Film Holder Paddle Magnets Radiographic Exposure Calculators Penetrameters and More!
- X-ray / Radiographic Inspection: Film Cassette, Penetrameter, Shielding / Interlock / Enclosure, X-ray Opaque Marker / Tape
-
Supplier: VJ Technologies, Inc.
Description: IXS Series X-Ray Generators Applications for: Non-destructive Testing (NDT) Industrial inspection equipment Security inspection equipment Food inspection equipment Electronic component inspection equipment Fluoroscopic/ Radiographic equipment Industrial CT Bone densitometry Dental CT Medical
- X-ray Operating Voltage: 10 to 160 kilovolts
- Focal Spot Size: 50 to 2,000 µm
- Features: Other, Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Sentinel
Description: Source holders offered by SENTINELTM include a comprehensive choice of designs which match original equipment manufacturer specifications and are fully compatible with most current makes of gamma radiography projector.
- Features: Other
- X-ray / Radiographic Inspection: Shielding / Interlock / Enclosure
-
Supplier: Carestream NDT
Description: This specialized line of laminated high resolution (HR) imaging plates are designed for outdoor industrial field radiography, to provide a longer usable life and improved overall ROI for HPX-PRO users. This plate can be used in either gamma or x-ray radiography applications, and has the same image
- X-ray / Radiographic Inspection: Imaging Plate / Fluoroscopic Screen
- Features: Other
-
Description: Thermo Scientific* PXS5-722SA, 70kV MicroFocus X-Ray Sources are constant potential, continuous duty microfocus portable X-ray sources for use in high resolution radiographic and real-time imaging applications.Houses a side-window sealed tube, a high voltage power supply and the short
- Voltage: 20 to 70 kilovolts
- Tube Current: 2,400,000 microamps
- Target Angle: 24 degrees
- X-ray Source: X-ray tube and Power Supply
-
Description: Thermo Scientific* MiniFocus Portable X-ray Source 70kV Side Window is a constant potential, continuous duty portable X-ray source.The spot size is useful in radiographic and real-time applications that require good image quality.
- Voltage: 5 to 70 kilovolts
- Tube Current: 100.00000000000001 microamps
- Focal Spot Size: 250 µm
- Target Angle: 24 degrees
-
Description: Thermo Scientific* PXS5-925EA, 90kV MicroFocus X-ray Source is a constant potential, continuous duty microfocus portable X-ray source for use in high resolution radiographic and real-time imaging applications.Combines X-ray tube and high voltage power supply into one compact package that is
- Voltage: 20 to 90 kilovolts
- Tube Current: 3,400,000 microamps
- X-ray Source: X-ray tube and Power Supply
-
Supplier: Nikon Metrology
Description: The M2 system is a high-precision large-envelope modular inspection system. The metrology-grade granite base provides the foundation for the patented ultra-precise and stable 8 axis manipulator. Supporting dual sources up to 450 kV offers the necessary power to penetrate through high-density parts
- X-ray Operating Voltage: 225 to 450 kilovolts
- Features: Computed Tomographic System, Other, Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: Nikon Metrology
Description: The M1 system is an economical, large-envelope modular inspection system. The perimeter frame and cantilevered sample stage allows for free and clear access around the sample stage for ease of sample setup. Supporting sources up to 450 kV offers the necessary power to penetrate through high-density
- X-ray Operating Voltage: 225 to 450 kilovolts
- Features: Computed Tomographic System, Other, Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: Nikon Metrology
Description: The C2 platform is a high-precision, extra large-envelope modular inspection system. The metrology-grade granite base provides the foundation for the patented ultra-precise and stable 7-axis manipulator. Supporting dual sources up to 450 kV offers the necessary power to penetrate through
- X-ray Operating Voltage: 225 to 450 kilovolts
- Features: Computed Tomographic System, Other, Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: VJ Technologies, Inc.
Description: A major inspection challenge facing the boiler industries is to examine welds in tubing and plate during the manufacturing, erection, and start-up stages. In the steam generation business, billions are lost annually due to downtime caused by leaks in a plant's boiler tubes that is in commercial
- X-ray Operating Voltage: 160 to 9,000 kilovolts
- Instrument Type: Flaw Detection
- Features: Microfocus System, Weld / Joint Inspection
- Form Factor: Monitoring System
-
Supplier: Sentinel
Description: Check up to five results to perform an action. Radiography ranges: 0 to 50 and 0 to 500 mR/hr X-ray ranges: 0 to 5 and 0 to 50 mR/hr 120V AC Dual range area monitor with selectable alarm trip points Two 120V AC remote alarm trip outlets
- X-ray / Radiographic Inspection: Dosimeter / Survey Meter
-
Supplier: Carestream NDT
Description: INDUSTREX MX125 is tough. Its static resistance is unparalleled in the industry, and its heat resistance is remarkable. This NDT film is extremely durable; it can withstand the toughest handling (and darkroom practices). It also survives high humidity and is much less susceptible to handling
- X-ray / Radiographic Inspection: Photographic Film
-
Supplier: Instech Laboratories, Inc.
Description: depth markings. In addition to the standard configurations, PU catheters can be customized. The new WhiteTip™ catheter features a soft polyurethane tip. Human and animal studies have shown that soft round catheter tips result in improved patency. Furthermore, the tip can be viewed under
-
Supplier: ASTM International
Description: radiographic examination shall be performed to meet the specified requirements.
-
Supplier: Sentinel
Description: ND-2000 Survey Meter Rugged, watertight, dustproof radiographic survey meter. Two piece nylon reinforced fiberglass case. Large 3.5 in Mil-Spec meter indicator. Meter face in both mR/hr and uSv/hr. Three Ranges: 0 to 10, 0 to 100 and 0 to1000 mR/hr ND-2000P Survey Meter Thin end window probe
- X-ray / Radiographic Inspection: Dosimeter / Survey Meter
-
Supplier: American High Voltage, Inc.
Description: Regulated 0.2” (5mm) Thick High Efficiency Output Voltage: ML series are available in multiple output voltages ranging from +/-500VDC to +/-8,000VDC Power: 3W, 5W, 10W Dimension: Please see Spec Sheet Electrical Characteristics & Description The Millenium 2000 Series power supplies are the
- DC Output Voltage: 0 to 8,000 volts
- DC Output Current: 0 to 0.000375 amps
- DC Output Power: 3 to 10 watts
-
Supplier: Carestream NDT
Description: Carestream INDUSTREX Digital Imaging Plates are a natural fit for computed radiography in NDT applications. Our digital imaging plates offer the flexibility of film without the need for wet processing, allowing you to capture and read images quickly and easily, both in the field and in the lab.
-
Supplier: ASTM International
Description: sets of reference radiographs consist of 56 radiographic reproductions (28 for each set) in 8 1/2 by 11-in. ring binders. In 1972, the number of categories was increased from five to six and the number of radiographic reproductions reduced from 37 to 28 for each set. 1.6 The values
-
Supplier: ASTM International
Description: 1.1 The reference radiographs provided in the adjunct to this standard are reproductions of original radiographs and are supplied as a means for establishing some of the categories and severity levels of discontinuities in titanium castings that may be revealed by radiographic examination.
-
Supplier: Micross Components, Inc.
Description: 100% 100% 1015 Final Electrical 100% 100% Seal 100% 100% 1014 Radiographic N/A 100% 2012 External Visual 100% 100% 2009 Micross Hi-Rel Power has also established standard, cost-effective screening programs known as the QIRL and OM803 program. Standard "off the shelf," Space, JANTXV or JANTX
- Type: DC/DC Converter
-
Supplier: Daniel Measurement and Control Inc.
Description: Made by experienced code qualified welders, Daniel meter tubes are accurate and dependable instruments that adhere to the highest quality standards. A meter tube consist of an orifice fitting (Daniel Senior, Junior, Simplex or Orifice Flange Union), a length of pipe upstream of the fitting and a
- Features: Differential Pressure Meter, Gas, Liquid
- End Fittings: Flanged
- Mounting: In-line
- Meter Technology: Laminar Flow
-
Supplier: MarShield
Description: SWX-201HD 5% Borated Polyethylene – High Density Sizes: U-R-G-C-B-X-H-P To better serve the marketplace, our 5% Borated Poly was expanded to include a high density version of 201. This material has all the properties of the 201, but the added density contributes to better gamma shielding. As an
- Features: Other
- Form / Shape: Pellets
-
Supplier: Intertek
Description: Intertek's diverse range of non-destructive testing (NDT) services can provide trusted support for products, projects and processes. Independent third-party inspections help clients around the world protect their financial, branding and legal interests throughout the entire supply chain - from raw
- Industry: Aerial / Crane, Automotive, Aviation / Aerospace, Coatings / Platings, Piping / Pressure Vessel, Structural / Construction, Welding / Fabrication
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
- Capability / Technology: Computed Tomography / Digital Imaging, Electromagnetic (Eddy Current / GPR), Magnetic Particle System, Optical / Visual, Penetrant Testing System (Dye / FPI), Radiographic / X-ray, Ultrasonic
-
Supplier: MISTRAS NDT
Description: With more than 50 years of experience in providing traditional Nondestructive (NDT) Inspection Services, utilizing standardized procedures, certification programs & audit tracking, MISTRAS Services has become a leader in the traditional NDT industry. These services are the fundamental basis for
- Capability / Technology: Acoustic Emission, Electromagnetic (Eddy Current / GPR), Magnetic (Hall Effect, Induction), Magnetic Particle System, Optical / Visual, Penetrant Testing System (Dye / FPI), Radiographic / X-ray, Ultrasonic
- Industry: Aerial / Crane, Automotive, Aviation / Aerospace, Coatings / Platings, Piping / Pressure Vessel, Structural / Construction, Welding / Fabrication
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: CSA Group
Description: requirements of certification with those of the Canadian General Standards Board (CGSB) with respect to personnel performing radiographic, ultrasonic, magnetic particle, liquid penetrant, and eddy current examinations. 1.4 This Standard does not address safety issues associated with welding.
-
Supplier: Intertek
Description: From laboratory testing to regulatory compliance and beyond, advance the value and marketability of your products with testing and certification services from Intertek. Today's marketplace is complicated. Globalisation has changed the world - opening up new markets, sources of supply, regulations
- Standards (Test / Certify To): ASTM, AWS, EPA, NIST, RoHS
- Materials: Adhesives / Sealants, Air, Asbestos / Fibers, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Cosmetics (Creams, Sunblocks, etc.), Fuel Cell / Battery Materials, Gases, Hazardous Waste, Heavy Metals (Lead, Chromium, etc.), Herbicides / Pesticides, Inorganics, Metals,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
- Features: Air - Environmental Air, Air - Indoor Air, Bioanalytical (Assays, etc.), Canada Only, East Asia / Pacific Only, Europe Only, Microscopy / Fiber Examination, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern
Find Suppliers by Category Top
Featured Products Top
-
shielding, Tungsten Heavy Alloy guarantees minimum radiation exposure and ensures ALARA goals in the workplace. Machinability, radiographic density, strength, low toxicity, and heat resistance allow for superior design adaptability vs. other shielding materials. Tungsten Heavy Alloy shielding (read more)
Browse Nondestructive Testing (NDT) Supplies and Accessories Datasheets for MarShield -
requirements. Our MarShield Radiation Protection Shielding division manufactures and supplies highly specialized shielding products for many industries including Medical , Nuclear Medicine ,Nuclear Energy and Radiography NDT. We (read more)
Browse Metal Casting Services Datasheets for MarsMetal
More Information Top
-
Herbicide-resistant, transgenic zonal pelargoniums produced by step-down glyphosate selection and plantlet recovery in the presence of aromatic amino acids
The membrane was washed with 0.1× SCC, 0.1 % SDS at 65°C, and placed on Kodak® Biomax® Maximum Resolution (MR) film ( Radio- graphic Supplies , Christchurch, New Zealand) for a 2-wk exposure before development.
-
Ethics for Biomedical Engineers
He would have the authority to purchase radiographic supplies that are obtainable from three companies which the hospital had bought for years.
-
A modified method using the SonoPrep ® ultrasonic skin permeation system for sampling human interstitial fluid is compatible with proteomic techniques
were exposed to Kodak BioMax XAR Scientific Imaging Film ( Radiographic Supplies Ltd, Christchurch, New Zealand) for 30 s and 1 min and processed on an AGFA Curix 60 Developer (AGFA Healthcare, Mortsel, Belgium).
-
Spatial scale and divergent patterns of variation in adapted traits in the ocean
We also thank R. Aller and M. Bell for use of their laboratory and radiographic supplies .
-
Blackcurrant proanthocyanidins augment IFN‐γ‐induced suppression of IL‐4 stimulated CCL26 secretion in alveolar epithelial cells
… goat anti- mouse IgG conjugated to horse radish peroxidase and immobilon P membrane were purchased from Bio-Rad Laboratories (Auckland, NZ) Chemiluminence kit and Kodak BioMax XAR film were purchased from Pierce (Global Science, Auckland, NZ) and Radiographic supplies (Christchurch, NZ), respectively.
-
Cardiac Pacing for the Clinician
In addition, radiographic supplies , such as contrast and catheterization materials, are also lacking in the operating room.
-
One‐Year Prospective Evaluation of the Early Loading of Unsplinted Conical Brånemark Fixtures with Mandibular Overdentures Immediately following Surgery
The authors thank all the patients and staff of the Clini- cal Overdenture Research Project (CORP), School of Dentistry, University of Otago; Nobel Biocare Australia Pty (Ltd), Colgate Oral Care (Auckland, New Zealand), and Radiographic Supplies (Christchurch, New Zealand) for their support …
-
Immediately Restored, Single‐Tapered Implants in the Anterior Maxilla: Prosthodontic and Aesthetic Outcomes After 1 Year
Southern Implants, Ltd (Irene, South Africa) and Radiographic Supplies , Ltd (Christchurch, New Zealand) are acknowledged for their generous support of this randomized controlled clinical trial.
-
One‐Stage Operative Procedure Using Two Different Implant Systems: A Prospective Study on Implant Overdentures in the Edentulous Mandible
… thank all the participants and staff of the Clinical Overdenture Research Project (CORP), School of Dentistry, University of Otago, Dunedin, New Zealand, Nobel Biocare Australia Pty (Ltd); Southern Implants (Irene, South Africa) for their support; and Radiographic Supplies , Christchurch, New Zealand, for …
-
Early Loading of Unsplinted Implants Supporting Mandibular Overdentures Using a One‐Stage Operative Procedure with Two Different Implant Systems: A 2‐Year Repo...
and Southern Implants, Irene, South Africa, for their support in terms of the implant components; Alaister Stockdill of Radiographic Supplies , Christchurch, New Zealand, for providing radiographic files; and Colgate Palmolive, New Zealand, for providing antiseptic mouth gel and toothbrushes.
Indicates content that may require registration and/or purchase.