-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical
- Inside Diameter: 0.0787402 to 3.93701 inch
- Outside Diameter: 0.1968505 to 4.724412 inch
- Operating Temperature: 10 to 220 F
- Bearing Surface: Bronze - Sintered
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical
- Inside Diameter: 1.0625 to 5 inch
- Outside Diameter: 1.25 to 5.75 inch
- Operating Temperature: 10 to 220 F
- Bearing Surface: Bronze - Sintered
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical
- Inside Diameter: 0.125 to 1 inch
- Outside Diameter: 0.1875 to 1.5 inch
- Length: 0.125 to 3 inch
- Operating Temperature: 10 to 220 F
-
-
Supplier: Bunting Bearings, LLC
Description: The SAE 841 range has been extended even further for the food industry with the Bunting 841 ECO range. This range of bearings gives you the benefit of being USDA H-1 approved. Temperature range: 10°F/+220°F
- Inside Diameter: 0.125 to 4 inch
- Outside Diameter: 0.1875 to 4.5 inch
- Length: 0.125 to 4 inch
- Operating Temperature: 10 to 220 F
-
Supplier: Quality Bearings & Components
Description: Small Series FLANGED SLEEVE BEARINGS – INCH • Sintered Bronze SAE 841 • Oil-Impregnated • Self-Lubricating
- Inside Diameter: 0.501 inch
- Outside Diameter: 0.629 inch
- Length: 0.25 inch
- Bearing Surface: Bronze - Sintered
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.188 inch
- Outside Diameter: 0.4405 inch
- Length: 0.5 inch
- Design Units: Inch
-
Supplier: GGB
Description: STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures
- Operating Temperature: -58 to 662 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
- Features: Other
-
Supplier: RS Components, Ltd.
Description: RS PRO AM 303830 Plain Bearing
- Outside Diameter: 1.4960638 inch
- Features: Other
- Bushing Type: Sleeve
-
Supplier: FHD Bearings Co., Ltd.
Description: Mounted Linear Sleeve Bearings for Support Rail Shafts Mounted Linear Sleeve Bearings are practical components designed for efficient linear motion within machinery. These bearings, comprising a sleeve and a housing unit, offer cost-effective solutions for
- Length: 2.00000108 inch
- Design Units: Metric
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Accurate Bushing Company, Inc.
Description: Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.
- Inside Diameter: 2 inch
- Outside Diameter: 2.4989 inch
- Design Units: Inch
- Bushing Type: Sleeve
-
Supplier: Waukesha Bearings
Description: As rotating equipment has grown and efficiency requirements increased, the Maxalign® bearing has answered the imperative for a bearing with greater capabilities for handling misalignment and reducing power loss. With 30+ years of proven experience and design flexibility on large
- Bushing Type: Flanged, Sleeve
-
Supplier: Caplugs
Description: UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material: Nylon 6
- Outside Diameter: 1.49 inch
- Length: 0.45 inch
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: C-Flex Bearing Company
Description: The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. • HARDENED STAINLESS STEEL • PATENT PENDING DESIGN • DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) • WILL NOT MARK SHAFT •
- Inside Diameter: 0.125 to 1.125 inch
- Outside Diameter: 1.25 to 0.25 inch
- Length: 0.221 to 0.793 inch
- Design Units: Inch, Metric
-
Supplier: GGB
Description: STRUCTURE Proprietary Filled PTFE Tape Liner with Fiberglass Backing CHARACTERISTICS Designed for hydropower applications Machinable bearing surface High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion
- Operating Temperature: -319 to 284 F
- Bearing Surface: Lined Bearing
- Features: Other
- Bushing Type: Sleeve
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 3.505 inch
- Outside Diameter: 4.006 inch
- Length: 4 inch
- Design Units: Inch
-
Supplier: FHD Bearings Co., Ltd.
Description: Adapter sleeve for oil injection mounting with HM lock nut and MS locking clip, metric dimensions Adapter sleeves are the most commonly used components for locating bearings with a tapered bore onto a cylindrical seat as they can be used on plain shafts or stepped shafts. These
- Design Units: Metric
- Bushing Type: Sleeve
-
Supplier: Caplugs
Description: SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines.
- Inside Diameter: 0.391 inch
- Outside Diameter: 0.58 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: GGB
Description: Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty conditions.
- Inside Diameter: 0.787402 inch
- Outside Diameter: 0.9055123 inch
- Length: 1.181103 inch
- Operating Temperature: 14 to 176 F
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 1.004 inch
- Outside Diameter: 1.128 inch
- Length: 1.5 inch
- Design Units: Inch
-
Supplier: Caplugs
Description: The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. Installation
- Inside Diameter: 0.453 inch
- Outside Diameter: 0.69 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: FHD Bearings Co., Ltd.
Description: Common Linear Sleeve Bearings Linear Sleeve Bearings, also known as bushings, are cylindrical components designed to provide linear motion with minimal friction. Constructed from materials such as bronze, plastic, or composite polymers, these bearings offer
- Outside Diameter: 0.374803352 inch
- Length: 0.562205028 inch
- Design Units: Metric
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 1.129 inch
- Outside Diameter: 1.254 inch
- Length: 1.25 inch
- Design Units: Inch
-
Supplier: GGB
Description: High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance.
- Inside Diameter: 3.3464585 inch
- Outside Diameter: 3.543309 inch
- Length: 2.362206 to 3.93701 inch
- Operating Temperature: -320 to 325 F
-
Supplier: FHD Bearings Co., Ltd.
Description: Linear Sleeve Bearings for Support Rail Shafts Linear Sleeve Bearings, also known as bushings, are cylindrical components designed to provide linear motion with minimal friction. Constructed from materials such as bronze, plastic, or composite polymers, these
- Outside Diameter: 0.50000027 inch
- Length: 0.750000405 inch
- Design Units: Metric
- Features: Other
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings supplies medium and thick wall journal bearings specifically designed for turbomachinery. Several configurations are available to handle application needs for load capacity, rotating load, stiffness, damping, and rotordynamic stability. The addition of grooves to
- Bushing Type: Flanged, Sleeve
-
Supplier: RBC Bearings
Description: This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.
- Inside Diameter: 0.4711026166 to 0.4718112784 inch
- Outside Diameter: 0.5518900618 inch
- Length: 0.3149608 inch
- Operating Temperature: 300 F
-
Supplier: RBC Bearings
Description: Spherical Plain Bearing
- Inside Diameter: 8.661422 inch
- Outside Diameter: 12.598432 inch
- Length: 3.93701 inch
- Operating Temperature: 250 F
-
Supplier: RBC Bearings
Description: The constant wall thickness of .062 of the CJT SERIES makes them dimensionally interchangeable with other types of coiled bearings commonly used. They provide all the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces
- Inside Diameter: 2 inch
- Outside Diameter: 2.1255 inch
- Length: 2 inch
- Operating Temperature: 300 F
-
Supplier: RBC Bearings
Description: This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.
- Inside Diameter: 0.4996 to 0.5 inch
- Outside Diameter: 0.7488 to 0.7493 inch
- Length: 1.01 inch
- Operating Temperature: 250 F
-
Supplier: RegalRexnord
Description: Rex RPT Filament Bearing - .250" Wall Series
- Inside Diameter: 2.3835 to 2.3845 inch
- Outside Diameter: 2.878 to 2.879 inch
- Length: 1.74 to 1.76 inch
- Bushing Type: Sleeve
-
Supplier: OILES America Corporation
Description: compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings
- Inside Diameter: 1.5757882525 to 1.576772505 inch
- Outside Diameter: 1.9688593309 to 1.9694892525 inch
- Length: 0.77559097 to 0.78346499 inch
- Operating Temperature: -40 to 572 F
-
Supplier: Daemar Inc.
Description: Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
- Inside Diameter: 0.4395 inch
- Outside Diameter: 0.628 inch
- Length: 0.625 inch
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: AST Bearings LLC
Description: Additional material options are available in this series.
- Inside Diameter: 1.3779535 inch
- Outside Diameter: 1.7716545 inch
- Length: 1.968505 inch
- Bearing Surface: Lined Bearing, Plastic
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
- Inside Diameter: 0.313 inch
- Outside Diameter: 0.44 inch
- Length: 0.625 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Reid Supply
Description: Sleeve bearings require no external lubrication. High load capacity allows for more compact design. Available in square and round shapes. . BNT-169
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.875 inch
- Length: 0.625 inch
- Bearing Surface: Bronze - Sintered
Find Suppliers by Category Top
More Information Top
-
A New Device for High-Speed Biaxial Tissue Testing: Application to Traumatic Rupture of the Aorta
Press-fit sleeve bearings of SAE 841 oil-impregnated sintered bronze are incorporated into the link design to ensure bind-free operation.
-
BUNTING BEARINGS Bearings - Power Transmission - Grainger Industrial Supply
Range (F) 10 to 220, SAE 30 Oil Lubrication, Powdered Metal Bronze ( SAE 841 ), Package Quantity 3 Sleeve Bearing , Inside Dia.
-
5/8" Sleeve Bearings - Bearings - Grainger Industrial Supply
Range (F) 10 to 220, SAE 30 Oil + PTFE Lubrication, Powdered Metal Bronze ( SAE 841 ), Package Quantity 3 Flanged Sleeve Bearing , Inside Dia.
-
Sleeve Bearing - Bearings - Power Transmission - Grainger Industrial Supply
Range (F) 10 to 220, SAE 30 Oil Lubrication, Powdered Metal Bronze ( SAE 841 ), Package Quantity 3 Sleeve Bearing , Inside Dia.
-
DAYTON Sleeve Bearings - Bearings - Grainger Industrial Supply
Range 15.8-158 F, Turbo 68 Lubrication, Bronze SAE 841 , Reddish, Package Quantity 3 Sleeve Bearing , Inside Dia.
-
Flange Bearings - Grainger Industrial Supply
Range (F) 10 to 220, SAE 30 Oil Lubrication, Powdered Metal Bronze ( SAE 841 ), Package Quantity 3 Flanged Sleeve Bearing , Inside Dia.
-
DAYTON products - Grainger Industrial Supply
Range 15.8-158 F, Turbo 68 Lubrication, Bronze SAE 841 , Reddish, Package Quantity 3 Sleeve Bearing , Inside Dia.
-
Grainger.com
Range 15.8-158 F, Turbo 68 Lubrication, Bronze SAE 841 , Reddish, Package Quantity 3 Sleeve Bearing , Inside Dia.
-
Grainger.com
Range 15.8-158 F, Turbo 68 Lubrication, Bronze SAE 841 , Reddish, Package Quantity 3 Sleeve Bearing , Inside Dia.
-
DAYTON products - Grainger Industrial Supply
Range 15.8-158 F, Turbo 68 Lubrication, Bronze SAE 841 , Reddish, Package Quantity 3 Sleeve Bearing , Inside Dia.
Indicates content that may require registration and/or purchase.