-
Supplier: Accuris
Description: Tubing, Steel, Corrosion-Resistant (18-8 Stabilized and Extra Low Carbon) (Use SAE-AMS5560, SAE-AMS5563, SAE-AMS5564, SAEAMS5565, SAE-AMS5566, SAE-AMS5567, SAE-AMS5569, SAE-AMS5570, SAE-AMS5571, SAE-AMS5639 and SAE-AMS5668)
-
Supplier: Accuris
Description: SAE AMS SET RENEWAL SERVICE ONLY
-
Supplier: Accuris
Description: SAE AMS SET UPDATE SERVICE ONLY
-
-
Supplier: Accuris
Description: CAP, TUBE - SAE-AMS5646
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the aerodynamic flow-off requirements for SAE AMS 1424 Type I and SAE AMS 1428 Type II, III and IV. Fluids used to deice and/or anti-ice: a Large transport type jet aircraft while on the ground where the takeoff rotation
-
Supplier: SAE International
Description: anti-icing endurance under controlled laboratory conditions of SAE AMS1424 Type I and AMS1428 Type II, III, and IV fluids.
-
Supplier: SAE International
Description: anti-icing endurance under controlled laboratory conditions of AMS 1424 Type I and AMS 1428 Type II, III and IV.
-
Supplier: SAE International
Description: generate draft holdover time guidelines from endurance time data as obtained from ARP5485; e the role of the SAE G-12 Fluids Subcommittee; f the role of the SAE G-12 Holdover Time Subcommittee; g the process for the publication of holdover time guidelines and list of qualified Type II,
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Composition / Chemistry: Graphite
-
Supplier: Ellsworth Adhesives
Description: Armite Lubricants Graphite Petrolatum Anti-Seize Compound meets specification SAE-AMS-2518 Rev D. This anti-seize compound is safe to use in contact with austenitic corrosion-resistant steels, titanium, nickel and cobalt alloys, and related corrosion resistant metals and alloys.
- Flash Point: 200.12 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.25 specific gravity
- Type: Anti-Seize / Thread Compound
- Composition / Chemistry: Graphite, Synthetic / Semi-synthetic
-
Supplier: Budnick Converting, Inc.
Description: PG21A is a high temperature masking tape consisting of a fine-structured crepe paper coated on one side with a rubber/resin adhesive. Conforms to SAE-AMS-T-21595.
- Thickness: 0.0072 inches
- Peel Strength / Adhesion: 1.8125 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
Supplier: Brady Corporation
Description: Brady's PermaSleeve® HX heat shrinkable shrinkable wire marking sleeves are high-temperature rated, highly flame retardant, and veryflexible. These heat shrinkable wire marking sleeves meet these specifications for the aerospace industry: SAE-AMS-DTL-23053/5 Class 1,
-
Supplier: TE Connectivity
Description: Body Features Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B) Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style :
-
Supplier: Budnick Converting, Inc.
Description: PG57R is a pressure sensitive masking tape designed primarily for the aircraft industry where resistance to strong solvent/high solids polyurethane based paints is a necessity. SAE-AMS-T-21595, BAC 5034-4, BAC D6-1816.
- Thickness: 0.0077 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
Supplier: Paramount Metal Finishing Company
Description: ASTM-B449 / ASTM-B921 Copper MIL-C-14550 ASTM-B734 AMS-2418 Electroless nickel MIL-C-26074 ASTM-B733 AMS-C-26074 Gold MIL-G-45204 ASTM-B488 Hardcoat anodize MIL-A-8625 Type III, CL1 & CL2 ASTM-B580 AMS-2469 Nickel QQ-N-290 / MIL-P-27418 SAE-AMS-QQ-N-290 Tin
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Aries Electronics, Inc.
Description: 50-150µ [1.27µ] min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “-TL” 50-150µ [1.27 - 3.81µ] min. 60/40 Sn/Pb per SAE AMS-P-81728 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CURRENT RATING: 1 amp OPERATING
- Current Rating: 1 amps
- Operating Temperature: 105 C
- Number of Contacts: 4 to 24
- Contacts Pitch: 2.54 mm
-
Supplier: Hubbell Incorporated
Description: FLAME RETARDANT TYPE FLEXIBLE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 18 TO 2 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE ROHS COMPATIBLE APPLICABLE STANDARD
- Length: 6 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 120 C
- Shrink Ratio: 2 :1
-
Supplier: Aries Electronics, Inc.
Description: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE-AMS-QQ-N-290. The RoHS version pin is 10μ [0.25] min. Au per MIL-G-45204 over over 100μ [2.54μ] Ni per SAE-AMS-QQ-N-290 OPERATING TEMPERATURE: 221ºF [105ºC] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE
- Operating Temperature: 105 C
- Number of Contacts: 24
- Contacts Pitch: 2.54 mm
- Socket Type: DIP
-
Supplier: Aries Electronics, Inc.
Description: A spring-tempered Phosphor Bronze per QQ-B-750 PIN PLATING: “0” 50-130µ min. matte Sn per ASTM B545-97(2004)e1 over 50µ Ni per SAE AMS-QQ-N-290B; “0TL” 50-130µ 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ Ni per SAE AMS-QQ-N-290B; “1” 10µ [0.25µ] min. Au per MIL-G-45204
- Current Rating: 1 amps
- Operating Temperature: -55 to 105 C
- Number of Contacts: 1 to 25
- Contacts Pitch: 2.54 mm
-
Supplier: ASRaymond
Description: varying sequences, each size provides multiple load-carrying or deflection possibilities. These washers have had the set removed during the manufacturing process. Material Stainless Steel Type 17-7 PH - Chemistry per AMS 5529 Carbon Steel SAE 1070 to SAE 1074 (based on
- Inside Diameter: 0.38 inch
- Outside Diameter: 0.75 inch
- Thickness / Working Height: 0.026 inch
- Number Size: 3/8"
-
Supplier: Aries Electronics, Inc.
Description: ASTM-B16-00 FEMALE PIN BODY PLATING: 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B 4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM-B194-01 COLLET CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE
- Current Rating: 3 amps
- Operating Temperature: 105 C
- Number of Contacts: 44
- Socket Type: DIP, SOIC / SOP
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Standard Sizes: AS, MS, MIL, AMS, AN, NAS, SAE Metric Sizes: JIS, BS, SMS, DIN; DIN ISO Compounds Include: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Thiokol, Urethane, Hypalon, Afls, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade,
-
Supplier: Allied Electronics, Inc.
Description: 3M Aluminum Foil Tape Flame resistant. Meets U.L. 746C (File E 122798) and 723, Class “L” low flammability rating (File R 7311) Can be certified to meet SAE-AMS-T-23397 and L-T-80B Meets requirements of FAR 3M™ Aluminum foil tapes 425 and 427 are 5 mil nominal dead soft aluminum foil
-
Supplier: Daemar Inc.
Description: following specifications: SAE-CA 260,ASTM-B-36, AMS-4507 & QQB-613-#2. Typical weight : .010" X 6" X 100" 1.8 lbs.
- Thickness: 0.001 inches
- Material: Brass
- Type: Shim Stock
-
Supplier: Waytek, Inc.
Description: rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C) Series: CPX 100 SAE-AMS-DTL-23053/5, Class 1 and 2 Approved to major automotive OEM specifications
- Length: 1,200 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 90 C
- Shrink Ratio: 2 :1
-
Supplier: Qualtek Electronics Corp.
Description: long term heat resistant. It can provide effective protection to cable terminations, splices and joints in military vehicles. Operating temperature: -75°C to +150°C Full recovery temperature: 175°C Meets: SAE-AMS-DTL-23053/16 Standard Color: Black, white RoHS Compliant
- Diameter: 0.09375 inch
- Length: 1,968.505 inch
- Operating Temperature: -75 to 150 C
- Shrink Ratio: 2 :1
-
Supplier: Qualtek Electronics Corp.
Description: and where high flame retardant properties are required, such as in the automotive, military and aerospace fields. Operating temperature: -65°C to +260°C Full recovery temperature: 350°C Meets: SAE-AMS-DTL-23053/12 Standard color: Clear RoHS Compliant
- Length: 48 inch
- Operating Temperature: -65 to 260 C
- Features: Flame Retardant, Heat Shrink Tubing, Other
- Material: PTFE - Teflon®
-
Supplier: DeWAL
Description: DW202 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION DW202 finds use in electrical applications where high temperature service rating and superior electrical
- Industry: Aerospace, Automotive, Electric Power, Electronics, General Industrial
- Material Type: Dielectric / Electrically Insulating
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: National Wiper Alliance
Description: This wiper is specifically designed for the aerospace industry. *MEETS OR EXCEEDS SAE SPECIFICATIONS AMS-3819, CLASS 1, GRADE A AND BMS 15-5F, CLASS A SPECIFICATIONS. SubstrateRayon Put UpPop Up ColorWhite Size12" x 17" Finish24 Mesh Width12" Length17" Inner Pkg TypeDispenser Box Inner
- Width / OD: 12 inch
- Overall Length: 17 inch
- Material: Synthetic / Polyester
-
Supplier: Waytek, Inc.
Description: rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C) Series: CPX 100 SAE-AMS-DTL-23053/5, Class 1 and 2 Approved to major automotive OEM specifications
- Length: 1,200 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 90 C
- Shrink Ratio: 2 :1
-
Supplier: DeWAL
Description: DW202 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION DW202 finds use in electrical applications where high temperature service rating and superior electrical
- Width: 0.25 to 11 inches
- Thickness: 0.001 to 0.09 inches
- Temperature Resistance: 260 C
- Dielectric Strength: 78,740,157.4803148 V/m
-
Supplier: National Wiper Alliance
Description: This wiper is specifically designed for the aerospace industry. *MEETS OR EXCEEDS SAE SPECIFICATIONS AMS-3819, CLASS 1, GRADE A AND BMS 15-5F, CLASS A SPECIFICATIONS. SubstrateRayon Put UpRoll ColorWhite Size12" x 17" FinishTextured Width12" Length17" Inner Pkg TypeRoll Inner Pkg
- Width / OD: 12 inch
- Overall Length: 17 inch
- Material: Synthetic / Polyester
-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.375 to 15 inch
- Overall Thickness: 0.375 to 15 inch
-
Supplier: ASTM International
Description: accordance with Test Method F1459 and Test Method F1624. 1.3 This test method specifies the use of air melted SAE 4340 steel (Grade A, see 7.1.1) per SAE AMS 6415 (formerly SAE AMS-S-5000 and formerly MIL-S-5000) or an alternative VAR (Vacuum Arc Remelt) SAE
-
Supplier: Allied Electronics, Inc.
Description: Polyethylene, Aluminum, Steel and Copper Minimum Shrink Temperature: 80°C Minimum Full Recovery Temp.: 110°C Operating Temperature Range: –55°C to 110°C ATUM Meets the Requirements of SAE-AMS-DTL-23053/4 Class 3
Find Suppliers by Category Top
Featured Products Top
-
standards of SAE AMS3819, while Tergo Cleaning Cloths and wipes are designed for industrial environments. Want to learn more? (read more)
Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
nonwoven wiping materials that meet SAE AMS3819D standards, available in both dry and pre-saturated options. We have a strong record with the military and OEMs, providing sustainable solutions that improve operational efficiency and lessen environmental impact. Check out how our products compare to the legendary cheesecloth via our youtube channel. (read more)
Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
significant milestone in delivering cutting-edge, sustainable cleaning solutions to the U.S. military worldwide. The bz® Performance Cleaning Cloths, renowned for meeting the rigorous SAE AMS 3819 standards, are qualified for safe cleaning of aerospace transparency materials, including (read more)
Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
temperatures without cracking. Operating temperature: -55°C to +200°C Minimum shrink temperature: 150°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/13 Standard Color (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
of NASM 10971 (formerly MIL-P-10971), NASM 16562 (formerly MS 16562), NAS 561, SAE J496, and SAE AS7207 (Supersedes AMS 7207 and MS 17140-17190). ISO 13337 (DIN 7346), lightweight slotted pins, are available made-to-order for volume applications (read more)
Browse Spring Pins Datasheets for SPIROL
More Information Top
-
IEEE Standard for Receiver Fixture Interface - Redline
ASTM A967, SAE AMS QQ-P-35 Passivation Treatment for Austenitic, Ferritic, and Martensitic Corrosion-Resistant Steel (Fastening Devices).
-
6061 SAE
SAE AMS T 7081A .
Indicates content that may require registration and/or purchase.