-
Supplier: SAE International
Description: This SAE Standard covers complete general and dimensional specifications for beaded tube hose fittings. These fittings are intended for general applications in low-pressure automotive and hydraulic systems on automotive, industrial, and commercial products. The fittings
-
Supplier: SAE International
Description: This standard covers complete general and dimensional specifications for hose push-on fittings. These fittings are intended for general applications in low pressure automotive and hydraulic systems on automotive, industrial, and commercial products. The fittings shown in Figs. 1
-
Supplier: SSP Fittings Corp.
Description: Plugs male AN/SAE 37° flare connections
- English Size: 0.375 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English
- Connection Type: Flare
-
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Coupling, Reducer
- Features: Pipe Fitting
- Connection Type: Threaded
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: SSP Fittings Corp.
Description: Connects 2 fractional flared tubes
- English Size: 0.875 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English
- Connection Type: Flare
-
Supplier: SSP Fittings Corp.
Description: Connects flared fractional tubes to female SAE straight thread
- English Size: 1.5 inch
- Fitting Type: Adapter, Coupling
- Material: Brass/Bronze, Stainless Steel
- Features: English
-
Supplier: SSP Fittings Corp.
Description: Connects fractional tubing to male SAE 37° connection adding a swivel
- English Size: 0.25 inch
- Material: Brass/Bronze, Stainless Steel
- Fitting Type: Coupling, Swivel
- Features: English
-
Supplier: SAE International
Description: This SAE Standard provides general and dimensional specifications for beaded ends and hose fittings. These connections are intended for general applications in low pressure automotive and hydraulic systems on automotive, industrial, and commercial products. The fittings shown
-
Supplier: SAE International
Description: This SAE standard provides general and dimensional specifications for formed tube ends and hose fittings. These connections are intended for general applications in low pressure automotive and hydraulic systems on automotive, industrial, and commercial products. The fittings
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- English Size: 0.5 to 3 inch
- Metric Size: 13 to 50 mm
- Fitting Type: Adapter, Reducer
- Material: Carbon & Alloy Steel, Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: One-Piece Alfacrimp Fittings, CODE 61 Flange SAE J518 - S Series
- Features: Coupling, Flange
- Connection Type: Crimp
-
Supplier: Accuris
Description: FITTINGS, CLAMP-HALVES, FOR 4-BOLT SPLIT-FLANGE, SAE-J518-1 OR SAE-J518-2, TYPE SPLIT-FLANGE CLAMP (SFC)
-
Supplier: Kuriyama of America, Inc.
Description: One-Piece Alfacrimp Fittings, 30º CODE 61 Flange SAE J518 - S Series
- Connection Type: Crimp
- Fitting Type: Elbow
- Features: English, Flange
-
Supplier: Kuriyama of America, Inc.
Description: One-Piece Alfacrimp Fittings, 90º CODE 61 Flange SAE J518 - S Series
- Connection Type: Crimp
- Fitting Type: Elbow
- Features: English, Flange
-
Supplier: Kuriyama of America, Inc.
Description: One-Piece Alfacrimp Fittings, 45º CODE 61 Flange SAE J518 - S Series
- Connection Type: Crimp
- Fitting Type: Elbow
- Features: English, Flange
-
Supplier: Accuris
Description: Fittings, Clamp-Halves, for 4-Bolt Split-Flange, SAE-J518-1 or SAE-J518-2, Type Split-Flange Clamp (SFC)
-
Supplier: Accuris
Description: PERFORMANCE REQUIREMENTS FOR SAE J844D NONMETALLIC TUBING AND FITTING ASSEMBLIES USED IN AUTOMOTIVE AIR BRAKE SYSTEMS
-
Supplier: CEJN Industrial Corporation
Description: Series 826 features Plug-In couplings SAE J514 O-ring Boss in sizes 1/4" up to 1"
- English Size: 0.25 to 1 inch
- Features: Coupling, English, Hose Fitting
- Fitting Type: Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: Accuris
Description: FITTING, FEMALE, SWIVEL, 90\xb0 NIPPLE, ADAPTER, HOSE TO TUBE, SAE J1453 TYPE, PNEUMATIC
-
Supplier: Radwell International
Description: TUBE FITTING, TRIPLE-LOK, 90 DEGREE ELBOW, MALE 37 FLARE, MALE SAE-ORB, 1-1/2" CONNECTION 1 OUTER DIAMETER, 1-5/8-12" CONNECTION 2, 3000 PSI, SAE J514, STEEL. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Elbow
- Connection Type: Flare
-
Supplier: U.S. Plastic Corporation
Description: The 1/8"MPT Brass Close Nipple is .75" long and has a flow diameter of .281". Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are
- Material: Brass/Bronze
- Fitting Type: Nipple
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. 37° flare fittings perform well in severe applications where vibration, high pressure, and thermal shock exist. The flare fitting sleeve insures tube alignment with the fitting body axis and minimizes mechanical strain on the tube. Flare fitting design
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Hydraulic Fitting, Swivel, Tee, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Flare
- Features: Threaded, Tube Fitting
-
Supplier: Eaton Hydraulics Group
Description: Because of their easy installation even in confined spaces, and virtually zero-leak performance (per SAE J1176), more than 25 million STC connections are currently in use worldwide.
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: STAINLESS STEEL HOSE BARB x FEMALE JIC Description: SAE J514 37° JIC Flare Series: HB Series Material: 316 Stainless Steel
- English Size: 2.5 inch
- Connection Type: Barbed
- Features: English
- Material: Stainless Steel
-
Supplier: HydraCheck Inc.
Description: PSI continuous operating pressure. PD nipples are designed to meet or exceed SAE J1502 and ISO 15171-1 design and performance specifications. Specifications: Material: Steel Seal Material: Nitrile Maximum Working Pressure: 6000 PSI (414 bar) Temperature Rating: -40 to +250˚F (-40 to +121˚C)
- English Size: 0.375 to 0.5625 inch
- Material: Carbon & Alloy Steel
- Features: Coupling, English, Hose Fitting, Nipple, Threaded, Tube Fitting
- Fitting Type: Hydraulic Fitting, Quick Coupler
-
Supplier: RYCO Hydraulics, Inc.
Description: High pressure modification of the Code 61 flange Sealing Method: O Ring on flange face Retained by bolts Thread form: UNC or Metric Connection Standard: ISO 6162, SAE J518 Coupling Part Number & End Style: 6150 – Code 61 Flange 45º Tube Bend 6170 – Code 61 Flange 90º Tube Bend
- Connection Type: Flange
-
Supplier: RYCO Hydraulics, Inc.
Description: High pressure modification of the Code 61 flange Sealing Method: O Ring on flange face Retained by bolts Thread form: UNC or Metric Connection Standard: ISO 6162, SAE J518 Coupling Part Number & End Style: 33130 – Code 61 Flange 33150 – Code 61 Flange 45º Tube Bend 33170 – Code 61 Flange 90º
- Connection Type: Flange
-
Supplier: RYCO Hydraulics, Inc.
Description: High pressure modification of the Code 61 flange Sealing Method: O Ring on flange face Retained by bolts Thread form: UNC or Metric Connection Standard: ISO 6162, SAE J518 Coupling Part Number & End Style: T2130 – CODE 61 Flange T2150 – CODE 61 Flange 45º Tube Bend T2170 – CODE 61 Flange 90º
- Connection Type: Flange
-
Supplier: National Bronze & Metals Inc.
Description: C14500 Tellurium Copper (Deoxidized Grades) SAE J461, J463 / ASTM B-301, B-124 Tellurium Copper or Tellurium-Bearing has applications in screw machine products and parts requiring high conductivity, extensive machining, corrosion resistance, copper color, or a combination of these; electrical
- Shape / Form: Application Specific / Custom, Rod Stock
- Material: Copper (Cu)
- Features: Copper / Copper Alloy
- Type: EDM Electrode, Electrical Contact
-
Supplier: U.S. Plastic Corporation
Description: lines. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.
- Inside Diameter: 0.375 inch
- Application: Hydraulics
-
Supplier: WEH Technologies Inc.
Description: The type TW111 for R410A is equipped with an UNF 1/2“-20 (equivalent to 3/8“ – SAE tube connection) and is either available for high pressure (red sliding sleeve) or for low pressure (blue sliding sleeve). Features: Pressure-tight connection in seconds No hand tightening For connection to
- English Size: 0.5 inch
- Material: Aluminum, Brass/Bronze
- Features: English
- Fitting Type: Quick Coupler
-
Supplier: TE Connectivity
Description: Bluetooth Operation/Application Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 7/16 20 UNF Female SAE J513 Straight Thread Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure
- Working Pressure Range: 3,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Compound
Find Suppliers by Category Top
Featured Products Top
-
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
Ultimate Durability for High-Pulse Applications Designed to meet or exceed SAE J517 100R15 and ISO 3862-1 Type R15, this four-layer alternating spiraled high-tensile steel wire hose thrives where braided hoses fail. Its synthetic rubber tube resists oil (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Critical Technical Specifications: With a working pressure of 16.5 MPa and a minimum burst pressure of 66 MPa, this hose meets SAE J517 100R16 standards. Its tight 150mm minimum bend radius allows for flexible routing in tight equipment spaces, reducing wear (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
with SAE J517 R15 and ISO 18752 standards. Rated working pressure of 35 MPa (5,075 psi) with minimum burst pressure of 140 MPa and 4:1 safety factor. Maintains stable pressure-bearing capacity even at large bore sizes (up to 2 1/2 inches), making it ideal for deepwater blowout preventer controls (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
reliability – Designed and validated in accordance with SAE J517 R15 and ISO 18752 performance standards. Rated working pressure of 28 MPa (4,060 psi) with minimum burst pressure of 112 MPa and 4:1 safety factor. Maintains consistent pressure capacity across the full I.D. range (up to 1 (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Engineered for Extreme Pressure, Built for Uninterrupted Site Operations Four Alternating Spiraled Steel Wire Reinforcement – Exceeds SAE J517 100R12 / EN 856 R12 / ISO 3862-1 requirements, delivering a 70 MPa (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.