Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The SCR60-12 is a 800 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 12A
- DC Output Power: 800.000000000003 watts
- Type: DC Power Supply
-
Supplier: ODG (Origin Data Global)
Description: Step-down type 4.5V~100V 1A TSSOP-14L-EP DC-DC Converters ROHS
-
Description: Protection: Automatic reset thermostat Distortion: 0.3% mid band Power Factor Range: +0.7 to -0.7 for full power; to zero @ reduced power Special Output Range Customer could specify any ranges up to 1500A
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 15 amps
- AC Output Power: 250 VA
-
-
Description: EMHP Series - 20kW, 30kW, 60kW, 90kW. The EMHP series of power supplies is the highest power line of DC regulated high power units available in the range of 20-90 kW. Based on a regulated SCR phase control topology the EMHP is ideally suited to applications where raw bulk
- DC Output Voltage: 0 to 600 volts
- DC Output Current: 0 to 3,000 amps
- DC Output Power: 20,000.000000000004 to 90,000.00000000016 watts
- Features: DC Power Supply, Programmable Power Supply, SCR
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 4.5V~100V 1A TSSOP14L-EP DC-DC Converters ROHS
- Input Voltage (VIN): 4.5 to 100 volts
- Output Current (IOUT): 1 amps
- Package Type: SSOP
-
Supplier: Dynapower Corporation
Description: Dynapower’s multiple output-in-one power supply is a single enclosure with multiple independently controllable outputs. Air-cooled and water-cooled SCR and switchmode power supplies can be packaged so that multiple outputs, ranging from two to twelve, can be designed into
- Form Factor: Desktop / Free Standing
- Features: SCR, Switching
-
Supplier: Allen-Bradley / Rockwell Automation
Description: HF FILTER, 690 V RATED VOLTAGE, FOR CE COMPLIANCE OF SCR BUS SUPPLY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex SCR Bus Supply, 400/480V, 1000 A, SLAVE
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,POWER AMPLIFIER/POWER SUPPLY BOARD, FOR THEIR SPEED VARIATOR DRIVE SYSTEM AS WELL AS COMPATIBLE DRIVES LIKE THE SCR DRIVE. . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex SCR Bus Supply, 400/480V, 400A, STAND ALONE
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex SCR Bus Supply, 400/480V, 600 A, STAND ALONE
-
Supplier: RoMan Manufacturing, Inc.
Description: Ideal for Optimizing Furnace Systems Smaller in size and lighter weight, our water-cooled Power Supplies and Magnetics are used closer to the heat source (close-coupling) in the manufacturing of components for the Automotive, Crystal Growing, Aerospace, Medical and many other industries.
- DC Output Voltage: 1 to 1,500 volts
- Input Frequency: 4 to 2,000 Hz
- Type: DC Power Supply
- Features: Rectifier
-
Supplier: OMEGA Engineering, Inc.
Description: The SCR19 Power Controllers are designed to proportion electric power to resistive loads only, such as ovens, furnaces, heat sealers, etc. (NOTE: They are not designed to drive transformers or any inductive load.) The controllers consist of power semi-conductors (SCRs),
- Operating Temperature: 32 to 122 F
- Features: 100-199 VAC, 200-299 VAC, 400-499 VAC
- Command Signal: Analog Current (e.g. 4-20 mA)
- Mounting: Open Panel
-
Supplier: Dynapower Corporation
Description: Dynapower offers the latest in water-cooled switchmode power supply, featuring an innovative design to provide users with an operational and installation advantage. Dyanapower’s water-cooled switchmode power supply is a flexible, easy to use rectifier with <2% AC RMS of
- DC Output Voltage: 0 to 36 volts
- DC Output Current: 0 to 6,000 amps
- AC Input Voltage: 480 volts
- Input Frequency: 60 Hz
-
Supplier: RS Components, Ltd.
Description: Power Module, SCR/Diode, F18 Series
-
Supplier: Radwell International
Description: SCR POWER COTROLLER 575VAC 40 AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PTB Sales, Inc.
Description: The Electronic Measurements Inc. TCR series are SCR phase controlled regulated power supplies. Output is controlled by modulating the conduction angle of the controlled SCRs. Input AC is applied to three pair of bi-directionally connected SCRs placed within the delta
-
Supplier: Dynapower Corporation
Description: 150VDC, 1000A Water Cooled SCR Touchscreen Remote PLC/HMI Touchscreen Remote Since 1963, Dynapower has pushed the boundaries of what is possible in the development of power conversion equipment to create solutions for our customers worldwide. The following list of standard, in-stock
- DC Output Voltage: 150 volts
- DC Output Current: 1,000 amps
- AC Input Voltage: 480 volts
- Input Frequency: 60 Hz
-
Supplier: Inductotherm Group
Description: The Thermatool™ Mpower™ is a compact, rugged Solid State HF Generator and power supply for heating applications. With its small footprint, the Mpower™ power supply conserves floor space while ensuring reliable performance even under adverse conditions. This product can be
- Heating Capacity: 300 kW
- Output Power: 300 kW
- Output Frequency: 80 to 300 kHz
- Features: Annealing / Heat Treating
-
Supplier: Advanced Energy Industries, Inc.
Description: total harmonic distortion (THD) for improved power utilization Fully digital communications with optional fieldbus communication options Precisely and reliably control power in an expansive range of applications. The Thyro-A® series showcases a highly flexible interface for the load
- Load Voltage: 230 to 1,500 volts
- Maximum Load Current: 8 to 1,500 amps
- SSPC Type: AC Controller
- Mounting: DIN Rail
-
Supplier: Newark, An Avnet Company
Description: SINGLE PHASE SCR POWER CONTROLLER, 50A MAX CURRENT, 230V, 4MA20 INPUT, PHASE ANGLE FIRING, 230V POWER SUPPLY, NO FUSE
-
Supplier: Newark, An Avnet Company
Description: MODEL EFIT - SINGLE PHASE SCR POWER CONTROLLER, 50A MAX CURRENT, 230V, 4MA20 INPUT, PHASE ANGLE FIRING, 230V POWER SUPPLY, NO FUSE
-
Supplier: Newark, An Avnet Company
Description: SINGLE PHASE SCR POWER CONTROLLER, 16A MAX CURRENT, 230V, 0-10V INPUT, PHASE ANGLE FIRING, 115V POWER SUPPLY, CURRENT LIMIT, NO FUSE
-
Supplier: American High Voltage, Inc.
Description: associated with moisture. All SCR power supplies are designed to withstand extremes of shock, vibration, acceleration, and thermal shock in accordance with MIL-STD-810. The power supply is generally mounted to PC boards via five 0.045” diameter pins. The SCR Series
- DC Output Voltage: 0 to -3,000 volts
- DC Output Current: 0 to 0.00167 amps
- DC Output Power: 5 watts
-
Supplier: Littelfuse, Inc.
Description: The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80 °C
- VDRM: 600 volts
- IT(RMS): 12 amps
- IGT: 20 mA
- VGT: 1 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: Middle power transistor 2SCR542F3 is suitable for Motor driver and LED driver, Power supply.
- V(BR)DSS: 30 volts
- IDSS: 3,000 milliamps
- PD: 1,000 milliwatts
- TJ: -55 to 150 C
-
Supplier: Newark, An Avnet Company
Description: EPOWER SCR POWER CONTROLLER, 3 PHASE-100 AMPS, 600V,NO FAN SUPPLY, ETHERNET/IP COMMS PROTOCOL, IO MODULE1 BOARD
-
Supplier: ROHM Semiconductor GmbH
Description: Middle power transistor 2SCR542F3 is suitable for Motor driver and LED driver, Power supply.
- V(BR)DSS: 30 volts
- IDSS: 3,000 milliamps
- PD: 1,000 milliwatts
- TJ: -55 to 150 C
-
Supplier: Richardson RFPD
Description: Phase Control SCR 750 Amperes Average 2400 Volts. Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate. Features: • Low On-State Voltage • High
- Features: Other
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: Win Source Electronics
Description: Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Safety, Automation & Process Control, Lighting, HVAC, Consumer Electronics, Motor Drive & Control,
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: Allied Electronics, Inc.
Description: Power Supply For LPCV Controller 15-110 Amp; 120/240 VAC; AC Output The LPCV linear proportional controllers control loads up to 110 amps. Changes in the input signal linearly vary the firing angle of the thyristor load control device. Control circuitry and power switch are in a
-
Supplier: Win Source Electronics
Description: Manufacturer: Power Innovations Ltd Win Source Part Number: 1267338-TIC116D Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: Win Source Electronics
Description: Manufacturer: Power Innovations Ltd Win Source Part Number: 1267339-TIC126D Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 815354-2SCR553P5 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
- Package Type: SOT3
-
Supplier: Radwell International
Description: POWER SUPPLY IC; NO. OF OUTPUTS:1; POWER DISSIPATIONPD:18W; PACKAGE/CASE:5 LEADCOMPACT FULL-MOLD PACKAGE; NO. OF PINS:5; LEADED PROCESS COMPATIBLE:YES. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
(uninterruptible power supply) systems AC drives DC drives (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
Conduct Research Top
-
Tech Brief: CATV Equipment Protection (.pdf)
apply: * UL 497C * SCTE IPS-SP-204 * SCTE Practices * NEC Article 830. Power Inserter and Line Amplifier Reference Circuit Figure 3.47 and Figure 3.48 show how the P1900ME SIDACtor device is used to protect line amplifiers and power supplies versus using two SCRs and one SIDACtor device (Figure 3.49
More Information Top
-
Electrostatic Precipitation
Due to the high space charge generated during the flashover in case of a SCR power supply the deionisation period needs to be in the range of some tens of milliseconds (e.g. 50 ms).
-
Pump Handbook, Fourth Edition > SPEED-VARYING DEVICES
• Dc motors with silicon-controlled rectifier ( SCR ) power supplies .
-
Interdisciplinary Research in Engineering: Steps towards Breakthrough Innovation for Sustainable Development
For industrial ESPs, using the intermittence power supplies may improve collection efficiency up to 1% comparable with SCR power supplies , for both shacking and not shacking sections.
-
Solid-State Power Conversion Handbook
2.5,4 Crowbar SCR Power supplies and converters frequently require built-in crowbar circuitry for overvoltage protection of critically powered loads from either internal or external causes.
-
ZCP2000HT0905
To some extent the same principle applies to the lower end of each curve, however with SCR power supplies the tendency was to use a low frequency unit whenever possible as this was considered more economic than using an inefficient and expensive …
-
ZCP1999HT225
SCR power supplies fall between the vacuum tube oscillators and the IGBT power supplies.
-
ZCP1997HT615
Machine with Heat Station Power Supplies Superimposed over a Similar System with Balcony Mounted SCR Power Supplies .
-
CR4 - Thread: SCR Power Supply
SCR Power Supply .
-
Proceedings of the XIX international Linac conference
The SCR power supplies utilize two SCR bridges with filter inductors at the center tapped transformer primaries to produce 12 pulse rectification as shown in Fig 2.
-
Plasma driving system requirements for commercial tokamak fusion reactors
SCR Power Supply .
Indicates content that may require registration and/or purchase.