Products/Services for SGMII SerDes Transceiver
-
Serdes - (24 companies)Serializer/de-serializer (SERDES) macro-cell circuits receive fast serial signals (on the order of Mbits/s or higher) and de-serialize them into slower parallel signals. Some SERDES circuits can be programmed like any other PLD. SERDES macrocell... -
RF Transceivers - (493 companies)RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal. RF transceivers are electronic devices that receive and demodulate radio frequency (RF) signals, and then modulate and transmit... -
RFID Transceivers - (87 companies)RFID transceivers are combination receiver/transmitter devices that RFID readers and RFID tags use to communicate with each other. RFID transceivers establish RFID reception and transmission on the same integrated circuit. This allows them...
-
Network Transceivers - (186 companies)Network transceivers connect nodes and send and receive signals. In Ethernet networks, they are called medium access units (MAU). How to Select Network Transceivers. Image Credit: M2 Optics. Network transceivers connect network nodes and send... -
Fiber Optic Transceivers - (290 companies)Fiber optic transceivers include both a transmitter and a receiver in the same component. How to Select Fiber Optic Transceivers. Fiber optic transceivers combine a fiber optic transmitter and a fiber optic receiver in a single module... -
Network and Communication Chips - (603 companies)...frequency identification (RFID) devices, sample rate converters, serializers-deserializers (SerDes), subscriber line interface circuits (SLIC), storage interfaces, transmitters, transceivers, terminators, or universal asynchronous receiver/transmitters...
-
Network Equipment - (1973 companies)Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type...
-
IC Interfaces - (659 companies)...transceiver logic (GTL), and gunning transceiver logic plus (GTLP); emitter coupling logic (ECL), positive ECL (PECL), and low-voltage PECL (LVPEC); low-voltage differential signaling (LVDS), bus LVDS (BLVDS), and multi-point LVDS (M-LVDS); digital visual...
-
Wireless Systems - (283 companies)Wireless systems consist of combined RF components such as transmitters, receivers, transceivers, filters, down / up converters, antennas and antenna positioners. Wireless systems consist of combined RF components such as transmitters, receivers...
-
Fiber Optic Receivers - (131 companies)...by a fiber optic transmitter (or transceiver) and travels along single-mode or multi-mode optical cable, depending on device capabilities. A data demodulator converts the light signal back into its original electrical form. In more complex fiber optic...
Product News
-
SiTime Corporation
Time to Rethink Jitter in SerDes Clocks! Why It 's Time to Rethink Jitter Analysis of SerDes Reference Clocks in Optical Modules. As optical fiber technology continues to push the limits of data transport speed and efficiency, the challenge falls on silicon SerDes vendors to keep up. One major obstacle? Managing tighter jitter budgets as data rates increase. A challenge in designing faster SerDes chips is meeting increasingly tighter jitter budgets with each new silicon generation. A portion of this jitter budget is allocated... (read more) -
Win Source Electronics
RS-485 Transceiver Comparison Guide Industrial communication systems face critical challenges such as signal distortion, EMI interference, and temperature extremes. Selecting the right RS-485/RS-422 transceiver ensures stable, reliable communication and system efficiency. This guide highlights key differences and application suitability: ISL3172 (Renesas): Low-power, long-distance communication; ideal for sensor networks, PLC slaves, and remote data acquisition. Slew-rate-limited outputs reduce EMI. SN65HVD10 (TI): High-speed... (read more)Browse Network and Communication Chips Datasheets for Win Source Electronics -
DigiKey
RM126x Series LoRaWAN Transceiver Modules Laird Connectivity 's RM1261 and RM1262 series modules are based on Silicon Labs EFR32 series SoC and the Semtech SX126x radio. They provide a low-power, long-range solution for users to easily develop their LoRaWAN implementation. The RM126x series supports LoRaWAN classes A, B, and C for secure, scalable, and bidirectional communication and leverages the advantages of Silicon Labs hardware, software, and tools. The Laird Connectivity RM126x modules also include a LoRa point-to-point (LoRa P2P)... (read more)Browse Memory Modules Datasheets for DigiKey -
Win Source Electronics
RS-232 Transceivers: MAX3232 vs ST3232 Selecting the Right RS-232 Transceiver. RS-232 remains a classic serial communication standard in industrial control, embedded systems, POS terminals, and medical equipment. Proper transceiver selection is critical due to voltage-level differences between RS-232 ( +-12V) and TTL/CMOS logic (0 -5V/3.3V). Choosing the wrong device can lead to data loss, malfunction, or supply risks. Transceiver Comparison. MAX3232ECPWR (TI): Industrial-grade solution, supports 3.3V -5.5V systems, +-30V input... (read more)Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
Richardson RFPD
75-6000MHz 5G transceiver from Analog Devices FEATURES: - 4 differential transmitters. - 4 differential receivers. - 2 observation receivers with 2 inputs each. - Center frequency: 75 MHz to 6000 MHz. - Fully integrated DPD adaptation engine for power amplifier linearization. - Crest factor reduction engine. - Maximum receiver bandwidth: 200 MHz. - Maximum transmitter large signal bandwidth: 200 MHz. - Maximum transmitter synthesis bandwidth: 450 MHz. - Maximum observation receiver bandwidth: 450 MHz. - Fully integrated independent... (read more)Browse RF Transceivers Datasheets for Richardson RFPD -
Richardson RFPD
ADRV9002 RF Transceiver from Analog Devices The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by battery-powered radio equipment and can operate in both FDD and TDD modes. The ADRV9002 operates from 30 MHz to 6000 MHz and covers the UHF, VHF, licensed and unlicensed cellular bands, and industrial, scientific... (read more)Browse RF Transceivers Datasheets for Richardson RFPD -
Skyworks Solutions, Inc.
PIN Diode Switches for High Power Transceivers PIN Diode Switches for High Power Transceivers. Skyworks ' silicon product offerings include high power PIN diode switches for use in a wide variety of microwave applications including WLAN, handset, Satcom (LNB/DBS-CATV), automotive, military, aerospace, defense, test and measurement, metering, medical, RFID, TD-SCDMA, 5G NR systems, transmit/receive switching and failsafe switching for LTE base stations and other radio and radar receivers. Download High Power Switch Design Guide to learn more (read more)Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
Win Source Electronics
162K LUT Kintex-7 FPGA with 16 GTX Transceivers Kintex-7 FPGA - Mid-High Performance for High-Speed Computing & Industrial Applications. Engineers designing communication systems, industrial platforms, AI accelerators, and imaging solutions need high logic density, reliable high-speed interfaces, and robust industrial-grade packaging. The 162K LUT Kintex-7 FPGA with 16 GTX transceivers delivers precisely that, offering a balanced architecture for mid-to-high performance applications without the cost and complexity of top-tier devices. Key... (read more)Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
DigiKey
ADIN6310 6-Port Industrial Ethernet Switch Analog Devices ADIN6310 6-port Gigabit Ethernet TSN switches feature integrated security primarily designed for industrial Ethernet applications. These switches have uncommitted media access controller (MAC) interfaces and can be paired with Analog Devices physical (PHY) layer devices such as ADIN1100, ADIN1200, and ADIN1300 to form a low-power, low-latency system. Four serial gigabit media independent interface (SGMII) and serializer/deserializer (serdes) interfaces allow backplane connections... (read more)Browse Network Equipment Datasheets for DigiKey -
Interquip Electronics Co., Ltd.
312.5MHz ultra low phase Crystal Oscillator for ai it is a operational necessity. In AI clusters, GPU-to-GPU communication now accounts for over 30% of total compute capacity, and any transmission error triggers data retransmission, severely degrading cluster training efficiency. A 312.5MHz differential oscillator with 38fs typical phase jitter consumes just 0.03% of a 10G SerDes signal unit interval, preserving over 99% of the signal margin after traversing lossy PCB traces and undergoing conversion. Advanced manufacturing technologies enable... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
-
GPON IP core / Semiconductor IP / Silicon IP
PSI1GLP_U9 can be used for a wide range of applications in SERDES transceivers such as GPON, SGMII .
-
Ethernet Inoperability in AdvancedTCA, AdvancedMC and MicroTCA (.pdf)
1000BASE-BX, as defined in PICMG 3.1 specification, was in fact a SerDes interface used to connect the Physical Medium Attachment (PMA) with fiber optic transceivers . It is important to recognize that from an electrical point of view the SGMII inter- face is …
-
BCM5434 Datasheet
• Four fully integrated 10BASE-T/100BASE-TX/ 1000BASE-T Gigabit Ethernet transceivers • SGMII and SerDes MAC Interface options .
-
BCM5464S Datasheet
• Four fully integrated 10BASE-T/100BASE-TX/1000BASE-T Gigabit Ethernet transceivers • GMII, RGMII, SGMII and SerDes MAC interface options .
-
BCM5466R Datasheet
• Four fully integrated 10BASE-T/100BASE-TX/1000BASE-T Gigabit Ethernet transceivers • RGMII, SGMII , and SerDes MAC interface options .
-
BCM5461S Datasheet
• Fully integrated 10BASE-T/100BASE-TX/1000BASE-T Gigabit Ethernet transceiver • GMII, RGMII, SGMII , SerDes , RTBI and MII MAC Interface options .
-
Gigabit Ethernet transceiver complies with GBIC power requirements | News | The Engineer
This makes the BCM5421S a universal transceiver for both copper and fibre media, with a switch between … With its integrated SerDes interface, the BCM5421S provides bidirectional conversion between Gigabit fibre and Gigabit copper networks. … standard Ten Bit Interface (TBI), the BCM5421S also supports the RGMII and RTBI, SerDes, and SGMII interfaces.
-
The new ATE: Protocol aware
It can also be used for as the register interface for programming many types of SerDes PHY’s such as USB, XAUI, SGMII , SATA, and PCIE, etc. … example, we will discuss a BIST (PRBS) based SerDes test on a Serial- ATA (SATA) PHY/ Transceiver .
-
Lattice and Affarii Deliver Low Power, Low Cost RRH Solution
… CFR solutions that offer a fast, flexible and cost effective platform for digital transceiver and RRH development. … family is comprised of five devices that offer standards-compliant multi-protocol 3G SERDES , DDR1/2/3 memory interfaces … … match multiple protocols including CPRI, OBSAI, XAUI, Serial RapidIO, PCI Express, 10GbE and SGMII /Gigabit Ethernet on …
-
Lattice and Affarii Deliver Low Power, Low Cost RRH Solution
… CFR solutions that offer a fast, flexible and cost effective platform for digital transceiver and RRH development. … family is comprised of five devices that offer standards-compliant multi-protocol 3G SERDES , DDR1/2/3 memory interfaces … … match multiple protocols including CPRI, OBSAI, XAUI, Serial RapidIO, PCI Express, 10GbE and SGMII /Gigabit Ethernet on …
Indicates content that may require registration and/or purchase.